-
Supplier: Quarktwin Technology Ltd.
Description: RF Power Divider 1.9 GHz ~ 2.5 GHz Isolation (Min) 19dB, 1.6 VSWR (Max) Module, SMA Connectors
- Frequency Range: 1,900 to 2,500 MHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820MHZ, 1.6GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 820MHZ,
- Frequency Range: 820 to 1,600 MHz
- Insertion Loss: 0.6 dB
- Operating Temperature: -55 to 100 C
- Features: Other
-
-
Description: RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: VQFN-12-EP RF Power Splitters / Combiners ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 710236-GP2X1+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1649+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
-
RF Power Dividers and RF Power Combiners - 900MHZ 1.6GHZ Rf Power Divider Splitter -- 851-SCG-3-162+Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.6GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 900MHZ,
- Frequency Range: 900 to 1,600 MHz
- Insertion Loss: 1.2 dB
- Operating Temperature: -55 to 100 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ,
- Frequency Range: 5 to 1,000 MHz
- Insertion Loss: 0.7 dB
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 3GHZ.
- Frequency Range: 1,000 to 3,000 MHz
- Insertion Loss: 0.8 dB
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350431-X2B2020RFRFT Category: RF and Wireless - RF Power Dividers/Splitters Series: MLO™ Package: Tape & Reel Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm) Standard Package: 1,000 Frequency: 0 Hz ~ 6 GHz Insertion Loss: 0.15dB Package / Case:
- Frequency Range: 0 MHz
- Insertion Loss: 0.15 dB
-
Supplier: DigiKey
Description: RF Power Divider 2.8GHz ~ 7.2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad
- Insertion Loss: 0.8 dB
- Isolation: 10 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers, and other essential RF components and test accessories can be integrated
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 0.8 to 4 dB
- Average Power: 30.000000000000004 watts
- Isolation: 22 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 899328-TCP-2-33X+ Features: RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 360573-TCP-2-25X+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Frequency Range: 50 to 1,100 MHz
- 0º Power Divider Division:: 2-Way
- Features: Other
-
Supplier: Werbel Microwave LLC
Description: WM16PD-0.5-6-S1 is a 16-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz used in commercial test and measurement applications. The device is RoHS compliant. The aluminum enclosure measures 9.50 x 9.00 x 0.55 inches. Gold-plated SMA connectors provide excellent ground
- Frequency Range: 500 to 6,000 MHz
- 0º Power Divider Division:: 16-Way, 6-Way
- Features: Other
- Connectors: SMA
-
Supplier: Acme Chip Technology Co., Limited
Description: RF PWR DVDR 12GHZ-43.5GHZ 6TDFN
-
Supplier: Mini-Circuits
Description: request. ZT-406 integrates 16 x 2-way splitter / combiners into a compact rack-mounted chassis requiring only 2U of rack space. Each splitter covers L-band 800-2200 MHz with low insertion loss and high isolation, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal
- Frequency Range: 800 to 2,200 MHz
- Insertion Loss: 1 dB
- Average Power: 0.75 to 1 watts
- Isolation: 24 dB
-
Supplier: Richardson RFPD
Description: G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish
- Frequency Range: 2,100 to 2,200 MHz
- Insertion Loss: 0.2 dB
- Average Power: 70 watts
- Operating Temperature: -55 to 95 C
-
Supplier: Mini-Circuits
Description: Rack-mounted RF splitter / combiner panel 4 x 4-way splitters in 1U rack space All connectors on the front panel
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 2.5 dB
- Average Power: 0.5 to 20 watts
- Isolation: 22 dB
-
Description: Standard series – this range is the most popular, being used in most applications. Shrink discs GT (split) In the application shown special screws according to the dimension X are required, which have to be ordered accordingly. When dimension „X“ larger than 2 · L1 (RfN 4061 Standard Series) is
- Hub Diameter (External Locking Style): 13.779535 inch
- Maximum Torque: 64,306.784660767 Ft-lbs
- Application: External (Split)
- Design Units: Metric
-
Supplier: L-com, Inc.
Description: reliable connections Custom designs are welcome with modest minimums Modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application ISDN Digital voice Telco
- Features: RF Terminator
-
Supplier: Werbel Microwave LLC
Description: WMRD16-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It
- Frequency Range: 7,200 to 7,125 MHz
- Features: Other
-
Supplier: L-com, Inc.
Description: modest minimums Integral circuit board for reliable connections Shielded modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application Digital voice ISDN Telco
- Features: RF Terminator
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. Passive 2 x 1 : 4 antenna splitter. The ASP 2 allows a single pair of antennas to feed up to four EM 500 G2, EM 300 G2 or EM 100 G2 receivers. Incorporates DC distribution for distributing the DC supply voltage of the NT 1 power supply unit to up to four receivers.
- Features: Wireless Microphone
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with more than 20 dB gain between input and each output
- Frequency Range: 900 to 2,250 MHz
- Isolation: 19 to 75 dB
- 0º Power Divider Division:: 16-Way
- Connectors: SMA
-
Supplier: MACOM
Description: MACOM's active splitters available in 2, 3, 4, 5, 6 and 8-way splits, are designed for todays advanced CATV, FTTx, and direct broadcast satellite (DBS) subscriber equipment. Typical applications include high definition flat screen TVs, set top boxes (STBs), embedded multimedia terminal
- Frequency Range: 50 to 2,150 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way, 3-Way, 4-Way, 5-Way, 6-Way, 8-Way
- Category: Active
-
Supplier: Checkers
Description: WLFS.4LED.R, WLFS.4LED.RF, WLFS.4LED.W, WLFS.4LED.WF, FSLED12-6-A, FS7020KIT-A, and FS7020KIT-R. Wide variety of lighting options to choose from 8, 10 or 12 foot lengths Quickly attach or detach from vehicle Easily breaks down into smaller sections Whip constructed of premium fiberglass resin
-
Supplier: Computer Network Accessories, Inc.
Description: 40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.
-
Supplier: Richardson RFPD
Description: The X4C45K1-05S is a low profile, high performance 5 dB coupler in a neweasy to use, manufacturing friendly surface mount package. It is designedparticularly for LTE and 5G wireless commination frequency bands. TheX4C45K1-05S can be used as power splitters in Doherty power amplifiers,where
- Frequency Range: 3,600 to 5,100 MHz
- Average Power: 10 watts
- Coupling: 4.9 dB
- Insertion Loss: 0.2 dB
-
Supplier: 5o.com
Description: Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency Range: 350,000 to 520,000 MHz
- Operating Temperature: -30 to 75 C
- 0º Power Divider Division:: 4-Way
- Features: Other
-
Supplier: Computer Network Accessories, Inc.
Description: 5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.
-
Supplier: Computer Network Accessories, Inc.
Description: 5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.
-
Supplier: Temwell Corporation / Temstron Co., Ltd.
Description: Low pass splitter, available in stock, delivery in 72 hours
- Frequency Range: 1,100 to 1,700 MHz
- Insertion Loss: 0.5 dB
- Average Power: 10 watts
- Divider / Combiner Type: 0º
-
Supplier: Temwell Corporation / Temstron Co., Ltd.
Description: Low pass splitter, available in stock, delivery in 72 hours
- Frequency Range: 1,100 to 1,700 MHz
- Insertion Loss: 0.5 dB
- Average Power: 10 watts
- Divider / Combiner Type: 0º
Find Suppliers by Category Top
Featured Products Top
-
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
339452028NK Frequency Range:2.0~8.0GHz Insertion Loss:2.0(Split 6dB) Isolation:15dB VSWR Input:1.6 VSWR Output:1.5 Phase Unbalance:±8? Amplitude Unbalance:±0.8dB Connector Type: N Female Dimension:94*52*18mm (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
features: Connector type: N-female bulkhead (input) to 2x SMA male (outputs). Cable: RG316, 15 cm—flexible and dependable The Y-Type Splitter/Combiner distributes RF signals to many terminals. (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
ZS4RKU-183-S+ Key Features: DC to 18 GHz 20 dB Isolation Low Unbalance (2°, 0.3 dB) 3.1W RF Power Max. (as a Splitter) SMT MMIC Version EP4RKU+ (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Mini-Circuits -
. Model Number:5o312828328SK Frequency Range:2.0~8.0GHz Insertion Loss:0.7(Split3dB) Isolation:20dB VSWR Input:1 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
phase imbalance, isolation >15 dB, 1.65 VSWR and <1.5 db insertion loss. Hybrid Couplers KRYTAR has developed a line of 3 dB Hybrids Couplers featuring broad bandwidths together with tight amplitude imbalances and phase (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Wilkinson divider that operates from 6 to 18 GHz. It is part of Werbel Microwave’s catalog of splitters that offer a wide range of port count and frequency ranges. Its compact aluminum enclosure measures 1.57 x 1.57 x 0.38 inches. The device is RoHS compliant, however it may be specially ordered (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
vendors, we offer a range of portable and handheld network cable testers and fiber optic testers, fusion splicing and fiber optic cleaning supplies, and advanced network and fiber optic test equipment. Our vendor partners provide leading communications solutions for PTP, SyncE, GbE, 10GbE, E1/T1 (read more)
Browse Fiber Optic Cables Datasheets for NWS
More Information Top
-
Optical true-time-delay lines using polyimide-based waveguides for wideband phased-array antennas
3.2 Splitters Our plan was to use one laser source carrying the RF signal, so we needed a mechanism to distribute the optical signal to realize the 1x16 splitting function before each true-time-delay line segment.
-
Product Power, Weight, MTBF, and Cooling Tables
… SMP6002 (17) 1x2 900 MHz RF4 SMP6004 (3) 1x8 and (3) 1x2 500 MHz RF Star4 SMP6005 (8) 1x4 500 MHz RF Star4 SMP6006 (2) 1x16 250 MHz RF Star12 SMP6101 (10) 1x4 … … SMP6905 (6) 2-Way Splitter /Combiner RF SMP7500 96 …
-
Current efforts on developing an HWIL synthetic environment for LADAR sensor testing at AMRDEC
Fiber Laser/ 1x16 Splitter Modulator RF Driver .
-
MAWG: Multicasting Arrayed Waveguide Grating for WDM-PON Applications
… techniques include using sub-carrier multiplexing techniques, which multiplex digital base-band and RF video signals in … In this implementation, a bypass WDM coupler is used to separate the video signal (which is on a separate wavelength) before the AWG demux, and then the video wavelength is split using a 1x16 power splitter and added to each user’s downstream …
-
Power optimized optical links for hybrid access networks
The received optical signal was detected using an APD and divided using a 3 dB RF coupler. 1x16 optical splitter was emulated by an optical attenuator in our experimental setup.
-
Coherent combining of fiber arrays using passive phasing
We show RF spectrum analysis results which corroborates this and discuss FWM modeling results that suggest ways … 50/50 splitter 1x16 fiber splitter , SP2 .
-
Silicon nanomembrane-based compact true-time-delay module on unconventional substrates
The 1x16 cascaded multimode interference (MMI) based power splitter demonstrates uniformity of 0.96dB across all the 16 output channels, and an insertion loss of 0.56dB. Processing and transmission of RF signals by photonic systems offers significant advantages to the military systems in …
-
Reduction of optical-beat interference (OBI) in cable-modem/FTTH systems using burst-mode lasers
… reduces OBI by keeping each laser biased below threshold except when it senses an rf burst coming In order to test the sensitivity of our system to OBI with multiple subcarriers. we added two additional Fabry-Perot lasers to the experimental PON after the 1x16 splitter (Fig. 1).
-
Converged optical wireless network featuring active and dynamic routing of radio signals
RF Data N 1x16 Splitter .
-
9.14.10 -- Student-Built Satellite Scheduled For Launch
RF Survey Meters Rack Mount GPS Splitter 1x16 .
Indicates content that may require registration and/or purchase.