-
Supplier: Moxa Inc.
Description: converters can be used to connect two RS-232 devices with optical fiber in full duplex mode. The optical fiber isolates the data signals from dangerous increases in ground potential, ground loops, and electrical EMI/RFI noise, and enhances data security by eliminating the
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic
- Form Factor: Module
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: Model 5162 High Speed Fiber-to-USB Converter/Extender, Host, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable. The desktop
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
-
Supplier: Electro Standards Laboratories
Description: from a standard PC Host interface, Model 4662, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other, Stackable
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch selectable internal clocking for 2400, 4800, 9600 and 19200 bps. There is an external clocking
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Electro Standards Laboratories
Description: Control, Interrupt, Bulk and Isochronous at up to 480 Mbps. The units are designed to operate from -0°C to +50°C and the set is a member of Electro Standards Laboratories' rugged media converter family. The units feature ESD protection circuitry on all copper USB I/O
- Primary Port Maximum Cable Distance: 500 m
- Features: LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: Electro Standards Laboratories
Description: Model 4112 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, Host & 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode
- Primary Port Maximum Cable Distance: 500 m
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: Powell Electronics, Inc.
Description: ADAPTOR N MALE TO N FEMALE RIGHT ANGLE
- Product Type: Optical Interconnects, Package Adapters / Converters
-
Supplier: Microwave Photonic Systems, Inc.
Description: a RF intensity modulated optical carrier and transmit the optical carrier to the receiver module via a shipboard fiber optic cable. OFW-5800L Fiber Optic Antenna Link (FOAL) detects and converts the optical carrier to the GPS RF signals and
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: SC Single Mode
- Network: Single Mode Fiber
-
Supplier: Nexperia B.V.
Description: inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portable devices Computing power management
- V(BR)DSS: -30 volts
- IDSS: -10,600 milliamps
- VGS(off): 25 volts
- PD: 2 milliwatts
-
Supplier: Nexperia B.V.
Description: inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portable devices Hard disk and computing power
- V(BR)DSS: -12 volts
- IDSS: -12,699.999999999998 milliamps
- VGS(off): 8 volts
- PD: 1.8 milliwatts
-
Supplier: Nexperia B.V.
Description: drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portable devices Hard disk and computing power management
- V(BR)DSS: -20 volts
- IDSS: -10,300 milliamps
- VGS(off): 12 volts
- TJ: 150 C
-
Supplier: Nexperia B.V.
Description: drain pad for excellent thermal conduction Tin-plated, 100% solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
- V(BR)DSS: 20 volts
- IDSS: 10,100 milliamps
- VGS(off): 12 volts
- TJ: 150 C
-
Supplier: Microchip Technology, Inc.
Description: convert the media of each. (The data rate cannot be converted. It is necessary to operate all nodes in the same network at the same data rate.) The Hubs can be expanded by connecting two or more TMC2005 chips. By setting one of 5 ports to open-drain output, the Hub can be expanded
- Features: Other
- Package Type: Surface Mount
-
Supplier: ValueTronics International, Inc.
Description: The HI-4455 is a probe from ETS Lindgren. HI-4455 Additional Features: Frequency response: 200 kHz to 40 GHz Dynamic range: 2 to 300 Volts per meter (V/m). Linearity: ± 0.5 dB full scale (F.S.): ± 2 least significant bits (LSBs) of A/D converter Average Overload: 6 times full
-
Supplier: ValueTronics International, Inc.
Description: Typical) 45 ps Tr/Tf (20% to 80%) Up to 300 ps Range (1 ps Resolution) Delay Control Vertical Resolution up to 10 bit Available: 10 bits (No Marker Output) or 8 bits (with Two Marker Outputs) Up to 64 M (64,800,000) Point Record Length Provides Longer Data Streams (with
- Minimum Frequency Range: 750 MHz
- Maximum Frequency Range: 750 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
TE Connectivity (TE) 75 Ω NanoRF optical hybrid modules offer advanced performance in many demanding aerospace and defense applications by providing high speed and density in a small form factor. This product addresses the emerging need for higher-speed video (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
RFOCS™ - RF & Microwave Site Components RFOCS™ (Radio Frequency and Optical Components and Systems) is a world class vendor of test grade RF components and microwave components. Their high quality and (read more)
Browse RF Attenuators Datasheets for NWS -
Converters: VSWR to Return Loss (read more)
Browse RF Filters and Microwave Filters Datasheets for Marki Microwave LLC -
inspection system; RF629 — ultra-fast scanners, up to 50000 profiles/s. Measuring ranges, mm: from 10 to 1165 Linearity, % of F.S: ±0.05 Measuring rate, profiles/s: 484,938,5096,6800 Interface: Ethernet / 1000 Mbps Synchronization inputs (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
the Connected World NWS supports digital infrastructure integrity through a robust portfolio of Test & Measurement solutions. We serve Telecom carriers, OEMs, Utilities, Government, Military, and academic sectors with high-performance tools for RF, optical, ethernet, EMI/EMC, and (read more)
Browse Fiber Optic Splicers Datasheets for NWS -
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
More Information Top
-
CR4 - Thread: Questions about CATV Signals
I run from analog signal (48Mhz to 860Mhz) 105 channels. we convert RF signal through RF to Optical Converter (1310NM single mode) ,use this .
-
Optically reconfigurable Sierpinski fractal antennas for RoF based communication systems
A RoF system whose block diagram is given in Fig. 1, consist of an RF to optical converter , optical transmitter, fiber channel, optical receiver and optical to RF converter.
-
Fiber optic analog broadband communication bus for airborne applications
FIGURE 8 RF to Optical Converter Block Diagram .
-
Investigating pluggable transceivers' laser linewidth, chirp, and stimulated Brillouin scattering effects on data transmission in different kinds of optical fi...
RF to Optical Converter SFP/XFP laser .
-
Impedance and Radiation Measurement Methodology for Ultra Miniature Antennas
However compact radio-frequency ( RF ) to optical converter systems connected to antenna under test generally present dimensions in the order of two centimeters [24] which are not suitable for the measurement of few mil- limeter sized antennas.
-
Integrated performance analysis of UWB wireless optical transmission in FTTH networks
RF to Optical CONVERTER (HEAD END) PINL=5 km, 10, 25 km .
-
Status monitoring in CATV optical networks
At specified points along the network, the trunk is broken and a trunk station is replaced with an optical to RF converter .
-
Optical processing for self-cohering of phased-array imaging signals
Finally we describe a self oscillating phase conjugate resonator, with a coherent optical to RF con- verter inside the cavity.
-
Noise and drift characterization of direct laser to RF conversion scheme for the laser based synchronization system for FLASH at DESY
The drift and jitter performance of the optical to RF converter influences directly the phase stability of the accelerator.
-
Optical multiple beam-forming systems for wireless communication antennas
A thing to note with the receive beamformer is that the high speed photo-sensor array acts both as an optical to rf converter array and an electronic mixer array.
Indicates content that may require registration and/or purchase.