Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mechanical Research & Design, Inc.
Description: makes and models of ROVs, including Work Class ROVs.
-
Supplier: Mechanical Research & Design, Inc.
Description: makes and models of ROVs, including Work Class ROVs.
-
Supplier: Cygnus Instruments Limited
Description: Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge (depth rated to 3,000m) with live A-scan and piezo-composite probe. This gauge is versatile and designed to measure metal thickness in the harshest subsea operating
- Features: Material Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
-
Supplier: Cygnus Instruments Limited
Description: Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge, ROV MK5 UTG Kit (depth rated to 500 meters (1,640 ft)). This gauge is versatile and designed to measure metal thickness in the harshest subsea operating conditions
-
Supplier: Cygnus Instruments Limited
Description: The Cygnus Mini ROV Mountable thickness gauge has been specially designed to be mounted onto small observation ROVs with or without a manipulator facility. Built in conjunction with VideoRay, this subsea thickness gauge will allow the operator to carry out an ultrasonic thickness
-
Supplier: Mechanical Research & Design, Inc.
Description: makes and models of ROVs, including Work Class ROVs.
-
Supplier: Win Source Electronics
Description: Manufacturer: Tyco Electronics Win Source Part Number: 1243586-ROV07-221K Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1032095-ROV20-271K Packaging: Bulk Number of Circuits: 1 Mounting: Through Hole Capacitance @ Frequency: 1260pF @ 1MHz Varistor Voltage (Min): 243V Varistor Voltage (Typ): 270V Varistor Voltage (Max): 297V Current - Surge: 6.5kA Maximum AC
- Tj: -40 to 125 C
- IFSM: 6,500 amps
- CT: 1,260 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Cygnus Instruments Limited
Description: simple to use interface. Key keatures include: • Versatile: Deloyable by both diver or ROV. Being of a compact design the probe is able to get into to hard to reach areas (e.g. K nodes) where other inspection methods cannot. • Cost Effective : Owner operated and extremely easy to learn and
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 793335-ROV05-820K-S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Disc 5mm Number of Circuits: 1 Capacitance @ Frequency: 269pF @ 1kHz Part Status: Obsolete(EOL) Family Name: ROV05 Varistor
- Tj: -40 to 85 C
- IFSM: 400 amps
- CT: 269 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1011071-ROV10H391K Packaging: Bulk Number of Circuits: 1 Mounting: Through Hole Capacitance @ Frequency: 250pF @ 1kHz Varistor Voltage (Min): 351V Varistor Voltage (Typ): 390V Varistor Voltage (Max): 429V Current - Surge: 3.5kA Maximum AC Volts:
- Tj: -40 to 85 C
- IFSM: 3,500 amps
- CT: 250.00000000000003 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VARISTOR 270V 6.5KA DISC 20MM Product overview: ROV20-271K from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 125 C
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VARISTOR 220V 1.2KA DISC 7MM Product overview: ROV07-221K from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement
- Operating Temperature: -40 to 125 C
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VARISTOR 470V 4.5KA DISC 14MM Product overview: ROV14-471K-S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 125 C
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VARISTOR 1KV 2.5KA DISC 10MM Product overview: ROV10-102K-S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 85 C
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Accuris
Description: Remotely Operated Vehicle (ROV) Interfaces on Subsea Production Systems
-
Supplier: Acme Chip Technology Co., Limited
Description: VARISTOR 240V 2.5KA DISC 10MM
- Tj: -40 to 85 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: VARISTOR 220V 1.2KA DISC 7MM
- Tj: -40 to 125 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: ROV05-331K-S-2OBS
-
Supplier: SAE International
Description: Recently, side-by-side Recreational Off-Highway Vehicles (ROVs) have brought elements of the on-road vehicle occupant environment to the off-road trail-riding world. In general, ROV occupant protection during normal operation and in accident scenarios is provided predominately by a
-
Supplier: ASAP Semiconductor LLC
Description: VARISTOR 360V 5MM RADIAL 360V 400A 1 230VAC 300VDC 13J Disc 5mm
- Supply Voltage (VS): 230 volts
- Trigger Current: 400 amps
- Features: ESD Suppressor
- Mounting / Packaging: Radial Leads
-
Supplier: ASAP Semiconductor LLC
Description: VARISTOR 390VDC 5MM 10% LEADED 390V 400A 1 250VAC 320VDC 15J Disc 5mm
- Supply Voltage (VS): 250 volts
- Trigger Current: 400 amps
- Features: ESD Suppressor
-
Supplier: ASAP Semiconductor LLC
Description: VARISTOR 27V 20MM RADIAL 27V 2kA 1 17VAC 22VDC 10J Disc 20mm
- Supply Voltage (VS): 17 volts
- Features: ESD Suppressor
- Mounting / Packaging: Radial Leads
-
Supplier: ASAP Semiconductor LLC
Description: VARISTOR 180V 5MM RADIAL 180V 400A 1 115VAC 150VDC 6.5J Disc 5mm
- Supply Voltage (VS): 115 volts
- Trigger Current: 400 amps
- Features: ESD Suppressor
- Mounting / Packaging: Radial Leads
-
Supplier: CSA Group
Description: ISO 13628:2002 gives functional requirements and guidelines for ROV interfaces on subsea production systems for the petroleum and natural gas industries. It is applicable to both the selection and use of ROV interfaces on subsea production equipment, and provides guidance on design as
-
Description: ISO 13628:2002 gives functional requirements and guidelines for ROV interfaces on subsea production systems for the petroleum and natural gas industries. It is applicable to both the selection and use of ROV interfaces on subsea production equipment, and provides guidance on design as
-
Supplier: Accuris
Description: Petroleum and natural gas industries - Design and operation of subsea production systems - Part 8: Remotely Operated Vehicle (ROV) interfaces on subsea production systems
-
Supplier: Accuris
Description: Petroleum and natural gas industries - Design and operation of subsea production systems - Part 8: Remotely Operated Vehicle (ROV) interfaces on subsea production systems (ISO 13628-8:2002); English version EN ISO 13628-8:2006
-
Supplier: DigiKey
Description: DUAL BAND L1/L5, 4 GNSS, RTK ROV
-
Supplier: AENOR
Description: Petroleum and natural gas industries - Design and operation of subsea production systems - Part 8: Remotely Operated Vehicle (ROV) interfaces on subsea production systems (ISO 13628-8:2002)
-
Supplier: Radwell International
Description: CONTACTOR, 3 PHASE, 100-250 VOLTS, 50/60 HZ, 1000 VOLT MAIN CIRCUIT ROV, 1 AUXILIARY NO CONTACT, 1 AUXILIARY NC CONTACT. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
- AC Motor Phase: Three Phase Motor
-
Supplier: Radwell International
Description: RADIAL-LEADED METAL OXIDE VARISTOR (ROV); LEAD PITCH:10MM; LEADED PROCESS COMPATIBLE:YES; OPERATING VOLTAGE MAX:270V; PEAK REFLOW COMPATIBLE (260 C):N. FREE 2 YEAR RADWELL WARRANTY
- Features: Metal Oxide Varistor (MOV)
-
Supplier: AENOR
Description: Petroleum and natural gas industries - Design and operation of subsea production systems - Part 8: Remotely Operated Vehicle (ROV) interfaces on subsea production systems (ISO 13628-8:2002) (Endorsed by AENOR in March of 2007.)
Find Suppliers by Category Top
Featured Products Top
-
Thriving from its roots in marine inspection services, Cygnus has been a trusted brand for extremely reliable and easy-to-use ultrasonic thickness measurement (UTM) equipment for infrastructure above and below water. Cygnus ROV UTM - The Only ROV Ultrasonic Thickness (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
& ROV Navigation Key performances: ARW 0.07 °/√h Bias instability 0.4 °/h Vibration rejection 0.5°/h/g² Contact us to discuss your needs. (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
stabilization. For precision positioning and navigation of ships, AUV (Autonomous Underwater Vehicles) and subsea ROV (Remotely Operated Vehicles), Tronics MEMS accelerometers and gyros exhibit excellent bias stability and scale factor linearity that allow our customers to design high (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
static conditions. Commonly used in place of T-seals, spring seals are much easier to install, especially in ROV and restricted access situations. Spring seals are symmetrical in their cross section and so they can be used in both rod or piston grooves. Spring seals can be manufactured in various standard or non-standard sizes allowing them to be retro-fitted into existing O-ring grooves. (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
AXO305 is tailored to precise GNSS-assisted positioning and navigation of manned and unmanned ground vehicles, motion control function for ships dynamic positioning, and navigation of underwater ROV (Remotely Operated Vehicles). High-Performance Accelerometer for (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
and Cygnus ROV UTM, boast multiple advanced features specifically designed for: Ship Hull UTM Inspection Civil Engineering Inspection, Repair and Maintenance (IRM) of Marine Infrastructure Mobile Offshore Units (MOUs), e.g. Offshore Platforms and FPSOs (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
navigation, positioning and motion control functions of land, marine and subsea applications (ship and ROV motion control, autonomous ship navigation (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
, Safer, Smarter Below-Water Marine Inspections Get 20% OFF with our Trade In Offer! Use code UWTI26. Trade in any subsea UT thickness gauge, diver held or ROV mounted, any brand, any age, any condition, to upgrade to Cygnus Underwater, featuring automatic data logging (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Test & measurement – rotary test rigs for high?reliability environments Offshore & marine – cable management for subsea ROVs and deck equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
for ship motion control and dynamic positioning, Inertial Measurement Units (IMU) for land navigation, subsea navigation of AUV (Autonomous Underwater Vehicles) and ROV (Remotely Operated Vehicles), platform and crane stabilization as well as precision robotics. Miniature and robust (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
Subsea Foam Equipped ROVs to Dive Deeper
When Outland Technology, manufacturer of underwater systems, video cameras, and lights for diving companies and military operations expanded their product line 16 years ago, they faced a challenge. They needed a low-density flotation material that would allow their ROV to go down to depths of 500
-
A New Range of Subsea Remote Cutting Technology
Module (RDM) that mounts to a Remotely Operated Vehicle (ROV) to allow proper installation. This ECM tool can then be deployed subsea in a tool basket for collection and installation by a work class ROV fitted with the Oil States RDM. The RDM required (6) independent hydraulic lines to function
-
Picture-Perfect Underwater Photography Shots : Dome Ports Vs Flat Ports
(ROV) that's kitted out with all the imaging equipment to deliver vital information back to shore, humans and machines often share the same visual complications when diving into the deep.
-
Remotely Operated Underwater Vehicles
Complex underwater remotely-operated vehicles (ROVs) are increasingly popular. In order to maximise the effectiveness of such vehicles, operators require multi-axis hand controllers with an unusual level of reliability. Daco's DP174-1, designed for an American customer, consists of a 3-axis
-
Unmanned Vehicles - All Around Us & Poised for Growth
the watery environment; or, as ROVs, may be tethered to an umbilical and kept under remote control. The market for undersea UVs is expected to grow at about eleven percent through the end of the decade. Many are used in offshore exploration for oil, gas and mineral exploration as well as maintenance
-
Next Generation Underwater System Provides Advancements in Design, Functionality, and Capability with Subsea Bouyancy Foam
Strategic Robotics Systems (SRS) was founded in 2015 in response to a need for underwater systems which combines the functionality of a remotely operated vehicle (ROV) and an autonomous underwater vehicle (AUV). SRS†TM FUSION is an unmanned underwater vehicle (UUV), the only one of its kind
-
Subsea Flowmeter Applications
enough to reach the ocean floor. This limited production to water depths of no more than a few hundred to just over 1000 feet. That is no longer the case. The invention of advanced subsea production systems, remotely operated vehicles (ROV's) and
More Information Top
-
Federal Register > Wednesday, November 19, 2014 > [79 FR 68964] Safety Standard for Recreational Off-Highway Vehicles (ROVs)
… and vehicle handling requirements that specify a minimum level of rollover resistance for ROVs and require that …
-
Further Advances in Unmanned Marine Vehicles
The following topics are dealt with: unmanned marine vehicles; ROV LATIS; next generation smart underwater vehicle; neural …
-
Real Options Valuation
Here, the real options value ( ROV ), total project value (TPV), and net present value (NPV) of the …
-
Cold-Water Corals and Ecosystems
ROVs or direct observation from submersibles have only been exploited in the last decades (Tyler and Zibrowius …
-
http://dspace.mit.edu/bitstream/handle/1721.1/68953/773896591-MIT.pdf?sequence=2
The Eyeball ROV : An Underwater Remotely Operated Vehicle Featuring Advances in Rotational Actuation, Communication, and Localization .
-
Design of flying eye remotely operated vehicle for deep water surveillance
Therefore, there is a need for the design of a remotely operated vehicle ( ROV ) and a launch …
Indicates content that may require registration and/or purchase.