Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mahr Inc.
Description: RPM measuring device for the measurement of diameter, roundness, runout or segment gap of e.g. commutator shaft, turbocharger shaft or precision shaft in electric motors.
-
Supplier: TSI Incorporated
Description: Monitors pressure in hospital rooms (maximum 1 room). The PresSura™ Model RPM10 Room Pressure Monitor is designed to accurately measure pressure differentials in hospital isolation rooms and operating rooms. Backed by TSI's unique thermal-based pressure sensor, the PresSura products
- Device Category: Instrument
- Pressure Reading: Differential
-
Supplier: TSI Incorporated
Description: Monitors pressure, ventilation, temp and humidity in hospital rooms (maximum 3 rooms). The PresSura™ Model RPM20 Room Pressure Monitor is designed to accurately measure pressure differentials in specialized hospital rooms. Backed by TSI's unique thermal-based pressure sensor, the
- Device Category: Instrument
- Pressure Reading: Differential
-
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: high-precision, reliable, easy to install. It doesn't need vibration sensor or pincers for engine cylinder line. Only by connecting to power source system can it measure engine rpm. It is the only one proprietary RPM sensor based on auto cigar lighter in present China. Cigar
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Transcat, Inc.
Description: Product Highlights Extended battery life of 8 hours continuous use at 6,000 fpm/rpm Highly stable drift free operation Auto wide measuring range – up to 120,000 fpm/rpm Push button operation with x2 and ÷2 buttons for quick adjustment
-
Supplier: Transcat, Inc.
Description: Product Highlights Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Non-contact Photo tachometer uses a Laser for greater measuring distance
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: Cole-Parmer
Description: ; outlet ID measures 9.1 mm. |Attach stirrer to any air pressure line or water source—stirs 500 mL of water at 800 rpm with air at 8 psi or with water at 12 psi. | What''s included: 6-ft of vinyl inlet and 1-ft outlet tubing for easy hookup to your air or water source.
-
Supplier: Transcat, Inc.
Description: Product Highlights Brightness: 350 Lux @ 60” Rugged Metal Housing, Compact Size, Ergonomic Design Auto Wide Measuring Range – Up to 150,000 fpm/rpm Adjustable Flash Duration for Sharper Images Store 9 Flash Rates in Memory for Both FPM
-
Supplier: Cole-Parmer
Description: Controller|Pr ovide precise control of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for
-
Supplier: Cole-Parmer
Description: Controller|Pr ovide precise control of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for
-
Supplier: Cole-Parmer
Description: Controller|Pr ovide precise control of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for
-
Supplier: AMETEK Programmable Power
Description: threshold levels over the entire input voltage range can help to extract the fundamental frequency from the noisiest analog input signals. Electronic counter channels can directly measure the RPM from tooth wheel and other types of sensors. The EX1200-1538 isolated digital I/O channels
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: the strain, and allows viscoelastic evaluations impossible with other methods. The speed can be set from 0.052 to 0.523 rad/s (0.5 to 5 rpm) in increments of 0.1 rpm. Easy Cleaning The new models retain the popular post-test rotor push-up feature and offer surface treatment of the
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Industry / Application: Specialty / Other
- Technology Type: Rotational Viscometry (Spindle)
-
Supplier: InspectorTools
Description: Continuous & accurate readings from 5 to 99,990rpm Measure rpm from 5 to 99,990rpm with microprocessor quartz crystal accuracy of 0.05% Large LED display updates 1/sec (rpm<60) Resolution: 0.1rpm (5 to 1000rpm), 1rpm (1000 to 999rpm), 10
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The tachometer is a handy device for measuring the speed of objects with a measuring range of 60 to 20,000 RPM. The tachometer is suitable for inspecting objects with periodic movements and for detecting faults. The tachometer enables precise measurements through fine and coarse
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: InspectorTools
Description: and accurate RPM and surface speed measurements Make contact measurements of rotating objects Measure linear surface speeds in ft/min or m/min using three accessory wheels provided Recalls Last/MAX/MIN values
-
Supplier: Red Lion Controls, Inc.
Description: 2000 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring Wheels Available
- Encoder Signal Output: Quadrature
- Maximum Mechanical Shaft Speed: 3000 rpm
- Resolution (counts per revolution): 2000 (counts/revolution)
-
Supplier: Red Lion Controls, Inc.
Description: 2500 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring Wheels Available
- Encoder Signal Output: Quadrature
- Maximum Mechanical Shaft Speed: 3000 rpm
- Resolution (counts per revolution): 2500 (counts/revolution)
-
Supplier: Red Lion Controls, Inc.
Description: 500 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring Wheels Available
- Encoder Type: Incremental
- Incremental Encoder Signal Types: Quadrature
- Maximum Mechanical Shaft Speed: 3000 rpm
- Resolution (counts per revolution): 500 (counts/revolution)
-
Supplier: Red Lion Controls, Inc.
Description: 250 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring Wheels Available
- Encoder Type: Incremental
- Incremental Encoder Signal Types: Quadrature
- Maximum Mechanical Shaft Speed: 3000 rpm
- Resolution (counts per revolution): 250 (counts/revolution)
-
Supplier: InspectorTools
Description: Choice of Non-contact RPM measurements using visible light or laser light Make non-contact rpm measurements of rotating objects Use reflective tape on object to be measured and point the integral light beam or laser 461923 Laser model can measure up
-
Supplier: InspectorTools
Description: Contact Tachometer includes a non-contact IR Thermometer for surface temperature measurements Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed (contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The tachometer has a contact speed measurement. The measuring range of the contact speed measurement with the handheld tachometer is 0.5 … 99,999 RPM. In addition to the contact measurement, the speed can also be measured optically with the tachometer.
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Hoffman-Lamson
Description: A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 550-3,990 CFM
- Air Flow Rate: 550 to 3990 SCFM
- Applications: Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Hoffman-Lamson
Description: A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,350-8,760 CFM
- Air Flow Rate: 1350 to 8760 SCFM
- Applications: Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Hoffman-Lamson
Description: A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 2,750-15,046 CFM
- Air Flow Rate: 2750 to 15046 SCFM
- Applications: Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Hoffman-Lamson
Description: A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,500-8,283 CFM
- Air Flow Rate: 1500 to 8283 SCFM
- Applications: Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Radwell International
Description: MEASURING WHEEL, REPLACEMENT WHEEL FOR MODLE RPGC AND LSC, 1 FT, FLAT, TAN POLYURETHANE TREAD, USE ON SOFT SMOOTH MATERIALS, MAX SPEED 600 RPM, ANSI S2.19-1989. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ludeca, Inc.
Description: VIBROTIP 'GREENTIP' measures, displays and stores bearing condition, vibration severity, surface temperature, pump cavitation and machine RPM —all in one instrument with built-in sensors. This pocket-sized tool is waterproof, dustproof (IP65) and shockproof.
- Features: Battery Powered
-
Supplier: Anton Paar
Description: The Industrial Calotest measures the thickness of coatings in a typical time of 2 to 5 minutes. In this industrial version the motor is fixed on a hydraulic arm, allowing the user to target samples of unlimited size. It is the ideal instrument for a quick and precise determination of coating
- Coating Thickness: Yes
-
Supplier: Rosenberg USA
Description: ROSENBERG GKHM 560-CEG.160.6NA IE, input voltage 380-480 volt (5.1 kw max), 3-phase, 50-60 Hz. IP54 and UL-R motor class f, operating temperature -20°c to +40°c, very high efficiency impeller with 6 blades painted quart grey (RAL 7039), galvanized steel inlet cone with pressure measuring tabs
- Air Flow Rate: 7328 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Other
- Drive Options: Direct Drive
-
Supplier: OMEGA Engineering, Inc.
Description: adder mode enables visual inspection for misalignment or bent odd-numbered fan blades, propellers, etc. The Tach mode permits the unit to be used with external sensors to measure up to 200,000 RPM directly without flashing the Strobe. Up to 6 user preset memory values can be recalled
- Built-in or Self Calibration: Yes
- Electrical Output: Digital
- Flash Duration: 50 µs
- Flash Rate Range: 30 to 14000 FPM (Flashes/min)
-
Supplier: Gesswein Co., Inc.
Description: A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only 8
- Applications / Materials Abraded: Metals / Metalworking, Wood / Woodworking, Cleaning / Surface Preparation, Hobbing / Gear Grinding, Plastics / Composites, Tool and Die (e.g., Punches)
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration forin-line placement. The unique design incorporates a digital non-contact wireless system that provides power to therotating electronics mounted on the shaft and transmits the signal
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 3.12 to 20000 In-lbs
-
Supplier: HydraCheck Inc.
Description: Carrying case with foam 1 master wheel (6? cir) Specifications: Measuring Range: 6 – 99,999 RPM Accuracy: ±1 RPM: 6 – 8300 RPM; ±2 RPM: 8300 – 25,000 RPM; ±0.006% of reading
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Knobs / Switches
Find Suppliers by Category Top
Featured Products Top
-
. The four models share these features: Shafted & non-contact, frictionless; bi-directional Maximum rotating speed: 30,000 RPM - Protection: IP64 standard (IP68 optional) Shock: 1000 m/s ; 6 ms 2 Vibration: 100 m/s ; 55 to (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
the hardest to see areas. For small features, we can measure with the 3D microscope or a Tallysurf Intra. The Tallysurf can measure features 1mm (0.040”) vertical range with 16nM resolution. This allows measurement of features and accurately measures surface finishes. All of (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
CENTRIFEEDER™ The CentriFeeder™ with Integrated Control Valve (ICV) accurately measures and controls the flow of any dry, free?flowing solid. Establishing a PID control loop (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
array of equipment including vision systems, a 3D microscope, and optical and video-based microscopes. This equipment varies from 10x-200x focal power. Additionally, we use special equipment such as light fibers to apply light to the hardest to see areas. For small features, we can measure (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Non-Contact Measurement for Advanced Manufacturing Unlike traditional mechanical tool setters, the ML3G measures tools by interrupting a laser beam, eliminating any risk of damaging small, fragile, or coated (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp -
CentriFeeder™ The CentriFeeder™ with Integrated Control Valve accurately measures and controls the flow of any dry, free-flowing solid. Through the use of a highly (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
measures important parameters including RPM, power consumption viscosity temperature and pressure. These parameters provide the necessary inputs for successful scale-up calculations. The Model MXM-100 MAXIMIXER in the ARDE Barinco test laboratory is equipped with this data collection system so that small (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Dynamic Balancing: Reduces vibration in high-speed applications up to 3000 RPM Performance Advantages: (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Using a Stroboscope to Measure RPM
The primary use for a stroboscope is to stop motion for diagnostic inspection purposes. However, the stroboscope can be used to measure speed. In order to do this, several factors need to be considered. First, the object being measured should be visible for all 360° of rotation (e.g. The end
-
New ways to measure torque may make your current method obsolete
Torque is a measure of the forces that cause an object to rotate. Reaction torque is the force acting on the object that's not free to rotate. An example is a screwdriver applying torque to a rusted screw. With rotational torque, the object is free to rotate. Examples include industrial motor
-
How to Select a Strobe
Best results for measuring RPM is for the user to fix his eyes on a single reference target a bolt head, keyway, scratch on the shaft or to place a reference mark such as tape, paint or chalk on a symmetrical object. When the user rotates the flash rate control knob "Very Slowly", the object
-
Full-Field Dynamic Displacement and Strain Measurement Using Advanced 3D Image Correlation Photogrammetry: Part 1
Full-field optical techniques are increasingly appreciated as deformation, stress and strain measuring tools. This article discusses an advanced deformation and strain analysis method based on 3D image correlation photogrammetry that is substantially more robust and has greater dynamic range than
-
Mixer Viscometry
at the vessel wall and vertical mixing of the fluid (Rai et al. 2000), with operating speeds generally within the range 30 - 100 rpm. In-situ rheological evaluation of food hatches, post mixing and prior to pumping, would facilitate improved process control. Use of mixer viscometry, where high
More Information Top
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
In the measurement run, the steady rotation speed was 768 rpm measured by contact tachometer.
-
Filtration and Leach Testing for REDOX Sludge and S-Saltcake Actual Waste Sample Composites
The 4,000 RPM measurement condition shows a similar distribution to that at 3,000 RPM.
-
Pilot Scale Tests Alden/Concepts NREC Turbine
TABLE K-7 SHAFT SPEED ( RPM ) MEASUREMENT UNCERTAINTY ESTIMATE % .
-
http://dspace.mit.edu/bitstream/handle/1721.1/31075/39241993-MIT.pdf?sequence=2
Figure 4-28 Engine Speed Effect from 1800to 2500 rpm Measured from Window 1for .
-
Characterization, Leaching, and Filtration Testing for Bismuth Phosphate Sludge (Group 1) and Bismuth Phosphate Saltcake (Group 2) Actual Waste Sample Composit...
It is possible that this improved suspension is maintained through the subsequent PSD set-point, thus accounting for the higher population peak diameter of 2000 RPM measurement relative to the initial 3000 RPM measurement.
-
http://repository.up.ac.za/bitstream/handle/2263/25770/dissertation.pdf?sequence=1
Pasture height of each paddock was estimated by taking 200 RPM measurements per paddock in a zigzag pattern before and after grazing.
-
Torsional Resonance - An Understanding Based on Field and Laboratory Tests with Latest Generation Point-the-Bit Rotary Steerable System.
This sensor monitors changes in the RSS RPM measurement over a given sample period.
-
ELAWD GROUT HOPPER MOCK-UP TESTING
Radar level changes compared to 20 rpm measurements .
Indicates content that may require registration and/or purchase.