Products/Services for RS232 Bascom
-
RS-232, RS-422, and RS-485 Interfaces - (92 companies)RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow...TechnologyDevice Type / ApplicationsRoHS Compliant -
Frequency Counters - (138 companies)...be helpful for determining frequency changes. Some frequency counters can output the frequency as a digital output such as USB or RS232. Standards. TB 9-6625-1996-35 - Calibration procedure for frequency counter... -
Flat Panel Displays - (782 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. -
Serial Data Converters - (156 companies)Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc. Interfaces, features, and environmental parameters are important specifications to consider when searching for serial data... -
Serial Cables - (383 companies)How to Select Serial Cables. Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer, Inc.), and universal... -
GPIB Converters - (11 companies)GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from...
-
Serial Adapters - (142 companies)Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports. Serial adapters are devices that permit interfacing between...
-
Radio Modems - (159 companies)Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
-
PCMCIA Serial Adapter Cards - (14 companies)PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
-
Serial Communications Products - (430 companies)...network without the use of a personal computer (PC). Protocol. Communications protocols include formats and rules for telecommunication systems. RS-232, RS-422, and RS-485 are all important serial protocols. A serial device may feature multiple...
Product News
-
Win Source Electronics
RS-232 Transceivers: MAX3232 vs ST3232 Selecting the Right RS-232 Transceiver. RS-232 remains a classic serial communication standard in industrial control, embedded systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 ( +-12V) and TTL/CMOS logic (0 -5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply risks. Transceiver Comparison. MAX3232ECPWR (TI): Industrial-grade solution, supports 3.3V -5.5V systems, +-30V input... (read more)Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Ametek Solartron Metrology
Instruments for Orbit® 3 & Analogue Sensors Instruments for Orbit (R) 3 Sensors. SI 1500. ValueRange Single Channel. Serial, Analogue and Digital outputs. Fully programmable via RS232. SI 3500. Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500. Color display LCD Screen. 0.01 um display resolution. RS232 Connectivity. SI 7500. Measurement computer is 16 ch. Extensive Part and Math functions. USB , Parallel, RS232 and Relay interface. Instruments for Analogue Sensors. SI 1100/1300. Single Channel LVDT... (read more)Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
Advantech
ICR-4271 5G NR Cellular Connectivity, Sub-6GHz. 3GPP Release 16, Support both NSA and SA modes. Quad-core CPU with 1 GB RAM. 2 x SIM, TPM 2.0. 2 x Gigabit Ethernet. 2 x Serial RS232/RS485, 4 x DI, 2 x DO. USB Host 3.0, GNSS Receiver, Micro SD Card. Robust metal cover with wall and DIN mount options. Wide operational temperature range (read more)Browse Network Routers Datasheets for Advantech -
Advantech
ICR-3201 LAN VPN Gateway for Industrial IoT applications. Powerful CPU with 1.3 GB storage to host customer SW applications. 2 x Ethernet 10/100, 1x RS232, 1x RS485 and I/O. Robust metal cover with DIN and Wall mount options. Operational temperature range from -40 C to +75 C. Backup real time clock. Sleep mode & Power ignition (read more)Browse Network Routers Datasheets for Advantech -
Advantech
ICR-4271W 5G NR Cellular Connectivity, Sub-6GHz. 3GPP Release 16, Support both NSA and SA modes. Quad-core CPU with 1 GB RAM. 2 x SIM, TPM 2.0. 2 x Gigabit Ethernet. 2 x Serial RS232/RS485, 4 x DI, 2 x DO. Tri-Band WiFi 6, USB Host 3.0, GNSS Receiver, Micro SD Card. Robust metal cover with wall and DIN mount options. Wide operational temperature range (read more)Browse Network Routers Datasheets for Advantech -
Advantech
ICR-3211B Industrial IoT LPWAN Gateway. Global LTE Cat.M1 & NB-IoT coverage with GSM fallback. Powerful CPU with 1.3 GB storage to host customer SW applications. 2 x SIM with cover, eSIM ready. 2 x Ethernet 10/100, 1 x RS232, 1 x RS485 and I/O. Robust metal cover with DIN and Wall mount options. Operational temperature range from -40 C to +75 C. Backup real time clock. Sleep mode & Power ignition. Last-gasp Supercapacitor (read more)Browse Network Routers Datasheets for Advantech -
Advantech
ICR-3241 4G LTE Cat.4 VPN Gateway for Industrial IoT applications. LTE B2, B4, B5, B12, B13, B14, B66, B71. Carriers support; Verizon, AT &T, T-Mobile, FirstNet (Public Safety). Powerful CPU with 1.3 GB storage to host customer SW applications. 2 x SIM with cover, Dual SIM + eSIM. 2 x Ethernet 10/100, 1 x RS232, 1 x RS485 and I/O. Robust metal cover with DIN and Wall mount options. Operational temperature range from -40 C to +75 C. Sleep mode & Power ignition & Backup real time clock. Advanced... (read more)Browse Network Routers Datasheets for Advantech -
S.I. Tech, Inc.
Time Division Multiplexer - 4 channel system Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 units can be rack mounted side by side in a 1U high X 19" case. Learn More (read more)Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
TPS Elektronik GmbH
4U programmable DC Power - EA-PUB 10060-1000 4U WC Cooling: Water Cooled (Optional). Output Current: 0-1000A. Output Power: 30000W. Output Voltage: 0-60V. Type: 4U. Characteristic Curve: U/I/P autoranging. External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, RS232, CAN. Housing: 19" rack. Human Interface: Touch panel & Menu. Special Feature: Function Generator (read more) -
Advantech
EKI-7708E-2MI Provides 6*FE ports with auto MDI/MDIX. Provide 2x100M SC Multimode 2km ports. Support 10/100Mbps auto negotiation. Support jumbo frame transmission up to 10k. Provide slim size, DIN-rail with IP30 metal mechanism. Support redundant 12V~48V DC power input and P-fail relay. Support RS-232 (RJ-45) console (read more)Browse Network Switches Datasheets for Advantech
-
Croatian scientific bibliography - Browsing paper
Glavni cilj ovog rada bio je istražiti prednosti bežične BT tehnologije u odnosu na standardnu žičanu te široke mogućnosti primjene mikrokontrolera s naglaskom na povezivanje osobnog računala i bascom testne pločice te komunikacije preko serijskog RS232 sučelja.
-
http://www.ijcsi.org/papers/IJCSI-9-5-3-308-315.pdf
The controller is then programmed using BASCOM ® (C. Kuhnel, 2003). RS232 port is used for serial data communication (J.G. Ganssle, 1995) which is further processed through …
-
http://dspace.mit.edu/bitstream/handle/1721.1/74804/20590561-MIT.pdf?sequence=2
time history of each run is recorded using a Bascom Turner digital and is later transferred through an RS232 .
-
A Specialized Processor for Emulating Peripherals of the PIC Microcontroller
As estruturas poderiam adotar comunicação serial com algum protocolo conhecido, como o RS232 , I2C, dentre outros. … v) Estudo equivalente com outros compiladores destinados à outros microcontroladores tais como 8051 BASCOM [19] e o …
-
Advances in Computer Science and Information Technology. Computer Science and Engineering
The program for controlling the robot is written in Bascom software and burned in the rewritable memory … It works at 2.4 GHz carrier frequency using RS232 UART interface with variable baud rate.
-
Automated soil hardness testing machine
… for the ATH was programmed in high-level BASIC with easy- to-use BASCOM -AVRTM programming software … … test data can be transferred from the AVR to an external PC (via RS232 ) for analysis and …
-
Technological Developments in Networking, Education and Automation
RS232 Status signals are generated by ATtiny2313 microcontroller programmed with Bascom AVR environment.
-
Machine Vision and Mechatronics in Practice
BASCOM -AVR can be downloaded for free from www.mcselec.com . • LAB 2: Run the ‘serint.bas’ RS232 serial communications sample program and demonstrate two-way serial …
-
Digital / Logic Electronic Circuits, page 2i
… you can control two unipolair stepper motors in full step mode via the RS232 serial port of … It is Sample Electronic Programmer compatibile and can be used with Bascom , WinAVR etc.
-
Universal single board tester for investigation of the avalanche photo
detectors
The firmware of the MCU Atmega32 was created using BASCOM AVR Basic. The APD tester can be controlled manually or by computer by RS232 , USB, TCP/IP interfaces.
Indicates content that may require registration and/or purchase.