-
Supplier: S.I. Tech, Inc.
Description: Model 2424/2454 is a 4 channel communication system providing 4 Bit-Driver links using one optical cable interface. The 2424 provides 4 full duplex RS422 channels for any data rate on any channel(s) up to 76.8 Kbps. The 2454 provides 4 half duplex RS485 channels. The data rate must be set at
- Maximum Data Rate: 0.000256 Gbps
- Wavelength Range: 850 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: Versitron, Inc.
Description: These products convert an RS-422 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10 Mbps Distances to 20km Choice of
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Renesas Electronics Corporation
Description: The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V.
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
-
Supplier: Renesas Electronics Corporation
Description: The Intersil RS-485/RS-422 devices are BiCMOS 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr The ISL8483, ISL8488, and ISL8489
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: These Intersil RS-485/RS-422 devices are "fractional" unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr The
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Renesas Electronics Corporation
Description: These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate
- Data Rate: 10,000 kbps
- Supply Voltage: 3 V, 3.6V
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: RF Duplexer 4.4GHz ~ 4.6GHz / 4.8GHz ~ 5GHz Module
- Features: Other
-
Supplier: Brainboxes Limited
Description: USB to Serial multi drop hub providing 1 RS422/485 serial port multiplexed 8 times for multibus applications. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your
- Data Rate: 921.6 kbps
- Number of Ports: 1 to 8
- Connector: DB9
- Form Factor: DIN Rail Mounted, Panel Mounted
-
Supplier: ODG (Origin Data Global)
Description: MSOP-10 Analog Switches, Multiplexers ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers,
-
Supplier: Quarktwin Technology Ltd.
Description: ENHANCED DIGITAL VIDEO DECODER
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 850408-RS2105XN Features: 2 Circuit IC Switch Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL
- Features: SPDT
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 850394-RS2103XH Features: 1 Circuit IC Switch Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL
- Features: SPDT
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 892361-RS2102XN Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High
- Operating Ambient Temperature: -40 to 125 C
- Package Type: MSOP, SOP
- Features: Other, SPDT
-
Supplier: Lingto Electronic Limited
Description: ENHANCED DIGITAL VIDEO DECODER
-
Supplier: Quarktwin Technology Ltd.
Description: 2 Circuit IC Switch 2:1 7Ohm 10-MSOP
- Max Ron: 7 ohms
- Bandwidth: 400 MHz
- Operating Ambient Temperature: -40 to 85 C
- Package Type: MSOP, SOP
-
Supplier: Versitron, Inc.
Description: signals. All units are specified with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology. The M62xxD products may also be used as multiplexers. Up to six asynchronous data streams may be
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 850292-RS2101XC6 Features: 1 Circuit IC Switch Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL
- Features: SPDT
-
Supplier: Lingto Electronic Limited
Description: IC SWITCH DUAL SPST 8MSOP
- Max Ron: 0.15 ohms
- Bandwidth: 300 MHz
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23-6 Analog Switches / Multiplexers ROHS
- Applications: Communications
- Standards and Certifications: RoHS Compliant
- Package Type: SOT, SOT23
-
Supplier: ODG (Origin Data Global)
Description: IC SWITCH DUAL SPDT 10MSOP
- TJ: -40 to 125 C
- Features: Other
-
Supplier: DigiKey
Description: IC SWITCH SPDT X 2 4OHM 10MSOP
- Supply Voltage (VS): 1.8 to 5.5 volts
- Max Ron: 4 ohms
- Bandwidth: 120 MHz
- tON: 29 ns
-
Supplier: Acme Chip Technology Co., Limited
Description: ENHANCED DIGITAL VIDEO DECODER
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6 or 8 individual RS-232- or RS-422- devices onto a single composite channel. Second, each
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services A mux that won't shortchange you for short distances.
-
Supplier: Accuris
Description: Time Division Multiplex Equipment Standard for Nominal 4 kHz Channel Bandwidths
-
Description: IC SWITCH SPDT X 2 1OHM 10MSOP
- TJ: -40 to 125 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Data Connect Enterprise, Inc.
Description: The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides two channels of sync operation, or one sync and one async, combined into one
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2006 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers eight full duplex ports capable of moving up to 19.2 Kbps in either synchronous or asynchronous modes, without using flow control or buffering
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: Patton Electronics Co.
Description: The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity
- Data Rate: 0.0000384 Gbps
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity
- Data Rate: 0.00011520000000000001 Gbps
- Network Equipment: Multiplexer
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of operation
- Operating Temperature: -40 to 55 C
- Connector: DB25
- Features: Other
- Serial Protocol: RS232, RS422
-
Supplier: Data Connect Enterprise, Inc.
Description: signal passed end-to-end, bi-directional Menu controlled configuration and diagnostics Downloading of system parameters Permanent storage for system parameters Password secured access The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
Find Suppliers by Category Top
Featured Products Top
-
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. Click here to see options (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
High performance 806-869MHz UHF band RF duplexer designed for base stations, two-way radios, public safety communication and wireless telecom equipment. Features low insertion loss, high isolation, low VSWR and reliable performance to ensure stable signal transmission and efficient Tx/Rx filtering.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com
More Information Top
-
Core network infrastructure supporting the VLT at ESO Paranal in Chile
Connectivity between the data multiplexer ( RS422 connection) and the satellite modem (RS449 connection) -distance apart some 250 metres — was achieved using high speed Canoga Perkins modems connected together over fiber.
-
Fiber Optic Solutions from S.I. Tech, Inc.
Full duplex 2 Channel RS422 Mini Multiplexer .
-
Hypervelocity wind tunnel 9 control system
Each MicroVax has two 8-channel asynchronous multiplexer controllers used for the RS232 and RS422 communications, and a parallel interface providing 64 discrete 110 data lines.
-
Sell 1000M Ethernet Media Converter
In addition, we offer data modems and multiplexers for most common interface standards such as RS232, RS422 , RS485, and G703 as well as a number of proprietary interfaces used in industrial networks to interconnect computers (DTE) and controllers (DCE).
-
Sell 4 Channel Digital Video Server (Network Video Encoder)
In addition, we offer data modems and multiplexers for most common interface standards such as RS232, RS422 , RS485, and G703 as well as a number of proprietary interfaces used in industrial networks to interconnect computers (DTE) and controllers (DCE).
-
http://dspace.mit.edu/bitstream/handle/1721.1/82490/862235047-MIT.pdf?sequence=2
C-1 Spacecraft communications interfaces: optocoupler, RS422 transceivers 179 C-2 Analog-Digital Converter with internal 8:1 multiplexer . . . . . . . .
-
Design and realization of the miniature long-life integrative coded sun sensor
… sun sensor is integrating the light system and the signal processing circuits in one mechanical house, using FPGA to calculate the angle, generate the control signal of Multiplexer and AD and realize … … of the satellite, using RS422 interface to communicate with …
-
Shallow water multiplexer development for the South Florida Ocean Measurement Center (SFOMC)
The multiplexer will consist of a 19” rack with adddrop plug-in fiber-optic transeiver cards for supporting 1 dedicated lOOBT channel, 1 dedicated 1OBT channel, 1 shared 1OBT/lOOBT channel and 16 RS422 channels operated at 38.4Kbaud.
-
Design and implementation of simulator for AOS high-speed payload multiplexer
The simulator satellite payload data multiplexer achieves the following technical requirements points: 1) To complete the reception of 6-channel LVDS … … LVDS typical code rate is 96Mbps; 2) To complete of the reception of one synchronous RS422 and one asynchronous RS422 …
Indicates content that may require registration and/or purchase.