-
Supplier: Teledyne LeCroy
Description: To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-422/485 ComProbe". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor asynchronous
- Number of Ports: 1
- Data Rate: 0.9216 Mbps
- Features: Hand Held, Protocol Analyzer, Software Included
- Port Type: RS422, RS485, USB
-
Supplier: ValueTronics International, Inc.
Description: The PTW60 is a protocol analyzer from Rohde & Schwarz. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices.
- Features: Protocol Analyzer
-
Supplier: Teledyne LeCroy
Description: To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-232 ComProbe II". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor asynchronous
- Number of Ports: 3
- Data Rate: 0.9216 Mbps
- Features: Hand Held, Protocol Analyzer, Software Included
- Port Type: RS232, USB
-
-
Supplier: Teledyne LeCroy
Description: The Teledyne LeCroy quantum data 980 18G Protocol Analyzer / Generator module for HDMI Testing (commonly referred to as the HDMI 2.0 Rx/Tx Protocol Analyzer module) supports deep analysis and compliance testing of HDMI 2.0 streams up to 600MHz. The module also supports
- Data Rate: 6,000 Mbps
- Features: Desktop, Other, Protocol Analyzer
- Port Type: RJ-45
-
Supplier: ValueTronics International, Inc.
Description: The CHAMELEON 5 is a communication analyzer from Tekelec. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
Supplier: ValueTronics International, Inc.
Description: The 1240 is a 36 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing
-
Supplier: ValueTronics International, Inc.
Description: The FST-2000 is an analyzer from Acterna. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: CARLO GAVAZZI Automation Components
Description: digital output module associates alarms with static or relay outputs and/or transmits pulses proportional to energy consumption. The communication module allows you configure the analyzer and transmit data using a different communication protocol according to the version. Benefits
- AC Voltage Range: 57.7 to 690 volts
- AC Current Range: 1 to 5 amps
- Frequency Ranges: 40 to 440 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Process Sensing Technologies USA
Description: The Microx is a compact oxygen analyzer that has a remote sensor and three display module mounting options. It utilizes zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with
- Operating Humidity: 0 %
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Process Sensing Technologies USA
Description: A lightweight oxygen analyzer or transmitter for cost-effective quality control in safe area applications, such as monitoring oxygen purity. Using Michell’s tried and tested Thermo-Paramagnetic oxygen sensing technology the XTP501 has no consumable parts to replace and offers users an
- Operating Temperature: 41 to 104 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Features: Self Calibration
-
Description: providing the most accurate analysis possible. This attention to detail provides a highly accurate factory calibration of the NDIR analyzer. LumaSense is so confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros 6500 is designed
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Teledyne LeCroy
Description: as well as HDMI. Switching between video timings and images is fast. The 804A are equipped with all the standard video timings and test patterns—including support for 3D—necessary for testing HDTVs including tests for HDMI protocols such as HDCP, EDID and CEC. The 804/804A Video Generators
- Number of Ports: 11
- Data Rate: 3,000 Mbps
- Features: Other, Protocol Analyzer, Rack Mount Unit
-
Supplier: Radwell International
Description: PROTOCOL ANALYZER INTERFACE MODULE,RS232C/V.24/RS449,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GL Communications, Inc.
Description: The GL's LinkTest™ Dual E1 is a handheld dual-port tester for E1 and data communications (V.11 / X.24, V.24/RS232, V.35, V.36/RS449, EIA-530, EIA-530A) interfaces. Port A is full featured 2048 kb/s interface. On the other hand, Port B usage is configurable (2048 kb/s TX/RX, co-directional, clock
- Port Type: BNC, RJ-45
- Network Protocol: E1
- Features: Hand Held, Network / LAN Analyzer
-
Supplier: Advantech
Description: USB 2.0 ports Fanless design with no internal cabling Built-in Windows® CE with Advantech WinCE WebAccess Energy Data Concentrator Supports various protocol drivers to communicate with different devices Multi-thread communication, fast response time Configured through web browser Easy to
- Data Interfaces: RS232 / RS485, USB
-
Supplier: Advantech
Description: control Two 10/100Base-T RJ-45 ports Two USB ports and one type I/II PC card Built-in Windows® CE with Advantech WinCE WebAccess Energy Data Concentrator Supports various protocol drivers to communicate with different devices Multi-thread communication, fast response time Configured through
- Data Interfaces: RS232 / RS485, USB
-
Supplier: Hot Disk AB
Description: Steps) are easy to perform using either an optional external Furnace or a temperature-controlled Circulating Bath. The Hot Disk Analysis software and TPS 1500 instrument controls the external device using RS-232 protocol. Everything to get you started: The basic TPS 1500 system includes
- Temperature Range: -252.99999999999997 to 1,000 C
- Accuracy: 5 (%)
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: Transcat, Inc.
Description: waveform generator option Only hardware-based serial-bus protocol analyzer options Digital voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurements Upgradability: add bandwidth, digital channels, WaveGen or DVM after purchase Optional serial
- Bandwidth: 200 MHz
-
Supplier: CARLO GAVAZZI Automation Components
Description: the system. Data can be transmitted using various protocols (FTP, HTTP, Modbus TCP/IP) and via wired or wireless connection. Benefits Integrated system. The system is a package of integrated modules. The main module includes the web server with a web interface to monitor and set up the
- Frequency Ranges: 0 to 1,000 Hz
- Data Interfaces: Ethernet, RS232 / RS485, USB
- Power Quality Parameters: Power Factor, Total Harmonic Distortion (THD)
- Phase: Single-Phase, Three-Phase
-
Supplier: Process Sensing Technologies USA
Description: A lightweight and compact binary gas analyzer for measuring gas mixtures – such as air in argon or carbon dioxide in air. Suitable for installation in safe areas the XTC501 has a tough, IP55-rated housing. Available with an optional display and 4-button interface, the analyzer is easy
-
Supplier: Cole-Parmer
Description: loss preset amount of time or manually • Battery backup saves data in the event of a power failure • Built-in overheating protection protects analyzer • RS-232 interface connects analyzer to an external printer or PC Rugged design, basic functionality, and simple operation for daily
- Capacity: 0.11907 lbs
- Type: Moisture Balance
- Interface: Serial
-
Supplier: Microchip Technology, Inc.
Description: using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I make it the only true network controller optimized for use in industrial, embedded, and automative applications. Using an ARCNET
- Features: Other
-
Description: provides a highly accurate factory calibration of the NDIR analyzer. Andros is so confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros 6552 is designed to meet or exceed EN 14624,“performance of mobile leak detectors and of
- Number of Channels: 2
- Response Time: 3 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
-
Supplier: Transcat, Inc.
Description: memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/ sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic
- Bandwidth: 200 MHz
-
Description: editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Supplier: Transcat, Inc.
Description: oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16
- Bandwidth: 300 MHz
-
Supplier: Transcat, Inc.
Description: In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software
- Bandwidth: 300 MHz
-
Supplier: RIGOL Technologies, Inc.
Description: Oscilloscope, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. The MSO7000 Series include all 7 instruments in 1. Solve any of your embedded design challenges whether
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: AMETEK Programmable Power
Description: found in some dedicated harmonic power analyzers. Since many components in the iX Series II are shared between the AC/DC source and the power analyzer, the total cost of the integrated system is less than the typical cost of a multiple unit system. For less demanding applications, the
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
-
Supplier: Environics, Inc.
Description: The Environics® Series 9100 Computerized Ambient Monitoring Calibration System is an advanced microprocessor controlled instrument for dynamic calibration of ambient air analyzers. Features include: Output concentrations as low as 5 ppb Ability to easily set concentration directly in ppb Flow
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: position. The history view function enables the user to access specific measurement waveforms in the acquisition memory and to apply analysis functions to them. Analysis of serial protocols, even with digital channels The protocols of serial interfaces such as I2C, SPI, UART/RS-232,
- Bandwidth: 400 MHz
- Number of Trigger Inputs: 16 (# channels)
- Features: Integral Display
-
Supplier: Bluetools
Description: using the actual components of the assembly. MULTITORQ is a highly versatile torque analyzer/torque data acquisition system that can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. Torque sensors for electronic torque meters are sold
-
Supplier: AMETEK Programmable Power
Description: AC/DC source with an advanced power analyzer in a single-floor standing chassis. This easy-to-configure high-power source covers a wide spectrum of single and three-phase AC power sources or single-channel and multi-channel DC power supplies at an affordable cost. Tahoe Series can fulfill
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
Featured Products Top
-
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
enabling continuous data availability independent of manufacturers, protocols, or platforms. Future-Proof Foundation for IIoT and Data-Driven Manufacturing The open architecture of the SDEX Suite enables seamless integration into existing (read more)
Browse Network and Protocol Analyzers Datasheets for Softing Inc. Industrial Automation -
Precision attenuation where it matters most.
(read more)
The WMC-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration.
Browse Datasheets for Werbel Microwave LLC -
Discover how Advantech’s industry-tailored SSD and memory solutions are designed to meet the unique demands of servers, rugged environments, AMRs, and robotics. Our latest eBook highlights optimized SQF and SQR technologies, offering superior performance, security, and reliability to power your next-generation applications.
(read more)
Download now to explore expert insights, application-...
Browse Network and Protocol Analyzers Datasheets for Advantech
More Information Top
-
Serial Analyzer
232Analyzer is an advanced serial port protocol analyzer software, which allows programmers, engineers and others to control, monitor and analyze serial port (RS232 / RS485 / RS422 / TTL, etc.) activities.
-
Protocol Test / Analyzers
Serial RS422 , RS423, RS232 analyzer tester and data line monitor with buffer capacity of 1 megabyte of memory. … 230.4K (half duplex), 75-115,200 asynchronous, 75-64 kbps synchronous and bisynchronous, SDLC/HDLC, isochronous protocols .
-
Asynchronous / Analyzers / Protocol
Serial RS422 , RS423, RS232 analyzer tester and data line monitor with buffer capacity of 1 megabyte of memory. … 230.4K (half duplex), 75-115,200 asynchronous, 75-64 kbps synchronous and bisynchronous, SDLC/HDLC, isochronous protocols .
-
Asynchronous / Protocol / Serial
Serial RS422 , RS423, RS232 analyzer tester and data line monitor with buffer capacity of 1 megabyte of memory. … 230.4K (half duplex), 75-115,200 asynchronous, 75-64 kbps synchronous and bisynchronous, SDLC/HDLC, isochronous protocols .
-
http://www05.abb.com/global/scot/scot205.nsf/veritydisplay/be183e116e0b7f2085257172006e916c/$File/4249_Spec_FTLA2000-HP40%20H.pdf
An RS485 or RS422 converter is used for long distances n Local bus for distributed I/O: This … Both Digital (open/close) and analog (4-20 mA) I/O is provided using the CANbus (Controller Area Network bus) and the CANopen protocol n Ethernet and fiber-optic connectivity: A Ethernet connection for linking the FTPA2000-300 analyzer to the Analyser PC (PC …
-
Asynchronous / Data / Line
Serial RS422 , RS423, RS232 analyzer tester and data line monitor with buffer capacity of 1 megabyte of memory. … 230.4K (half duplex), 75-115,200 asynchronous, 75-64 kbps synchronous and bisynchronous, SDLC/HDLC, isochronous protocols .
-
Asynchronous / Analyzers / Line
Serial RS422 , RS423, RS232 analyzer tester and data line monitor with buffer capacity of 1 megabyte of memory. … 230.4K (half duplex), 75-115,200 asynchronous, 75-64 kbps synchronous and bisynchronous, SDLC/HDLC, isochronous protocols .
-
Asynchronous / Monitors / Data
Serial RS422 , RS423, RS232 analyzer tester and data line monitor with buffer capacity of 1 megabyte of memory. … 230.4K (half duplex), 75-115,200 asynchronous, 75-64 kbps synchronous and bisynchronous, SDLC/HDLC, isochronous protocols .
-
RS-422
Serial RS422 , RS423, RS232 analyzer tester and data line monitor with buffer capacity of 1 megabyte of memory. … 230.4K (half duplex), 75-115,200 asynchronous, 75-64 kbps synchronous and bisynchronous, SDLC/HDLC, isochronous protocols .
-
Asynchronous / RS485 / Protocol Analyzers
Serial RS422 , RS423, RS232 analyzer tester and data line monitor with buffer capacity of 1 megabyte of memory. … 230.4K (half duplex), 75-115,200 asynchronous, 75-64 kbps synchronous and bisynchronous, SDLC/HDLC, isochronous protocols .
Indicates content that may require registration and/or purchase.