-
Supplier: Allied Electronics, Inc.
Description: connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote
-
Supplier: Allied Electronics, Inc.
Description: 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource
-
Supplier: Allied Electronics, Inc.
Description: available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN
-
-
Supplier: Amp-Line Corp.
Description: either RS232 or GPIB commands. Besides the phase angle, the output amplitude, output frequency, output On/Off are all controllable by RS232 or GPIB commands, too. These multi-phase oscillators are equipped with External Synchronization and Closed-loop Feedback functions also. The
- Signal Converter Type: Current-to-Voltage Converter, Voltage Converter / Inverter
- Features: Other
- Form Factor: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: that require clean and reliable power, high resolution/accuracy and fast transient response time. Excellent display resolution Fast transient response time (<20ms) SCPI compatible RS232 interface (standard), USB optional GPIB to TTL Serial Converter cable (9123A only) Closed case
-
Supplier: DigiKey
Description: 0 ~ 80VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 60A Output 1200W Features GPIB Interface, Memory, Programmable, RS-232, RS-485, and USB Interface
- DC Output Voltage: 0 to 80 volts
- DC Output Current: 0 to 60 amps
- Type: AC/DC Converter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER CARD, FREQUENCY CONVERTER, NEXTMOVE ES, ASSEMBLY BOARD, USB RS232, 6 AXIS, 96-PIN DIN41612 CONNECTOR, 5-12 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Tradeport Electronics Group
Description: a 40 MS/s AD converter in each channel and a maximum sampling speed of 100MS/s is achieved in 1 channel mode. A large capacity of 16K words memory for each channel makes long-term record storage possible. For front panel settings up to 100 steps can be stored‚ which enables recall of
-
Supplier: ValueTronics International, Inc.
Description: V, 5 A Excellent display resolution Fast transient response time (<20ms) SCPI compatible Communicate via RS232 or GPIB interface, using the included RS232 to TTL or GPIB to TTL Serial Converter cable GPIB interface (model 9123A only) Closed case calibration Compact size
- DC Output Power: 150 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: front panel setups Built-in voltage, current, & power measurement Remote sensing capability RS-232 and GPIB Interfaces The Chroma 63101 is suitable for the test and evaluation of multi-output AC/DC power supply, DC/DC converter, charger and power electronic components and good for
- Load Bank Type: DC, Programmable
-
Supplier: Wayne Kerr Electronics
Description: KP3000GS is the Multifunctional Single-Phase AC/DC Power Source. For production lines manufacturing household electrical appliances in ever larger sizes, for mixed lines composed of both AC and DC equipment, and for testing of DC-DC converters this unit provides 3kVA/3kW power. Output
- AC Output Voltage: 0 to 155 volts
- AC Output Current: 15 to 30 amps
- Output Frequency: 0.000001 to 0.00055 MHz
-
Supplier: ValueTronics International, Inc.
Description: Sequences or Extremely Long Patterns Almost Infinitely Formula Entry of Waveforms Fully Programmable from Front Panel, RS-232, or GPIB (IEEE 488.2) CE Certified Applications Video Network Physical Layer Test Navigation Radar Computer Peripherals Data Storage Electronic Warfare Simulation
- Minimum Frequency Range: 500 MHz
- Maximum Frequency Range: 500 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Simultaneous Maximum Sampling Rate/ch: 100 MSa/s One ch. only max. sampling rate: 100 MSa/s Max. Single Shot bandwidth: 300 MHz Max. Record Length: 1000000 pt/sec Vertical
- Bandwidth: 300 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: AMETEK Programmable Power
Description: and Modulation tests Trigger In & Out to permit extensive coordination with external systems Extensive Onboard diagnostics Digital I/O, including RS232, USB, Ethernet (GPIB optional) Intuitive 5” color display for ease of navigation Auto-paralleling for maximum flexibility with multi-chassis
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
More Information Top
-
A Novel Test Bench for UFPA
Control of the testing devices such as cavity blackbody, extended area blackbody, monochromator, 3-axis translation stages, bias voltage unit, clock unit, temp control unit through GPIB / RS485 converter .
-
The MEG detector for μ + →e+ γ decay search
… integrate these devices into the MEG slow control system, MSCB interface nodes were designed for the RS-232 and the GPIP busses, containing only the microcontroller with the RS485 interface chip (ADM2486 from … … from Maxim) or the GPIB bus (di- rectly connected … A 5V DC-DC converter gal- vanically decouples the bus power from the local power.
-
The MEG detector for $μ+\to e+γ$ decay search
… the RS-232 and the GPIP busses, containing only the microcontroller with the RS485 interface chip (ADM2486 … RS-232 bus (MAX232 from Maxim) or the GPIB bus (di- rectly connected to the CPU). A 5V DC-DC converter gal- vanically decouples the bus power from the local power.
-
5.16.06 -- Feature Article: A Wideband General-Purpose PIN Diode Attenuator
… be readily cascaded, aligned, and tested to produce a wide variety of amplifiers, active multipliers and converters . Features include DUT temperature control and GPIB and RS485 remote interfaces.
-
PXI Serial
NI PXI-8431/8 ( RS485 /RS422) - High-Performance, 8-Port Serial Interface for PXI … to prevent I/O resource conflicts Certified Windows quality driver for quick installation Includes converter cable (SCSI-68 … Proprietary hardware is combined with GPIB , VXI, PXI or PCI Plug-and-Play COTS instruments as required …
-
Online test using displacement–force mixed control
… signal, and this signal is converted from analog to digital using a 12-bit A=D converter . ‘PC for Control’ is connected to the two jack controllers via RS485 serial cables. … a scanning speed of 1000 channels per second, connected to ‘PC for Operation’ via a GPIB cable.
-
2.26.08 -- Feature Article: Miniaturized Electronic Components Convert Telescope Signals From Analog To Digital
Features include DUT temperature control and GPIB and RS485 remote interfaces. Standard and custom design work includes converters , power amplifiers, low-noise amplifiers, and local oscillators.
-
2.9.06 -- Feature Article: Trends In RF Oscillator Applications
Request more information from Orban Microwave Products on its IF converter . Features include DUT temperature control and GPIB and RS485 remote interfaces.
-
Data Modeling for Metrology and Testing in Measurement Science
… general- purpose ‘classical’ instruments such as multimeters and oscilloscopes with remote control interfaces, GPIB , USB, or Ethernet … … PCI, ExpressPCI, and PCMCIA for plug-in computer multifunction I/O boards, and RS232, RS485 , USB, Eth- ernet … … blocks implemented in a MIOB are: sample-and-hold block, analog-to-digital converter block (ADC), digital …
-
Design of a data acquisition and function generation unit with USB
2) Analogue-to-digital converter (ADC). (3) Digital-to-analogue converter (DAC). (4) Digital input and digital … While other interfaces may be used between DAQ hardware and a computer, such as PCI, Ethernet, RS232, RS485 , GPIB , . 0957-0233/06/040017+07$30.00 © 2006 IOP Publishing Ltd Printed in the UK .
Indicates content that may require registration and/or purchase.