Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: anywhere a DIN rail can be mounted. Isolation is provided by optical couplers and a transformer-isolated dc-to-dc converter. The RS-232 connection is made through male or female EIA 9-pin D sub connectors, or a 3-wire RS-232 connection can be made through convenient pluggable screw terminals.
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 0 to 95 %
- Serial Protocol: RS232, RS485
-
Supplier: TOP-electronics USA
Description: W&T 86000, Serial Interface, RS232 <> RS422/RS485 Compact and Universal Connects RS232 devices to RS422 and RS485 components with minimal installation space. Both interfaces are implemented as 25-pin SUB-D connectors. Interfaces: 1 x RS232 25-pin Sub-D plug 1 x
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Dataforth Corporation
Description: terminals 1 and 2 on the RS-485 connector. Alternately, they can use ±12VDC to pins 9 (+) and 10 (-) of the RS-232 connector.
- Data Rate: 0 to 57.6 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
-
Supplier: Newark, An Avnet Company
Description: USB/RS485 Converter (Adapter/Interface, RS485-B) RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: Features Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Data transfer rates up to 920K baud Built in six foot cable Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port Ideal for use with portables and laptops No available board
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Moog Animatics
Description: The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin Molex RS-485 connectors. RS-485 provides improved noise immunity over cable lengths of up
- Cable Length: 3.280841666666667 to 3,280.8416666666667 ft
- Features: Cable Assembly, Other, RS485
- Application: Networking
- Product Type: Serial / RS-232/422/485
-
Supplier: Embedded Data Systems
Description: bus. Supports up to 26 1-Wire networks per host serial port. User selectable Baud rates from 1200 to 115K Baud. User selectable address (1 of 26). User selectable error-check mode. RS232 version supports Broadcast Radio and Modem applications. DB9 connector for both RS232 and RS485
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: ACCES I/O Products, Inc.
Description: drivers as needed. There are two connector I/O options. The standard version includes a 25-pin male connector plus a "spider" cable with four DB9 male connectors. Optionally (pictured) two 9-pin male connectors are provided on the card mounting bracket, plus a second
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of
- Data Rate: 115 kbps
- Features: ESD Protected, Other
- Package Type: MSOP, PDIP, SOIC
- Technology: RS422, RS485
-
Supplier: Advantech
Description: 4 x RS232/422/485, 2 x RS422/485, 8-bit GPIO Full serial port: 4 x RS232 / 422 / 485, 2 x RS422 / 485 ±15kV ESD protection Optional D-SUB connector or internal connector Programmable 8-bit GPIO interface
- Features: Other
- Serial Protocol: RS232, RS422, RS485
-
Supplier: L-com, Inc.
Description: L-com's RS485 to USB converter is a compact, port powered solution for adding RS485 connectivity to a computer. Simply install the drivers, and once the device is plugged in, the COM port will be visible on the machine. Features Converts 2 wire RS485 to USB Powered via USB port
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended AT Interrupts (2-7, 10-12, 14 & 15) DB-9 Male Connector via cable
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: L-com, Inc.
Description: The LC-232SW-422-485 serial converter is a flexible, easy to use device that can be powered directly from the RS232 connector. Four switches on the top of the device allow you to switch between the different modes quickly, and an external 12VDC power supply can be used for high power or long
- Network: RS232/422/485
-
Supplier: Laurel Electronics LLC
Description: Splits single RJ11/12 jack into two RJ11/12 jacks, 6-wire. Recommended for programming of LNET1-485 communications board. Connector to meter Male RJ11/12 Connectors to outside Dual RJ11/12 jacks Length 0.3 ft (10 cm) Color Black
- Features: Cable Assembly, RS485
- Product Type: Serial / RS-232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: enable/disable. The 3602 utilizes a 16C550 UART that provides 16-byte Tx/Rx FIFOs and ships with a 12″ detachable cable that terminates to a DB-25M connector. Ordering options allow the choice of UARTs with larger FIFOs, support for custom baud rates, and 9-bit protocols. For faster baud rate
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: Bus (3.3V and 5V) compatible and can be installed in a standard height PCI slot. The included 36 cable terminates to four DB9 Male connectors.
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Omnitron Systems Technology, Inc.
Description: interference. The RS422/485 is available with a single-mode dual fiber, multimode dual fiber or single-mode single-fiber transceiver. The serial port interface is available with either a DB-9 female connector or terminal block connector for field wiring. The RS422/485 automatically
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: TOP-electronics USA
Description: W&T 81215, SC fiber-optic line/RS232/RS422/RS485 interface Serial converter for single/multimode fiber optics with SC connector, transmits RS232/RS422/RS485 over long distances. The model 81215 Interface features a selectable RS232, RS422 or RS485 interface which
- Serial Protocol: RS232, RS422, RS485
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CONV-SER is an RS-485 half-duplex to RS-232 converter. It is powered from the computer's serial (COM) port so no external power is required. This unit is small in size, has a long transmission distance, can handle high data rates, is very stable in performance and connects to a standard DB9
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Serial Protocol: RS232, RS485
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services 2-Wire RS-485 Module for the Short-Haul Modem FSK Connect an RS-485 or RS-422 segment to your ME840A modem.
-
Supplier: Renesas Electronics Corporation
Description: the loads during loopback, where connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (30µA) mode.brbr The ISL3331 is a QFN packaged device
- ESD: 15 kilovolts
- Technology: RS232, RS485
- Package Type: SSOP
- Device Type: Transceiver
-
Supplier: Electro Standards Laboratories
Description: The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber
- Data Rate: 20 kbps
- Features: Fiber Optic, Indicators, UL Listing Mark
- Serial Protocol: RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: 460.8K bps and automatically handles RS-485 transmitter enable/disable. The 7402 utilizes 16C850 UARTs that provide 128-byte Tx/Rx FIFOs and ships with a 36 inch cable that terminates to four DB-9M connectors. Sealevel’s SeaCOM software makes installation and operation easy using Microsoft
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The POS+4.PCI serial interface provides four selectable RS-232 or two-wire RS-485 serial ports for demanding Point of Sale applications. Connect all of your Point of Sale devices via the onboard RJ45 modular connectors to simplify cabling requirements. The POS+4.PCI provides either fused +5V
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PCI
-
Supplier: Renesas Electronics Corporation
Description: remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (35µA) mode. The ISL41387 is a QFN
- ESD: 15 kilovolts
- Package Type: QFN
- Technology: RS232, RS485
- Device Type: Transceiver
-
Supplier: ACCES I/O Products, Inc.
Description: drivers as needed. There are two connector I/O options. The standard version includes a 25-pin male connector plus a "spider" cable with four DB9 male connectors. Optionally (pictured) two 9-pin male connectors are provided on the card mounting bracket, plus a second
- Data Rate: 115 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: Laurel Electronics LLC
Description: Connects USB port of a PC to RS485 port of a Laureate meter with digital interface ordering option 2 (board P/N L485), or to a Laureate LT transmitter. Half duplex. For LT transmitters, remove RJ11 connector. Red & black = GND, green = ATX/ARX, white = BTX/BRX. Connector to PC
- Features: Cable Assembly, RS485
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services USB Hubs, 4-Port, RS-232 Connect your non-USB peripherals to your USB bus!
- Network Equipment: Hub
-
Supplier: Dataforth Corporation
Description: anywhere a DIN rail can be mounted. Isolation is provided by optical couplers and a transformer isolated DC-to-DC converter. The RS-232 connection is through male or female EIA 9-pin D-sub connectors, or a 3-wire RS-232 connection can be made through convenient pluggable screw terminals. The
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Renesas Electronics Corporation
Description: facilitate board level self test implementation. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. Shutdown mode disables the Tx and Rx outputs, disables the charge pumps, and places the IC in a low current
- ESD: 15 kilovolts
- Technology: RS232, RS485
- Package Type: SSOP
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: WIENET LTE LR77V2F SL RS485 RS485
-
Supplier: Newark, An Avnet Company
Description: WIENET HSPA+ UR5IV2F SL RS485 RS485
-
Supplier: GasLab
Description: This cable enables RS485 communication between our EC and MX sensor boards and development kits and our free GasLab software. RS485 is a serial data transmission standard that enables communication with sensors attached to the same bus. The Modbus protocol further enables RS485
-
Supplier: Black Box
Description: The USB to RS232, RS422/485 converter allows you to connect two non-USB RS232 or RS422/485 DB9 devices to your USB bus. The USB Hubs are ideal for connecting factory automation devices, such as data loggers and industrial machinery.
- Serial Protocol: RS232/422/485
- Network / Bus: USB
-
Supplier: OMEGA Engineering, Inc.
Description: connector(s). The OMG-ACB-II is also capable of RS-232 for applications requiring shorter distances and RS-232 compatibility. Balanced differential drivers and receivers are utilized to provide RS-422 and RS-485 communications. Selectable interrupts (IRQ levels) increases the card's
- Data Rate: 1,228.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor USA Corporation is pleased to announce the launch of the RS-485 Communication Type Driver for the BLS Series Brushless Motors. Designed to meet the growing demands of the Factory Automation (FA) market, this new driver utilizes Modbus (RTU) protocol, enabling seamless data (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
-
Molex has long been a market leader in cables, connectors, and communication systems. As the Industrial Internet of Things (IIoT) becomes more important, companies are faced with the challenge of developing reliable wireless technology solutions and the ability to internetwork sensors and (read more)
Browse Power Connectors Datasheets for RS Components, Ltd. -
Find both M8 and M12 connectors including Molex’s Nano-Change M8 and Micro-Change M12 (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
Mixed transmission of power, various currents & voltages, multi-type signals Supported Signals MIL-STD-1553B bus, RS232 serial, heater load, temperature sensor signals (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The V-Lock cord retention system can be plugged in to IEC 60320 at 10 A and 16 A. With the V-Lock system the power connector is equipped with a latch that interlocks with a special notch in the inlet and thus reliably prevents the cord from being pulled (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
configurations — including cable or connector options, synchro clamping, and blind hollow shaft designs — allowing customers to select the perfect fit for their installation requirements. Applications Across Industries The adaptability of RS485 encoders makes (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
. Using a BACnet router frees up valuable RS-485 ports on expensive BACnet Controllers and reduces the cost of connecting BACnet MS/TP devices to a BACnet/IP backbone. Compared to single-port BACnet routers, our dual-port BACnet router can reduce the cost of device connectivity or double the speed of (read more)
Browse Network Routers Datasheets for MSA Safety -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc.
Conduct Research Top
-
RS485 CANopen Gateway Application
1. Industrial automation control system: RS485 CANopen gateway can connect different industrial automation control equipment to realize data exchange and control. 2. Smart home system: RS485 CANopen gateway can connect smart home devices to realize data exchange and control, such as lights, air
-
Essential Facts about RS232, RS485 and RS422 Serial Ports
Once a standard feature on personal computers, the RS232 serial port was one of the first used to connect data terminals to mainframe computers. It remained in widespread use for serial communications between PCs, printers and other peripherals until the late 1990's, after which it was superseded
More Information Top
-
http://www.nxp.com/documents/application_note/AN10991.pdf
RS485 connector (5-pin header .
-
CR4 - Thread: Bacnet Cards Damaged
Now since there is ground terminal found on the RS485 connector side, the guy who terminated the drainwire of the cable to the Ground terminal of the connector.
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
ᮣ the fault is still displayed after removal of the RS485 connector .
-
Increasing Profibus baudrate - Entries - Siemens Industry Online Support – Siemens AG
mechanical or electrical faults in RS485 Connectors .
-
Space Environmental Viewing and Analysis Network (SEVAN)
The IFCC interface module has three connections: to the microcontroller, to the RS232 connector (DSUB9F) and to the RS485 connector (DSUB9M).
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/9c60f110bdc9c66dc1257444004a5163/$File/REF542plus_ic_1VTA100004_ENa.pdf
Table 7: Connectors on Central Unit for MODBUS RTU, electrical RS485 Connector .
-
Study and development of high peak power short pulse Nd:YAG laser for peening applications
A RS485 con- nector and an I/O connector were also used in control unit.
-
LH-30 laser rangefinder
The LH-30 is equipped with an external RS485 connector , providing outputs of electronic ranging information for further processing or remote display, and inputs for remote operation of the LRF.
-
Recent Advances in Computer Science and Information Engineering
RS485 Connector .
-
Computer and Computing Technologies in Agriculture V
The data collection layer directly connects to the intelligent sensor through RS485 connector and sends the data of intelligent sensor to routing node by wireless network.
Indicates content that may require registration and/or purchase.