-
Supplier: Kikusui America, Inc.
Description: Voltage Variation Simulator, Built-in Pulse 2b/4/ +/-60 VDC +/-37.5 A max
- Bandwidth: 0.0 to 100000 Hz
- Form Factor: Bench / Free-Standing
- Maximum Channels: 4
- Output Interface: RS232
-
Supplier: Kikusui America, Inc.
Description: Voltage Variation Simulator, Built-in Pulse 2b/4/ +/-60 VDC +/-50A max
- Bandwidth: 0.0 to 100000 Hz
- Form Factor: Bench / Free-Standing
- Maximum Channels: 4
- Output Interface: RS232
-
Supplier: Kikusui America, Inc.
Description: Voltage Variation Simulator, Built-in Pulse 2b/4/ +/-60 VDC +/-25 A max
- Bandwidth: 0.0 to 100000 Hz
- Form Factor: Bench / Free-Standing
- Maximum Channels: 4
- Output Interface: RS232
-
-
Supplier: Kikusui America, Inc.
Description: Voltage Variation Simulator, Built-in Pulse 2b/4/ +/-60 VDC +/-12.5 A max
- Bandwidth: 0.0 to 100000 Hz
- Form Factor: Bench / Free-Standing
- Maximum Channels: 4
- Output Interface: RS232
-
Supplier: IET Labs, Inc.
Description: A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface.
- Decades: 9
- Features: Computer Interface / Programmable, Decade Box / Substituter, Rack Mount, Resistance Reference
- Resistance Range: 0.0 to 1.00E8 ohms
- Type: RTD Simulator
-
Supplier: RS Components, Ltd.
Description: RS Pro TC920 is a great value, portable instrument for calibrating and measuring type K thermocouples. Resolution = 0.1 °C Best Accuracy = ±2 °C Thermocouple Type = K Temperature Scale = Centigrade, Fahrenheit Calibrated = RSCAL K Type Thermocouple Maximum
-
Supplier: RS Components, Ltd.
Description: RS Pro TC920 is a great value, portable instrument for calibrating and measuring type K thermocouples. Resolution = 0.1 °C Best Accuracy = ±2 °C Thermocouple Type = K Temperature Scale = Centigrade, Fahrenheit K Type Thermocouple Maximum Temperature = +1230
-
Supplier: Newport MKS
Description: be controlled via a PC through an RS-232 interface. The silicon based light sensor monitors part of the light source output (via the fiber probe), and the controller constantly compares the recorded signal to the set level and changes the power supply output accordingly to keep the measured
-
Supplier: Tradeport Electronics Group
Description: completely new design has made the product easier to use, more reliable and affordable. The major benefits provided by our best selling high performance ESD simulator ESS-2000 are not sacrificed. The most significant addition is RS232 interface. Remote control Windows software package
-
Supplier: Integrated Engineering Software
Description: Since its inception in 1985, the ELECTRO 2D/RS field simulator from INTEGRATED Engineering Software has set the standard for electric field design software. ELECTRO combines the advantages of both the Boundary Element Method (BEM) and Finite Element Method (FEM) field solvers
-
Supplier: Softing Inc. Industrial Automation
Description: The PROFIBUS Tester 4 is a powerful tool that allows full testing of live PROFIBUS segments with minimum influence on their operation. The tool reliably detects even transient faults that occur only sporadically. Using the integrated master simulator, either the bus can even be tested if the
- Interface Port: RS485, USB
- Network Protocol: Other
- Software Included: Yes
-
Supplier: Newport MKS
Description: prefer computer control, RS-232 and USB connectors are located on the rear panel to control all of the power supply’s capabilities on a Windows based PC. The OPS-Q250 also monitors how long the current lamp in use has been operated, allowing the user to determine when the lamp may be
- Lamp / Output Power: 45 to 250 watts
-
Supplier: Newport MKS
Description: prefer computer control, RS-232 and USB connectors are located on the rear panel to control all of the power supply’s capabilities on a Windows based PC. The OPS-Q1000 also monitors how long the current lamp in use has been operated, allowing the user to determine when the lamp may be
- Lamp / Output Power: 600 to 1000 watts
-
Supplier: Acromag, Inc.
Description: controlled by a unique, user defined equation. The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- DC Current Input: Yes
-
Supplier: Acromag, Inc.
Description: programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation. Features Universal DC analog I/O ranges provide flexibility for changing application requirements. Individual channel input/output scaling
- AC Current Input: Yes
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: RS Components, Ltd.
Description: RS Pro CC-MA is a great value, easy-to-operate, compact, lightweight, pocket size current simulator with 3 preset outputs. The instrument can be operated using one hand. Bright red LEDs indicate the simulation range. Maximum Current Measurement = 20mA Battery Life = 10 h Battery Type =
- Calibrator Style: Battery Powered, Other Specific Calibration?
- Operating Temperature: 32 to 122 F
-
Supplier: RS Components, Ltd.
Description: RS Pro CC-MA is a great value, easy-to-operate, compact, lightweight, pocket size current simulator with 3 preset outputs. The instrument can be operated using one hand. Bright red LEDs indicate the simulation range. Maximum Current Measurement = 20mA Calibrated = RSCAL Battery Life
- Calibrator Style: Battery Powered, Other Specific Calibration?
- Operating Temperature: 32 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Switching and Signal Conditioning Unit The SSCU-GW is for use with the R&S TS8950 3G Air Interface Simulator.
-
Supplier: SMC International
Description: indispensable accessory for on site testing. APPLICATIONS - Battery simulator. - Relay seal-in unit testing. - Test of DC voltage or current relays. CHARACTERISTICS - Voltage or Current output up to 300V or 6A respectively. - Power output: 150W. - Single
- AC Input Voltage: 230 volts
- DC Output Current: 0.5000 to 6 amps
- DC Output Power: 8000 watts
- DC Output Voltage: 25 to 300 volts
-
Supplier: ValueTronics International, Inc.
Description: The SGTEL-168 is a surge generator from Com-Power. Features: Complies to FCC TIA-968-B and CS03 standards Standard Test routines software and manual operations Built-in CDN for AC power ports Fiber optic RS232 interface Lightning
- Device Type: Generator
- Generator Type: Other
-
Supplier: AMETEK Programmable Power
Description: The California Instruments Sequoia Series combines intelligence and flexibility with high power to create an advanced platform of regenerative grid simulators. Using a state-of-the-art SiC power-switching architecture, this full four-quadrant bidirectional AC Source combines compactness
- AC Output Current: Over 0.0 amps
- AC Output Power: 15000 to 1.08E6 VA
- AC Output Voltage: 0.0 to 333 volts
-
Supplier: Kipp & Zonen, Inc.
Description: For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty
- Operating Temperature Range: -40 to 80 C
- Wavelength Range: 280 to 400 nm
-
Supplier: Kipp & Zonen, Inc.
Description: For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty
- Device Classification: Sensor Only
- Measures Solar Radiation: Yes
- Operating Temperature: -40 to 70 F
-
Supplier: Newport MKS
Description: The 69920 Universal Arc Lamp Power Supply is used to power 450 W and 1000 W solar simulators and light source kits. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure Systems are recommended. It compensates for
- Lamp / Output Power: 350 to 1200 watts
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol, USB, RS, CANBUS in a
- Features: Electrical Connectors?, Through-hole Bore?
- Maximum Current: 10 amps
- Maximum Voltage: 380 volts
- Operating Speed: 0.0 to 300 rpm
-
Supplier: Data Device Corporation (DDC)
Description: four ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains six digital discrete I/Os, an IRIG-B time synchronization input, 2 RS-422/485 Serial I/O channels, and up to 2 RS-232 Serial I/O Channels. The combination of
-
Supplier: Data Device Corporation (DDC)
Description: four ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains six digital discrete I/Os, an IRIG-B time synchronization input, 2 RS-422/485 Serial I/O channels, and up to 2 RS-232 Serial I/O Channels. The combination of
- Number of ports: 4
- Product Type: Bus Interface / Adapter Module
- Technology: PCI
-
Supplier: ValueTronics International, Inc.
Description: Standard USB/RS232/RS485 interface Optional GPIB/Ethernet interface Real time analysis of PV inverter’s MPPT tracking via softpanel Real world weather simulation fast I-V curve update rate: 1s Support up to six-channel SAS control for multi-MPPT testing
- DC Output Power: 10000 watts
-
Supplier: ValueTronics International, Inc.
Description: Standard USB/RS232/RS485 interface Optional GPIB/Ethernet interface Real time analysis of PV inverter’s MPPT tracking via softpanel Real world weather simulation fast I-V curve update rate: 1s Support up to six-channel SAS control for multi-MPPT testing
- DC Output Power: 5000 watts
-
Supplier: AMETEK Programmable Power
Description: , a variety of standard communication control interfaces are available including; LAN, USB and RS-232. Optional IEEE-488 and EtherCAT are available. Key Features: Complete solution - battery test, simulation & solar array simulator software included Highest power
- DC Output Current: 50 to 150 amps
- DC Output Power: 12 to 37000 watts
Find Suppliers by Category Top
Featured Products Top
-
minimize power supply dust infiltration). Local/Remote interfacing is common across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
Sequoia Series is a full four-quadrant regenerative grid simulator with an optional regenerative electronic load mode, and the Tahoe Series is a two-quadrant AC and DC source (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
signals, Ethernet, CANBUS, RS485, sensors, and other signal types. A robust design that incorporates precious metal contacts, an aluminum alloy housing, and Teflon-insulated wires to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Implementation, Simulation and Validation of Dispatching Algorithms for Elevator Systems
Additionally, the system is also composed of a serial communication block, an RS485 based protocol block and a block for implementing the communication with the VEI simulator /environment system.
-
Advanced Designs and Researches for Manufacturing
The overall system is composed of several LCS, which implement the dispatching algorithms, an RS485 -based network and a virtual environment called virtual elevator interface system, which includes a simulator /monitoring system and an EGCS-based on fuzzy logic.
-
Remote Laboratory Architecture for the Validation of Industrial Control Applications
Real prototypes are used in the validation phase of the control application after being tested with simulators what leads to the reduction of malpractice costs. simPROCes is … … and PC), DAQ cards (i.e., PCI-9112 and Nudam- RS485 ), programming language (i.e …
-
A Combined Data and Power Management Infrastructure
Radiation tolerance, 4, 31, 169 Radiator, 140 RAM, 6 Random vibration, 140 Real Time Operating System, 2, 29, 33 Realtime Simulator , 186 Reconfiguration, 8, 11, 152, 161, 163, 177 … … 39, 41, 45, 51, 61, 65, 155, 165 RS485 , 45, 51 RTEMS, 17 …
-
Industrial Instrumentation and Control Systems
The interface of lower computer includes GPIB and RS485 interface. The system uses programmable DC source as solar simulator .
-
Automatic test platform for photovoltaic grid-connected inverters
RS485RS232/ RS485 converter Load network simulator .
-
Research and Development of Distributed Interactive Vehicle Simulation System for Driving Training
The number of Vehicle Simulator in the network should be less than 50 to ensure stability in … The basic network components are exchanger or Hub, LAN card, RS485 network interface, and data collection card.
-
Development of an automatic test and control system for radar seeker
RS485 - LVTTL Translators Seeker Programmable Power Signal Generator Target Motion Simulator Interface Board LVTTL Control Signals .
-
Web Information Systems and Mining
… module sends data through FlexRay high-speed bus to industrial computer, which acquires from power plant simulator . On the other hand, FlexRay communication module through RS485 bus acquires voltage, current, power, temperature, pressure and …
-
A multi-functional platform for implementing intelligent and ubiquitous functions of smart substations under SCADA
CAN BUS supply more efficient and stable operating performance than RS232 or RS485 does. Figure 5 shows the screen of a power system simulator for smart substation platform.
Indicates content that may require registration and/or purchase.