-
Supplier: Radwell International
Description: TUBE FITTING, TRIPLE-LOK, 90 DEGREE ELBOW, MALE 37 FLARE, MALE SAE-ORB, 1-1/2" CONNECTION 1 OUTER DIAMETER, 1-5/8-12" CONNECTION 2, 3000 PSI, SAE J514, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Elbow
- Connection Type: Flare
-
Supplier: SAE International
Description: This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications
-
Supplier: SAE International
Description: This SAE Standard covers complete general and dimensional specifications for 37 degree flared and flareless types of hydraulic tube fittings and O-ring plugs. Also included are pipe fittings and adapter unions for use in conjunction with these tube fittings. These
-
-
Supplier: SAE International
Description: This SAE Standard covers complete general and dimensional specifications for 37 degree flared and flareless types of hydraulic tube fittings and O-ring plugs. Also included are pipe fittings and adapter unions for use in conjunction with these tube fittings. These
-
Supplier: SAE International
Description: This SAE Standard includes general and dimensional specifications for those types of pipe fittings intended for use in conjunction with hydraulic tube fittings in piping systems involving relatively high pressures.
-
Supplier: Accuris
Description: Fitting, Hydraulic Tube, Flared, 37 Degree and Flareless, Steel (Use SAE J514)
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling, Reducer
- Features: Pipe Fitting
- Connection Type: Threaded
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: Accuris
Description: Fittings, Hose, Hydraulic, Reusable, Field-Attachable and Clamp-Halves, to Mate with SAE-J517 Type Hoses, General Specification for
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Fitting Type: Adapter, Reducer
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: Accuris
Description: FITTINGS, HOSE, HYDRAULIC, REUSABLE, FIELD-ATTACHABLE AND CLAMP-HALVES, TO MATE WITH SAE-J517 TYPE HOSES, GENERAL SPECIFICATION FOR
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 100 mm
- Fitting Type: Adapter, Reducer
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: CEJN Industrial Corporation
Description: Series 826 features Plug-In couplings SAE J514 O-ring Boss in sizes 1/4" up to 1"
- English Size: 0.25 to 1 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. 37° flare fittings perform well in severe applications where vibration, high pressure, and thermal shock exist. The flare fitting sleeve insures tube alignment with the fitting body axis and minimizes mechanical strain on the tube. Flare fitting design
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Swivel, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flare
- Features: Threaded, Tube Fitting
-
Supplier: HydraCheck Inc.
Description: PSI continuous operating pressure. PD nipples are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F (-40 to +121˚C)
- English Size: 0.375 to 0.5625 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple, Threaded, Tube Fitting
-
Supplier: U.S. Plastic Corporation
Description: lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
- Inside Diameter: 0.5 inch
- Application: Hydraulics
-
Supplier: U.S. Plastic Corporation
Description: petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
- Inside Diameter: 0.25 inch
- Application: Hydraulics
-
Supplier: Eaton
Description: +176°,F (for a short time +212°,F) Connection system: SAE-flange connection 3000 PSI Installation position: vertical Tank volume: .95 gallons TEF 952 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: SAE-flange connection J518c 3000 PSI Installation
- Maximum Pressure: 725 psi
- Maximum Liquid Flow: 1,902 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft pulley and damper — 250 mm (9.84 in), 2 grooves 22.3 mm (.87 in) width Hydraulic pump drive — SAE A, 11 tooth 1.41:1 drive ratio — counterclockwise rotation (45 lb-ft capacity) General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Exhaust manifold — water-cooled Single, center right-side mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in.) connection, non V-band clamp Flywheels and Flywheel Housings Mandatory selection of: SAE No. 1 or SAE No. 2 flywheel and
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Flywheels and Flywheel Housing Mandatory selection of: SAE No. 1 or SAE No. 2 flywheel and housing, SAE standard rotation Fuel System HEUI fuel system Fuel filter — secondary, LH (2-micron high performance) Fuel transfer pump — left front Fuel priming pump — left front Lube
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: (11.5 in) 1 groove, all 15.9 mm (.63 in) width Hydraulic pump drive, SAE A, 11-tooth General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) Mandatory Options Throttle
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: ASTM International
Description: 10.10.7 Piston Fitting and Numbering 10.10.8 Piston Ring Fitting 10.10.9 Pre-Test Camshaft and Lifter Measurements 10.10.10 Camshaft Bearing Installation 10.10.11 Camshaft Preparation 10.10.12 Camshaft Installation 10.10.13 Installation of Camshaft Hold-Back Fixture 10.10.14 Camshaft
Find Suppliers by Category Top
Featured Products Top
-
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters Click an item below to learn more (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc.