Products/Services for SCSI To Ethernet Converter
-
Ethernet Cables - (396 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10...Product CategoryEthernet TypeApplication -
Network Media Converters - (361 companies)They receive data from one type of cable and convert the signals for transmission along another cable type. Typically, network media converters are often used to connect newer Gigabit Ethernet (1000 Mbps) cabling to older 10Base-T or 100Base-T networks... -
GPIB Converters - (11 companies)...computer systems interface (SCSI), Ethernet, FOUNDATION Fieldbus, ARCNET, PROFIBUS, DeviceNet, SDS, and CANbus. GPIB converters also differ in terms of supported operating systems. -
Serial Data Converters - (157 companies)Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc. Interfaces, features, and environmental parameters are important specifications to consider when searching for serial data... -
Digital Parallel and Serial Converters - (22 companies)These devices adapt data transmitted in a parallel port to a serial communication format, or adapt serial port data to parallel communication format. Digital parallel and serial converters adapt data transmitted in a parallel port to a serial... -
Serial Communications Products - (432 companies)Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers...
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
-
Bus Adapters - (65 companies)Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units with interfaces and power supplies.
-
Network and Communication Chips - (603 companies)...interface (DVI) and high-definition media interface (HDMI). digital subscriber line (DSL) and integrated services digital network (ISDN). Network and communication chips can also use Ethernet, Fiber Channel, IEEE 1394 or FireWire (R) (Apple Computer...
-
Serial Interfaces - (135 companies)Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Product News
-
S.I. Tech, Inc.
Ethernet-to-Fiber Converters for Long Distances Extend Ethernet networks with fiber optic media converters. S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Media Converters S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more) -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
WAGO
PoE Injectors and Media Converters WAGO 's media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO 's SFP fiber optic modules for support of both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires... (read more)Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Bit-Driver® The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Volktek Corporation
SPE Media Converter The IMC-553 Unmanaged Industrial SPE Media Converter -- a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments, thanks to its impressive -40 to 75 C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity... (read more)Browse Network Media Converters Datasheets for Volktek Corporation -
Volktek Corporation
Gigabit Industrial Media Converters VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit Ethernet connectivity, link fault detection, and diagnostic capabilities. IMC-561 | -10 C to 60 C. The IMC-561 features one 10/100/1000BASE-T RJ45 port and one 100FX/GbE SFP slot. It supports an operating temperature range of -10 C to 60 C... (read more)Browse Network Media Converters Datasheets for Volktek Corporation -
S.I. Tech, Inc.
Industrial Ethernet to Fiber Optic Bit-Driver S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver (R). This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver (R) with one Ethernet port (10/100... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Extend Ethernet Up to 80Km with Bit-Driver! The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. Optical Unit Connection: Connect the optical transmission line to the T and R receptacles. Note which cable channel goes to T or R by noting... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
PIC Wire & Cable
Aerospace Ethernet Cables At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low-loss, high temperature resistant, and laser markable, our Ethernet cables are designed for the most demanding high-speed data requirements. Why Choose PICMates Ethernet Cables?. Versatile Options for Every Need. Our... (read more)Browse Ethernet Cables Datasheets for PIC Wire & Cable
-
More Stuff FS - MacRumors Forums
Asante EN/SC Converters (converts SCSI to ethernet for older Macs, drivers will be emailed to you) $8 each + shipping .
-
More Stuff FS - MacRumors Forums
Asante EN/SC Converters (converts SCSI to ethernet for older Macs, drivers will be emailed to you) $8 each + shipping .
-
Proposal for Fermilab remote access via ISDN (Ver. 1.0)
For a standard Macintosh, the user must add an ethernet card and EtherTalk software, or connect an SCSI - to -Ethertalk converter (such as the one made by Asante).
-
Device control abstractions for workstation operating system
The latter include A-to-D and D- to -A converters , video frame grabbers and displays, serial ports, Ethernet interfaces, and SCSI interfaces (both as target and initiator).
-
New JCMT telescope control system
The CAN task will interface to the micros via a SCSI -IEEE converter . Communication with the antenna servo micro is via EPICS channel access over Ethernet .
-
Design and performance of a 3D imaging photon-counting microlaser altimeter operating from aircraft cruise altitudes under day or night conditions
… interface to the RGUI computer (with 32Mbytes of shared memory), a digital I/O module (National Instruments DIO-128), and two Berkeley Nucleonics modules for ranging interface: the B940 digital delay generator (DDG) and the B945 16-channel time to digital converter (TDC). The embedded CPU contains 32 Mbytes of memory, a 4 Gbyte hard disk, as well as ethernet , SCSI , serial and parallel interfaces.
-
Starburst: Building next‐generation internet devices
ARP—address resolution protocol ( Ethernet ) ASIC—application-specific integrated circuit CPU—central processing unit DDOS—distributed denial of service DoS—denial of service FDA—Food and Drug Administration Flow—A single TCP or UDP host/port to host/port session FPGA—field programmable … … per second GBIC—gigabit interface converter GHz—gigaHertz I/O—input/output IC—integrated circuit … … PCI—peripheral component interconnect PMC—PCI mezzanine card QoS—quality of service RISC—reduced instruction set computer SCSI —small computer system …
-
High-dispersion spectrograph (HDS) for Subaru Telescope
… control computer (hereafter 'OBC'), which is used to transfer the observed data down to the Hilo base … The HDS VME chassis include one SUN-4 CPU card with Ethernet I/F, RS-232C I/F, and SCSI I/F and several pulse generator cards for motor control, resolver digital converter boards, and several digital I/O port cards.
-
Implementational issues in CACSD
In addi- tion the board has four RS232 channels for serial coni- munication with terminals etc., a SCSI interface for floppy and hardisk and ai Ethernet interface. Mounted ai the VME bus is an A D and D/A converter board from Modular computers Inc. for direct connection to physical processes, figure 1.
-
Digital MultiBand MultiMode Radio (MBMMR)
Hardware modules conform to IEEE P996.1 (PC-104) interface standards. … system options include: Intel 80486 or Pentium{TM} CPU, ISA or PC-104 bus extender, MIL-STD- 1553 or ARINC-429 bus interface, Ethernet or FDDI LAN interface, SCSI interface, V.32 telephone … … STD-188-220 protocol converter , Information Backplane{TM} C3I …
Indicates content that may require registration and/or purchase.