Products/Services for SDI To Ethernet Converter
-
Analog-to-Digital Converter (ADC) Chips - (174 companies)Analog-to-digital converter (ADC) chips transform information from analog to digital form. Analog-to-digital converter chips (ADCs) transform information from analog to digital form. ADCs receive analog input, perform calculations on the analog...ArchitectureInterface TypeInput Type -
Scan and Video Converters - (76 companies)Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters. Scan and video converters transform computer-video signals... -
Network Media Converters - (361 companies)They receive data from one type of cable and convert the signals for transmission along another cable type. Typically, network media converters are often used to connect newer Gigabit Ethernet (1000 Mbps) cabling to older 10Base-T or 100Base-T networks... -
Ethernet Cables - (396 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10... -
GPIB Converters - (11 companies)...computer systems interface (SCSI), Ethernet, FOUNDATION Fieldbus, ARCNET, PROFIBUS, DeviceNet, SDS, and CANbus. GPIB converters also differ in terms of supported operating systems. -
Power over Ethernet (PoE) Controllers - (61 companies)...cable. PoE adapters consist of a base unit and a terminal unit. The base unit plugs into the power outlet, and the terminal unit is connected through the Ethernet cable. In PoE systems, the DC-DC converter that supplies power to the PD uses an Ethernet...
-
RF Frequency Converters - (173 companies)RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing. RF frequency converters are integrated component assemblies required...
-
Serial Data Converters - (157 companies)Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc. Interfaces, features, and environmental parameters are important specifications to consider when searching for serial data...
-
Signal Converters - (680 companies)Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation. A signal is an electric current or electromagnetic field used to convey data from one place...
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
Product News
-
S.I. Tech, Inc.
Ethernet-to-Fiber Converters for Long Distances Extend Ethernet networks with fiber optic media converters. S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Media Converters S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more) -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
LEMO USA, Inc.
12G-SDI 4K ULTRA HD Push-Pull connectors Product brief - S series 12G SDI 4K UltraHd. Catalogue. 12G-SDI 4K ULTRA HD Push-Pull connectors. The unique link to the Ultra High Definition. LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting the 12G-SDI... (read more)Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
LEMO USA, Inc.
12G-SDI 4K new robust push-pull connectors Product brief - S series 12G SDI 4K UltraHd. S series 12G SDI Catalog. 12G-SDI 4K ULTRA HD PUSH-PULL CONNECTORS. The unique link to the Ultra High Definition. LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting... (read more)Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
WAGO
PoE Injectors and Media Converters WAGO 's media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO 's SFP fiber optic modules for support of both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires... (read more)Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Bit-Driver® The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Volktek Corporation
SPE Media Converter The IMC-553 Unmanaged Industrial SPE Media Converter -- a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments, thanks to its impressive -40 to 75 C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity... (read more)Browse Network Media Converters Datasheets for Volktek Corporation -
Volktek Corporation
Gigabit Industrial Media Converters VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit Ethernet connectivity, link fault detection, and diagnostic capabilities. IMC-561 | -10 C to 60 C. The IMC-561 features one 10/100/1000BASE-T RJ45 port and one 100FX/GbE SFP slot. It supports an operating temperature range of -10 C to 60 C... (read more)Browse Network Media Converters Datasheets for Volktek Corporation -
S.I. Tech, Inc.
Industrial Ethernet to Fiber Optic Bit-Driver S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver (R). This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver (R) with one Ethernet port (10/100... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc.
-
High definition video transcoding for transport over satellite (April 2012)
The main components of the testbed include: two laptops, Ethernet switch, transcoders, two Amino 140 set-top boxes (STB), HDMI to SDI converter , Tektronix PQA, and two LCD monitors.
-
TRICLOBS portable triband color lowlight observation system
A Pleora frame grabber (www.pleora.com) can be used to digitize the analog video signals of both ICU’s (through the SDI / Ethernet converters ) and the digital output of the … … 384 camera, and output these signals to the Netgear Gigabit Ethernet …
-
Towards an optimal color representation for multiband nightvision systems
A Pleora frame grabber (www.pleora.com) can be used to digitize the analog video signals of both ICU’s (through the SDI / Ethernet converters ) and the digital output of the … … 384 camera, and output these signals to the Netgear Gigabit Ethernet …
-
32×32 full-mesh (1024 path) wavelength-routing WDM network based on uniform-loss cyclic-frequency arrayed-waveguide grating
We plugged three gigabit Ethernet (GbE, 1.25GbiUs)switches (one on a field-trialnode via a 15Okm disper- sion-shifted fibre with three linear repeaters), four OC-3-ATM (156MbiUs) switches, and HD- SDI (1.5GbiUs digital TV) equip- ment (one distributor … The interfaces contained a MUX-AWG, a DEMUX-AWG, and eight OB-E/O converters operating at up to 2.5GbiUs in a compact body (470 x 450 x 45mm).
-
Detailed experimental investigation of all-active dual-order mode Mach-Zehnder wavelength converter
We plugged three gigabit Ethernet (GbE, 1.25GbiUs)switches (one on a field-trial node via a 15Okm disper- sion-shifted fibre with three linear repeaters), four OC-3-ATM (156MbiUs) switches, and HD- SDI (1.5GbiUs digital TV) equip- ment (one … The interfaces contained a MUX-AWG, a DEMUX-AWG, and eight OB-E/O converters operating at up to 2.5GbiUs in a compact body (470 x 450 x 45mm).
-
Power managed optical point-to-multipoint (P2MP) tree signalling demonstration in GMPLS-controlled wavelength switched optical networks
For simplicity, a GMPLS control plane protocols were exchanged through an Ethernet switching hub. The HDTV signal generated by an uncompressed HDTV digital player was fed over a wavelength (1556.56nm) to the testbed by a media converter which could directly convert from HD- serial digital interface (HD- SDI ) to optical signal.
-
An integrated, multisensor system for the continuous monitoring of water dynamics in rice fields under different irrigation regimes
among the supported protocols, there are Modbus, SDI - 12 and SDM, which fit with those of the … Analogical sensors (see Table 1) were connected directly to DL ports in order to make distances as … … one DL) were connected through a local area network, built through an industrial Ethernet cable 72001NH (Belden … … CR1000 DL can manage RS232 standard connection only, a standard RS485 to RS232 converter was use to …
-
Fiber / Signal / I/O
It is compliant with GBIC interface converters specification Rev. 5.5 as well as Gigabit Ethernet standard as specified in IEEE 802.3z. M-SDT-SD8 - 7 inch HD- SDI CCTV Test Monitor … input, conveniently to test and set DVR / NVR, DC12V 2A power output to camera, USB 5V …
-
LG chooses Coreworks' audio Sample Rate Converter (SRC) for their next generation mobile devices and digital TV products
• Digiwave Labs chooses Coreworks' SDI Audio Embedder IP for their new line of digital TV Standards Converters and Synchronizers • Dolphin Integration adds a Sample Rate Converter to its audio converter • Arasan Chip Systems Completes a Decade of Total Ethernet IP Solutions .
-
Fiber / Ethernet / Internet Protocol
MultiNet has the capability to connect up to 32 serial ModBus devices eliminating complex wiring and additional communications converters , and providing a streamlined and economical Ethernet hub. M-SDT-SD2 - 7 inch HD- SDI Tester .
Indicates content that may require registration and/or purchase.