-
Supplier: Uson, L.P.
Description: Ultra high sensitivity trace gas leak detector for accurately locating and quantifying leaks. The Qualichek 200 responds to SF6 and other electron capturing compounds and can display leak rate or concentration. It is equipped with one of the most sensitive gas detection
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Electrical Outputs: Analog Voltage
- Instrument Type: Detector
-
Supplier: REED-Direct
Description: Gases Sensed: Gasoline, propane, natural gas or fuel oil Sensitivity: Variable, as low as 5 ppm (gasoline) Alarm Settings: 7 LED tricolour bar indicator; variable intensity audible alarm Warm-up Time: 90 seconds Power Supply: 4 x 1.5V AA alkaline batteries Battery Life: Approx. 40 hours
- Display: Analog
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: REED-Direct
Description: Microprocessor control with advanced digital signal processing Quickly and accurately mark any leak spot Semiconductor gas sensor Instantaneous response time No user calibration required Includes reference leak source and carrying case SPECIFICATIONS: Gases Sensed: CFCs: R11, R12, R13; HCFCs:
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
- Gas Types: Halocarbons (Refrigerants)
-
-
Supplier: Honeywell Analytics, Inc.
Description: World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World’s best selling infrared open path gas detector with over 6,000 units installed in challenging applications throughout industry. From
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
-
Description: Detecting and quantifying Sulfur Hexafluoride (SF6) leakages in the T&D and Power industry The SF6 Leak Detection products from LumaSense offer an unmatched combination of performance and convenience. Based on the company’s Photoacoustic Spectroscopy (PAS) technology, they offer
- Number of Channels: 24
- Response Time: 27 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 80 %
-
Supplier: Haida International Equipment Co., Ltd.
Description: components of a mixed gas. Application industry 1. Analysis of dissolved gas in transformer oil; 2. Analysis of ethylene oxide in medical devices. 3. Analysis of coke oven gas; 4. Pesticide residue analysis; Alcohol analysis in blood; 5. 6. Analysis of natural gas and
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *CGA Guarder *Excess Flow Switch
- Application: Gas
-
Supplier: InfraTec GmbH
Description: The detectors with the smallest housing size in the miniaturized LRM range are the LRM-102 and LRM-202. Both dual channel detectors are integrated in TO46 housings. Their aperture opening has a size of approximately 6 mm2 each. As a solution e.g. for gas analysis and
- Operating Temperature: -13 to 185 F
- Electrical Outputs: Analog Voltage
- Number of Gases Monitored: Single Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm. Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *CGA Guarder *Excess Flow
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Bulk Specialty Gas Systems BSGS Gas Cabinet for Safe Handling of Toxic and Flammable Process Gases The Advanced Bulk Specialty Gas System (BSGS) is a high-capacity gas cabinet designed to provide a secure and continuous flow of hazardous materials. In high-tech
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization In modern industrial manufacturing, managing hazardous air emissions is both a safety priority and a regulatory requirement. Jewellok’s Exhaust Gas Scrubber Systems provide a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Safeguard Analytics
Description: Designed for monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a
- Number of Channels: 6
- Operating Temperature: -40 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
-
Supplier: Safeguard Analytics
Description: Designed for monitoring a wide range of gases in ambient air, SA-XES systems utilize Smart Sensors for a range of gas types and range of sensitivity. The sample flow rate is adjustable and supervised, allowing for sample lines greater than 100 feet. The system controller is equipped with an
- Number of Channels: 6
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
-
Supplier: ASTM International
Description: Electrical Circuit 3.7 Precautions and Problems 4 General 4 Fatigue and Hysteresis Effects 4.2 Illumination of Photocathode 4.3 Gas Leakage 4.4 Recommendations on Important Selection Criteria 5 1.3 This standard does not purport to address all of the safety concerns, if any, associated
-
Supplier: Nexperia B.V.
Description: benefits Input voltage range of 1.5 V to 5.5 V Low forward drop voltage: VFWD = 120 mV (typ. at 3.6 V input and 1 A load current) Reverse voltage blocking always Low leakage current when VOUT > VIN Applications IoT systems Gas meters, smart meters CO Detectors Battery backup
- Tj: 125 C
- Features: Detector, Other, Power Diode, Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Larson Electronics LLC
Description: lens. Infrared detectors are then used to scan this focused radiation. The detectors create what is called a thermogram, or temperature map. The thermogram is then translated into electric impulses. The electric impulses are then sent to a signal-processing unit where they are
-
Supplier: Synertron Technology, Inc.
Description: Interface Applications: Human/Animal Temperature Detection Fire Detection Gas leakage Detection Elderly fall detection Attendance with Temperature Screening System Detector: Resolution: 80 (H) x 62 (V) IR Wavelength: 8 - 14μm (Thermal LWIR) Detector pitch: 45μm (H) x 45μm
- Maximum Frame Rate: 25 fps
- Camera Function: Still
Find Suppliers by Category Top
Featured Products Top
-
ALTAIR io™ 6 Multigas Detector Newest gas sampling device features gas detector with pump (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Fixed and Wireless Gas Detection Solutions (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
& Ethylene Sensors Measuring Biogases – CO2 and CH4 More precise measurement of SF6 smartGAS Acccuate & Reliable Gas Sensor Modules go to Mars (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
control platform is compatible with multiple bus communication interfaces: Modbus TCP/IP, HART, EtherNet/IP and optional Modbus RTU. The powerful SENTRY io Controller automatically recognizes MSA’s HART-enabled gas and flame sensing detectors: ULTIMA® X5000 Gas (read more)
Browse Gas Instruments Datasheets for MSA Safety -
. Technical Data Model JW-300-LDS Special gas cabinet size W1900*D800*H2100 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
“circulatory system” of a microchip factory remains contamination-free, efficient, and safe. Technical Data Model JW-300-LDS Special gas cabinet size W1900*D800*H2100 (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
testing (UT) equipment. Solution to Scrubber Corrosion Exhaust Gas Cleaning Systems (EGCS) – more commonly known as “scrubbers” – are installed on thousands of vessels worldwide in order to comply with the IMO 2020 Sulphur Cap. They have (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure gases create high frequency turbulence when moving into an area with lower pressure (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
These wells are a source of methane gas leakages. Reducing methane emissions is a challenge for the oil & gas industry, as is compliance with emerging regulation. Moreover, increasing gas monitoring density in brownfield sites can be very costly due to signal and power conduit wire (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company
More Information Top
-
sf6 leak - offers from sf6 leak manufacturers, suppliers, exporters & wholesalers
SF6 Gas Leak Detector &Alarm System .
-
Detectors / Infrared / Gas Detectors
Handheld/Handled SF6 Leak Detector also called SF6-IR-Leak,SF6 Leak Detector/Analyzor/Tester/Locator,Infrared SF6 Gas Leak Detector ,Sulfur Hexafluoride (SF6) Insulating Gas Leak Detector.
-
Detectors / Power / Power Supplies
GDWG-IV SF6 Gas Leak Detector is infrared type leak detector.
-
Infrared / Gas / Power Supplies
GDWG-IV SF6 Gas Leak Detector is infrared type leak detector.
-
Detectors / Infrared
Handheld/Handled SF6 Leak Detector also called SF6-IR-Leak,SF6 Leak Detector/Analyzor/Tester/Locator,Infrared SF6 Gas Leak Detector ,Sulfur Hexafluoride (SF6) Insulating Gas Leak Detector.
-
Color / Detectors
GDWG-IV SF6 Gas Leak Detector is infrared type leak detector.
-
Infrared / Analyzers / Testers
Handheld/Handled SF6 Leak Detector also called SF6-IR-Leak,SF6 Leak Detector/Analyzor/Tester/Locator,Infrared SF6 Gas Leak Detector ,Sulfur Hexafluoride (SF6) Insulating Gas Leak Detector.
-
Infrared / Analyzers
Handheld/Handled SF6 Leak Detector also called SF6-IR-Leak,SF6 Leak Detector/Analyzor/Tester/Locator,Infrared SF6 Gas Leak Detector ,Sulfur Hexafluoride (SF6) Insulating Gas Leak Detector.
-
Detectors / Testers / Leak Detectors
Handheld/Handled SF6 Leak Detector also called SF6-IR-Leak,SF6 Leak Detector/Analyzor/Tester/Locator,Infrared SF6 Gas Leak Detector ,Sulfur Hexafluoride (SF6) Insulating Gas Leak Detector.
-
handheld detector - offers from handheld detector manufacturers, suppliers, exporters & wholesalers
Most Popular Handheld Infrared SF6 Gas Leak Detector .
Indicates content that may require registration and/or purchase.