-
Supplier: Coto Technology
Description: Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 15 volts
- Coil Resistance: 375 to 750 ohms
-
Supplier: Coto Technology
Description: The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- DC Coil Voltage: 5 to 6 volts
- Coil Resistance: 400 ohms
-
Supplier: Coto Technology
Description: requirements. Series Features 9094 is a 20W SIP relay measuring .600" x .150" x .275 40% less board space (LxW) than the 9091 series Optional coil suppression diode protects coil drive circuits UL file #E67117 High insulation resistance 1012 Ohms minimum Molded thermoset body on
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 15 volts
- Coil Resistance: 125 to 500 ohms
-
-
Supplier: Newark, An Avnet Company
Description: REED RELAY, MINIATURE MOLDED SIP RELAY, 10W 4-PIN SIP, 12 VDC COIL VOLT ROHS COMPLIANT: YES
-
Supplier: Coto Technology
Description: Molded SIP relays are the industry standard when high reliability and consistent performance are desired in a compact package. The 9104 Series adds high voltage switching capability and high voltage standoff capability to a SIP relay package. These high voltage, high
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 1,000 volts
- Maximum DC Switching Power: 10 watts
- DC Coil Voltage: 12 to 15 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SIP,5.4x19.9mm Reed Relays ROHS
- Mounting: Socket or Plug-in Style
-
Supplier: Newark, An Avnet Company
Description: RELAY MOLDED SIP 4-PIN HG RELAY
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1065179-1SIP51224 Category: Relays>Safety Relays Termination Style: Screw Terminal Package: Bulk Contact Form: 6PST-5NO/1NC (5 Form A, 1 Form B) Standard Package: 1 Coil Resistance: 440 Ohms Coil Current: 54.5 mA Operate Time: 18 ms Coil Voltage: 24VDC Contact
- Features: Other
- Mounting: PC Board
-
Description: 200V/1A REED RELAY, 1 FORM A, 24
- DC Coil Voltage: 24 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373475-SIP-1A12 Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Bright Toward Industrial Co., Ltd. Series: SIP Package: Tube Product Status: Active
- Coil Resistance: 1,000 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: ODG (Origin Data Global)
Description: RELAY SAFETY 6PST 16A 24V
- Mounting: DIN Rail
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Safety Relays 1 Channel Module, 6P,16A, 24V,
-
Supplier: Newark, An Avnet Company
Description: 600V, 0.5A Normally Open Power SIP Relay / TUBE RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 200V/1A REED RELAY, 1 FORM A, 24
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 176 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: Newark, An Avnet Company
Description: IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Heilind Electronics, Inc.
Description: SSR RELAY, PCB MOUNT SIP, 60VD PCB MOUNT SSR
-
Supplier: Accuris
Description: RELAYS, REED, DRY, SINGLE IN-LINE PACKAGE (SIP), GENERAL PURPOSE
-
Supplier: Heilind Electronics, Inc.
Description: SSR RELAY, PCB MOUNT SIP, 530V AC/10A, LVDC IN, ZERO CROSS
-
Supplier: Heilind Electronics, Inc.
Description: SSR RELAY, PCB MOUNT MINI-SIP, 280VAC/2A, 4-10VDC IN, INSTAN
-
Supplier: Accuris
Description: RELAYS, REED, SINGLE IN-LINE PACKAGE (SIP), GENERAL PURPOSE, LOW-POWER COIL
-
Supplier: Heilind Electronics, Inc.
Description: SSR RELAY, PCB MOUNT SIP, AC/3A, 3-32VDC IN, ZERO C
-
Supplier: Allied Electronics, Inc.
Description: CN Series AC and DC Output SSRs offer optimum performance and reliability in the most compact industry standard package. Features • Compact 5 mm wide Mini SIP SSRs • Ratings 24 VDC @ 3.5 A, 48 VDC @ 100 mA and 240 VAC @ 2 A • DC Control 5, 24 and 60 V • IP67-Protected Fully Encapsulated • PCB
-
Supplier: Allied Electronics, Inc.
Description: CN Series AC and DC Output SSRs offer optimum performance and reliability in the most compact industry standard package. Features • Compact 5 mm wide Mini SIP SSRs • Ratings 24 VDC @ 3.5 A, 48 VDC @ 100 mA and 240 VAC @ 2 A • DC Control 5, 24 and 60 V • IP67-Protected Fully Encapsulated • PCB
-
Supplier: Allied Electronics, Inc.
Description: CN Series AC and DC Output SSRs offer optimum performance and reliability in the most compact industry standard package. Features • Compact 5 mm wide Mini SIP SSRs • Ratings 24 VDC @ 3.5 A, 48 VDC @ 100 mA and 240 VAC @ 2 A • DC Control 5, 24 and 60 V • IP67-Protected Fully Encapsulated • PCB
-
Supplier: Allied Electronics, Inc.
Description: CMX Series DC Output SIP Relay 5-10 Amp; 60, 100 VDC; DC SIP Package DC output SPST-NO solid state relays use MOSFET output for high switching capabilities in a PC-mount air-cooled package. Pinouts are compatible with Series 6 and ODC type I/O modules. Operating
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY REED SIP SPST 1A 5V
- DC Coil Voltage: 5 volts
- Operating Temperature: -40 to 185 F
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relays and Input/Output Modules; SSRF-480D25=SIP SSR,480V,25A ( Potter & Brumfield )
- Mounting: PC Board
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relays and Input/Output Modules; SSRF-240D25=SIP SSR,240V,25A ( Potter & Brumfield )
- Mounting: PC Board
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relays and Input/Output Modules; SSRA-240D2=SIP SSR,PCB240V,2A ( Potter & Brumfield ...
- Mounting: PC Board
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 5V 5A Normal Open:1A(SPST-Normal Open) SIP,5x20mm Power Relays ROHS
- Maximum AC Switching Voltage: 250 volts
- DC Coil Voltage: 5 volts
- Make Time (Operate Time): 10 milliseconds
- Break Time (Release Time): 5 milliseconds
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays RELAY PWR SPDT 6A 24VDC SIP PCB
- DC Coil Voltage: 24 volts
- Relay Type: General Application Relay
-
Supplier: Radwell International
Description: HIGH VOLTAGE SIP REED RELAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Reed Relay
-
Supplier: GL Communications, Inc.
Description: perform protocol conformance testing (SIP protocol implementations). The application is available as MAPS™ SIP Protocol Test Tool (Item # PKS120) MAPS™ SIP Conformance Test Suite (Item # PKS121) MAPS™ HD Call Generator (Item # PKS109) MAPS™ SIP Message Session
- Features: Other
-
Supplier: Radwell International
Description: RELAY, REED, 25 W, 5 VDC, 500 OHM, SPST, SIP-4. FREE 2 YEAR RADWELL WARRANTY
Electromechanical Relays
(950 Companies)
Solid State Relays
(702 Companies)
Structural Insulated Panels (SIP)
(118 Companies)
Safety Relays
(221 Companies)