Products/Services for SMC Needle Valves
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...Valve TypeSingle SolenoidDouble Solenoid -
Vacuum Valves - (165 companies)Vacuum valves are used when a vacuum must be maintained in a closed system. Vacuum valves are used to control gas flow into a chamber, isolate, vent, provide relief or control conductance. Gate, inline and angle valves are the most common types... -
Needle Valves - (586 companies)Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves have a slender, tapered point at the end of the valve stem... -
Precision Dispensing Needle Valves - (54 companies)Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts... -
Syringes and Needles - (225 companies)Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe. Syringes utilize a cylinder and plunger... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Gas Valves - (538 companies)...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
-
Needle Roller Bearings - (298 companies)...engines, valve trains, copiers, fax machines, outboard engines, and lawn trimmers. Resources. Koyo Torrington - Needle Roller Bearings - Product/Application Handbook (.pdf). Engineer Live - Needle roller bearings: 60 years and still evolving. NTN...
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
Product News
-
Beswick Engineering Co., Inc.
10-32 Threaded Needle Valve The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both manufactured from stainless steel. The NV needle valve is rated for a maximum inlet pressure of 500 psig (34.47 bar). The metal to metal seal provides positive shut-off down to 25 in Hg. (vacuum... (read more)Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Clippard
Stepper Needle Valve for Precise Gas Flow Control Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. * Stepper-controlled needle valve with 0.001" resolution for ultra-fine control. * Ultra low hysteresis for consistent, predictable performance. * Repeatable positioning enables true "set it and forget it" operation. * High flow capacity with precise modulation of inert gases. * Fully customizable design... (read more)Browse Flow Controllers Datasheets for Clippard -
Beswick Engineering Co., Inc.
In-Line Needle Valve with M3 Threaded Ports Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8 " hex nut for panel mounting. The needle valve can be used to control flow rates, mini-cylinders, nozzles... (read more)Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
TE Connectivity
Meeting Market Demands with TE SMC KEY PRODUCT MESSAGING. Expands TE 's SMC connector product portfolio. Part compatibility with other vendors. Competitive pricing and fast delivery. TARGET APPLICATIONS. Antennas. GPS tracking. GSM cellular. Instrumentation. Telecommunications. PC/LAN. Video systems. PRODUCT DETAILS. Up to 10 GHz operation. 50 ? impedance. Threaded interface. Miniature screw-on coupling. Three-piece design. Connector bodies pre-assembled. Center conductor and braid terminated with the same tool. Low noise level... (read more)Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Win Source Electronics
Schottky Rectifier Diode 40V 5A - SMC The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers a reliable solution for rectification needs. This surface-mount device ensures minimal power loss and heat generation, contributing to overall system efficiency. Engineers working on power supply management, DC-DC converters, automotive... (read more)Browse Diodes Datasheets for Win Source Electronics -
MOUETTE PLASTIC MOLD CO., LTD
Sealed Needle Bearing with Cage Reliable, High-Performance Needle Bearings for Demanding Applications. Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring long service life and smooth operation. Key Features: Precision Machined Race: Bearing-grade steel ensures strength, accuracy, and reliable performance under heavy loads. Caged Needle Rollers: Retained rollers improve stability, reduce friction... (read more) -
Accurate Bushing Company, Inc.
Urethane Coated - Needle Rollers Download Urethane Coated Bearing Catalog Here. Urethane Coated - Needle Rollers. Cam Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request. Click here to download our complete catalog in Adobe Acrobat PDF format. Follow us on: Facebook. LinkedIn. YouTube. Needle Bearings, Bushings and Special Assemblies... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Drawn Cup Needle Bearings Engineers face challenges in transmissions and high-load machinery, such as space constraints, heavy radial loads, and precise alignment requirements, which can reduce performance and shorten component life. Our full complement drawn cup needle roller bearings deliver a reliable and efficient solution: High Load Capacity: Full complement of rollers carries greater radial loads than caged bearings. Compact Design: Drawn steel cup with reduced cross-section fits restricted spaces. Durable... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Combination Needle Roller with Cover Compact High-Performance Needle Roller Bearing. This combination needle roller and thrust ball bearing integrates radial and axial load-bearing capabilities into a single compact unit. Designed for high-speed applications, it is particularly suitable for installations with limited space, where conventional bearing solutions are too large. Key Features & Benefits: Accommodates Radial & Axial Loads - Supports both types of loads in one direction, ensuring stable performance. Compact Design - Low... (read more) -
Accurate Bushing Company, Inc.
Custom Needle Roller Bearings Accurate Bushing Company, Inc. manufactures custom needle roller bearings to match your specifications. Smith Bearing (R) has a fully-integrated manufacturing facility capable of producing high-precision needle roller bearings for both the Aerospace and Industrial market. Our computerized (CNC) grinding and precision machining centers, considered to be the most advanced in the industry are capable of manufacturing a wide range of products to exacting tolerances in order to meet the needs of our... (read more)