Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 10-3044 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3044 is widely used as a stencil and screen adhesive due to its bonding strength and toughness. It has been used extensively to bond polyester mesh to
- Viscosity: 110,000 to 175,000 cP
- Use Temperature: -76 to 284 F
- Tensile Strength (Break): 3,000 psi
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: LexJet Corporation
Description: LexJet Simple MTS Adhesive Vinyl (Multi-Textured Surfaces) is a 3.5-mil opaque, bight white matte vinyl with a 2-mil high-performance, aggressive adhesive. MTS solves the challenge of posting temporary advertising graphics and wraps on rough-textured concrete walls, construction
- Thickness: 12 mil
- Width: 60 inch
- Length: 50 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: LexJet Corporation
Description: LexJet Simple MTS Adhesive Vinyl (Multi-Textured Surfaces) is a 3.5-mil opaque, bight white matte vinyl with a 2-mil high-performance, aggressive adhesive. MTS solves the challenge of posting temporary advertising graphics and wraps on rough-textured concrete walls, construction
- Thickness: 12 mil
- Width: 54 inch
- Length: 50 yd
- Polymer Fiber: Other Polymer Fibers
-
-
Description: 3611B-09 Patch SMT red glue is a one-component,high-temperature, fast-curing epoxy adhesive. It is used for bonding SMD components on printed circuit boards.Safe to use and meet environmental requirements.
- Industry: Electronics
- Chemical System: Epoxy (EP), Glue / Gum
-
Supplier: Metalor Technologies USA Corporation
Description: Electrically and thermally conductive adhesives for microelectronic applications Working in partnership with valued customers, we have carried out extensive development programmes to customize silver flakes and powders to suit many electronic applications. We are acknowledged as a leading
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
-
Description: Patco 5100 Permanent Screen Block for SMT Stencils Metallized Pol1ter film with acrylic-based pressure sensitive adhesive. Applications *Protective mask for use as a block out tape for surface mount stencil printing to block out mesh around the stencil plate. Recommended for use in IPA
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
- Adhesive: Acrylic
-
Supplier: Richardson RFPD
Description: GORE-SHIELD® SMT Grounding Pads are electrically conductive pads that provide reliable contact points on a printed circuit board. They are comprised of a conformable, electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive
-
Supplier: Henkel Corporation - Industrial
Description: using standard SMT equipment. LOCTITE ABLESTIK XCE 3104XL cures completely using a typical solder eutectic reflow cycle or at lower temperatures when required. LOCTITE ABLESTIK XCE 3104XL won the SMT Vision Award in 2002 in the best adhesive/encapsulant/coating category. One
- Viscosity: 54,000 cP
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
- Substrate Compatibility: Metal
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® and American® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial, painting and
- Thickness: 0.006102362204724409 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Newark, An Avnet Company
Description: Eco-dFluxer SMT200
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A versatile, high-performance underfill adhesive specifically developed for electronics assembly applications. This single-component adhesive provides excellent reliability and protection for delicate components, particularly in Surface-Mount Technology (SMT)
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Grease / Paste
- Cure / Technology: Single Component System
-
Supplier: Richardson RFPD
Description: GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a
- Width: 0.12598432 inch
- Thickness: 0.0787402 inch
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, PR, 20,000 g, undamped, adhesive mount, 10V excitation
- Frequency Range: 50,000 Hz
-
Supplier: PACE
Description: A Selection for Mixed Technology RepairsComplete Consisting of:ThermoBond Frames (tin plated on one side):Chip Resistor/Capacitor 1200-0147-01SOICs, TSOPs 1200-0150-01PLCCs, LCCCs, SOJs, Ceramic QFPs, Basic Cir-Kit Material and Dry Film Adhesive for Custom Shaping/Cutting 1200-0151-01Straight
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Nordson EFD
Description: Designed for adhesive and epoxy dispensing in electronics, disk drive, optical disc, and SMT production, our EDS-safe tips are manufactured in Nordson EFD’s own silicone-free facilities in the United States.
- Orifice Size: 0.5905515 to 33.070884 mil
- Media: Adhesives / Resins
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE 3508 is a lead-free, one-component epoxy corner bond adhesive. Applied pre-reflow and allows self-alignment of SMT components during reflow operation. Used for lead-free applications.
- Viscosity: 50,000 cP
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 µin/in-F
- Industry: Electronics
-
Supplier: IDENTCO International
Description: IDENTCO® solder masks are designed for use in ILP™ SMT pick and place feeders and other auto-apply equipment. Made of removable PT205HD 5 mil polyimide material, IDENTCO masks withstand direct contact with the fluxes, molten solder, and cleaning chemicals used in the printed circuit board
- Width: 0.25 to 0.75 inches
- Temperature Resistance: 260 C
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Removable, Single-Sided Adhesive
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Loctite 3515 ) LOCTITE 3515 is a one component epoxy adhesive, designed to allow self-alignment of SMT components during the reflow operation.
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL XCE3104XL ) LOCTITE ABLESTIK XCE 3104XL is an electrically conductive adhesive with tin compatibility for the stencil and screen print applications. It uses a unique blend of fillers with tightly controlled particle sizes to provide fine pitch printing performance using
- Industry: Electronics
-
Supplier: DigiKey
Description: 2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 4.6dBi SMT Male Adhesive
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 3 to 4.6 dB
- Applications: Broadband Network / WLAN
- Polarization: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 4.8dBi SMT Male Adhesive
- Polarization: Other
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE 3129 is an image sensor adhesive.
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Viscosity: 100,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Glob Top / Daub
-
Description: High volume products that leverage automation and our broad electronic material offering; engineered adhesives, options of dielectric and conductor type. Capabilities PET, PEN, PI + film substrates Functional Adhesives – Flame Retardant, non-Flame Retardant, Thermally conductive,
- Applications: Aerospace Equipment, Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Military Equipment
- Features: Double Sided, Shielding, Single Sided
- Surface Finish: Gold, Nickel, Silver, Tin
- Mounting: Surface Mount
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA SM-110 effectively removes most types of raw solder paste residues and uncured Surface Mount Technology (SMT) adhesives. It is also effective on post-soldering flux residues and other organic contaminants associated with printed circuit board assembly. The
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Supplier: MacDermid Alpha Electronics Solutions
Description: component onto a surface mount pad. They can even be assembled using dispensable adhesive. Product Features Provide Precise Height Control up to +0.010mm Assure Repeatable Results with Burr-Free Technology Easily Integrate into Standard SMT Assembly Easily integrates into standard
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041450-S1009-KIT-A Mounting: SMD (SMT) Material: Polymercaptan Categories: Cables, Wires Fiber Optic Cables Case / Package: Epoxy Alternative Parts (Cross-Reference):
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: 266 F
- Thermal Conductivity: 0.2 to 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 75 to 155.55555555555554 µin/in-F
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092233-SJ-5009-BLACK Packaging: Bulk Color: Black Mounting: SMD (SMT) Height: 10.1 mm Material: PU, Polyurethane Shape: Cylindrical, Tapered Width: 22.4 mm Categories:
-
Supplier: Techsil Limited
Description: Techsil® VT2420LV is a crystal clear two-part, low viscosity room temperature curing polyurethane resin with high shore hardness. VT2420LV offers excellent outdoor weathering properties, due to the incorporation of both UV resistant base materials and the addition of UV stabilizers and
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
-
Encapsulants and Potting Compounds - Techsil® PU23930 Pearl Polyurethane Twinpack 250gm -- TEEP14087Supplier: Techsil Limited
Description: Techsil® PU23930 is a two-part, flexible, room temperature curing polyurethane resin designed for the potting and encapsulation of LED arrays and lighting equipment. Product Features Excellent long term UV stability Scratch and mark resistant Non-toxic High mechanical strength Easy to mix and
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: ELANTAS North America LLC
Description: The smart meter market, encompassing electric, water, and gas sectors, is pivotal in shaping a sustainable and connected future. As these meters become integral to our utilities, they face multifaceted challenges. From fluctuating environmental conditions to potential electronic interference, the
- Viscosity: 6,000 cP
- Industry: Aerospace, Electronics (PCB / SMT Assembly), Military / Government (MIL-SPEC / GG)
- Features: Encapsulant / Potting Compound, Liquid
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Techsil Limited
Description: MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust, thermal shocks and scratches, alongside is also insulates against
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Isabellenhutte USA
Description: Features Flip chip assembly Au-plated terminals 1 W permanent power at 110 °C Constant current up to 10 A Small size (2010) High pulse power rating Excellent long-term stability Mounting: conductive adhesive Resistor with Kelvin connection AEC-Q200 qualification RoHS 2011/65/EU compliant
- Resistance Range: 0.01 to 0.08 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube® PUC Polyurethane Conformal Coating is a tough, abrasion-resistant coating with excellent mechanical and dielectric properties, while maintaining the flexibility needed to protect delicate components. It can be sprayed, dipped, or brushed. The thickness of the coating
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Minco
Description: Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Customized options (i.e. SMT components, flex leads, connectors, and laminated to
- Maximum Operating (Sheath) Temperature: -26 to 212 F
- AC Voltage Required: 28 volts
- kWatts: 0.0287 kW
- Watt Density: 10 W/in²
Find Suppliers by Category Top
Featured Products Top
-
Materials & Surface Finishes Stiffeners are materials added to a flex circuit to rigidize areas. Rigidizing is recommended under SMT components, but not required. Other areas to consider rigidizing include: Hole patterns stiffener image (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited
Conduct Research Top
-
Do We Still Need SMT Adhesives?
SMT Adhesives are used in the semiconductor industry to bond films and other materials to substrates. This article will discuss what SMT adhesives are, their importance in the electronics industry, how they are made, and whether another technology can replace them.
-
SMT Adhesive Dispensing (.pdf)
The adhesive dispensing process, can be defined as the process of transferring adhesive onto the PCB solder mask in a position suitable for holding the later placed components until the PCB is wave soldered. In some cases, this process is also used to hold heavy components in the second pass
-
SMT Adhesive Selection: Factors to Consider for Different Assembly Processes
MT adhesives, also known as structural adhesives, are a type of adhesive that is commonly used in assembly processes. These adhesives are designed to provide strong and durable bonds between different substrates, such as metals, plastics, and composites. The selection of the right adhesive
-
What Is SMT Epoxy Adhesive? And How to Apply SMD Epoxy Adhesive ?
It is a durable and robust adhesive perfect for bonding and sealing composite substrates. Read on to learn more about SMT epoxy adhesive, including how it can be used in various applications such as bonding dissimilar materials, sealing joints, and repairing surfaces.
-
When To Use Surface Mount Adhesive Glue To Bond SMT Components And Bottom Side Underfill Chip Bonding
Several situations call for the use of an adhesive to bond SMT components. Find out how you can determine which type of adhesive is needed and what conditions will require a different bonding method altogether.
-
Best bga underfill epoxy adhesive glue solutions for excellent surface mount SMT component performance
There are many challenges that manufacturers face in different industries. These issues can only be handled by the use of underfill adhesives. There are many partial or full underfill solutions that allow fast cure and flowability at room temperature. It is important to find the best underfill
-
How to use a smt underfill epoxy adhesive in various applications
Underfill is a liquid polymer type applied to PCBs after going through a reflow process. After the underfill is placed, it is then allowed to cure, encapsulating the bottom side of a chip covering fragile interconnected pads between the board's top side and the chip's bottom side. Underfills offers
-
Using PCB smt underfill epoxy and bga underfill material for different applications
Underfill applications make use of different adhesive compounds to fill up gaps that exist between PCBs and microchip packages. This is very important because different chip packages, like chip scale packages and ball grid arrays, have to be surface mounted.
-
What is Electronic Glue?
Electronic adhesive, also known as electronic adhesive or conductive adhesive, is a specialized adhesive designed for electronic applications, used for bonding, sealing, potting, coating, structural bonding, co coating, and SMT mounting of electronic and electrical components. Its formula can bond
-
Large Thin Organic PTFE Substrates for Multichip Applications
involved using a. 0.47mm thick PTFE substrate in a 65mm size format, having 8 memory devices surrounding a central ASIC, with numerous capacitors, in double-sided format. The application was developed as a pluggable module by using SMT attached pin/socket, and has a heatspreader which is in thermal contact
More Information Top
-
Electronic Materials and Processes Handbook, Third Edition > Adhesives, Underfills, and Coatings in Electronics Assemblies
Marongelli, S.R., Dixon, D., Porcari, S., Cummings, W., Murch, F., and Osterhout, A., “Practical Production Uses of SMT Adhesives ,” http://www.uic.com/wcms/WCMS.nsf/index/Material_Dispensing_10.html.
-
ZASMHBA0003047
SMT adhesives can be electrically or thermally conductive and/or dielectric in nature and yet be used to mount small parts.
-
A substrateless process for sustainable manufacture of electronic assemblies
The oval features surrounding some of the chip components are the SMT adhesive .
-
Sensors, Measurement and Intelligent Materials
A series of SMT adhesives were used in the simulation, which have the same thermal expansion coefficient of 5×10-6/℃, and their Young’s modulus varies from 0 to 40 GPa.
-
Modeling and control of dispensing processes for surface mount technology
[9] A. A. West, D. J. Williams, C. J. Hinde, and C. H. Messom, “A benchmark of intelligent control techniques for surface mount technology ( SMT ) adhesive dispensing: Process overview and the application of a structured neural network controller,” in ASME Winter …
-
Surface mount technology-a study of safety considerations: silver migration and adhesive flammability
The vertical burning test was conducted in accordance with the Standard For Safety, Tests For Flammability OfPlastic Ma- terials, UL 94, Third Edition, on surface mount adhesives to acquire data on the effect that SMT adhesives have on the flammability classificationof a …
Indicates content that may require registration and/or purchase.