Products/Services for SOFC Bipolar Plate

  •  
    Fuel Cell Stacks - (25 companies)
    ...operating temperatures and the corrosive electrolyte used. This accelerates component breakdown and significantly decreases cell life. Solid oxide fuel cells use a hard, non-porous ceramic compound as the electrolyte. SOFCs can operate at very high...
  • Power Bipolar Transistors-Image
    Power Bipolar Transistors - (88 companies)
    Power bipolar transistors are semiconductors in which a base n-type or p-type layer is sandwiched between emitter and collector layers of the opposite type. The junctions between the semiconductor sections amplify weak incoming electrical signals...
  • Bipolar RF Transistors-Image
    Bipolar RF Transistors - (187 companies)
    Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters...
  • Insulated Gate Bipolar Transistors (IGBT)-Image
    Insulated Gate Bipolar Transistors (IGBT) - (206 companies)
    Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
  • Small-Signal Bipolar Transistors (BJT)-Image
    Small-Signal Bipolar Transistors (BJT) - (158 companies)
    Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
  •  
    Surface Plates - (59 companies)
    Surface plates provide a precision reference surface for layout, checking, machining and gaging work. Surface plates provide a precision reference surface for layout, checking, machining, and gaging work. A surface plate is a solid, flat table used...
  •  
    Imaging Plates - (15 companies)
    Imaging plates, imaging films and imaging chemicals include offset printer plates, photographic or image setter film, developers, fixers and other supplies for printing, graphics, radiographic and IR imaging. Offset printing plates transfer an inked...
  •  
    Metal Plates and Plate Stock - (716 companies)
    How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
  •  
    Electrodes and Electrode Materials - (430 companies)
    Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
  •  
    Connector Plates - (23 companies)
    Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.