-
Supplier: Data Connect Enterprise, Inc.
Description: STM-4/16 ring / STM-1 structured ring-star and ring-ring. The interface capacity of R-STM-1E can be expanded from its 21x2 Mbps basic configuration by adding extension modules (ordering options), to any of the following: 63x2 Mbps (63xE1) 3x34 Mbps (3xE3) 3x45 Mbps (3xT3)
- Data Rate: 0.15552 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPECIALTY TELECOM CIRCUIT, PQFP64, TQFP-64 Product overview: STM7E1A from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Operating Ambient Temperature: -25 C
- Pin Count: 64
-
Supplier: Data Connect Enterprise, Inc.
Description: traffic over E1. Complies with ITU-T G.802 Broadcast support Flexible configuration as an STM-1 terminal or an ADM (add&drop multiplexer) with full cross-connectivity and PDH interfaces Supports centralized management, including configuration, service, performance,
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: a BNC interface for unbalanced E1 transport applications. Additional hot-swappable 4-Port T1/E1 MUX modules can be installed to increase system capacity up to 16 T1/E1 ports maximum per 1U (1.75 inch) chassis. The T1/E1 MUX/M is available with fixed-fiber or Small
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The FCD-24 is an Integrating Multiplexer for E1 and Fractional E1 services. Two or four synchronous data channels and one E1 sub-link can be connected over the public E1 network, while paying only for the bandwidth required. The E1 sub-link enables
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Description: In today's information intensive world, Utility Relay and Communication Engineers need access to the increased data available from modern protective relays, RTUs and other substation equipment. The need to integrate and reliably communicate this information efficiently between locations is becoming
- Network Equipment: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity. The
- Network Equipment: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter 4xT1/E1 MUX/M operates in a back-to-back configuration, with one multiplexer at
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: modems. The STM-4 is available in three models: 1) Miniature plastic enclosure, 2) Stand-alone, metal enclosure, 3) A card for a 19" rack. The rack can carry up to 14 STM-4 cards. Special hardware for mounting an STM-4 stand-alone unit onto a 19" rack can be ordered
- Data Rate: 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: 10/100/1000 ports. The iConverter 4xT1/E1 MUX module supports four copper RJ-48 ports for balanced T1/E1 applications. Adapter cables are available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX module features
- Network Equipment: Multiplexer
-
Supplier: GL Communications, Inc.
Description: standard and compact SDH TDM device, the STM-1 multiplexer is best suited to applications where high-density E1 ports are required to interface with an SDH network through STM-1 fiber optic connections. The device can be managed either through the embedded
- Data Rate: 0.002048 Gbps
- Number of Channels: 63 #
- Network Media: Fiber Optic
- Area Network Type: Local Area Network (LAN)
-
Supplier: Quarktwin Technology Ltd.
Description: Telecommunications Switch IC 7 Channel 64-TQFP (10x10)
- Max Ron: 2 ohms
- Bandwidth: 12 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: TEMPE T3/E3 MULTIPLEXER 3.3V T3/
-
Supplier: Utmel Electronic Limited
Description: Multiplexer Switch ICs Dual Diff 8:1 Multiplexer/MUX
- Propagation Delay: 148 ns
- Operating Current: 0.5 mA
- Operating Temperature: -40 to 85 C
- Pin Count: 28
-
Supplier: Newark, An Avnet Company
Description: T1/E1 Multiplexor w/ Fiber Extender Multimode 5-km Dual SC 4-Port
-
Supplier: Newark, An Avnet Company
Description: 4-Port T1/E1 Multiplexor w/ Fiber Ext Single-mode 30km Dual SC
-
Supplier: Quarktwin Technology Ltd.
Description: 1 Circuit IC Switch 2:1 700mOhm 6-Micro Foot™ (1.5x1)
- Max Ron: 0.7 ohms
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: 1 Circuit IC Switch 8:1 29Ohm 16-TSSOP
- Supply Voltage (VS): 2.7 to 12 volts
- Max Ron: 29 ohms
- tON: 55 ns
- tOFF: 25 ns
-
Supplier: Lingto Electronic Limited
Description: IC MULTIPLEXER DUAL1X1 16MINIQFN
- Max Ron: 1 ohms
- Bandwidth: 400 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: RF Duplexer 1.85GHz ~ 1.9GHz / 1.93GHz ~ 1.99GHz Module
- Features: Other
-
Supplier: Win Source Electronics
Description: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: DG407DNT1E3, DG407DN-T1-E3DKR, DG407DN-T1-E3CT, DG407DN-T1-E3TR
- Operating Ambient Temperature: -40 to 85 C
- Configuration: 16x1
- Features: Other
- Package Type: PLCC
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
- Number of Inputs: 2
- Propagation Delay: 2.5 ns
- Operating Temperature: -55 to 125 C
- Pin Count: 16
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
- Number of Inputs: 4
- Propagation Delay: 3.5 ns
- Operating Temperature: -55 to 125 C
- Pin Count: 16
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 849954-D6RB1G960E1HB-Z Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
-
Supplier: Win Source Electronics
Description: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG9052DQT1E3, DG9052DQ-T1-E3CT, DG9052DQ-T1-E3DKR,
- Operating Ambient Temperature: -40 to 85 C
- Configuration: 4x1
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3002DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Max Ron: 0.01 ohms
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SW SPDTX2 400MOHM 10MICRO FT Product overview: DG3535DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Max Ron: 0.05 ohms
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: IC MULTIPLEXER DUAL 1X1 14TSSOP
- TJ: -40 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 014234-DG3003DB-T1-E1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 64pC Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10 mOhm Categories: Integrated Circuits Status: Obsolete(EOL)
- Supply Voltage (VS): 1.8 to 5.5 volts
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, SPST, Single Supply
-
Supplier: Utmel Electronic Limited
Description: IC MULTIPLEXER DUAL 4X2 16TSSOP
- Propagation Delay: 160 ns
- Operating Current: 0.2 mA
- Operating Temperature: -40 to 85 C
- Pin Count: 16
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-CSM-1 Current Multiplexer is a solid state multiplexer capable of transferring the selected 4-20 mA input current signal to the output terminals in less than 10 microseconds at an accuracy better than 0.01%. The DRA-CSM-1 is typically controlled by a PLC thereby
- Analog Input Channels: 16 #
- Accuracy: 0.01 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
-
Supplier: Newark, An Avnet Company
Description: MULTIPLEXER, 1:2, 1.65V TO 5.5V MSOP-8 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER, 16 X 1, DIP-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:1.2kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Qorvo
Description: Band 1 / 3 BAW Multiplexer
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Number of Inputs: 4
- Propagation Delay: 18 ns
- Operating Temperature: -55 to 125 C
- Pin Count: 16
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Filter Technology offers a complete series of multiband multiplexers that provide passive signal processing for all standard wireless bands, serving customers around the world. Design Topologies Cavity (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
units can be rack mounted side by side in a 1U high X 19" case. Learn More (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
and stable performance, ensuring efficient transmit-receive signal separation, reliable signal transmission and strong anti-interference capability for various communication scenarios. Model Number:5o401401060806869NK TX:851 ~ 869MHz RX:806 ~ 824MHz Insertion Loss:1.2dB Ripple:0.5dB Isolation:85dB VSWR:1.25 Temperature:-30~+60? Dimension:140*106*40mm (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
response types such as Butterworth and elliptic are also used depending on the performance. They range in length from 1.5 to more than 10 in. depending on the insertion loss, power handling, and center frequency requirements. The duplexers are available in surface mount, connectorized, PC mount, drop (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
response types such as Butterworth and elliptic are also used depending on the performance. They range in length from 1.5 to more than 10 in. depending on the insertion loss, power handling, and center frequency requirements. The duplexers are available in surface mount, connectorized, PC mount, drop (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
were market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Designing multi-channel E1/T1 telecom systems often faces challenges such as complex peripheral logic, protocol compatibility issues, and high integration demands. Engineers need a solution that ensures stable frame (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation
More Information Top
-
GL Announces STM-1 Mux and Traffic Capture / Analysis (63 E1 over STM-1 Multiplexer)
GL Announces STM-1 Mux and Traffic Capture / Analysis (63 E1 over STM - 1 Multiplexer .
-
Africa ONE: the Africa Optical Network
For countries whose domestic network interconnects to Africa ONE at the E l level, STM - 1 -to- E1 multiplexers are installed.
-
Performance analysis of wide area operation, control and protection using high scale SCADA system
While creating a communication through Fiber Optic link, substations are equipped with Synchronous Digital Hierarchy (SDH) [11] multiplexer with STM - 1 interfaces to other substations and E1 interface cards providing 21 E1 ports linked to teleprotection equipment and Multiplexer.
-
http://www.cisco.com/en/US/docs/ios/12_0s/feature/guide/2pchE1T1.pdf
Typically, an OC-3/STM-1 port on the Two-port STM - 1 /OC-3 Channelized E1 /T1 line card is connected to a SONET or SDH add/drop multiplexer (ADM).
-
Manual railway infrastructure
Important properties are thereby: • 2/8/34 Mbit/s and STM1 Add / Drop PDH / SDH multiplexer , • 16 x E1 blockierungsfreier Cross-Connect at 64/8 k-level with free time slot allocation and 32 x STM - 1 VC-12, VC-3, VC …
-
Ukrtelecom Deploys RAD Gear | Light Reading
Multiple E1 lines are groomed together onto a single STM - 1 link using RAD's Optimux-1551 STM-1 high-capacity terminal multiplexer and then handed to RAD's Egate-100 channelized Ethernet gateway, which interconnects with Gigabit Ethernet traffic on the MPLS …
-
Development of a reusable E1 transceiver suitable for rapid prototyping
In some types of equipment like SDH STM-1 Multiplexers that multiplex 63 lines of 2.048 Mbit/s into one STM - 1 155.52 Mbit/s signal , a big number of E1 transceivers are used.
-
Planning and deployment of DWDM systems: a reality
… having facility for Ring/Star/Meshed/Point-to-Point network • Convergence or Tandem Layer with ATM multi-service components and integrated IP routers and Statistical SDH Multiplexers for E1 ,E3,STM-1/4/16 interfaces … … be more than 96 STM - 1 ) • Access Layer with …
-
Cisco ONS 15454 SONET/SDH マルチサービス プロビジョニング プラットフォーム用4 x 2.5 Gbps マックスポンダ カード - Cisco ONS 15454 - Cisco Systems
… TlbgAOC-48/STM-16AOC-192/STM-64 ¨æÑ 10 MKrbg C[TlbgÜÅA³Ü´ÜÈT[rXvÉηéKvª èÜ·B ÅßÜÅÍASynchronous Optical NetworkiSONET; õ¯ú`lbg[NjAdd-Drop Multiplexers iADM; Ah/hbv½d»ujª OC-48/STM … … C[TlbgðÜÞ OC-3/ STM - 1 ©ç OC-192/STM-64 … … 15454 MSPP ÍAá¬Ì DS1/ E1 ©ç§xÌ 2.5 Gbps …
-
The AnyMedia ® access system—providing solutions for distribution and network independence
The AFM connects to the network via faceplate coax connectors; OC-3/ STM - 1 and DS1/ E1 inverse-multiplexing versions of the AFM are under development. The AFM’s ATM core uses the Lucent Micro- electronics ATLANTA† chip set as the cell-processing engine and contains an ATM cell multiplexer /demulti- plexer block.
Indicates content that may require registration and/or purchase.