-
Supplier: Renold Plc.
Description: 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are recognised as energy efficient units, adaptable to countless new and unusual applications possibilities. For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibratory Equipment Continuous Operation Long Life
- Force: 394 to 11,299 lbs
- Type: Other, Rotary Motor
- Features: Variable Speed
-
Supplier: BEING Scientific Inc.
Description: accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BS series shakers will provide many
- Frequency Range: 40 to 250 rpm
- Maximum Load: 4 kg
- Features: Audible or Visual Alarms, Programmable, Timer
- User Interface: Digital Front Panel
-
Supplier: BEING Scientific Inc.
Description: available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BIS series shakers will
- Frequency Range: 40 to 300 rpm
- Temperature Range: 25 to 50 C
- Maximum Load: 9 kg
- Features: Audible or Visual Alarms, Programmable
-
-
Supplier: ECON Technologies Co.,Ltd
Description: EDM series Electro- Dynamic Shaker have features of wide frequency range, excellent index, high reliability, simple operation and maintenance friendly. There are various models and specifications available for this series. The exciting force range is from 10kN to 50kN, and the Max.
- Peak Sinusoidal Force: 0 to 2,248 lbs
- Frequency Range: 5 to 2,500 Hz
- Displacement: 0 to 2.0078751 inch
- Peak Acceleration: 0 to 100 g
-
Supplier: Renold Canada
Description: Vibrationary Shaker Drives For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment Continuous Operation Long Life Dependency Low Maintenance Schedule Totally Enclosed Gear Driven Eccentrics 26 Sizes Throughout the world, Renold's Ajax Shaker
- Motor / Rotary Speed: 900 to 1,300 rpm
- Power: Electric
- Force: 114 to 10,079 lbs
- Type: Rotary Motor
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: also allows use in pilot line production or for serial analysis of large quantities. Method of operation The ANALYSETTE 18 is a Heavy Duty Analytical Sieve Shaker that was specially designed for processing of large sieving quantities. It intentionally avoids the disadvantages of lighter sieve
- Maximum Load: 12 kg
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
-
Supplier: Cole-Parmer
Description: • Two-way sieving action effectively separates any dry material Sift heavy minerals, light organic samples, and fine pharmaceutical powders with this electromagnetic shaker. It has no motor and no moving parts—making it virtually maintenance free. The shaker provides a unique
- Features: Other
-
Supplier: Cole-Parmer
Description: • Two-way sieving action effectively separates any dry material Sift heavy minerals, light organic samples, and fine pharmaceutical powders with this electromagnetic shaker. It has no motor and no moving parts—making it virtually maintenance free. The shaker provides a unique
- Features: Other
-
Supplier: LS Industries
Description: operator maintenance Solvent spray bar is equipped with steel spray nozzles Solvent valve allows manual adjustment of solvent flow during operation Hinged access doors on rear of machine for inspection and maintenance Sloped front for easy access to parts in such a large machine 6"
- Part Capacity - Weight: 3,000 lbs
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure, Cleaning / Spray Nozzles
- Power Source: Electric Motor / Vibrator
-
Supplier: Deca Vibrator
Description: wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs. ACII & 15 Series High frequency air rotary vibrator. Portable and light-weight. No bearings and only two moving parts for maintenance-free operation. Available in 3
-
Supplier: DRUM-MATES Inc.
Description: 5 Gal. Electric or Pneumatic Shakers Benefits & Features Right-side up, upside down or horizontally Mix 1 or 2 gal cans, carton of 4x 1 gal. cans Pail holder will rotate through 360 degrees Locks in any position for shaking operation Positive action clamp will not loosen Factory prelubricated
- Equipment Type: Dumper / Tilter
-
Supplier: Cole-Parmer
Description: • Programmable
lets you leave machine unattended while you work on other projects • Select between orbital or reciprocating motion Programmable shakers feature user-friendly keypad with push-button controls and self-diagnostic function to identify any errors and advise corrective - Frequency Range: 10 to 300 rpm
- Maximum Load: 9.977324263038549 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Supplier: Cole-Parmer
Description: • Programmable
lets you leave machine unattended while you work on other projects • Select between orbital or reciprocating motion Programmable shakers feature user-friendly keypad with push-button controls and self-diagnostic function to identify any errors and advise corrective - Frequency Range: 10 to 300 rpm
- Maximum Load: 24.94331065759637 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Supplier: Glas-Col, LLC
Description: Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The rotator is easy to use. A unique clamping device utilizes leverage to assure positive maintenance of selected
- Frequency Range: 2 to 83 rpm
- User Interface: Analog Front Panel
- Temperature Control: None
- Motion: Rotating
-
Supplier: Haida International Equipment Co., Ltd.
Description: can be referred to improve product quality.and used to testing the handle jerk strength ability of luggage, travel bags, car suture and the strength of the overall structure and overweight tensile strength testing Design criteria: QB/T 2922-2007 Maintenance: 1. Clean: Clean of machine with
- Displacement: 6 inch
- Applications: Product Qualification / Testing, Transportation / Aerospace Simulation
-
Supplier: Electro-Sensors, Inc.
Description: not motor rotation, power draw, or any other implied measures, all sources of failure are detected: power loss, motor or gearbox failure, belt slippage, or breakage. Applications include shaker screens, vibratory feeders, bin bottoms, and crushers. The solid state electronics of the rugged
- Operating Temperature: 32 to 131 F
- Features: Event Triggered, Other
- Device Category: Sensor / Transducer, Switch
- Measurement Axes: Single Axis
-
Supplier: PI (Physik Instrumente) L.P.
Description: virtually maintenance free and their accuracy won't degrade over time due to wear. Travel to 1,000mm Table Size 50mm to 300mm Load to 770kg Tilt <0.25 arc-sec/in Straightness/Flatness <0.25µm Research Paper: "Uniaxial Vibration with an Electrodynamic Shaker and External Air Bearing"
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Carriage Load: 29.224 to 1,708.48 lbs
- Bearing Type: Air Bearing
-
Supplier: Mountz, Inc.
Description: assemblers to inefficiently fumble with screws that are stored in bins or shaker trays. The enhancement of productivity is estimated to improve assembly time by nearly fifty percent. The inexpensive screw dispenser is an alternative production aid instead of the cumbersome and costly
- Feeder Type: Inside Feature Feeder
-
Supplier: Mountz, Inc.
Description: assemblers to inefficiently fumble with screws that are stored in bins or shaker trays. The enhancement of productivity is estimated to improve assembly time by nearly fifty percent. The inexpensive screw dispenser is an alternative production aid instead of the cumbersome and costly
- Feeder Type: Inside Feature Feeder
-
Supplier: Nilfisk Industrial Vacuums
Description: maintenance costs because it is pneumatic, with no moving parts. Powered by compressed air for use where electricity is unavailable or undesirable All stainless steel construction including container, filter chamber and trolley Static grounding wire to ensure a high level of conductivity for
- Airflow: 200 SCFM
- Vacuum Pressure: 177 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Mountz, Inc.
Description: guide. Common assembly methods cause assemblers to inefficiently fumble with screws that are stored in bins or shaker trays. Screws are poured into the hopper of the screw presenter and automatically lined up for dispensing. This simple mechanism allows trouble-free operation, eliminating
- Feeder Type: Inside Feature Feeder
-
Supplier: Mountz, Inc.
Description: assembly methods cause assemblers to inefficiently fumble with screws that are stored in bins or shaker trays. Screws are poured into the hopper of the screw presenter and automatically lined up for dispensing. This simple mechanism allows trouble-free operation, eliminating jammed or stuck
- Feeder Type: Inside Feature Feeder
-
Supplier: Alliance Calibration
Description: Alliance Calibration is centrally located in Cincinnati, Ohio. Our client base includes Aeronautical, Defense, Automotive, Government, Research, Medical, Pharmaceutical, Energy & Power industries. Do you have a need for rapid turnaround on your calibrations? Rapid turnaround is not a problem at
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
capacity to clean 2,000 bushels of corn per hour. Advantages of the Texas Shaker are simplicity, ease of maintenance, long life and the improvement of waste material removal. Learn More About the Triple/S Solution (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
EDM series Electro- Dynamic Shaker have features of wide frequency range, excellent index, high reliability, simple operation and maintenance friendly. There are various models and specifications available for this series. The exciting force range is from 10kN to 50kN, and the Max. load (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
for standard 8kVA output with high peak power margin. It can meet the working requirements of most shakers. VSA-H series is designed based on integrated logical unit, power supply unit and control unit, with high equipment reliability, flexible configuration, energy saving and easy maintenance. (read more)
Browse Instrumentation Amplifiers Datasheets for ECON Technologies Co.,Ltd -
Texas Shaker for a proven, high-performance screening solution. The producer required 750 metric tons per hour of granular potash with precise removal of fines at a 2 mm cut (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
Modular design (power, control, supply, interlock modules) for easy configuration and maintenance This reduces downtime and allows seamless integration with controllers, vibration shakers, actuators, and automated test (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
-Dynamic Shaker Vibration Test System is designed to meet these challenges. Combining proven reliability, advanced vibration control technology, and versatile testing capabilities, the EDM Series helps laboratories and manufacturers confidently perform qualification, durability (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Automatic Shaker Control
The shaker maintains the fluid level near a constant optimum value, which is set by the user.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1882/1/letourneau_marcus_r_200905_phd.pdf
the Shakers maintained a fluid doctrinal system that focused on five core beliefs: purity; .
-
Effect of attapulgite calcination on heavy metal adsorption from acid mine drainage
The solutions were agi- tated at 200rpm using a thermostatic shaker maintained at 298.15K for 2h.
-
Production of extracellular water insoluble β-1,3-glucan (curdlan) fromBacillus sp. SNC07
Fer- mentation was carried out at 30°C for 96 h on a rotatory shaker maintained at 180 rpm.
-
Uptake of chromium by Aspergillus foetidus
The replacement media were agitated on a rotary platform shaker maintained at 30°C.
-
Behaviour of pectinases under process conditions
The culture was incubated at 30 °C for 6 days on a rotatory shaker maintained at 160 rpm.
-
Use of Model-Based Nutrient Feeding for Improved Production of Artemisinin by Hairy Roots of Artemisia Annua in a Modified Stirred Tank Bioreactor
The different shake flasks were incubated at 25±1 °C under 16/8 L/D photoperiod for 15 days on a gyratory shaker maintained at 70 rpm.
-
Bioremediation
The mixture is then shaken on an end-over-end shaker main- tained at 37 ± 2◦ C. 5.
-
pH and thermal stability studies of carboxymethyl cellulase from intergeneric fusants of Trichoderma reesei/Saccharomyces cerevisiae
The culture was grown for 24 h at 30°C on a temperature-regulated orbital shaker maintained at 160 rpm.
-
Enzymatic Fractionation of SAA-Pretreated Barley Straw for Production of Fuel Ethanol and Astaxanthin as a Value-Added Co-Product
The flask finally was incubated in a shaker maintained at 32 °C and 175 rpm.
Indicates content that may require registration and/or purchase.