-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain Ceramic Materials' NanoSoft Alumina slurry is an aqueous slurry of transitional phase alumina particles. The soft alumina particles are a mixture of delta (δ) and theta (Θ) phase particles manufactured under tightly controlled environments to ensure product consistency
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
- Materials / Substrates Finished: Semiconductors / Electronics (Wafers)
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain's polycrystalline alumina polishing slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 nanometers. The unique composition of extremely small and high agglomerated strength crystals enable very cost-effective polishing
- Compound / Abrasive Type: Aluminum Oxide
- Materials / Substrates Finished: Coatings / Paint
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: FLSmidth
Description: Key Benefits Increased wear life Lower power consumption Increased mill throughput Reduced cost-per-ton pumped Lower inventory requirements A heavy-duty slurry pump for tough, abrasive applications Our KREBS UMD™ centrifugal slurry pump is the most advanced heavy-duty slurry
-
-
Supplier: Advanced Abrasives Corp.
Description: Premasol CS colloidal Silica Suspension Premasol CS colloidal silica suspension contains spherical silica particles with an average size of 50 nm and held in a suspension with a pH range of 9-11 that is formulated to resist drying. In the event that Premasol CS is left for a
- Type: CMP / Wafer Planarization
- Compound / Abrasive Type: Ceramic, Silica
- Materials / Substrates Finished: Ceramics / Glass, Semiconductors / Electronics (Wafers)
- Form: Liquid / Dispersion
-
Description: Course, particulate material used in flooring systems RECOMMENDED USAGE Used for broadcasting or as a filler for slurry systems
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:82 SiO2 CAS#:7631-86-9 F.W.:60.09 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: For chromatographic applications Specification TEST 1. Assay 99.9% min. 2. pH (5% slurry) 5.5-7.0 3. Iron 0.005% 4. Loss on ignition (1750 F) 4.5-10.0% 5. Surface area 430-530 m2/g Properties No
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberGuard™ CS1 Neutral pH Stabilizer and Silica Inhibitor AmberGuard™ CS1 is a specifically formulated pH stabilizer designed to provide a neutral (pH 7.0) environment in low-ionic ceria slurries. This unique additive also provides protection against the precipitation and agglomeration of
- Function: Inhibitor, Stabilizer / Antidegradant, pH Modifier - Buffer / Buffering Agent
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers silica fume for use in concrete and other systems containing hydraulic cement. 1.2 In the cases of slurried or densified silica fume, perform the tests on the raw silica fume from which these products have been made. 1.3 The values stated in SI
-
Supplier: Miles Scientific (Analtech)
Description: These Silica Gel H UNIPLATES are prepared with 7.5% magnesium acetate as the slurry liquid. The addition of magnesium acetate decreases the acidityof the layer and allows increased discrimination of phospholipids.These plates may be custom ordered with different concentrations of
-
Supplier: Miles Scientific (Analtech)
Description: These Silica Gel H UNIPLATES are prepared with 7.5% magnesium acetate as the slurry liquid. The addition of magnesium acetate decreases the acidity of the layer and allows increased discrimination of phospholipids. These plates may be custom ordered with different concentrations of
-
Chromatography Membranes - Silica Gel HF w/ Magnesium Acetate 250um 20x20cm (25 Plates/Box) -- 89011Supplier: Miles Scientific (Analtech)
Description: These Silica Gel H UNIPLATES are prepared with 7.5% magnesium acetate as the slurry liquid. The addition of magnesium acetate decreases the acidity of the layer and allows increased discrimination of phospholipids. These plates may be custom ordered with different concentrations of
-
Supplier: Miles Scientific (Analtech)
Description: These Silica Gel H UNIPLATES are prepared with 7.5% magnesium acetate as the slurry liquid. The addition of magnesium acetate decreases the acidity of the layer and allows increased discrimination of phospholipids. These plates may be custom ordered with different concentrations of
-
Supplier: ASTM International
Description: 1.1 This specification covers silica fume for use in concrete and other systems containing hydraulic cement. 1.2 In the cases of slurried or densified silica fume, perform the tests on the raw silica fume from which these products have been made. 1.3 The values stated in SI
-
Supplier: Advanced Abrasives Corp.
Description: Premasol CSA Silica / Alumina suspension mix of 0.05 µm (50 nm) abrasive particles held in a pH 8.5 suspension. Applications: Metallographic specimen preparation.
- Compound / Abrasive Type: Aluminum Oxide, Ceramic, Silica
- Form: Liquid / Dispersion
- Grading System: Micron Graded
- Features: Other, Specialty / Other
-
Supplier: SpeedFam Corporation
Description: Polishing Compounds confine to chemo mechanical polishing action. These are alumina or silica based with controlled PH values to suit various applications. It contains uniformly suspended abrasive particles in slurry form and is soluble in water for dilution & used for polishing
-
Supplier: Saint-Gobain NorPro
Description: flow distribution for use in slurry or moving bed reactors, especially where coking and constant catalyst generation is required. Accu spheres are available in multiple formulations, compositions and properties, including an expanded variety of chemistries and mixed oxides (alumina,
- Carrier Shape: Balls / Spheres
- Material: Silica / Glass, Titania, Zirconia
- Features: Specialty / Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: applications. Additionally, the surfactant technology employed by AmberClean 527L is designed to cut through and remove aluminum oxide/colloidal silica slurries and process chemicals from nickel and glass substrates without leaving films or residues. This formula should be diluted with
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 2 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
-
Supplier: Advanced Abrasives Corp.
Description: selection of metallurgical quality, de-agglomerated alumina powders and suspension that are ideal for ferrous applications. Also offered is a high quality, soft drying, colloidal silica suspension that is ideal for non-ferrous applications. Providing the benefits of both colloidal
-
Supplier: Esprix Technologies
Description: canvas/fabric HYBRID PARTICLES LIMEJET™ HB-35 Cationic hybrid particle slurry specially developed for inkjet receptive coatings, which also use porous silica particles Easily dispersible in water Improves both ink absorption and color densities as well as reduced color bleeding INK JET
- Features: Identification / Marking
- Form: Ink
-
Supplier: IKA Works, Inc.
Description: rates. In some cases, solids concentrations of up to 80% can be achieved! Additional dispersing can be accomplished by continually re-circulating without adding more powder. Applications Alumina suspensions Starch solutions Calcium carbonate Milk powder Fumed Silica Carbopol All applications
- Feed Rate: 52,834.4104 GPH
- Motor Power: 2.9484848467862 to 214.435261584451 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
Find Suppliers by Category Top
Featured Products Top
-
A dedicated aluminum polish, Simichrome is not abrasive and will leave a protective layer that will help lengthen the time between touch ups.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Ring up sales and profits by selling your customers the polish they prefer…Simichrome!
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome is simply the finest all-metal polish you can buy. Since it is a concentrated polishing paste, use Simichrome sparingly because a little goes a long way. Simichrome polished to a deep luster and leaves a thin protective coating to prevent further tarnishing and helps keep the shine longer.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Used by professionals for years, Simichrome is now available in antique shops, motorcycle dealers, automotive parts dealers, jewelry stores, hardware stores, boat dealers, department stores, aircraft suppliers, trailer parts houses, archery shops, medical equipment suppliers, tack and tog dealers, lamp shops, coin shops, hobby suppliers, and better stores everywhere.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simply the Finest—Simichrome Polish is the industrial choice for restoring and maintaining metal surfaces. Delivers a high-performance finish on brass, aluminum, chrome, stainless steel, and more
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome is the perfect product to polish tool and die molds, extrusion dies, precision metal products, machinery – anywhere an ultra fine final polishing is required.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Copper, pewter, brass, aluminum, tin, silver, stainless steel, gold, bronze
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Try it Once, You'll Use it Forever.
(read more)
Metalworking, plastics and other industries have known for years that Simichrome is the perfect product to polish tool and die molds, extrusion dies, precision metal products, machinery – anywhere an ultra fine final polishing is required.
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc.
More Information Top
-
Microelectronic Applications of Chemical Mechanical Planarization
18.4.5.2 Silica Slurry POU and Recirculation, 596 .
-
Slurry abrasive particle agglomeration experimentation and modeling for chemical mechanical planarization (CMP)
30 1.1.1 CMP silica Slurry Formulation and Experimentation . . . . .
-
Materials using high-alumina bonding slurries. Properties of blended mullite—Fine-ground fused silica binders
An amount of fine-grained fused silica slurry as waste fluid from the centrifugal forming of steel-casting silica refractories was then added to the mullite slurry.
-
Shear thickening and shear-induced agglomeration of chemical mechanical polishing slurries using electrolytes
Discontinuous thickening behavior, as displayed by fumed silica slurries (Crawford et al. 2012; Amiri et al. 2009, 2012), is commonly associated with the phe- nomenon known as “jamming” (Cates et al. 1998, 2005; Bertrand et al. 2002; Lootens et al. 2003, 2005…
-
An Optimized Composition for Making Dense Fused Silica Bodies from Highly Loaded Slurries Using Egg White and Sucrose
Fused silica slurries with a maximum ceramic loading of 70 vol% were prepared using aqueous premixes with egg white (0.5–1.5 vol%) and/or sucrose (5–20 vol%).
-
Rheological behaviour of concentrated fused silica suspensions in presence of egg white
Experiments with highly loaded fused silica slurries indicated a possible role of egg white in modifying interparticle interactions for egg white content in the range of 0.14–8.8 mg egg white/g of silica.
-
Effect of Silica Nanoparticle Size on the Stability of Alumina/Silica Suspensions
High-purity silica slurries obtained from Nissan Chemicals were used without modification.
-
Design, manufacture and evaluation of a hydraulically installed, multi-sampling lysimeter. Final report
2.2.2 Silica Slurry .................................
-
Effect of non-spherical colloidal silica particles on removal rate in oxide CMP
Oxide CMP generally has used colloidal silica slurry and fumed silica slurry.
-
Novel Solution to Cement Strength Retrogression
Graph #1 shows the compressive strength development of two liquid silica slurries : one with 3 gps of product and one with 2 gps.
Indicates content that may require registration and/or purchase.