-
Supplier: Accuris
Description: HIGH SILICA RAMMING METERIAL
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Fully automatic calibration Unattended, automatic calibration saves operator time and assures excellent repeatability. Product Family:silica-phosphate-analyzer00030014 Measurement Parameter Silica Built-in sequencer No EnclosureType Full Operating range 0 ppb – 5,000 ppb Operating
- Form Factor: Lab / Benchtop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: delivers early, trace-level silica detection in a compact, panel design for maximum installation flexibility. Multi-stream silica capabilities allow you to do more with a single analyzer. Fast and Efficient Silica Analysis The 2850Si silica analyzer delivers accurate and
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
-
Supplier: Mettler-Toledo Technologies GmbH
Description: delivers early, trace-level silica detection in a compact, panel design for maximum installation flexibility. Multi-stream silica capabilities allow you to do more with a single analyzer. Fast and Efficient Silica Analysis The 2850Si silica analyzer delivers accurate and
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Functionality The 2850Si 4/ENC silica analyzer delivers early, trace-level silica detection in a compact, enclosed design for maximum installation flexibility. Multi-stream silica capabilities allow you to do more with a single analyzer. Fast and Efficient Silica Analysis
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Zygo Corporation
Description: meter. Materials In addition to fused silica, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Sapphire windows (various
- Features: Specialty / Other
-
Supplier: Durovac Industrial Vacuums
Description: concrete dust. Features 16 hp Kohler engine with key-start, hour meter and built-in CO2 monitor. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces
- Ultimate Operating Vacuum: 467.9 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Western Analytical Products
Description: All prices per meter
- Outside Diameter / Size: 0.0142913463 inch
- Maximum Inside Diameter / Size: 0.000393701 inch
- Design Units: Metric
- Type: Plastic Tubing
-
Supplier: Restek
Description: Useful as guard columns, transfer lines, or long retention gaps Inertness-tested with the Grob test mix includes test chromatogram. 5-meter banded sections mounted in a Restek cage. Coat your own columns and save money.
- Outside Diameter / Size: 0.014566937 to 0.027165369 inch
- Maximum Inside Diameter / Size: 0.009842525 to 0.020866153 inch
- Temperature Range: 617 F
- Application: Chemical
-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens® microchip detects the mass flow
- Operating Pressure: 17,404.524 psi
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: SWAN Analytical USA, INC.
Description: Features Temperature controlled reaction chamber. Programmable automatic calibration. Specially designed peristaltic pump for long tube life. Multistream capabilities with internal and external sample selection. Internal data logger accessible by HyperTerminal.
- Number of Control Relays: 4
- Operating Temperature: 41 to 113 F
- ISE Range: 0.5 to 1,000 ppm
- Accuracy: 0.5 ppm
-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens® microchip detects the mass flow
- Liquid Volumetric Flow Rate: 0 to 0.00132 GPM
- Operating Pressure: 2,900.754 psi
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: available in a wide variety of parameters using powder-pack chemistries. These rugged, waterproof meters feature a large backlit display, real-time clock, data logging capabilities, and a user calibration mode which allows you to calibrate against prepared standards. (Note: Lovibond is the
- Operating Temperature: 32 to 104 F
- Features: Battery Powered, Data Storage or Data Logging
- Measured Parameter: Silica
-
Supplier: Cole-Parmer
Description: available in a wide variety of parameters using powder-pack chemistries. These rugged, waterproof meters feature a large backlit display, real-time clock, data logging capabilities, and a user calibration mode which allows you to calibrate against prepared standards. (Note: Lovibond is the
- Operating Temperature: 32 to 104 F
- Features: Battery Powered, Data Storage or Data Logging
- Measured Parameter: Silica
-
Supplier: Newport MKS
Description: Our Pure Silica Core SM fibers (SM-SC) are designed for high performance in demanding applications. The silica core prevents photo darkening effects, which are normally associated with Germanium doped fibers. Fluorinated, depressed cladding design allows the core to be made from pure
- Wavelength: 1,550 nm
- Numerical Aperture: 0.17
- Maximum Attenuation: 0.7 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-SM-300-SC and F-SM400-SC are designed for Ultra-Violet (UV) and Visible wavelength transmission. The silica core prevents photo darkening effects, which are normally associated with Germanium doped fibers. Fluorinated, depressed cladding design allows the core to be made from pure
- Wavelength: 320 to 430 nm
- Numerical Aperture: 0.12
- Maximum Attenuation: 70 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The SM-SC Pure Silica Core SM fibers are designed for high performance in demanding applications. The F-SM-300-SC and F-SM400-SC are designed for Ultra-Violet (UV) and Visible wavelength transmission. The silica core prevents photo darkening effects, which are normally associated with
- Wavelength: 405 to 532 nm
- Numerical Aperture: 0.12
- Maximum Attenuation: 50 dB/km
- Fiber Mode: Single Mode
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WF100 is a low- to medium-capacity flow meter for various product sizes, densities and fluidities in restricted spaces. It is suitable for monitoring food ingredients, pet food blending, plastic pellet production and silica sand in glass making. SITRANS WF100 dry solids flow
-
Supplier: Newport MKS
Description: The 91150V Reference Cell and Meter is an integral part of solar simulator calibration and solar cell I-V characterization. It consists of a readout device and a 2 x 2 cm calibrated solar cell made of monocrystalline silicon and a fused silica window. The cell is also equipped with a
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR
- Fiber Core Size: 400 µm
- Numerical Aperture: 0.22
- Bending Radius: 48 to 120 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR
- Fiber Core Size: 100 µm
- Numerical Aperture: 0.22
- Bending Radius: 14.000000000000002 to 35 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR
- Fiber Core Size: 1,000 µm
- Numerical Aperture: 0.22
- Bending Radius: 110 to 275 mm
- Operating Temperature: -40 to 100 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR
- Fiber Core Size: 1,000 µm
- Numerical Aperture: 0.22
- Bending Radius: 110 to 275 mm
- Operating Temperature: -40 to 100 C
-
Supplier: L-com, Inc.
Description: This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's
- Product Category: Bulk Cable
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A damp proof course (DPC) to be used in conjunction with FOAMGLAS® HLB Insulation on cold and cryogenic tank bases. PITTCOURSE™ 100 DPC consists of a modified bituminous compound reinforced with a polyester base, and finished with fine silica sand. U.S. Stock Item. Available in standard 1
- Tensile Strength: 63 to 68 psi
- Use Temperature: -292 to 149 F
- Area: 86.00000000000001 ft²
- Length: 314.4 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: diameter:Ф20mm(Cylindrical lathe cutting) Tool material:YT15 cutting condition:V=25.4 meters/min S=0.085mm/ R t=3.5mm The processing 200-250mm needs to be sharpened once 2.Workpiece diameter :Ф5(Cylindrical lathe cutting ,drill hole Ф2.2,depth 25mm ) Tool material:YT15, Drill material :
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Broadcom Inc.
Description: The 125 MBd Versatile Link (HFBR-0507Z Series) is the mostcost-effective fiber-optic solution for transmission of 125 MBd dataover 100 meters. The data link consists of a 650 nm LED transmitter,HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be usedwith low-cost plastic or
- Data Rate: 1,000 Mbps
- Receiver Rise Time: 3.1 ns
- Operating Temperature: -40 to 185 F
- Signal Output:: ECL
-
Supplier: Broadcom Inc.
Description: The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or
- Transmitter Rise Time: 3.1 ns
- Wavelength: 640 to 660 nm
- Spectral Width: 21 nm
- Maximum Optical Output Power: -14.6 dBm
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer for silica in high purity water. Includes sample concentration module for low ppt detection limit. Temperature controlled reaction chamber. Programmable automatic calibration. Specially designed peristaltic pump for long tube life. Internal data logger accessible
- Number of Control Relays: 4
- Operating Temperature: 41 to 113 F
- ISE Range: 0.005 to 20 ppm
- Accuracy: 0.005 ppm
-
Supplier: OFS
Description: Termination fiber is a coreless silica fiber. It is a useful device for eliminating back reflections from unused branches of a multi-port device as well as performing return loss measurements. A termination of better than 65 dB is achieved by splicing approximately 0.25 meters of this
- Fiber Type: Bare Fiber
-
Supplier: SWAN Analytical USA, INC.
Description: reaction chamber, reagent dosing system and reagent containers. No interferences with silica Control of sample flow and reagent fill level. Automatic cleaning module available as option. Factory tested and calibrated. Provides immediate results.
- Number of Control Relays: 2
- Operating Temperature: 14 to 122 F
- ISE Range: 0.01 to 10 ppm
- Accuracy: 0.01 ppm
-
Supplier: Zygo Corporation
Description: volume production and delivery of meter class high laser fluence optics for nearly every major laser fusion research facility in the world, including the National Ignition Facility in Livermore, California. Key Features Specializing in sapphire, zinc sulfide (ZnS), silicon (Si), Bk7, fused
Find Suppliers by Category Top
Featured Products Top
-
Rugged V-Cone Flow Meter Ideal For Gritty Oil Sands Separation Processes Ideal for High-Temperature, High-Pressure Liquid, Natural Gas or Steam Service Oil Sands process engineers (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
The Coefficients of Expansion of Fused Silica and Mercury
For this reason, the writer's results for the linear expansion of silica, obtained from observations 011 the silica metre of the National- Physical Laboratory, may be of interest.
-
Alignment And Characterization Of Optical Systems And Components
Use of invar or fused silica metering structures is often necessary.
-
On the Expansion of Vitreous Silica
On the other hand, Donaldson’s relative comparisoiis of a silica metre over the range 0°C. to 30°C. with three metre standards of invar, nickel and nickel- steel respectively (the expansion of which relative to the platinum-iridium standard had been determined at …
-
The Cubical Expansion of Fused Silica, with Note on the Variation of the Boiling Point of Aniline with Pressure
Some preliminary results obtained with a silica meter bar at the National Physical Laboratory confirmed these other workers.
-
Quantifying the North Pacific silica plume
TJ92 originally suggested that the deep water (near 4000 meters ) silica anomaly that they also observed in the eastern part of their North Pacific compilation (Figure 6) was biogenic silica that was systematically acquired during transit of this deep water from west …
-
New Concepts and Discoveries: Geological Society of Nevada 2015 Symposium
The larger, 90- meter silica pixels require a proportionally greater percentage of silica than the other endmembers, suggesting the pixels represent quartzites rather than smaller jasperoid out- crops.
-
Hairy PEO‐Silica Nanoparticles through Surface‐Initiated Polymerization of Ethylene Oxide
a The graft density, expressed in micromoles of grafted GPS per square meter silica surface (mmol Á mÀ2 ), was determined from the difference C (wt.-%) of carbon content after and before grafting as follows: .
-
Gas Chromatography as Applied to Nuclear Technology—I
The gases in samples of gas mixtures produced from the disposal of simulated Thorex Process waste solution in rock salt deposits were separated by use of a 0.6- meter silica -gel column operated at 90°C with a very high flow of …
-
Experimental and Applied Mechanics, Volume 4
Comparing the two photos in Fig. 43.1 (left and right corresponding to 12 and 150 n- meter silica particles), it is evident that smaller nano-particles result in more numerous and smaller reaction sites and end products.
-
Solid phase extractors derived by functionalising sub-micro silica gel with chelating agents and their pH-tunable adsorbing capability towards Pb(II) and Ag(I)
There were reports concerning applications of chemically modified nano or sub-micro metre silica gel as solid phase extractors in preconcentration of heavy metals before instrumental analysis by exploiting the advantages mentioned above [36–47].
Indicates content that may require registration and/or purchase.