-
Supplier: Accuris
Description: Standard Specification for Cold Applied, Single Component, Chemically Curing Silicone Joint Sealant for Portland Cement Concrete Pavements
-
Supplier: Accuris
Description: Standard Specification for Cold-Applied, Single-Component, Chemically Curing Silicone Joint Sealant for Portland Cement Concrete Pavements
-
Supplier: OMEGA Engineering, Inc.
Description: worked at temperatures between 60 and 80F. Work with very small quantities. Once cement has set, it cannot be reworked. Cements mixed too thinly, resulting from an excess of liquid COL, may cause spurious voltaic emfs to be generated in fine-gage thermocouples. Before applying
- Viscosity: 110 cP
- Use Temperature: -229 to 446 F
- Thermal Conductivity: 0.14644550333623 W/m-K
- Dielectric Strength: 2,000.0000000000002 kV/in
-
-
Supplier: ASTM International
Description: This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. This
-
Supplier: Wacker Chemical Corp.
Description: stability Application SILRES® H44 is preferably used as binder for the socket cement of high-temperature incandescent lamps. Due to its short curing time, SILRES® H44 is highly suitable for automated production lines. SILRES® H44 can also be added to socket cements based on organic
- Features: Electronics, Encapsulating / Potting, Pellets / Solid Form, Photonics / Optoelectronics
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COLD-APPLIED, SINGLE-COMPONENT, CHEMICALLY CURING SILICONE JOINT SEALANT FOR PORTLAND CEMENT CONCRETE PAVEMENTS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. This
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector. Properties ELASTOSIL® 9000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special
- Use Temperature: -40 to 248 F
- Tensile Strength (Break): 72.5184196785985 psi
- Elongation: 250 %
- Industry: Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features pass DIN 4102-1, B1 flame retardant
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
-
Supplier: Hi-Tech Controls, Inc.
Description: Special cables for use in high or low temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories, especially suited for use in power stations (halogen-free).
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.07480319 to 0.29921276 inch
- Operating Temperature: 180 C
- North American (AWG): 8 to 24 AWG
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: BIHF(K)-J is silicone insulated strands with extremely notch resistant silicone outer sheath. It has an improved tear resistance and good sunlight resistance. It finds its application in plastics processing, packaging machine construction, smelteries, steelworks, and hot-rolling mills,
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: BiHFGLP-J with fibre-glass tape and steel wire armouring for mechanical protection consists of silicone insulated strands. Additionally, the cable is heat-resistant and halogen-free. It is applied in plastics processing, packaging and textile machine engineering, smelteries, steelworks, and
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes
- Features: Aerosol / Spray, Mold Release / Release Agent, Synthetic / Semi-synthetic
- Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Water Soluble / Emulsion
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: BiAF/Cu/Bi-J is silicone insulated strands with overall copper screen and silicone outer sheath. Moreover, it has good EMC characteristics. It is used in packaging and textile machine construction, refrigeration, heat and air conditioning, plastics processing, smelteries, steelworks,
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Cable Shielding: Braid, Foil / Copper Tape
- Product Type: Multiconductor Cable
-
Supplier: Benchmark Thermal Corp.
Description: Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element is
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 115 volts
- Watt Density: 2.5 to 10 W/in²
- Length: 5 to 12 inch
-
Supplier: Benchmark Thermal Corp.
Description: Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element is
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 115 volts
- Watt Density: 2.5 to 10 W/in²
- Maximum Operating Temperature: -70 to 450 F
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: BiHF/Cu/Bi-J with overall copper shield and silicone outer sheath consists of silicone insulated strands. Moreover, it is flexible at low temperatures. It is used in packaging and textile machine construction, refrigeration, heat and air conditioning, plastics processing, smelteries,
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release. Lyndcoat™
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Multiple Release Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Bluestar Silicones USA Corp.
Description: a durable, ready to use silicone-based bladder release coating Properties Viscosity 700 Description Lyndcoat™ BR-601 RTU is a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Mueller Group, Inc. (The)
Description: SiHF is a special 180 Degree C. silicone multi-core cable for use in high and low temperature areas or whenever the insulation is subject to extreme temperature changes. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement,
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: SiD is a special 180 Degree C. solid silicone single core for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories. SID cables are low-smoke and
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Cole-Parmer
Description: VAC models have stripped ends (you need to hard wire a plug).|Order 03125-80 silicone rubber cement to permanently bond heaters in place.
- Heating Capacity: 0.05 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Electric Heaters - All-purpose silicone rubber heating blanket, 5x15", 375 W, 240 VAC -- GO-03225-53Supplier: Cole-Parmer
Description: VAC models have stripped ends (you need to hard wire a plug).|Order 03125-80 silicone rubber cement to permanently bond heaters in place.
- Heating Capacity: 0.375 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Supplier: Mueller Group, Inc. (The)
Description: SiF-GL is a special 180 Degree C. stranded silicone single core with an overall glass braid for use in high and low temperature areas. These cables are mainly found in steel producing industry and aviation industry as well as in ship building, cement, glass and ceramic factories.
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Cole-Parmer
Description: VAC models have tip plugs and require an extension adapter 03122-75 (sold separately). Order 03125-80 silicone rubber cement to permanently bond heaters in place
- Heating Capacity: 0.3 kW
- AC Voltage Required: 120 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: VAC models have stripped ends (you need to hard wire a plug).|Order 03125-80 silicone rubber cement to permanently bond heaters in place.
- Heating Capacity: 0.025 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Supplier: Aremco Products, Inc.
Description: moisture resistance. Two-part systems consist of a powder and liquid binder system. Materials set at room temperature in several hours, then cured at ~250 °F in 2-4 hours. Sil-Bond™, a silicone-ceramic potting compound for optimal moisture resistance, is now offered along with EZ-Cast™ for
- Use Temperature: 900 F
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Composition: Filled
-
Supplier: RS Components, Ltd.
Description: Resistor Silicone cement 700W 100R
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Silicone free With solvent cement sockets ABS ISO
- Valve Size: 3.543309 inch
- Pressure Rating: 145.0377 psi
- Valve Type: Ball Valves
- Actuation: Manual / Hand
-
Supplier: CoorsTek
Description: CeraSurf weldable tiles and 1/8” & ¼” thick tiles. RTV Silicone 6500 Premium grade, one-component, room-temperature-vulcanizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our wear ceramics in severe-duty environments. Operating temperature ranges between -62°
- Use Temperature: 500 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Industry: OEM / Industrial
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 336 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 334 provides excellent
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: in place gasket. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 343 provides excellent resistance to moisture, weathering, vibration, ozone and
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: crack or become brittle. Supertacker® 351 out-performs silicones, acrylics, and rubber cement because it bonds to more surfaces with greater strength and durability.
- Chemical System: Acrylic / Polyacrylate, Rubber Based / Elastomeric, Silicone, Vinyl
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
Find Suppliers by Category Top
Featured Products Top
-
and silent fusing under high DC overload or accidental AC mains exposure in automotive, industrial, and consumer systems. With AEC-Q200 qualification and high surge capability up to 4 kV, the AC03-CS Series offers reliable performance from -40°C to +200°C. A robust, UL 94 V-0 silicone (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Acid‐bacterial and ferric sulfate leaching of pyrite single crystals
These crystallographically developed surfaces then were prepared to expose an area of 1 cm2, and the remainder of the crystal was coated with an acid‐resistant silicone cement .
-
Percentage of filled canal area in mandibular molars after conventional root‐canal instrumentation and after a noninstrumentation technique (NIT)
Inthe 2-,4- and 6-mm sections, both the mesial (M) and the distal (D) canals were long and narrow, but were, nevertheless, completely ¢lled with the silicone cement (original magni¢cation Â40).
-
Optical design and technologies for space instrumentation
Figure 3-lb shows the results for a silicone cement (16 m thick) after the same UV exposure; there is almost no degradation visible.
-
A simple system for the Collection of Leaf-Derived Faecal Pellets of Aquatic Invertebrates
Glass beads of 4 mm diameter are fixed with silicone cement at three equidistant points about the perimeter of the lower end of each feeding chamber.
-
Discussion on ¿The growing importance of plastics in the electrical industry¿ before the South Midland Centre, at Stafford, 18th March, 1948
I understand that a silicone cement has been developed which it is claimed will adhere with great tenacity to glass: this pro- vokes the thought that it may now be possible to introduce an outdoor high-voltage insulator, superior in strength to …
-
Building a Roll-Off Roof or Dome Observatory
Silicone sealant A silicone cement in a tube that is squeezed out along seams.
-
Tumour angiogenesis factor (TAF) in human and animal tumours
Silicone rubber tubing (internal diameter 1.5 nun) 3.0 cm in length was sealed at both ends with silicone cement and several holes were made in the wall at its centre.
-
Tumour angiogenesis factor (TAF) and its neutralisation by a xenogeneic antiserum
Silicone rubber tubing (internal diameter 1.4 mm) approximately 2.5 cm in length was sealed at both ends with silicone cement and several holes were cut at its centre.
-
A conductometric detector for capillary separations
1mm and the tip is filled with a silicone cement (Lukopren N 100, Synthesia, Czech Republic) that polymerizesin air.
-
Kinetic study of sulfide leaching by galvanic interaction between chalcopyrite, pyrite, and sphalerite in the presence of T. ferrooxidans (30°C) and a thermoph...
For maximum electrical contact between these sulfide minerals, two (or three) different polished cubes were also tied together in intimate contact very carefully by copper wire, embedded in the epoxy, and finally coated with a white silicone cement .
Indicates content that may require registration and/or purchase.