Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TOC Systems, Inc.
Description: alternate microprocessors, when applications change. StarTOC allows easy Operator adjustments from the front panel and many more features, only provided by an integral, dedicated computer. Description TOC Systems, Inc. uniquely offers all methods of TOC analysis and recommends
- Measurement Range: 10 to 20,000 ppm
- Accuracy: 3 %
- Average Analysis Time: 9 minutes
- Computer Interface: Computer Interface
-
Supplier: Hach
Description: 1,000 mg/L EZ7124 Total Carbon, 0 - 5,000 mg/L EZ7125 Total Carbon, 0 - 10,000 mg/L EZ7140 TOC + TC, 0 - 20 mg/L EZ7141 TOC + TC, 0 - 100 mg/L EZ7142 TOC + TC, 0 - 500 mg/L EZ7143 TOC + TC, 0 - 1,000 mg/L EZ7144 TOC + TC, 0 - 5,000 mg/L EZ7145 TOC + TC, 0 -
- Titration Method: Autotitration
- Computer Interface Options: Computer Interface
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
-
Supplier: Hach
Description: Take the pain out of TOC analysis and lower your total cost of ownership Need to tust TOC results? • The QBD1200 has 95% less carryover. Inconsistent results? • Trust 2% standard deviation at 50 mg/L and 3% at 100 µg/L. Want to lower your Total Cost? • Stop wasting money. Save 60% of
- Measurement Range: 0.4 to 100 ppm
- Accuracy: 2 %
- Resolution: 3 Parts per Billion
- Local Interface: Digital Front Panel
-
-
Supplier: TOC Systems, Inc.
Description: StarTOC Semi-Automatic Bench Top TOC is a low cost, accurate analyzer which utilizes components and software from the StarTOC Family of computer-controlled automated TOCs. Since operation and maintenance are extremely simple, it may be the analyzer of choice when less
- Measurement Range: 0 to 1,000 ppm
- Accuracy: 2 %
- Average Analysis Time: 2 minutes
- Analysis Method: Combustion, UV Persulfate Oxidation
-
Supplier: Hach
Description: Join leading manufactures who choose the Hach BioTector online TOC analyzer for their organics level management. Maximum uptime and reliability for TOC analysis municipal and industrial process water applications Using top quality design and engineering principles, only
- Measurement Range: 0 to 250 ppm
- Local Interface: Digital Front Panel
- Display Options: Digital Readout
- Sample Introduction: On-Line
-
Supplier: Mettler-Toledo Technologies GmbH
Description: of TOC Levels Achieve clear control of your water system with the fastest response time available and measurement updates every second for continuous TOC analysis. Conclusive Data to Support Compliance The 6000TOCi uses proven UV oxidation technology and highest accuracy conductivity
- Measurement Range: 0.00005 to 2 ppm
- Accuracy: 5 %
- Resolution: 0.001 Parts per Billion
- Average Analysis Time: 1 minutes
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The TNPC-4110 is an easy to handle and simple to maintain total nitrogen/phosphorous/carbon analyzer that is intended to be used as an automatic water analyzer for the water quality regulations, currently being prepared for implementation, governing total nitrogen and total
- Accuracy: 3 %
- Process Temperature Range: 32 to 104 F
- Operating Temperature: 33.8 to 104 F
- Analysis Method: Combustion, UV Fluorescence
-
Supplier: TOC Systems, Inc.
Description: • Five Oxidation Methods in One Analyzer • 103 Sample Stations & 1 Wash Station • Dual NDIRs • Widest Dynamic Range • Ease of operation with familiar Windows Software • Reliability Through Simplicity Unmatched Versatility & Reliability The StarTOC Automatic Benchtop analyzer is capable
- Measurement Range: 50,000 ppm
- Accuracy: 2 %
- Resolution: 50 Parts per Billion
- Average Analysis Time: 3 minutes
-
Supplier: O. I. Analytical
Description: No Description Provided
- Carrier Gas Flow: 200 ml/min
- Average Analysis Time: 20 minutes
- Process Temperature Range: 932 to 1,652 F
- Operating Temperature: 50 to 104 F
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: hard-to-oxidize compounds up to 1.6 mm in diameter. The TOC-VW is the most powerful wet chemical TOC on the market, capable of measuring down to 0.5 ppb of TOC and up to 3000 ppm. Features Newly designed high-sensitivity NDIR detector - achieves ultra-high sensitivity
- Measurement Range: 0.5 to 3,500 ppm
- Accuracy: 1.5 %
- Average Analysis Time: 4 minutes
- Operating Temperature: 41 to 95 F
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Highly advanced on-line TOC Analyzer excels in a wide range of applications The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680°C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of
- Measurement Range: 0 to 20,000 ppm
- Average Analysis Time: 4 minutes
- Process Temperature Range: 1,256 F
- Operating Temperature: 33.8 to 104 F
-
Supplier: TOC Systems, Inc.
Description: The StarTOC TOC/TN On-Line Process Analyzer uses high temperature combustion with proven chemiluminescence technology to perform reliably for both TOC and Total Nitrogen analysis. Chemiluminescence: In the combustion reactor, the nitrogen in the sample is converted to nitric
- Measurement Range: 5 to 10,000 ppm
- Accuracy: 4 %
- Average Analysis Time: 3 minutes
- Additional Output Options: Analog Current
-
Supplier: Hach
Description: robust, industrially designed online analyzer to monitor TOC, TN, and TP parameters • Detect product loss quickly to save valuable product, and minimize risk of noncompliance by preventing excessive contamination releases to the wastewater treatment plant The Hach TOC
- Measurement Range: 0 to 10,000 ppm
- Local Interface: Digital Front Panel
- Display Options: Digital Readout
- Sample Introduction: On-Line
-
Supplier: O. I. Analytical
Description: No Description Provided
- Measurement Range: 0.002 to 30,000 ppm
- Average Analysis Time: 3 minutes
- Process Temperature Range: 1,256 to 1,652 F
- Operating Temperature: 50 to 113 F
-
Supplier: Real Tech, Inc.
Description: Real Tech’s bypass TOC sensor offers a practical and affordable real-time monitoring solution for many organics monitoring applications. The sensor provides rapid, real-time measurement of TOC without the use of reagents. Benefiting from Real Tech’s innovative Split-Sense Pro
- Carrier Gas Flow: 1,000 ml/min
- Average Analysis Time: 0.5 minutes
- Operating Temperature: 32 to 113 F
- Features: Other
-
Supplier: Real Tech, Inc.
Description: TOC PROBE Real Tech’s robust TOC submersible probe provides affordable real-time measurement of total organic carbon (TOC) and/or dissolved organic carbon (DOC) in water or wastewater. The TOC probe utilizes patent-pending technology to provide superior measurement
- Measurement Range: 0 to 6,000 ppm
- Average Analysis Time: 10 minutes
- Operating Temperature: 32 to 113 F
- General Features: Self Calibration
-
Supplier: Real Tech, Inc.
Description: The portable TOC/DOC Field Meter from Real Tech provides simple and affordable testing of organic matter in water or wastewater output as total organic carbon (TOC) or dissolved organic carbon (DOC). Operation is straight forward with accurate and repeatable results obtained in
- Measurement Range: 0 to 2,500 ppm
- Operating Temperature: 32 to 113 F
- Display Options: Digital Readout
- Features: Other
-
Supplier: Hamilton Company
Description: These syringes are for water analysis with Total Organic Carbon (TOC) analyzers. The wetted parts are stainless steel and borosilicate glass. The plungers and barrels are not interchangeable or replaceable.
- Syringe Volume: 0.05000528064848635 cc
- Pressure Rating: 1,999.9999999999998 psig
- Needle Gauge: 26
- Needle Length: 2.5 inch
-
Supplier: Analytical Systems Int’l. Keco
Description: state sensor for quantitative analysis in ppb w, ppm w, or up to saturation levels. An optional patented liquid validation/calibration by Perm Tube is available. This unattended on-line analysis is economically superior to inaccurate laboratory analyzers where unstable grab samples result in
- Operating Temperature: 41 to 122 F
- Process Media Temperature: 41 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration, Filters, Self-test / Diagnostics
-
Supplier: ABB Measurement & Analytics
Description: (FID) technology and oxygen measurement. The high resolution FTIR spectrometer provides selective measurement of infrared active gas molecules with high sensitivity and stability. The multi-component analyzer system ACF5000 offers: Simultaneous measurement of up to 15 gas components including
- Response Time: 400 seconds
- Operating Temperature: 41 to 86 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: SAE International
Description: The second generation International Space Station (ISS) Total Organic Carbon Analyzer's (TOCA) function is to monitor concentrations of Total Organic Carbon (TOC) in ISS water samples. TOC is one measurement that provides a general indication of overall water quality by
-
Supplier: Mettler-Toledo Technologies GmbH
Description: On-Line TOC Sensor with Flow Control The 4000TOCe on-line TOC sensor with flow control provides continuous, fast and reliable monitoring of TOC levels from post RO waters to point-of-use. Continuous Flow to Detect Rapid Changes Allows quick reaction to Total Organic Carbon
- Measurement Range: 0.00005 to 1 ppm
- Accuracy: 5 %
- Resolution: 0.001 Parts per Billion
- Average Analysis Time: 1 minutes
-
Supplier: Radwell International
Description: ULTRAVIOLET LAMP, FOR ACCESS 643 TOC ANALYZER, REPLACEMENT KIT. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Mar Cor Purification
Description: Suitability TOC monitoring can be done on-line or in the lab with a TOC analyzer of better then 50 ppb detection. All analyzers must be periodically challenged with a system suitability solution of 500 ppb USP 1.4 benzoquinone RS. In both cases the analyzers
- Maximum Liquid Flow: 20 to 450 GPM
- Application / Industry: Biopharmaceutical
- Configuration: System
- Features: Water
-
Supplier: ABB Measurement & Analytics
Description: reliability through proven FTIR technology Fully integrated TOC and O2 analyzer modules (optional) according European Standard EN12619 Unique air-driven injector pump, no moving parts, low condensate to handle Low ownership, maintenance and installation cost through multi-component
- Operating Temperature: 41 to 104 F
- Operating Humidity: 75 to 95 %
- Response Time: 150 seconds
- Measurement Type: %Volume, Density, Trace
-
Supplier: AGC Chemicals Americas, Inc.
Description: paper, stone and tile protection, technical textiles and nonwovens production, exposure and resistance testing Flemion Ion Exchange Membranes: brine/membrane analysis, sample preparation, history and recordkeeping, total organic carbon (TOC) testing, induced couple plasma (ICP) testing and
- Industry: Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Nuclear / Utility, Piping / Pressure Vessel
- Test Methods: Chromatography (GC, HPLC, etc.), Infrared Spectroscopy (FTIR, etc.), Mechanical Testing, Microscopy / Metallography, Property Testing, Rheology, Thermal Analysis, UV / Vis Spectroscopy
- Capabilities: Environmental Exposure Testing, Environmental Testing and Analysis Services, Sunlight Exposure / Solar Simulation
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: AGC Chemicals Americas, Inc.
Description: paper, stone and tile protection, technical textiles and nonwovens production, exposure and resistance testing Flemion Ion Exchange Membranes: brine/membrane analysis, sample preparation, history and recordkeeping, total organic carbon (TOC) testing, induced couple plasma (ICP) testing and
- Form: Bulk Solids / Granules
- Services Offered: Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Research and Development
- Run / Batch Size: Laboratory / Bench, Pilot Scale
- Features: North America, Northeast US Only, United States Only
-
Supplier: ASTM International
Description: ingredient/drug substance pharmaceutical and biopharmaceutical batch or continuous manufacturing processes or supporting utility systems (for example, TOC for purified water and water for injection systems, and so forth). 1.5 The principles in this guide may be applied during the development
-
Supplier: ASTM International
Description: ingredient/drug substance pharmaceutical and biopharmaceutical batch or continuous manufacturing processes or supporting utility systems (for example, TOC for Purified Water and Water for Injection systems, and so forth). 1.5 The principles in this guide may be applied during the development
-
Supplier: ASTM International
Description: to an exited NO2. As the excited NO2 returns to the ground state, it emits radiation that is measured photo-electrically. 1.3 Total and dissolved organic carbon analysis by Test Method D7573 can be analyzed at the same time on the same sample simultaneously using a properly equipped analyzer.
Find Suppliers by Category Top
Featured Products Top
-
Your Custom Multigas Analyzer or mini Multigas Analyzer gives you highly stable performance, low (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Sievers 900/5310 C Series TOC Analyzers - Calibration
The Sievers* 900 and 5310 C Series TOC Analyzers. incorporate a number of new features and options. designed toimprove the accuracy and linearity of the. TOC measurements. Three new calibration options. are available in the Analyzers: automatic conductivity. offset, automatic TOC autozero
-
Validating On-Line TOC Analyzers for Real-Time Release
of Its PAT Solutions With CAMO s Unscrambler Technology Online Reaction Monitoring of Inprocess Manufacturing Samples by UPLC ANATEL A643a Total Organic Carbon (TOC) Analyzer PAT Answers: FDA's Final Guidance From Underperformance to Overachieving: Culture Change at Bayer Berkeley Aseptic Blow-Fill
-
Validating On-Line TOC Analyzers for Real-Time Release
Focuses on Quality Online Reaction Monitoring of Inprocess Manufacturing Samples by UPLC ANATEL A643a Total Organic Carbon (TOC) Analyzer PAT Answers: FDA's Final Guidance From Underperformance to Overachieving: Culture Change at Bayer Berkeley Aseptic Blow-Fill-Seal Technology vs. Traditional Aseptic
-
Compliance with JP 16 TOC Requirements Using the Sievers 900 and 500 RL TOC Analyzers and Standards
The first instrument requirement for the total organic. carbon test detailed by the Japanese Pharmacopeia. (JP) in the General Tests section <2.59> specifies that. the instrument be capable of measuring organic carbon. down to 0.05 mg/L (50 ppb). The Sievers 500 RL. and 900 Series TOC Analyzers
-
Water Quality Changes During 500-Year Flood Controlled with Sievers TOC Analyzer
. In November, 2009, the Water Authority invested in two. Sievers 5310 C On-line TOC Analyzers to continuously. monitor their influent and effluent water. They will now. be able to optimize their treatment process during any. upcoming water quality changes, whether minor or. caused by extreme conditions
-
The Sievers InnovOx TOC Analyzer: Boiler Water Monitoring
Corrosion in boiler systems can quickly result in tube. failure and plant shutdown. A properly-operating deaerator. and an appropriate chemical program will greatly. extend boiler life by addressing corrosion problems. The solution to boiler corrosion is both mechanical and. chemical along with
-
Wastewater Neutralization Process Using the Sievers InnovOx TOC Analyzer
Industrial wastewater is a result of manufacturing,. agricultural, environmental, and research activities. Managing the treatment and discharge of industrial. effluents is a critical process that ensures compliance. with regulatory ordinances, upholds public health. and safety, and guarantees the
-
Research Institute Uses GE InnovOx TOC Analyzer to Evaluate Hydraulic Fracturing and Oil Exploration Produced Water
The Global Petroleum Research Institute (GPRI) at Texas. A&M University-College Station regularly conducts. laboratory research studies on various oil and gas. produced wastewaters with varying sample matrices. The GPRI tests samples at different shale and oil. producing formations using a mobile
More Information Top
-
Automated quantitative and isotopic ( 13 C) analysis of dissolved inorganic carbon and dissolved organic carbon in continuous‐flow using a total organic carbon...
We believe this to be the first successful use of a total organic carbon ( TOC ) analyser for both dissolved inorganic and, specifically, dissolved organic species for 13C stable isotope analysis in an automated CF‐IRMS system.
-
A novel high‐temperature combustion based system for stable isotope analysis of dissolved organic carbon in aqueous samples. II: optimization and assessment of...
Early approaches used (freeze-)drying followed by analysis using an elemental analyzer (EA) or offline oxidation of DOC such as by sealed tubes or a stand-alone total organic carbon ( TOC ) analyzer with manual transfer of the evolved CO2 for .
-
Advances in coupling a commercial total organic carbon analyser with an isotope ratio mass spectrometer to determine the isotopic signal of the total dissolved...
The method operates on a commercial total organic carbon ( TOC ) analyser coupled to an elemental analyser/isotope ratio mass spectrometer (EA‐IRMS).
-
Using a simple high‐performance liquid chromatography separation and fraction collection methodology to achieve compound‐specific isotopic analysis for dissolv...
2003; 17: 419–428) with a total inorganic carbon/total organic carbon (TIC/ TOC ) analyzer interfaced with a continuous‐flow isotope ratio mass spectrometer.
-
The City of Houston Texas: A Case Study (.pdf)
CAN A UTILITY AFFORD TO OPERATE WITHOUT ON-LINE TOC ANALYZERS CONSIDERING THE REQUIREMENTS OF THE D/DBP RULE?
-
CO2 Capture by Absorption with Potassium Carbonate
A total organic carbon ( TOC ) analyzer was used to measure the CO2 .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/3557/chen_eric.pdf?sequence=6
Moreover, Alyson Sagle from Dr. Freeman’s research group has graciously allowed me to perform the CO2 loading analysis on the TOC analyzer and provided invaluable assistance with the setup and maintenance of the analyzer.
-
A novel high‐temperature combustion based system for stable isotope analysis of dissolved organic carbon in aqueous samples. I: development and validation
Many publications suggest HTC TOC analyzers as the most suitable device for DOC concentration measurements.[23] However, commercially available HTC-based systems are not optimized for SIA mainly because of their insufficient .
Indicates content that may require registration and/or purchase.