-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave
- Temperature Range: -40 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
-
Supplier: Grayline, Inc.
Description: Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA,
- Temperature Range: -90.4 to 176 F
- Color / Clarity: Clear, Multi-colored
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: General Purpose
-
Supplier: Grayline, Inc.
Description: Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food
- Temperature Range: -90.4 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Food Processing / Beverage
- Type: Plastic Tubing
-
-
Supplier: Grayline, Inc.
Description: Grayline pneumatic & hydraulic tubing and hose is available in a variety of polymer materials and constructions. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with
- Temperature Range: -40 to 176 F
- Color / Clarity: Clear, Multi-colored
- Type: Plastic Tubing
- Application: Pneumatic (Compressed Air)
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Aalborg Instruments
Description: base that lifts and angles the pump face, making the controls even more easily user-accessible. SPECIFICATIONS TUBING INSIDE DIAMETERS: 1/4, 5/16, 3/8, 7/16 or 1/2 in. TUBING WALL THICKNESS: 1/16 in. RECOMMENDED TUBING MATERIALS: Tygon® R-3603, peroxide-treated silicone,
- Maximum Discharge Pressure: 12.3 to 12.6 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Radwell International
Description: UX07081, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 4 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, BLACK TPU JACKET, PTFE TUBING, SPECIAL CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Gaskets, U-Cups, Tubing, Sheet, Cord, Sponge. Applictions: Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
- Inside Diameter (ID): 0.058 to 0.066 inch
- Cross-section: 0.044 to 0.05 inch
- Outside Diameter (OD): 0.156 inch
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
-
Supplier: Atlantic Rubber Company, Inc.
Description: materials) are available for applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds. Gaskets:
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
and materials (including cellular materials) are available for applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
and materials (including cellular materials) are available for applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
important for your application, select a conductor with a high strand count. As a general rule, the higher the strand count, the more flexible the conductor will be. Tubing Tubing is a component offering a variety of functions within a custom cable. For example, tubing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
More Information Top
-
Development of a Legform Impactor with 4-DOF Knee-Joint for Pedestrian Safety Assessment in Omni-Direction Impacts
Taking into account the transversal expansion of the TPU tube under axial compression, the TPU tube in the subassembly of the knee-joint must exhibit stiffness characteristic different from the unconstrained situation.
-
Thermal and mechanical properties of polyisobutylene‐based thermoplastic polyurethanes
PIB-based TPU tubings with 1.7 mm outer diameter and 1.5 mm inner diameter were produced.
-
NEW Low Cost Tube Pump | News | The Engineer
Aalborg®’s NEW Model TPU tube pumps are ideally suited for liquids of low to medium viscosity.
-
Long‐term in vitro hydrolytic stability of thermoplastic polyurethanes
Between four and seven returned leads were randomly selected at implant durations separated by 12 months, decontaminated using eth- ylene oxide, then dissected to remove the TPU tubing .
-
mesh with liner ( Page 3 ) - offers from mesh with liner manufacturers, suppliers, exporters & wholesalers
Mesh Liner, PVC soft tubing, TPU tubing Design: Front Zipper, Four zones tubing, CPC quick fitting Size: ...
-
polyurethane,China polyurethane Manufacturers, Suppliers - ECOL
... quality pu hose/polyurethane hose/tpu hose/pu tube/polyurethane tubing/ tpu tubing pu hose/polyurethane hose/tpu hose/pu tube/polyurethane tubing/tpu ... liquid .
-
Aalborg’s Variable Flow Tube Pumps
The TPU 's tube set-up, changes, and replacements are quick and easy.
-
Aalborg’s Variable Flow Tube Pumps
The TPU 's tube set-up, changes, and replacements are quick and easy.
-
Abstracts from the XXXVIII Congress of the European Society for Artificial Organs (ESAO 2011) and IV Biennial Congress of the International Federation on Artif...
Procedures for electrospinning tubes from TPUs are also amenable to aliphatic derivatives.
-
Tuning the Mechanical Properties of Composites from Elastomeric to Rigid Thermoplastic by Controlled Addition of Carbon Nanotubes
This means that composites with high stress at low strain can be produced by adding nano- tubes to TPUs with high HS:SS ratios.
Indicates content that may require registration and/or purchase.