-
Supplier: Teknor Apex Company
Description: SARLINK® 3180 is a multi-purpose thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3180 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into
- Tensile Strength (Break): 1,360 psi
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin, Molding Resin
- Form / Shape: Pellets
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Aero Rubber Company, Inc.
Description: Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal products that
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Polyurethane / Urethane, Silicone Rubber, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Reed Rubber Products
Description: measurement Stamping / die cutting of sheet stock Custom packaging High bond tape applications
- Size Capabilities: 10 inch
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Co-Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Sheet, Tubing / Hose
-
Supplier: Phelps Industrial Products
Description: Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,
- Width: 40 to 72 inch
- Thickness: 0.005 to 1 inch
- Operating Temperature: -650 to 2,500 F
- Material: Cork, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Foam, Graphite, Neoprene, Nitrile (NBR - Buna-N), Nylon / Polyamide, Paper, Polyethylene (PE), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Polyurethane / Urethane, Room Temperature Vulcanizing (RTV)
-
Supplier: Crescent Plastics, Inc.
Description: multitude of secondary operations, both on-line or off. Crescent Plastics is a custom plastic profile extruder. However, we do not do sheet extrusion or thermoforming. If you need custom injection molding or pipes, visit our affiliate companies: Wabash Plastics and Cresline Plastic Pipe Co.
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, Acrylic, PETG, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet your existing
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
Find Suppliers by Category Top
Featured Products Top
-
Is your THV stock dwindling with no obvious replacement? Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Your application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements and fill your THV500 void. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
That unique combination of fuel/chemical resistance combined with flexibility and toughness. Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Product Features (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
More Information Top
-
Microstructure‐properties correlations in dynamically vulcanized nanocomposite thermoplastic elastomers based on PP/EPDM
The permeability was evaluated as the volume of oxygen permeated per unit area of TPV sheet for 24 h.
-
In-situ Thermoelectrochemistry
Fig. B9 Diagram as part of the TPV front panel sheet shown in Fig. B8.
-
The Handbook of Advanced Materials: Enabling New Designs Complete Document
McDermott Technologies, Inc., TPV System Data Sheet , Alliance, OH, 1998.
-
Concentrating and spectrum splitting optical device in high efficiency CPV module with five bandgaps
[16]Fraas, L. M., ”GaSb TPV cells data sheet , JX Crystals,” 9 June 2011, http://jxcrystals.com/GaSb/4sale5.pdf (1 July 2013).
-
http://dspace.mit.edu/bitstream/handle/1721.1/71485/795575920-MIT.pdf?sequence=2
G.1 Eagle schematic drawing of TPV test board, sheet 1. . . . . . . . . . . . . .
-
Polymer Blends Handbook
Film and sheeting applications for soft TPV grades include surgical drapes, dental dams, and elastic tapes for wound care in the medical and healthcare arena; waist band tapes for clothing; and elastic geomembranes in building and construction (Mapleston 2007).
-
Electrodynamic properties of graphene and their technological
applications
In Chapter 6 we calculate near field heat transfer between two graphene sheets and we analyze near field TPV device with graphene as a thermal emitter.
-
Categories Download : Aalborg, Manufacturer of High Quality Flow Instrumentation
TPU and TPV Peristaltic Pumps Operating Manual Technical Data Sheet No.: TD-TPU-TPV-11-12 Rev. B Date of Issue: December 2012 .
-
Categories Download : Aalborg, Manufacturer of High Quality Flow Instrumentation
TPU and TPV Peristaltic Pumps Operating Manual Technical Data Sheet No.: TD-TPU-TPV-11-12 Rev. B Date of Issue: December 2012 .
-
Categories Download : Aalborg, Manufacturer of High Quality Flow Instrumentation
TPU and TPV Peristaltic Pumps Operating Manual Technical Data Sheet No.: TD-TPU-TPV-11-12 Rev. B Date of Issue: December 2012 .
Indicates content that may require registration and/or purchase.