-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM 9 DBIC PORTABLE AS-4220( )/G
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, 11 DBIC PORTABLE, FOLDABLE AS-4218( )/G
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, MEDIUM WEIGHT, PORTABLE, FOLDABLE AS-4216()/G
-
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, 14 DBIC PORTABLE, FOLDABLE AS-4219( )/G
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman's UHF SATCOM Antenna Interface Unit provides improved receive sensitivity and receive protection for the Ground Mobile Radio (GMR) system. The SATCOM AIU is a Line Replaceable Unit (LRU) that is part of a Joint Tactical Radio System (JTRS) Cluster 1 Joint
- Frequency: 0.243 to 0.319 GHz
- Operating Temperature: -40 to 131 F
- Certifications and Approvals: MIL-STD
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 100 to 2,500 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: AR Modular RF
Description: The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto
- Frequency Range: 30 to 512 MHz
- Output Power( P1dB): 45.44068044350276 dBm
- Noise Figure: 2 dB
- Input VSWR: 1.5 :1
-
Supplier: Richardson RFPD
Description: Small Form Factor UHF (225-400) MHz Tunable Bandpass Filter Features +27dBm CW Continuous Power Handling Low Insertion Loss (4.0dB typ) 15dB Selectivity (typ) @ +/- 10% Low Power Consumption (<100> Applications Military Radios Military Radar SATCOM Test and Measurement
- Bandwidth: 225,000 to 400,000 kHz
- Insertion Loss: 4 dB
- VSWR: 1.4 :1
- Filter Type: Bandpass
-
Supplier: TE Connectivity
Description: .15 MM [.005 INCH ] Product Length : 20 MM [.787 INCH ] Product Width : 65 MM [2.56 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom
- Primary Frequency Range: 1,427 to 2,700 MHz
- Gain: 3 to 6 dB
- VSWR: 2 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: SAE International
Description: This document recommends criteria for the control and display of communications and navigation equipment on the flight deck. The equipment includes: a Communications : Ultra High Frequency (UHF), Very High Frequency (VHF), and High Frequency (HF) Radios, Cabin/Service Interphones, Public
-
Supplier: Yankee Environmental Systems, Inc.
Description: are stored locally in the event of ground data link or satcom link failure. It supports two way communications via standard RJ45 10/100BaseT LAN or RS-232 DB-9 serial ports interfaces. Additional one-way Irridium burst-mode satellite data modem and/or UHF point-to-point PPP radio link
-
Supplier: SAE International
Description: This document recommends criteria for the control and display of communications and navigation equipment on the flight deck. The equipment includes: a Communications: Ultra high frequency (UHF), very high frequency (VHF), and high frequency (HF) radios, cabin/service interphones, public
-
Supplier: Northrop Grumman Corporation
Description: devices connected to the RF Control Bus and can be connected anywhere in the chain. The GUI allows up to four different RF Control Bus devices to be monitored at a time, including a VHF/UHF Power Amplifier (VU PA), a Wideband Power Amplifier (WB PA), a Ground Cosite Mitigation Device (Ground
- Component / Product Tested: Avionics / Military Electronics
-
Supplier: Airbus Group
Description: an Ariane 5 from the European space centre in Kourou, French Guiana. Along with the in-orbit delivery of two communications satellites (COMSATBw 1 & 2) for operations in military frequencies (SHF/UHF) and the provision of additional commercial capacity in Ku- and C-band, the SATCOMBw Stage 2
-
Supplier: KRYTAR, Inc.
Description: compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input
- Frequency Range: 500 to 4,000 MHz
- Insertion Loss: 1.3 dB
- VSWR: 1.35 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar,
- Frequency Range: 500 to 4,000 MHz
- Insertion Loss: 1.8 dB
- VSWR: 1.33 :1
- RF Coupler Type: Uni-Directional
Find Suppliers by Category Top
Featured Products Top
-
directional coupler also lends itself to wireless designs and many test and measurement applications from UHF through C-Band including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
announces a family five (5) new Directional Couplers operating in the frequency range of 0.4 to 7.125 GHz (UHF through C-Bands) offering Nominal (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/27220/preliminaryecono00psil.pdf?sequence=1
Single Channel UHF Satcom Terminals .
-
Evolutionary path of UHF secondary imagery dissemination systems (SIDS)
The near- term hope of re-mining available UHF SATCOM assets for greater bandwidth appears to be feasible with the advent of Continuous Phase Modulation (CPM).
-
SATELLITE COMMUNICATIONS: MORE BANDWIDTH AND TERMINALS NEEDED
UHF satcom links, which operated at a maximum capacity of 2.4kbit/s in the Gulf War, were amongst the first to feel the pinch.
-
An improved quad diversity combining technique for effectively combating multipath, antenna gain and shadowing
Figure 1: When a highly-mobile tactical unit needs to communicate, no matter the weather, geographical location or overhead foliage, they will most likely use a UHF SATCOM terminal.
-
UHF adjacent channel SATCOM interference: Present, interim and future
Finally, the performance of the MD-1269A 70 MHz Multipurpose Modem and the RT-1273AG 100 Watt Multimission UHF SATCOM Transceiver, designed for uplink spectral containment and downlink interference rejection, are both shown to meet the new SATCOM performancestandards.
-
Nonlinear Phenomena in Complex Systems: From Nano to Macro Scale
Novel Circularly Polarized (CP) UHF SATCOM antenna [8–10] is developed based on Moxon antenna (bent dipole element over a ground plane), and further extended for RFID and GPS applications.
Indicates content that may require registration and/or purchase.