-
Supplier: Newark, An Avnet Company
Description: SINGLE PHASE- UL1449 3RD EDITION- TYPE 2 SPD
-
Supplier: Newark, An Avnet Company
Description: SINGLE PHASE- UL1449 3RD EDITION- TYPE 1 SPD. SCCR 200KA
-
Supplier: Newark, An Avnet Company
Description: SINGLE PHASE- UL1449 3RD EDITION- TYPE 1 SPD SCCR 200KA
-
-
Supplier: Newark, An Avnet Company
Description: 3 PHASE UL1449 3RD EDITION- TYPE 1 SPD- 208/120vac
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-464 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides
- Maximum Surge Current: 30,000 amps
- Operating Temperature: -22 to 149 F
- Features: 120/208, Computer Rooms, Lightning Arrestor, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Network Applications, Other, SPD, Silicon Avalanche Diode, UL 1449 Fourth Edition, Visual Indicators / LEDs, Wye
- TVSS Signal Protection: Three Phase
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-809-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides
- Maximum Surge Current: 160,000 amps
- Operating Temperature: -40 to 167 F
- Features: 120/208, Computer Rooms, Lightning Arrestor, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Network Applications, Other, SPD, UL 1449 Fourth Edition, Visual Indicators / LEDs, Wye
- TVSS Signal Protection: Three Phase
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-809-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides
- Maximum Surge Current: 160,000 amps
- Operating Temperature: -40 to 167 F
- Features: 120/208, Computer Rooms, Lightning Arrestor, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Network Applications, Other, SPD, Silicon Avalanche Diode, UL 1449 Fourth Edition, Visual Indicators / LEDs, Wye
- TVSS Signal Protection: Three Phase
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) SP50-4803D from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector
- Maximum Surge Current: 50,000 amps
- Voltage Protection Rating (VPR): 1,800 to 3,000 volts
- Operating Temperature: -40 to 185 F
- Standards: CE Marking, RoHS Compliant, UL
-
Supplier: DigiKey
Description: SYSTEMTRAB UL 1449 3RD EDITION
-
Supplier: Radwell International
Description: SURGE PROTECTOR, SINGLE PHASE, UL1449, 3RD EDITION, TYPE 2 SPD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASCO Power Technologies
Description: Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure™ was formed to bring this same level of protection to
- Maximum Surge Current: 120,000 to 160,000 amps
- Operating Temperature: -40 to 149 F
- Features: 120/240, 4-Wire, Audible Alarm, Delta, MOV, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
- Standards: ANSI, CE Marking, IEEE, UL, UL 1449 Second Edition
-
Supplier: Radwell International
Description: 120/240 VAC SINGLE PHASE ARRESTER IN BOX. ANSI/UL1449 3RD EDITION.. FREE 2 YEAR RADWELL WARRANTY
- Input Voltage: 240 volts
- Phase: Single Phase
-
Supplier: CITEL SURGE PROTECTION
Description: CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition (UL1449 4th Edition - Type 1CA for -400,
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 700 to 1,500 volts
- Features: 120, 220, 240, 277, Delta, MOV, Other, SPD, Thermal Fusing, Wye
- Standards: CE Marking, CSA Mark, IEC, UL, UL 1449 Third Edition
-
Supplier: Radwell International
Description: SURGE ARRESTER, SINGLE PHASE, IN CLAMSHELL PACKAGING, ANSI/UL1449 3RD EDITION, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
- Features: Single Phase
-
Supplier: Eaton | Power Quality
Description: options 200 kA short circuit current rating (SCCR) 10-year warranty UL 1449 3rd Edition Information UL 1449 is the standard that surge protective devices must comply with. This standard underwent major changes, with required compliance mandatory on September
- Maximum Surge Current: 50,000 to 400,000 amps
- Voltage: 120/208, 277/480
- Technology: MOV
- Features: Network Applications, Other, Telecom Applications, Three Phase
-
Supplier: CITEL SURGE PROTECTION
Description: Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449 3rd Edition Listed Optional Surge Counter
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 800 to 3,000 volts
- Features: 120/208, 120/240, 220/380, 240, 277/480, 347/600, 480, Audible Alarm, Delta, Other, SPD, Visual Indicators / LEDs, Wye
- Mode of Protection: All Mode
-
Supplier: ABB Inc.
Description: SPD Class III OVR Type 3 Surge Protection Devices Low protection level voltage value OVR type 3 shall be installed as close as possible from the sensitive equipment to protect. Tested with a 1,2/50 - 8/20 current combination wave generator, they ensure a very low protection level voltage value.
-
Supplier: Mersen
Description: The most compact of the STX series offering, the Surge-Trap® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV® technology inside making it the safest product available in its category. Its
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Standards: ANSI, CSA Mark, IEEE, RoHS Compliant, UL
- Features: MOV, Other, SPD
-
Supplier: MCG SURGE PROTECTION
Description: Features: I peak=80,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20
- Maximum Surge Current: 80,000 amps
- AC Energy Absorption: 15,680 joules
- Operating Temperature: -40 to 158 F
- Features: 120, 120/240, 2-Wire, 208, 220, 240, 277, 3-Wire, 346, 380, 4-Wire, 480, 600, Computer Rooms, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs, Wye
-
Supplier: CITEL SURGE PROTECTION
Description: Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449 3rd Edition Listed Optional Surge Counter
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 900 to 3,300 volts
- Features: 120, 120/208, 120/240, 240/480, 277/480, 347/600, 480, 600, Audible Alarm, Delta, NEMA Enclosure, Other, SPD, Visual Indicators / LEDs, Wye
- Nominal Discharge Current: 20 kA
-
Supplier: Sankosha U.S.A., Inc.
Description: Features: UL 1449 3rd Edition Recognized (File E328370) Non-Radioactive RoHS Compliant (100% Lead-Free) Low Capacitance Proven Performance ISO 9001 Certified World Renowned Quality Applications: Transient Voltage Surge Suppression AC Line Protection Power Supplies CATV
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 5,000 volts
- Discharge Current: 3,000 amps
- Through Current: 10,000 amps
-
Supplier: CITEL SURGE PROTECTION
Description: base, which allows for easy access to protection modules. UL1449 3rd Edition
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 700 to 1,500 volts
- Features: 120, 208, 220, 240, 277, Delta, Integral Disconnect, Other, Plug-in Style, SPD, Thermal Fusing, Wye
- Nominal Discharge Current: 20 kA
-
Supplier: Littelfuse, Inc.
Description: Thermally protected SMOV34S Varistor Series for overvoltage circuit protection The SMOV34S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a
- Maximum AC RMS Voltage: 748 volts
- Maximum Clamping Voltage: 420 volts
-
Supplier: Littelfuse, Inc.
Description: Thermally protected SMOV34S Varistor Series for overvoltage circuit protection The SMOV34S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a
- Maximum AC RMS Voltage: 202 volts
- Maximum Clamping Voltage: 115 volts
-
Supplier: Littelfuse, Inc.
Description: Thermally protected SMOV25S Varistor Series for overvoltage circuit protection The SMOV25S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a
- Maximum AC RMS Voltage: 226 volts
- Maximum Clamping Voltage: 130 volts
-
Supplier: Littelfuse, Inc.
Description: Thermally protected SMOV25S Varistor Series for overvoltage circuit protection The SMOV25S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a
- Maximum AC RMS Voltage: 473 volts
- Maximum Clamping Voltage: 275 volts
-
Supplier: Legrand
Description: 120/208 VAC 3 Phase, Wye, 4 Wire and Ground, Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any
- Features: Audio and Video Applications, Computer Rooms, Other, SPD, Telecom Applications, Visual Indicators / LEDs
- Connection: Screw Down Terminals
- Standards: UL, UL 1449 Third Edition
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Schneider Electric Surge Protection
Description: Modular devices are available for use in service entrance or branch panel locations. Our EMA Series products provide a complete line of application solutions and meet the requirements of ANSI/IEEE C62.41 and C62.45, and UL 1449 Second Edition, 2007 Requirements. Peak surge
- Maximum Surge Current: 160,000 amps
- Voltage: 120/240
- Wires: 4-Wire
- Standards: ANSI, IEEE, UL 1449 Second Edition
-
Supplier: Legrand
Description: Rack mount units are UL and cUL recognized to both UL1363 and UL1449, Third Edition. CabinetMATE units are UL and cUL Listed to UL1363 and UL1449, Third Edition.
- Voltage Protection Rating (VPR): 600 volts
- Mode of Protection: All Mode
- Connection: Electrical Outlets
- Features: Other, Resettable Circuit Breaker, SPD, Telecom Applications, Visual Indicators / LEDs
-
Supplier: Tripp Lite by Eaton
Description: cover prevents accidental shutoff 15A electrical capacity with built-in resettable circuit breaker 120 volt, 50/60Hz electrical compatibility Certified by UL (USA) and cUL (Canada) UL1449 3rd Edition listed Automatic shutoff permanently cuts power to outlets if protection
- Clamping Voltage: 140 volts
- Features: Other
-
Supplier: ASCO Power Technologies
Description: Systems. This SPD is also Listed to UL 1741 (QIIO.E338877) as Interconnection System Equipment for Use with Distributed Energy Resources. FEATURES: UL Listed to UL 1741 - (QIIO.E338877 & QIIO7.E338877) UL Listed to UL 1449-3 Photovoltaic Standard -
- Supply Voltage (VS): 0 to 1,000 volts
- Response Time: 1 ns
- Current Surge: 100,000 amps
- Direction: Bidirectional
-
Supplier: Tripp Lite by Eaton
Description: compatibility Certified by UL (USA) and cUL (Canada) UL1449 3rd Edition listed Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
- Clamping Voltage: 140 volts
- Features: Other
-
Supplier: TelephoneStuff.com
Description: suppressor status - Wired-in products are UL Listed (cUL) to standard 1449, 2nd Edition Specifications: - Nominal Line Voltage: 120/240 - Max. Cont. Operating Voltage: 150/300 - Operating Temperature: -40°to +140°F (-20°to +80°C)
- Standards: UL
-
Supplier: ASCO Power Technologies
Description: and Direct Mount Fingersafe Visual Indicator (Optional Remote Indicator) APPLICATIONS: PLC Applications & HVAC Controls Security Systems Controls Medical Equipment Motor Controls and Starter Systems Parking Lot & Interstate Lighting APPROVALS: RoHS Compliant UL 1449 Second
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Nominal Discharge Current: 10 kA, 3 kA
- Features: 3-Wire, 347/600, Audio and Video Applications, Computer Rooms, MOV, Medical Facilities, NC/NO Dry Contacts, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Telecom Applications, Thermal Fusing, Visual Indicators / LEDs, Wye
-
Supplier: ASCO Power Technologies
Description: electrical distribution system. FEATURES: UL 1449 Third Edition Listed 50kA per mode rating Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -13 to 140 F
- Nominal Discharge Current: 10 kA, 20 kA
- Mode of Protection: 10-Mode
Find Suppliers by Category Top
Featured Products Top
-
electrical appliances standard IEC 60335-1. The series is compliant to EN 55011-B and EN 55032-B (radiated and conducted) and meet the EN 61000-3-2 harmonics, IEC 60601-1-2 Edition 4 and IEC 61000-4 immunity standards. (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
CE marking for the Low Voltage, EMC and RoHS2 Directives. The series is compliant to EN 55011-B, EN 55032-B conducted and radiated emissions (for both Class I and II), EN 61000-3-2 harmonics, IEC 60601-1-2 Edition 4, and IEC 61000-4 immunity standards. Input to output isolation is 4 (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
models are certified to ANSI / AAMI ES 60601-1, IEC / EN 60601-1, UL / CSA / IEC / EN 60950-1 and carry the CE mark for the Low Voltage and RoHS2 Directives. The CSS65A models comply with EN 55011-B and FCC-B conducted and radiated emissions, and meets the IEC 61000-3-2 harmonics, IEC 61000 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
low noise level improves patient comfort and reduces operator fatigue. Initially nine 150W to 400W rated output modules are available, providing continuous coverage from 3.3V to 104Vdc. Each module includes remote on/off, remote sense and an output good signal as standard (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
conducted and radiated emissions (for Class II applications, external filtering may be required), and meets the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. More information can be obtained at the following TDK-Lambda Americas website (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Class I and Class II versions are compliant to EN 55011-B and EN 55032-B (radiated and conducted) and meet the EN 61000-3-2 harmonics, IEC 60601-1-2 Edition 4 and IEC 61000-4 immunity standards. More information can be obtained at the following TDK-Lambda Americas website (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
be quickly configured for either a vertical or horizontal wiring orientation. The TDK-Lambda CUS1500M models are certified to the safety standards of IEC/ES/CSA/EN 60601-1, IEC/UL/CSA/EN 60950-1 (62368-1 pending), IEC/EN 62477-1 (OVC III), and are CE marked according to the Low Voltage, EMC (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Surge-Trap and the Different kA Ratings
UL 1449 3rd edition .
-
$200-$300 Voltage Regulation - Electrical - Grainger Industrial Supply
… 1500V L-L, Voltage Protection Rating 4000V (L-L)Modes of Protection 3, Mounting Style Panel MountEnclosure Type NEMA 4XWire Gauge #12 AWGLength 3.60 In., Width 3 In., Depth 3.39 In., Standards UL 1449 3rd Edition , CSA C22.2 No …
-
An update on power line surge protection techniques for telecom munication facilities
UL 1449 3rd Edition encompasses all of the 2nd Edition changes plus the addition of more stringent safety testing requirements.
-
Thor Systems Launches Next Generation Of SPDs
Prior to the latest UL 1449 3rd Edition , surge protection equipment was known as "Transient Voltage Surge Suppression" (TVSS).
-
SIEMENS products - Grainger Industrial Supply
… 552, Voltage Protection Rating 1800V(L-N), 3000V(L-L)Modes of Protection 7, Mounting Style Surface/Din Rail/Chase Nipple, Material of Construction Polycarbonate, Enclosure Type NEMA 4XWire Gauge 10AWGLength 9, Width 9, Depth 5, Standards UL 1449 3rd Edition , Type 1 SPD .
-
Polycarbonate Electrical - Grainger Industrial Supply
… Wires 3, Voltage 125VAC, Phase 1, HP 1/2, Color Blue, Grade Industrial, Material of Construction Polycarbonate, Wiring Method Back and Side, Description Decora, Surge Suppression with Indicator Light and Audible Alarm,, Standards UL 498/ UL 1449 3rd Edition Listed and CSA C22 …
-
$4000-$4500 Voltage Regulation - Electrical - Grainger Industrial Supply
… L-N), 700V(L-G), 700V(N-G), 1200V(L-L)Modes of Protection 7, Mounting Style Surface Mount, Material of Construction Polycarbonate, Enclosure Type NEMA 4XWire Gauge 8AWGLength 17, Width 17, Depth 12, Standards UL 1449 3rd Edition , Type 1 SPD .
-
Electrical - Grainger Industrial Supply
… 320, Voltage Protection Rating 1200V(L-N), 2000V(L-L)Modes of Protection 7, Mounting Style Surface/Din Rail/Chase Nipple, Material of Construction Polycarbonate, Enclosure Type NEMA 4XWire Gauge 10AWGLength 9, Width 9, Depth 5, Standards UL 1449 3rd Edition , Type 1 SPD .
-
CR4 - Thread: 1449 3rd Edition
How many companies have achieved UL 1449 3rd Edition status?
-
http://search.abb.com/library/download.aspx?documentid=1sdc007109g0202&languagecode=en&documentpartid=&action=launch
IEC 61643-11 / UTE C 61740-51 prEN 50539-11 UL 1449 3rd edition * Configuration .
Indicates content that may require registration and/or purchase.