-
Supplier: Accuris
Description: RIVET - UNIVERSAL HEAD, AS7225 (UNS G10100)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Steel, Sheet and Strip 0.15 Carbon, Maximum Forming Grade (UNS G10100)
-
-
Supplier: Accuris
Description: Steel, Sheet and Strip 0.15 Carbon, Maximum Half Hard Temper (UNS G10100)
-
Supplier: Accuris
Description: Steel, Sheet and Strip 0.15 Carbon, Maximum Deep Forming Grade (UNS G10100)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Hafnium Purity 99.95% Form Granulate Dimensions 1 - 10 mm Quantity 500 g Melting Good Directly from Cu crucible Possible Reactive gas pressure Good 200 - 300 °C Good desirable / indispensible Good
- Overall Width / OD: 0.0393701 to 0.393701 inch
- Features: Hafnium, Non-ferrous - Any Type, Other
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need. The brass stem
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 2 inch
- Size / Diameter: 2 inch
- Measurement Scale / Units: English
- Features: Go, Thread Ring Gage
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 1 inch
- Measurement Scale / Units: English
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 3 inch
- Measurement Scale / Units: English
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 1.625 inch
- Size / Diameter: 1.625 inch
- Measurement Scale / Units: English
- Features: Go, Thread Ring Gage
-
Supplier: ASTM International
Description: 1.1 This specification covers additive manufacturing of parts manufactured via laser beam powder bed fusion (PBF-LB) processing of Grade 4340 (UNS G43400) used in transportation applications, including automotive applications. Parts made using this processing method require heat treatment to
-
Supplier: RS Components, Ltd.
Description: Galvanised steel plain channel,21x41mm
- Overall Length: 78.7402 inch
- Type: Carbon Steel (UNS G)
-
Supplier: ASTM International
Description: 1.1 This specification covers two iron-cobalt alloy types currently manufactured and supplied commercially for use in magnetic cores requiring high permeability at and above 15 kG (1.5 T) under d-c and certain a-c conditions. The specific alloy types covered are: Alloy Type Nominal Composition 1 49
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in °C 1330 10⁻¹ mbar in °C 1470 Boiling point in °C 2672 Sublimation Good Directly from Cu crucible Possible W Good Low residual
- Overall Width / OD: 0.02755907 to 0.13779535 inch
- Features: Chromium, Non-ferrous - Any Type, Other
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B581, ASTM B582 HASTELLOY® G30 DESCRIPTION With higher chromium, added cobalt and tungsten alloy G30 is an improved version of nickel-chromium-iron-molybdenum-copper alloy G-3. G-30 shows superior corrosion resistance over most
- UNS Number: 6,030
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
-
Supplier: McKey Perforating Company, Inc.
Description: Perforated Metal is among the most versatile products available today. People use perforated metal in many different areas, including industrial, commercial and architectural uses. It can be produced in a wide range of gauges and provide screening and filtering in a variety of applications. It can
- Type: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Sheet
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 500 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly from Cu crucible
- Overall Width / OD: 0.0393701 inch
- Overall Length: 0.0393701 inch
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Ferrous / Iron Based, Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Forged
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring.
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Ferrous / Iron Based, Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Forged
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling,
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Cold Work (Die / Mold), Ferrous / Iron Based, Other, Specialty / Other
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Forged
-
Supplier: Dura-Bar
Description: Non-stock, flake graphite in predominantly pearlitic matrix
- Overall Width / OD: 0.625 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 20,000 psi
-
Supplier: ASTM International
Description: Specification CA110 conforms to the requirements for Copper UNS No. C11000; SAE Specifications CA113, CA114, and CA116 conform to the requirements for Copper UNS Nos. C11300, C11400, and C11600; SAE Specification CA120 conforms to Copper UNS No. C12000 and SAE Specification
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C 1400 10⁻¹ mbar in °C 1570 Boiling point in °C 2856 Melting Good Directly from Cu crucible Good W Possible Mo Possible Ta Good C Good W
- Overall Width / OD: 0.0393701 inch
- Overall Length: 0.0393701 inch
- Features: Gold / Gold Alloy, Non-ferrous - Any Type, Other
- Type: Noble / Precious Metal (UNS P)
-
Supplier: Indium Corporation
Description: We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Shipped quantities will be adjusted to best fit the
- Overall Width / OD: 1.25 inch
- Overall Thickness: 0.5 inch
- Overall Length: 5.25 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product.
- Overall Width / OD: 0.5 to 3.15 inch
- Overall Length: 105.9996 to 306 inch
- Overall Thickness: 0.5 to 3.15 inch
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G)
-
Supplier: ASTM International
Description: This specification establishes the requirements for wrought forms and fabricated shapes of oxygen-free copper with UNS No. C10100 suitable for use in electron devices. Specimens shall be appropriately sampled and shall undergo hydrogen embrittlement (reverse bend) test, special macro
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product.
- Overall Width / OD: 0.1 to 3 inch
- Overall Length: 288 inch
- Overall Thickness: 0.1 to 3 inch
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G)
-
Supplier: Universal Wire Works Inc.
Description: Universal 4130 is a heat treatable low alloy steel for the welding of SAE 4100 series steels. Some of these steels, the higher carbon grades, will require a preheat of 300 to 350 degrees F. The lower carbon grades are easily welded without preheat unless the preheat is required to develop specific
- AISI Grade: 4,130
- Type: Alloy, Alloy Steel (UNS G)
- Features: Ferrous / Iron Based - Any Type, Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Tokusen Kogyo Co., Ltd.
Description: World smallest level fine wires: Min. Φ0.008 mm World strongest level Tensile strength: Max. 3,200 MPa ・ Available various plating/coating. ・ Available various stainless steels
- Overall Width / OD: 0.0003149608 inch
- Tensile Strength (UTS, Break): 329,958.809537623 to 464,117.88594303 psi
- Gauge Thickness: 0.001 Gauge
- Type: Carbon Steel (UNS G), Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Stainless Steel (UNS S), Titanium / Titanium Alloy
Find Suppliers by Category Top
Featured Products Top
-
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
ZASMHBA0003761
Figure 1(b) shows an extreme example of a poorly prepared metallographic sample of UNS G10100 sheet.
-
Analyzing Electrochemical Noise Data with Time-Domain Techniques
These techniques were illustrated from laboratory measurements for three systems, i.e. carbon steel ( UNS G10100 ) electrodes in saline and two magnesium alloys, AZ91D (UNS M11916) and ZA1040 (experimental alloy), in saline/magnesium hydroxide solutions.
Indicates content that may require registration and/or purchase.