-
Supplier: Washington Alloy Co.
Description: Specifications AMS 4418, Fed-QQ-M-56 QE22A Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
-
Supplier: Accuris
Description: Standard Specification for Unalloyed Tantalum for Surgical Implant Applications (UNS R05200, UNS R05400)
-
Supplier: Accuris
Description: Standard Specification for Wrought Cobalt-28Chromium-6Molybdenum Alloys for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)
-
-
Supplier: ASTM International
Description: 1.1 This specification covers UNS N08925, UNS N08354, and UNS N08926* welded pipe for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in Table 1. 1.3 ASTM International has adopted definitions whereby some grades, such as UNS
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 3,0m(10ft), 500°C (932°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 1,0m (3.3ft), 500°C (932°F)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COBALT-28CHROMIUM-6MOLYBDENUM POWDER FOR MEDICAL DEVICES (UNS R30075, UNS R31537, AND UNS R31538) - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WROUGHT COBALT-28CHROMIUM-6MOLYBDENUM ALLOYS FOR SURGICAL IMPLANTS (UNS R31537, UNS R31538, AND UNS R31539) - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: JIT Packaging
Description: Upright--Plastic
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N low-carbon alloy (UNS R20033) bar and wire. 1.2 ASTM International has adopted definitions whereby some grades,
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 1,5m(5ft), 500°C (932°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 13,5m (44.3ft), 500°C (932°F)
-
Supplier: Newark, An Avnet Company
Description: CSE M12 5P AC MA STR WSOR 2M UNS BK GN/Y
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need. The brass stem
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package:
- V(BR)DSS: 20 volts
- PD: 1,200 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: DigiKey
Description: Backplane Connectors - ARINC Inserts Socket Assembly 20
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, UNSEALED, WITHOUT
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and metallurgical requirements for unalloyed tantalum plate, sheet, strip, bar, and wire used in the manufacture of surgical implants. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The
-
Supplier: Newark, An Avnet Company
Description: 18mm iProx Clone, DC, UNS 16mm Sn, NO 2m Cbl
-
Supplier: Newark, An Avnet Company
Description: 12mm iProx Clone, AC, UNS 10mm Sn, NO 2m Cbl
-
Supplier: Newark, An Avnet Company
Description: 12mm iProx Clone, DC, UNS 10mm Sn, NO 2m Cbl
-
Supplier: ASTM International
Description: This specification covers the requirements for cobalt-28chromium-6molybdenum alloy powders for coating of orthopedic implants. This specification covers powder requirements only and does not address coating properties. Materials may be manufactured by rotating electrode process, inert gas
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors M18Uns NPB 16mm PNP NO M12Conn
-
Supplier: PCB Piezotronics, Inc.
Description: Overbraided aramid, 2-conductor, 20 awg (19/32) NPC, twisted pair, low noise, NPC shielded, aramid, SS shielded, red PFA cable, 3-m, 2-socket 7/16-27 UNS-2B plug (QY) to 2-pin 7/16-27 UNS-2A jack (GP)
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: RS Components, Ltd.
Description: Standard Circular Contacts 5/8-27 UNS M
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: PCB Piezotronics, Inc.
Description: 2-conductor, 20 awg (7/28) NPC, twisted pair, low noise, NPC shielded, aramid PFA cable, 3-ft, 2-pin 7/16-27 UNS-2A jack (shield floating, 500F) to BNC plug
- Connector Type: BNC
-
Supplier: PCB Piezotronics, Inc.
Description: Overbraided aramid, 2-conductor, 20 awg (19/32) NPC, twisted pair, low noise, NPC shielded, aramid, SS shielded, red PFA cable, 18-m, 2-socket 7/16-27 UNS-2B plug (QY) to special pigtails
- Standards / Certifications: RoHS
-
Supplier: DigiKey
Description: 12MM IPROX CLONE,DC,UNS 10MM SN,
- Operating Temperature: -40 to 158 F
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. (read more)
Browse Screws Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
ZSSTR563
UNS M11800 Source: ASM Specialty Handbook, Magnesium and Magnesium Alloys, ASM International, 1999, p 166 .
-
ZFDBL1995P157
AZSOA ( UNS M11800 ) Composition: 8.5AI-0.12Mn-0.5Zn-bal Mg Product form: Extrusion Heat treatment: F Modulus of elasticity (avg at RT): 44.8 GPa (6.5 x I 0 6 psi) RT tensile strength/elongation: 340 MPa (49.3 ksi …
-
MgAl8Zn
… elements impurities each impurities total <=0.30 National and international standards ISO MgAl8Zn1 France /G-A7 Z1) USA ASTM AZ80A…F 3116 B275 United Kingdom Russia AISI ~MA 5 SAE UNS M11800 It should be noted …
-
Magnesium AZ80A Alloy (UNS M11800)
Magnesium AZ80A Alloy ( UNS M11800 .
-
An Introduction to Materials Engineering and Science for Chemical and Materials Engineers Complete Document
Composition, %, Balance Magnesium ASTM # AZ80A HK31A ZK60A AM60A EZ33A AZ91A UNS # M11800 M13310 M16600 M10600 M12330 M11910 Al 8.5 — — 6.0 — 9.0 Zn 0.5 — 5.5 — 2.7 — Mn 0 …
Indicates content that may require registration and/or purchase.