-
Supplier: Washington Alloy Co.
Description: Specifications AMS 4418, Fed-QQ-M-56 QE22A Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
-
Supplier: Accuris
Description: Standard Specification for Unalloyed Tantalum for Surgical Implant Applications (UNS R05200, UNS R05400)
-
Supplier: Accuris
Description: Standard Specification for Wrought Cobalt-28Chromium-6Molybdenum Alloys for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)
-
-
Supplier: ASTM International
Description: 1.1 This specification covers UNS N08925, UNS N08354, and UNS N08926* welded pipe for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in Table 1. 1.3 ASTM International has adopted definitions whereby some grades, such as UNS
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 3,0m(10ft), 500°C (932°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 1,0m (3.3ft), 500°C (932°F)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COBALT-28CHROMIUM-6MOLYBDENUM POWDER FOR MEDICAL DEVICES (UNS R30075, UNS R31537, AND UNS R31538) - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel-iron-chromium-molybdenum-copper-nitrogen alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N low-carbon alloy (UNS R20033) bar and wire. 1.2 ASTM International has adopted definitions whereby some grades,
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WROUGHT COBALT-28CHROMIUM-6MOLYBDENUM ALLOYS FOR SURGICAL IMPLANTS (UNS R31537, UNS R31538, AND UNS R31539) - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: JIT Packaging
Description: Upright--Plastic
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 1,5m(5ft), 500°C (932°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 13,5m (44.3ft), 500°C (932°F)
-
Supplier: Newark, An Avnet Company
Description: CSE M12 5P AC MA STR WSOR 2M UNS BK GN/Y
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need. The brass stem
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package:
- V(BR)DSS: 20 volts
- PD: 1,200 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: DigiKey
Description: Backplane Connectors - ARINC Inserts Socket Assembly 20
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, UNSEALED, WITHOUT
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and metallurgical requirements for unalloyed tantalum plate, sheet, strip, bar, and wire used in the manufacture of surgical implants. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The
-
Supplier: Newark, An Avnet Company
Description: 18mm iProx Clone, DC, UNS 16mm Sn, NO 2m Cbl
-
Supplier: Newark, An Avnet Company
Description: 12mm iProx Clone, DC, UNS 10mm Sn, NO 2m Cbl
-
Supplier: Newark, An Avnet Company
Description: 12mm iProx Clone, AC, UNS 10mm Sn, NO 2m Cbl
-
Supplier: ASTM International
Description: This specification covers the requirements for cobalt-28chromium-6molybdenum alloy powders for coating of orthopedic implants. This specification covers powder requirements only and does not address coating properties. Materials may be manufactured by rotating electrode process, inert gas
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors M18Uns NPB 16mm PNP NO M12Conn
-
Supplier: PCB Piezotronics, Inc.
Description: Overbraided aramid, 2-conductor, 20 awg (19/32) NPC, twisted pair, low noise, NPC shielded, aramid, SS shielded, red PFA cable, 3-m, 2-socket 7/16-27 UNS-2B plug (QY) to 2-pin 7/16-27 UNS-2A jack (GP)
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: RS Components, Ltd.
Description: Standard Circular Contacts 5/8-27 UNS M
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: PCB Piezotronics, Inc.
Description: 2-conductor, 20 awg (7/28) NPC, twisted pair, low noise, NPC shielded, aramid PFA cable, 3-ft, 2-pin 7/16-27 UNS-2A jack (shield floating, 500F) to BNC plug
- Connector Type: BNC
-
Supplier: PCB Piezotronics, Inc.
Description: Overbraided aramid, 2-conductor, 20 awg (19/32) NPC, twisted pair, low noise, NPC shielded, aramid, SS shielded, red PFA cable, 18-m, 2-socket 7/16-27 UNS-2B plug (QY) to special pigtails
- Standards / Certifications: RoHS
-
Supplier: DigiKey
Description: 12MM IPROX CLONE,DC,UNS 10MM SN,
- Operating Temperature: -40 to 158 F
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. (read more)
Browse Screws Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Analyzing Electrochemical Noise Data with Time-Domain Techniques
These techniques were illustrated from laboratory measurements for three systems, i.e. carbon steel (UNS G10100) electrodes in saline and two magnesium alloys, AZ91D ( UNS M11916 ) and ZA1040 (experimental alloy), in saline/magnesium hydroxide solutions.
-
Improving Corrosion Resistance of AZ91D Magnesium Alloy by Nitrogen Ion Implantation
Despite their inherent high electrochemical activity, high-purity alloys such as alloy AZ91D ( UNS M11916 )(1) have shown better corrosion resistance than aluminum alloy A380 (UNS A13800) or carbon steels in salt-spray environments.1 Further studies of new alloys or protective …
-
ZFDBL1995P151
AZ91 D-HP ( UNS M11916 ), Strain-Life Fatigue Composition: 9.0AI-0.13Mn-0.68Zn-bal high-purity Mg Product form: Sand cast Hardness: 58 HB Modulus of elasticity (avg at RT): 45 GPa (6.5 x 106 psi) RT tensile strength/elongation …
-
Industry News: Process Technology (October 2009)
Magnesium alloy AZ91D ( UNS M11916 ) was selected for the mirror-mount support.
-
Magnesium AZ91D-F Alloy (UNS M11916)
Magnesium AZ91D-F Alloy ( UNS M11916 .
-
ZEMPM2000P093
Table 3.2 Volume Resistivity at Ambient Temperature of Higher Resistivity Material Families Alloy-temper ( UNS number) Lanthanide, Thulium Tm Tm Tm Lanthanide, Ytterbium Yb Yb … … F (M11914) AZ91C-T4 (M11914) AZ91C-T6 (M11914) AZ91D-F ( M11916 ) AZ92A-F (M11920) AZ92A …
-
ZEMEA2008ALL
Table 27.2 Nominal compositions of magnesium casting alloys Alloy ASTM No. UNS No. … casting AM60A AS41A AS41B AZ91A AZ91B AZ91D AM60B AM50A M10600 M10410 M10412 M11910 M11912 M11916 M10602 M10500 .
-
ZLMUB2012P141
… castings, sand, and Table 3.2 Nominal compositions of magnesium casting alloys Alloy ASTM No. UNS No. … castings AM60A AS41A AS41B AZ91A AZ91B AZ91D AM60B AM50A M10600 M10410 M10412 M11910 M11912 M11916 M10602 M10500 .
Indicates content that may require registration and/or purchase.