Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: e-con Systems™ Inc
Description: Tags: 3D Depth Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Houses 6-axis IMU Overview Tara is a UVC- compliant 3D Stereo camera based on MT9V024 stereo sensor from onsemi® which supports
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: Sentech America
Description: Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor with a 5MP to VGA scalable resolution and 14 to 123 FPS. This low cost, high
- Maximum Frame Rate: 14 to 126 fps
- Shutter Speed: 0.0000319999999999872 to 37.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost-effective. The camera is developed based on the USB Vision
- Horizontal Resolution: 1,224 to 1,024 lines
- Maximum Frame Rate: 79 to 155 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
-
Supplier: e-con Systems™ Inc
Description: applications. This camera series is based on a 2/3" 5MP Sony Pregius IMX264 CMOS sensor which features a large pixel size of 3.45 µm to capture more details. Also, this Sony Pregius IMX264 camera has global shutter efficiency to support fast frame rates, allowing for
- Horizontal Resolution: 2,464 lines
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 1.780709623 inch
-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This low-light sensitive camera cheap provides with 8-bit output and 2592 (H)
- Horizontal Resolution: 640 to 2,592 lines
- Maximum Frame Rate: 14 to 126 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Teledyne FLIR IIS
Description: both front and back illuminated sensors (BSI) Side mounted USB connectors for ease of use in OEM solutions High sensitivity with pixel sizes from 2 µm to 3.45 µm Windows operating system and Linux SDKs (for embedded vision systems) 3-Year Warranty
- Maximum Frame Rate: 11 to 500 fps
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
- Features: Global Shutter, Industrial, Machine Vision Sensor, Other, Rolling Shutter, Scientific / Research, Security / Law Enforcement
-
Supplier: Sentech America
Description: The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.1023628 inch
- Length: 1.029528115 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost;
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 88 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: SFCable.com
Description: USB 2.0 Version Computer USB to VCR Camera Cable. Connectors: USB Type A Male to USB Mini B 4 Pin Male. Transfer rates up to 480Mbps depending on USB version. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating
- Cable Length: 15 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Sentech America
Description: The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB33USB features a 1/3" VGA color sensor, 90 FPS, Extended
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Smartmore Corporation Limited
Description: The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into your system. It is especially suitable for applications that have strict
- Horizontal Resolution: 1,280 to 3,072 lines
- Maximum Frame Rate: 71 to 178 fps
- Width / Diameter: 1.7322844 inch
- Height: 1.7322844 inch
-
Supplier: Schoelly Imaging Inc.
Description: IQ101 compact camera, anti moire filter, USB 2.0 output, w/o light source
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-SC33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC33USB-B is a board model available with
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: Synertron Technology, Inc.
Description: 2.0M Standard 2.0M Standard Camera Module Compliant to USB 2.0 and USB Video Class Still Image Resolution: 2.0M pixel (1600x1200) Image/Video Format: YUY2 Features: Compliant to USB 2.0 and USB Video Class Support still image capture and Video
- Physical: Board Mount
- Camera Function: Still, Video
- Format / Output: USB
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: e-con Systems™ Inc
Description: Windows 11, Windows10, Ubuntu 18.04 and Ubuntu 20.04 Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Synertron Technology, Inc.
Description: SJ5050A12 Auto Focus Flash LED F No. 2.2 USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2° Diagonal OS Support -
- Maximum Frame Rate: 30 fps
- Operating Temperature: 32 to 158 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon™ USB 2.0 Camera is a lightweight, cost effective solution to a wide range of imaging applications. Using the exceptionally sensitive
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon™ USB 2.0 Camera is a lightweight, cost effective solution to a wide range of imaging applications. Using the exceptionally sensitive
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Baumer Ltd.
Description: 1/3" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B
- Horizontal Resolution: 1,288 lines
- Maximum Frame Rate: 42 fps
- Width / Diameter: 1.8897648 inch
- Height: 1.8897648 inch
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: USB 3.0 connection cable between PC and 3D camera with moulded type A and Micro-B male connector. The USB 3.0 cable for cable track applications is suitable for mechanically very rugged use.
- Cable Length: 6.561683333333334 ft
- Rated Voltage: 0.35 kilovolts
- Application: Industrial / Instrumentation and Control
- Features: Other, USB 3.0
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation is included.The LE (Lite Edition) EO USB 2.0 cameras offer an even more compact, economic design in a durable plastic housing. Each camera features a 41mm x 41mm x 25.4mm housing and weighs only 32g.The HE (Harsh Environment) versions of the EO
- Maximum Frame Rate: 18 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation is included.The LE (Lite Edition) EO USB 2.0 cameras offer an even more compact, economic design in a durable plastic housing. Each camera features a 41mm x 41mm x 25.4mm housing and weighs only 32g.The HE (Harsh Environment) versions of the EO
- Maximum Frame Rate: 87 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: Advantech
Description: 5MP SONY IMX335 rolling shutter USB3 camera 5M (2560x1920@30fps) GMSL2 camera SONY IMX335 STARVIS CMOS sensor Rolling shutter M12 / F1.6 / 130.7°(D) x 100°(H) x 73.4°(V) Support HDR Dimension: 29 x 39.5 x 51.2mm
- Features: CMOS
- Application / Industry: Industrial
-
Supplier: Synertron Technology, Inc.
Description: AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame Rate - 30FPS Pixel Size - 1.12um x 1.12um Operating Temperat - 0℃ to
- Maximum Frame Rate: 30 fps
- Operating Temperature: 32 to 131 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00019999999999992 to 180 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: ODG (Origin Data Global)
Description: TERARANGER EVO 3M USB
- Sensor Technology: Optical Linear Encoder
-
Supplier: Fiberscope.net by MEDIT
Description: connects directly to your computer or laptop through a single USB Cable (USB 1.1/2.0 format), displaying a live color image directly in a viewing program, allowing you to perform live inspections and capture images and video directly to your hard drive. Images are captured in
- Working Length: 1 to 10 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Supplier: Teledyne FLIR IIS
Description: capture and on-camera pre-processing. The Blackfly S is available in GigE, USB3, cased, and board-level versions. The Exact Images You Need Choice of CMOS global shutter, polarization, and high-sensitivity BSI sensors. Color transformation tools ensure true- to-life color. Advanced
- Horizontal Resolution: 540 lines
- Maximum Frame Rate: 522 fps
- Quantum Efficiency: 56.96 %
- Width / Diameter: 1.1417329 inch
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: XC series is the portable USB inspection camera that can be directly connected to industrial computer through a USB interface for screen operation. It is compatible with Windows operating systems. Probe diameters from 0.95-8mm can be selected, 360° articulation and rear
- Tube or Sheath Diameter: 2 to 6 mm
- Working Length: 1 to 10 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 70 mm
Find Suppliers by Category Top
Featured Products Top
-
-time response and data processing. Low readout noise, measured at just 0.3 electrons rms, further enhances the camera's imaging capabilities. This characteristic ensures that the finest signal variations are discernible, offering researchers the detail they need for accurate analysis. The ORCA (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
FLEXIBLE CAMERA CONFIGURATIONS Board-level to fully enclosed models with lightweight aluminum case. Side/back USB3 connector orientations, with locking mechanism (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
or hospitals, the full-case cameras are EMC Class B compliant and eliminate the need for additional EMI shielding. For embedded applications, the cameras can extend USB3 bus power to drive peripherals like small LEDs and electronics (up to 120mA) via the GPIO port with minimal cabling (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Pleora’s iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link cameras into native USB3 Vision cameras. With these (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
connectors, power cables, trigger cables, and extension cables, and they support the three most prevalent industry standards: USB3® Vision, Camera Link, and CoaXPress 3M 3M™ Electronic Products designs (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
camera vendor provided SDKs, eBUS frees developers from being tied to a specific camera, and instead can they choose the device that is best for the application. eBUS SDK complies fully with the GigE Vision, USB3 Vision and GenICam standards. It interoperates seamlessly with Pleora’s (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc.
Conduct Research Top
-
Sony (R) Pregius IMX264 Monochrome/Color USB 3.0 Cameras
e-con Systems presents a remarkable camera series powered by Sony Pregius IMX264 sensor technology. The Sony Pregius IMX264 stands out as a cutting-edge CMOS image sensor known for its ability to capture crystal clear images and versatile applicability across industries.
-
How to Choose the Right Interface for an Embedded Vision System?
Picking the right camera interface - from MIPI CSI-2 and USB 3.0 to GigE and GSML - can make or break your embedded vision application's performance.
-
Using NIR for Inspection Applications
This week, Lumenera is at the SPIE Defense + Commercial Sensing (SPIE DCS) show demonstrating our Lt16059HM, a USB 3.0 industrial grade 16 MP CCD large format monochrome camera with Canon lens and a visible light blocking filter. Using an 850 nm NIR light ring we will be demonstrating how
More Information Top
-
USB 3.0 Technical FAQ (.pdf)
What operating systems support USB 3.0 camera video streaming?
-
Setting standards - CONNECTIVITY - Imaging and Machine Vision Europe
Point Grey is part of the USB3 Vision committee and has been selling USB 3.0 cameras since October of 2011.
-
USB Cameras - USB Camera | Edmund Optics
An increasing selection of USB 3.0 Cameras is also available with data transfer rates of up to 5 Gb/s.
-
MT6415CA: a 640×512-15µm CTIA ROIC for SWIR InGaAs detector arrays
A compact USB 3.0 camera and imaging software have been developed to demonstrate the imaging performance of SWIR sensors built with MT6415CA ROIC Keywords: MT6415CA, ROIC, CTIA, Snapshot, low-noise, low-power, SWIR, InGaAs .
-
Point Grey Launches SuperSpeed USB 3.0 Flea3 Camera
Point Grey, announced another innovation in imaging with the release of its new Flea3 USB 3.0 camera series.
-
e-con Systems Announce The World’s First USB 3.0 UVC Compliant Cameras
e-con Systems announces the launch of the worldâs first UVC compliant USB 3.0 camera as part of its new See3CAM series.
-
Point Grey releases a new Grasshopper3 model - GS3-U3-28S4
Like all Point Grey USB 3.0 cameras , the Grasshopper3 is built on an FPGA and frame buffer-based architecture to provide optimal reliability, a rich set of features, and a full image processing pipeline including color interpolation, look up table, gamma …
-
xiQ USB 30 Industrial Camera Is Linux Compliant Smallest In Class
MUNSTER, GERMANY (PRWEB) - XIMEA GmbH – developer of the CURRERA PC cameras, the world’s most powerful line of industrial “smart” cameras, and the xiQ series, the world’s smallest industrial USB 3.0 cameras – is pleased to announce Linux compatibility for its …
-
VISION 2012 With Concentrated Innovative Power
Highlights: Novel insect eye – CMOS sensor generation with global shutter – World's smallest machine vision systems – First USB 3.0 cameras The countdown is on!
-
Detailed Guide to the Application of USB 3.0 Cameras by Lumenera
Detailed Guide to the Application of USB 3.0 Cameras by Lumenera .
Indicates content that may require registration and/or purchase.