Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Portwell Technology Inc.
Description: Arbitrary Waveform streaming from Eight Channel Analog Output double-buffered 12-bit D/A with both differential and single-ended outputs on separate connectors. PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination board connections
- Digital I/O Channels: 8 #
- Sampling Frequency: 125 kHz
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 1.1 compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Computer generated outputs up to 5kHz simultaneous (up to 40kHz total) Analog
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 4, 8, or 16 analog outputs with 12 or 16-bit resolution High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges) Real-time hardware calibration per channel Update
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
-
-
Supplier: Measurement Computing
Description: USB-based 8-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Measurement Computing
Description: USB-based 4-channel, 16-bit, high-drive (±40 mA max) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Measurement Computing
Description: USB-based 4-channel, 100 kS/s simultaneously updating analog output device. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous
- Resolution: 16 bits
- Operating Temperature: -40 to 158 F
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: Measurement Computing
Description: USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
-
Supplier: ACCES I/O Products, Inc.
Description: The USB-AO-ARB1 is an ideal solution for adding portable, easy-to-install high-speed analog output capabilities to any computer with a USB 2.0 port. The USB-AO-ARB1 is a USB 2.0 High-Speed device and is plug-and-play allowing quick connect or disconnect
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Advantech
Description: 4-ch, 16-bit, 200 kS/s Isolated Analog Output USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built-in USB hub 4 x 16-bit analog output channels with 2,500 V DC isolation Multiple voltage and current output ranges Removable
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: USB410 , External USB Output Kit , Standard , encoded version
- Signal Converter Type: Analog-to-Digital Converter
- Features: DC Voltage Input, Other
- User Interface: None
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: USB210 , External USB Output Kit , 24 Bit Resolution , Up To 16 Bit Noise Free , Standard , For mV/V Inputs , Up to 1000 SPS
- Signal Converter Type: Analog-to-Digital Converter
- Features: DC Voltage Input, Other
- User Interface: None
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: USB220 , External USB Output Kit , 24 Bit Resolution , Up To 19 Bit Noise Free , Standard , For mV/V Inputs , Up to 4800 SPS
- Signal Converter Type: Analog-to-Digital Converter
- Features: DC Voltage Input, Other
- User Interface: None
-
Supplier: American Portwell Technology Inc.
Description: High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: DigiKey
Description: OS751A-2USB-HT
-
Supplier: Cole-Parmer
Description: Microprocessor Controlled Digital Force Gauge
- Force / Load Rating: 20 lbs
- Operating Temperature: 32 to 104 F
- Output: Digital
- Device: Gauge / Indicator
-
Supplier: DigiKey
Description: USB-CAL THERMOCOUPLE TYPEK ADAPT
-
Supplier: Newark, An Avnet Company
Description: PROCESSOR, ETHERNET/USB, PLC; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:Modicon Unity Momentum M1E Series RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: Microprocessor Controlled Digital Force Gauge
- Force / Load Rating: 100 lbs
- Operating Temperature: 32 to 104 F
- Output: Digital
- Device: Gauge / Indicator
-
Supplier: Cole-Parmer
Description: Microprocessor Controlled Digital Force Gauge
- Force / Load Rating: 50 lbs
- Operating Temperature: 32 to 104 F
- Output: Digital
- Device: Gauge / Indicator
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, no relays, no analog output, USB communications, 0-200.00 kohm resistance measurement RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB CURRENT-LIMITED SWITCH, 10µMAX; Topology:-; Input Voltage Min:2.7V; Input Voltage Max:-; No. of Outputs:1Outputs; DC / DC Converter IC Case:µMAX; No. of Pins:10Pins; Output Current:-; Output Voltage Min:-; Output Voltage Max:-; RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x magnification - Total Magnification: 200 X
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: trigger sources Up to three Analog Comparator modules Programmable references with 32 voltage points for Comparators Timers / Capture / Compare / Standard PWM Nine16-bit Timers/Counters. 16 Input Capture 16 Output Compare/ PWM Unused Output compares can be used as standard times
- Clock Speed: 70 MHz
- Internal RAM Size: 28 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with green LEDs, universal 85-264 Vac power, no relays, no analog output, USB communications, Type T thermocouple input, -257 to 400 degrees C RoHS Compliant: Yes
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor analog and digital interfaces via any USB connection. The SeaI/O-570U, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: DigiKey
Description: MODULE ANALOG OUTPUT USB 3.0
- Outputs: Voltage Output
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Texas Instruments
Description: Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85
- Resolution: 16 bits
- Operating Temperature: -25 C
- Features: Other
- Interface Type: SPI
-
Supplier: Transcat, Inc.
Description: Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On
- Force / Load Rating: 200 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On
- Force / Load Rating: 100 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On
- Force / Load Rating: 1 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On
- Force / Load Rating: 2 lbs
- Device: Gauge / Indicator
-
Supplier: Newport MKS
Description: addition to USB output, it also has a configurable analog aoutput that reach from 0-10 V for full scale represntation. Installation of the application is simple and includes the USB driver installation. PMManager™ is a powerful application software that controls the power
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
Find Suppliers by Category Top
Featured Products Top
-
DAC81416RHAR is designed for professional applications including PLC output modules, automated test equipment, process control, and industrial analog output systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, low power modes, operating modes etc. The ACT88422 includes four DC/DC step down converters with integrated power FETs, two low-dropout regulators (LDOs (read more)
Browse IC Analog Switches Datasheets for Qorvo -
, standard pack, lead time, lifecycle position, and appropriate safety stock. Typical Applications Motor Position: In motor position, AD2S1210WDSTZRL7 turns analog or digital signals into accurate, repeatable system data or control outputs (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Modern analog systems often face accuracy demands, thermal constraints, and power limits. Selecting the wrong DAC can lead to instability, redesign cycles, and compromised system performance in automation and (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Win Source Electronics -
The ALD2301 by Advance Linear Devices is a monolithic high-performance dual voltage comparator. It can operate with a single (+5V) or dual (±5V) power supply, and the input voltage range includes ground. The open-drain configuration of the outputs (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
predictable, low?latency analog signals are required, such as structural health monitoring, equipment performance monitoring, PLC-based system control, and environmental monitoring. By converting wireless sensor data into standard analog voltage outputs, the WSDA-101 enables engineers to use wireless (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
The Asterion® DC ASA Series is the newest addition to AMETEK Programmable Power's portfolio. The ASA series features 3 independent, isolated channels for a combined 1800W total output power. The autoranging supplies feature expanded current and voltage range at the full output power level (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
K20G is well suited for RF laboratories, receiver testing, and automated systems where stable output, modulation flexibility, and compact integration are important. USB, Ethernet, and SCPI remote control also support efficient system deployment. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
, embedded microwave systems, and automated test platforms where stable output, flexible modulation, and compact deployment are critical. USB, Ethernet, and SCPI remote control interfaces support seamless integration into ATE and custom test setups. (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
USB FM Radio
using the serial peripheral interface (SPI). The Si4701 audio outputs are sampled using the C8051F321's analog-to-digital converter (ADC) and sent to the host across the USB interface. The Windows application plays the audio using the PC speakers or headphones.
-
An Introduction to Programmable Attenuator Systems
or via a computer. Depending on the model, the maximum attenuation ranges from 0 dB to 127 dB, in steps as small as 0.1 dB. The attenuator is controlled by a combination of digital inputs, an analog voltage or via USB, RS-232, Ethernet or GPIB. These devices are bi-directional, so either port can act
-
Air Velocity Temperature Measurment All-in-One (.pdf)
provides air velocity and temperature measurements in. visual, analog, and digital formats. It includes a display panel, analog outputs, and a USB computer interface. (software included). All of this is neatly packaged in a 3.5 x 4.5" NEMA 4, IP65-rated case.
-
Load Cell Application - Dual Tank Level Controller
the instrument built-in alarm set point or interfacing with a PLC computer via instrument Analog output or RS232 & USB. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
-
Weigh Scale Applications for the MCP3551
compensated load cells whose change in differential output voltage with a INTRODUCTION rated load is 2 mV to 4 mV per volt of excitation (the There are many different types of sensors whose excitation voltage being the difference between the underlying realization is based on a Wheatstone +Input
More Information Top
-
A Sensor System Based on Semi-Conductor Metal Oxide Technology for In Situ Detection of Coal Fired Combustion Gases
USB Analog Output .
-
Low-cost Analog Output devices for USB
Measurement Computing has announced three low-cost, 16-bit high-drive analog output USB devices.
-
Scart Receiver Exporters, Scart Receiver Selling Leads
Composite x 5, Digital Audio (Coaxial) x 2, Digital Audio (Optical) x 2, HDMI x 4, USB Outputs Analog Audio x 1,...
-
http://dspace.mit.edu/bitstream/handle/1721.1/45376/317296341-MIT.pdf?sequence=2
a) USB - analog output interface for the City Car Demo b) USB - analog and digital interface for RoboScooter .
-
Mechatronics and Intelligent Materials III
PID control output speed limiter through the parameter Settings to improve the reliability of the output signal USB - 4716 200 ks/s, 16 multi-function USB module analog output channel DA0 will turn regulator control functions from software to hardware, namely the output …
-
Power management for energy harvesting wireless sensors
Accompanying base stations are commercially available with serial ( USB ) and analog output interfaces.
-
Evaluation of polymer membrane deformable mirrors for high
peak power laser machining applications
We used an AOS high-speed single channel amplifier with a corner frequency of nearly 100 kHz to boost the voltage from a signal coming from a NI USB 6221 analog output to drive the deformable mirror.
-
Active control of strain in a composite plate using shape memory alloy actuators
An analog output NI USB -9263 was used to send signal to the power source to supply current to the SMA actuator.
-
Featured Products
View the data on the display screen or choose from the included RS232, RS485 (Modbus), 4 to 20 mA, 0 to 5 V Analog or USB outputs .
-
6th World Congress of Biomechanics (WCB 2010). August 1-6, 2010 Singapore
The ECG signal generated at the analog output of USB -6009 from a sample ECG data file, was amplified by the SCM to match the desired magnitude for the DAQ board (Fig. 9) and displayed in a customized LabVIEW® program.
Indicates content that may require registration and/or purchase.