-
Supplier: Cole-Parmer
Description: convenience of USB connectivity • Choice of analog or digital Memosens
electrode technology These intrinsically safe portable meters are Zone 0/1 ATEX approved for use in environments where nonsparking equipment is required. Meters feature segmented graphic display, - pH Range: -2 to 14 pH
- Accuracy: 0.01 to 0.1 ±pH
- Features and Functionality: Battery Powered
- Display Type: Video Display
-
Supplier: InspectorTools
Description: Temperature (selectable C and F) (Temperature probe is optional accessory) USB port for data download to a PC (cable and software optional) Backlight display for use in dark areas pH electrode with Automatic Temperature Compensation for measurement accuracy 3 points pH
-
Supplier: Cole-Parmer
Description: • Combines basic meter economy with 0.001 pH resolution • Plain language prompts for easy setup • 500 data points with date-and-time stamp to meet GLP • USB and bidirectional RS-232 connectivity The accumet AB-series meters offer benefits typically found on more expensive
-
-
Supplier: Cole-Parmer
Description: meters...
Oakton 2700 meters meet GLP requirements—meters stamp all calibration and stored data with time/date. Nonvolatile memory stores up to 500 data sets to simplify documenting large volumes of pH or mV measurements. Meters automatically calculate- pH Range: -2 to 20 pH
- Accuracy: 0.001 to 0.1 ±pH
- Form Factor: Lab / Benchtop
- Display Type: Video Display
Supplier: InspectorToolsDescription: pH / mV and temperature (selectable C and F) USB port for data download to a PC (cable & software optional) Backlight display for use in dark areas pH electrode with Automatic Temperature Compensation for measurement accuracy 3 points pH calibration with automatic buffer
Supplier: Cole-ParmerDescription: • A rugged new line of electrochemistry meters with a range of features, benefits, and price points to meet every application and budget! • Advanced 3310 models feature an innovative waterproof USB connection for ultra-flexible data output • Broad pH buffer recognition to meet
- pH Range: -2 to 20 pH
- Accuracy: 0.001 to 0.1 ±pH
- Features and Functionality: Battery Powered
- Form Factor: Portable
Supplier: PCE Instruments / PCE Americas Inc.Description: pH Meter with GLP data management / high accuracy ±0.002 pH + 2 digits / data logger / user with password protection / incl. electrode / rechargeable battery operationThe pH Meter stands for precision, user-friendliness and GLP conformity (Good Laboratory
- pH Range: 0 to 14 ph
- pH Accuracy: 0.002 (+/- % FS)
- Operating Temperature: -4 to 149 F
- ORP Range: -2,000 to 2,000 millivolts
Supplier: PCE Instruments / PCE Americas Inc.Description: pH Meter / pH Tester with GLP data management / high accuracy ±0.002 pH + 2 digits / data logger / user account with password protection / incl. electrode / rechargeable battery operationThe pH Meter / pH Tester stands for precision, user-friendliness
- pH Range: 0 to 14 ph
- pH Accuracy: 0.002 (+/- % FS)
- Operating Temperature: -4 to 149 F
- ORP Range: -2,000 to 2,000 millivolts
Description: The WPH410/420 Series pH/ORP on-line process controllers are designed for a broad range of industrial, commercial, and municipal water treatment applications. WPH controllers are easily configured to accurately measure pH or mV (ORP) values from Walchem’s WEL and WDS differential
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Interface: Digital Front Panel
Supplier: InspectorToolsDescription: battery indication Backlight Package Contains Meter, Battery, Instruction manual, Carrying pouch, Probe, pH standard solution, Syringe
Supplier: Emerson Automation Solutions – RosemountDescription: measurements and on-screen data trend graphs, User help screens show detailed instructions and troubleshooting in multiple languages. Data logger and event logger allow for download of process data and alarm conditions with time and date stamps via USB 2.0 data port. Control - PID and time
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Control Relays: 4
Supplier: Lovibond® Tintometer®Description: pH/Redox, Conductivity/TDS, Dissolved Oxygen, Temperature °C/°F All in one Real time data logger Protective casing RS 232 / USB
- pH Range: 0 to 14 pH
- Accuracy: 0.02 ±pH
- ORP / Redox Range: -1,999 to 1,999 millivolts
- Process Media Temperature: 32 to 212 F
Supplier: OTEK CorporationDescription: CAN, USB, ModBUS, Telephone modem with auto-dialer, and Ethernet, located behind the panel. Standard and custom signal conditioners are available, OTEK offers 4-20mA, V, and mADC as standard and Hz, true RMS, S-G, TC, RTD, Humidity, pH, pressure, events, up/down, quadrature, and more
- Number of Zones (if applicable): 42 zones
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail
Find Suppliers by Category Top
pH Electrodes (179 Companies)pH Instruments (398 Companies)Calibration Instruments (587 Companies)Water Quality Testing Instruments (335 Companies)pH Transmitters (45 Companies)More Information Top
-
Hydrogeologische notes
• 137 e-mails of firms by that I have ordered once one pH - meter , a toner cartridge or an USB stick.
-
Water Testing Meter Accessories - Water Testing Equipment and Meters - Grainger Industrial Supply
• RS-232 to USB adapter, Application Use to connenct 2700 series meters to USB port on computer, For Use With OAKTON pH meters with RS-232 connections, Includes cable, Manufacturers Warranty Length 1 YEAR .
-
Formation and Evolution of Chemical Gradients and Potential Differences Across Self‐Assembling Inorganic Membranes
Data were recorded in steps of 5 s using a pH meter (Schott CG 843) and a multimeter (Metex M-3890D USB ) connected to a PC.
-
Formation and of evolution of of Chemical Gradients and potential Differences Across Self‐Assembling Inorganic Membranes
Data were recorded connected in stitchings of 5 s using a pH meter and a of (bulkhead CG 843) multimeter (Metex M-3890D USB ) to a PC.
-
CocoSoft: educational software for automation in the analytical chemistry laboratory
The pH - meter and the sy- ringe pump are connected to the PC through USB -RS232 converter.
-
Hydrodynamic characteristics and overall volumetric oxygen transfer coefficient of a new multi-environment bioreactor
A submersible pH probe (Cole Parmer 3 ft, 100 X RTD), placed 15 cm below the water level in the microaerophilic zone and connected to a pH /ORP meter (Oakton-Model PD650) was … … 3 s using a USB IrDA converter (Sweex, Model …
-
Thermo Scientific Orion 5 Star Benchtop Multiparameter Meter Only from Cole-Parmer
Meters feature automatic or manual pH calibration, auto-buffer recognition, advanced self-tests and self-diagnostics, and RS-232 or optional USB connectivity.
-
Thermo Scientific Orion 2 star benchtop pH meter value kit 115 220V from Cole-Parmer
Meters feature automatic or manual pH calibration, auto-buffer recognition, advanced self-tests and self-diagnostics, and RS-232 or optional USB connectivity.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Acta/al_acta34_3.pdf
• pH meter uses both stainless steel probes with durable silicon chip sensors as well as any traditional glass pH electrode with BNC connector • Model IQ400 pH system includes the Handspring Visor handheld computer, USB cradle, and SS pH probe • …
-
Multi-Parameter Meters - Water Testing Equipment and Meters - Grainger Industrial Supply
• Waterproof Multiparameter Meter , pH Range -2.00 to 16.00, Electric Conductivity Range 0 to 200 mS/cm, TDS Range 0 … … Compensation Range -10 Degrees to 110 Degrees C, Calibration Automatic or Manual, Beta Factor No, Interface USB or RS-232, Cable …
Indicates content that may require registration and/or purchase.