-
Supplier: VAST STOCK CO., LIMITED
Description: Touch Screen Controllers TOUCH SCREEN CONTROLLER, 4-WIRE, USB, FOR GOLD TAIL
-
Supplier: Quarktwin Technology Ltd.
Description: Touchscreen Controller 4 Wire Resistive Serial, USB Interface
- Operating Temperature: -20 to 70 C
- Wire Type: 4 Wire
- Features: Other
- Type: Resistive
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN CONTROLLER, 5-WIRE, USB
-
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN CONTROLLER, 4-WIRE, USB
-
Supplier: DigiKey
Description: Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b USB Interface Module
- Supply Voltage: 3.3 to 5 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Lingto Electronic Limited
Description: IC SCREEN CNTRL
- Operating Temperature: -20 to 70 C
- Features: Other
- Interface: Serial, USB
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN CONTROLLER, I2C/USB, QFN; IC Interface Type:I2C, USB; Resolution (Bits):16bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Russells Technical Products
Description: Russells BlueStar™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar™ is packed with features
- Number of Inputs: 24 inputs
- Number of Control Outputs: 18 outputs
- Number of Zones (if applicable): 8 to 64 zones
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN CONTROLLER, 4-WIRE, USB, FOR GOLD TAIL
-
Description: IC SCREEN CNTRL
- Operating Temperature: -20 to 70 C
- Features: Other
- Interface: Serial, USB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1366666-AR1100BRD Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: mTouch™
- Operating Temperature: -25 to 85 C
- Type: Resistive
-
Supplier: RS Components, Ltd.
Description: Touch screen controller,UART,USB,SSOP20
- Wire Type: 4 Wire
- Features: Other
- Type: Resistive
- Interface: SPI
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: PANJIT SemiConductor
Description: With full-range Resistive Touch Screen design and full-function TouchSet controller, PanJit provides the most flexible, cost effective, and real customized Touch Screen total solution. The full-range resistive type Touch Screens are applied in
- Operating Temperature: 14 to 140 F
- Screen Diagonal: 1.8 to 32 inch
- External Connections: Serial Interface, USB
- Features: Uses a Stylus
-
Description: KIT-64-TOUCH-USB (KIT64TOUCHUSB) INCLUDES: • Resistive Touch Glass • USB Controller
- Screen Diagonal: 6.4 inch
- External Connections: USB
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 911681-AR1100-I/MQ Series: mTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-VQFN (5x5) Package: 20-VQFN Exposed Pad Package:
- Operating Temperature: -40 to 85 C
- Type: Resistive
-
Supplier: Gefran
Description: Operator panel allowing display and set of data. Colour touch screen available in four versions: 10.4” or 15”, either horizontal or vertical. Connection to the Controller made by DVI-D and USB cables.
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 10.4 to 15 inch
- Image Resolution: 1024 x 768, 800 x 600
- Style: External
-
Supplier: Visual Sound, Inc.
Description: AKIRA Interactive Touch Display for large LCD and Plasma is transforming viewers into active participants and controllers. Image manipulation and control is made possible by the Interactive Screen Display system without the use of a mouse of a keyboard. T available for ALM
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, Quick and easy in-wall mounting kit included , VESA 100mm M. Black Bezel.
-
Supplier: Xoxide
Description: Injected with it's innovative "Touch" LCD technology, the Aerocool Touch2000 LCD Temperature and Fan Controller is an excellent PC component that is sure to be an enormous benefit to your system's safety and performance. Looking cool with it's stylish LCD screen, "hair brushed"
-
Supplier: Biamp Systems, Ltd.
Description: The Apprimo Touch 4 is a 4” touch panel intended for smaller rooms. Similar in size to a smartphone, the Apprimo Touch 4 feels familiar and intuitive to use. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen
- Sensor Type: Capacitive
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: Xoxide
Description: Power Supply: Optional Features: 932P Home Theater PC Case MonCaso Remote Controller 7" Touch Screen Touch Screen Pen Driver CD User Manual Specifications Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H) Color: Silver Material: Aluminum M/B Type: Standard ATX PSU Type:
-
Supplier: Xoxide
Description: Supply: Optional Features 932B Home Theater PC Case MonCaso Remote Controller 7" Touch Screen Touch Screen Pen Driver CD User Manual Specifications: Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H) Color: Black Material: Aluminum M/B Type: Standard ATX PSU Type:
-
Supplier: Cole-Parmer
Description: the event of power outage. Controller and drive are housed in durable painted steel.|
|External connections on the back of the controller include phono jack connector for optional foot switch, RS-485 connections for daisy-chaining pumps, RS-232 and USB ports for- Maximum Discharge Flow: 0.39625807500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Advantech
Description: 4-wire Resistive Type Single-touch Module Resistive touch technology, supports 4-wire Touch Screen Supports USB and RS-232 Interface Resolution support to 2048 x 2048 High Reliability and Fast Conversion Time
- Supply Voltage: 5 volts
- Operating Temperature: -25 to 85 C
- Wire Type: 4 Wire
- Type: Resistive
-
Supplier: Cole-Parmer
Description: restart function in the event of power outage. Controller and drive are housed in durable painted steel.|
|External connections on the back of the controller include phono jack connector for optional foot switch, RS-485 connections for daisy-chaining pumps, RS-232 and USB- Maximum Discharge Flow: 0.3302150625 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Beckhoff Automation LLC
Description: Balance between latest PC technology and long-term availability of control components Modern Control Panel technology doesn't stop with the selection of the touch technology, which forms the basis of the operation of a machine or plant. The transmission of the image and touch signals,
- Panel Type: Operator Console
-
Supplier: Silicon Labs
Description: (40/64/80/92-pin) Applications Portable medical Barcode scanner POS peripherals Smart phone Wireless trackers Cable set-top box Terrestrial set-top box Laser printer USB audio Docking station White goods Motor control Home automation/security Metering Sensor controllers Optical
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Microchip Technology, Inc.
Description: The mTouch AR1100BRD Resistive Touch Screen Controller Board is a high performance, low cost, USB, universal touch screen controller board. Building on the AR1000 Series, the AR1100 adds USB Mouse and USB Digitizer modes to Microchip’s
-
Description: 8" SVGA Color TFT Monitor (VGA input only) with USB Touch Controller SPECIFICATIONS: • NEW CPT LCD LED Panel CLAA080MB0ACW • Analog RGB VGA, TN (RF), normally white • 800x600 resolution • 500:1 contrast ratio • 262K colors • 250 cd/m • Ships with panavise mount • Standard
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Applications: Computer
- Style: External
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOUCH SCREEN CONTROLLER, CONNECTOR, TYPE:8-WIRE USB. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Powell Electronics, Inc.
Description: TOUCH SCREEN CONTROLLER, 4-WIRE, USB, FO
-
Supplier: Johnson Controls, Inc.
Description: Configurable Binary Inputs. Field-Selectable BACnet MS/TP or N2 Networked Communication (TEC36xx-00-000 Models) USB Port Configuration. Backlit Liquid Crystal Display (LCD) Configurable Touch Screen UI. End-of-Line Switch. Mobile Access Portal (MAP) Gateway Compatibility (MAP
- Temperature Set Point Range: 40 to 100 F
- Voltage: 0 to 10 volts
- Thermostat Type: Digital
- Features: Multiple Zones, Programmable, Touch Screen, WiFi
Find Suppliers by Category Top
Featured Products Top
-
Anti-Newton Ring (ANR) film minimizes visual artifacts. Film surface is non-glare and resin coated for ease of use and integrity of surface Wide range of size options. Controller boards, drivers, connectors and accessories available Benefits of 5-wire touch screens (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
required for access to all the features the controller has to offer. Users can choose to operate their controller with familiar drop-down navigation or icon-based navigation like a smart phone. From the home screen users can now manually control, run or stop a profile and view a snapshot of current (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
, reliability, simplicity, and flexibility. The user intuitive GUI (Graphical User Interface) allows for easy and complete programmability of the instrument all from the LCD touch screen. Learn more about the 900 Series on our website (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
features include: CSZ's EZT-570S touch screen controller Emergency Power Switch (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
applications. Features Temperature Range: -70°C to +150°C Fast Temperature Switching High Stability and Uniformity Touch Screen Programmable Controller (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
. Sophisticated programming, communication, and other operational features are standard, enabling superior performance in all models. Standard features include the CSZ EZT-570S touch-screen controller, providing the ability to control each chamber separately, or together, for thermal (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
Page 6. Semiconductor parts with 860 in root number
High-Performance USB Touch Screen Controller / Digitizer .
-
UR7HCTS2-U860-DR datasheet - High-performance USB touch screen controller : Datasheets for Electronic Components and Semiconductors
High-performance USB touch screen controller .
-
Tracking and capture of constant and varying velocity stimuli: a cross-species comparison of pigeons and humans
Responses were recorded from the touch screen via a USB touch screen controller (Elotouch Systems, 3000U USB controller).
-
Visually guided capture of a moving stimulus by the pigeon (Columba livia )
Responses were recorded from the touch screen via a USB touch screen controller (Elotouch Systems, 3000U USB controller).
-
http://eprints.whiterose.ac.uk/3391/1/Kirkpatrick_2007_Pigeons.pdf
Responses were recorded from the touch screen via a USB touch screen controller .
-
Sidense Memory IP Qualified at Three GLOBALFOUNDRIES Processes
Customers are using Sidense OTP implemented by GLOBALFOUNDRIES in a wide range of products, targeting such diverse applications as USB and touch screen controllers , silicon clocks, power management chips, HDMI controllers and configurable storage.
-
LCD touch screens for embedded applications
BVM has extended its embedded screen capability with the introduction of the TS range of LCD touch screen monitors, all available with resistive touch screens and USB controllers .
-
Psp Lcd Game - Psp Lcd Game Manufacturers, Suppliers
17 Inch Projected Capacitive Touch Screen with USB Controller Big Size Multi Touch Panel .
-
8.4in open frame touch screen monitor with integral VGA interface
The five-wire touch screen with USB controller and the video and audio inputs are connected to the host machine through a single composite connector with a breakout lead providing conventional VGA, RCA, and audio jacks reducing wiring complexity.
-
TI's Lowest-Power Programmable DSP Extends Battery Life in Portable Systems
Among the many high-volume applications that can benefit from the C5506 DSP's low-power, memory, connectivity and affordability are touch screen controllers , USB headsets, cordless phones and hands-free car phone kits.
Indicates content that may require registration and/or purchase.