-
Supplier: Accuris
Description: RECOMMENDED PRACTICE: ULTRAVIOLET GERMICIDAL IRRADIATION (UVGI)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® GMP Lab system UVCGMPLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C irradiation (254 nm) while obtaining product
- Type: Chamber
- Features: Other
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® Lab Scale system UVCLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C irradiation (254 nm) while obtaining product
- Type: Chamber
- Features: Other
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
-
Supplier: Sanuvox Technologies, Inc.
Description: The Odor-Wall uses the power of the sun’s UV rays to help reduce terpene odors by up to 99% in cannabis cultivation exhaust ducting. Applying a patented technology with high-intensity UV lamps installed in a diagonal arrangement inside the duct, outstanding results are achieved on even the
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Sanuvox Technologies, Inc.
Description: A compact, easy-to-install UV air purification solution for small residential HVAC systems. It is affordable, innovative and boasts a state-of-the-art aluminum reflector to maximize UV intensity. Plus, the R1r features a new J-shaped UV lamp, ensuring more effective air purification and promoting
- Application: Residential
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Sanuvox Technologies, Inc.
Description: The SR Max represents an evolution in whole home UV air purification. The high-efficiency patented design helps reduce airborne contaminants, while providing important user information with color changing LED. Installed into the return or supply plenum, the Sanuvox proprietary process maximizes
- Application: Residential
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Micro Air
Description: Ambient capture is a good way to capture pollutants and keep plant air below OSHA and NIOSH PEL limits. In basic terms, we filter your plant air in problem areas to achieve desired air changes per hour based on application and pollutant levels. This can be a very cost effective way to provide
- Air Flow Volume: 12,832.933897642479 m³/hr
- Voltage: 230 to 460 volts
- Application: Industrial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Sanuvox Technologies, Inc.
Description: The HRV-F is designed to purify air brought in through an ERV/HRV unit. This purifier is designed to be spliced into the ducting leading to the ERV/HRV for the purification of molds, viruses, bacteria commonly brought in through the ERV/HRV. The unit is equipped with a high intensity UV lamp
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Steril-Aire, Inc.
Description: UVC Kit for Unitary Air Conditioners · For air conditioners below 5 tons, splits, mini-splits, fan coils, packaged terminal units · Available in 7.5, 10, 16, 20, 24 inch lamp lengths · 120 V and 208/230 V, both 50/60 Hz · Multiple mounting options available
- Illuminated Length: 7.5 to 24 inch
- Features: Air Treatment (UV Air Purifiers)
- Type: HVAC
- Applications: UV Disinfection / UVGI Sanitization
-
Supplier: Steril-Aire, Inc.
Description: SEN Series UVC Emitters · For exterior units including rooftop units, AHUs, heat pumps, fan coils, packaged terminal units and ducts · NEMA 4X rated · Available in 12, 16, 20, 24, 30, 36, 42 inch lamp lengths · Universal power supply 115-277 V, 50/60 Hz
- Illuminated Length: 16 to 42 inch
- Features: Air Treatment (UV Air Purifiers)
- Type: HVAC
- Applications: UV Disinfection / UVGI Sanitization
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Type: Flood
- Features: Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Type: Flood
- Features: Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Steril-Aire, Inc.
Description: SteriLight I (RSE1) · For interior residential and light commercial applications · Available in 16, 20, 24 inch lamp lengths · Universal power supply 115-277 V, 50/60 Hz
- Illuminated Length: 16 to 24 inch
- Features: Air Treatment (UV Air Purifiers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Type: Flood
- Features: Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: diaago
Description: Why use harsh and messy chemicals when you can easily disinfect surfaces and objects with UV light? This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure. Each wand comes with 1 pair of UVS safety glasses and a
- Type: Spot / Wand
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Steril-Aire, Inc.
Description: UVC Kit For Air Handlers · For indoor air handlers with coils up to 84 inches with dual access, fan coils, packaged systems, heat pumps and unit ventilator systems · Available in 12, 16, 20, 24, 30, 36, 42 inch lamp lengths · Universal power supply 115-230 V, 50/60 Hz · Multiple mounting options
- Illuminated Length: 12 to 42 inch
- Features: Air Treatment (UV Air Purifiers)
- Type: HVAC
- Applications: UV Disinfection / UVGI Sanitization
-
Supplier: WEDECO, a Xylem brand
Description: ECORAY® is WEDECO’s latest generation of high-performance low-pressure UV lamps and the associated electronic ballast cards: more efficient, longer-lasting, more stable and more sustainable than any previous WEDECO UV technology. ECORAY UV lamps and ballast cards are the new centerpiece of many
- Features: Specialty / Other
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Air Innovations LLC
Description: As a leader in environmental control systems across a variety of industries, Air Innovations understands that the needs of our customers extend well beyond simple control of temperature and humidity. That’s why we developed the IsolationAir® contamination control system for hospitals, extended care
- Application: Commercial, Industrial
- Technology: HEPA Filter, Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: AirClean Systems
Description: Designed to safely handle biological samples and open-small packages in a safe area. The UPUV workstation provides UV-C light for decontamination of materials and protects the operator from exposure to airborne pathogens. The UPUV workstation captures potentially harmful toxins by using HEPA filter
- Type: Chamber
- Applications: Surface Disinfection (Part Sterilizers)
-
Supplier: Watts
Description: SmartStream UV Systems are manufactured from 304 stainless steel and have an audible and visual lamp failure alarm. They are durable and well constructed, yet economically priced. Features • Disinfection without chemicals • Effective disinfection for chlorine resistant bacteria, virus and cysts •
- Type: Chamber
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Enting Water Conditioning, Inc.
Description: Trojan UVMAX-D4 Plus, 9 gpm, 120v
-
Supplier: Enting Water Conditioning, Inc.
Description: Trojan UVMAX-D4, 9 gpm, 120v
-
Supplier: Enting Water Conditioning, Inc.
Description: Trojan UVMAX-B4, 4 gpm, 120v
-
Supplier: Watts
Description: Ultraviolet (UV) light is a water treatment disinfection technology that is highly effective in killing and inactivating many species of disease-causing micro-organisms. Ultraviolet light disinfection is effective on bacteria and chlorine-resistant protozoa like Giardia and Cryptosporidium, and,
- Applications: UV Water Treatment (Filter / System)
-
Supplier: Ushio America, Inc.
Description: USHIO’s PureRelease is the new standard in the industry for drinking water. Applications include: water and beverage dispensers, residential tap water systems and other custom applications. FEATURES & BENEFITS Immediately Purifies Water When PureRelease Switch is On Compact Size Energy Efficient:
- Lamp / Output Power: 21 to 27 watts
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Enting Water Conditioning, Inc.
Description: Trojan UVMAX-E4 Plus,15 gpm, 120v
-
Supplier: WEDECO, a Xylem brand
Description: The LBX series fulfils all requirements for safe, economical and environmentally friendly disinfection of water with low UV transmittance such as biological treated wastewater or specific drinking water qualities. The LBX series combines the WEDECO Spektrotherm® lamp with a hydraulically optimized
- Type: Process / Line Mounted
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
UV Disinfection and UVGI Sanitization Systems - 3-in-1 Water Filtration with UV Disinfection -- HSFSSupplier: Watts
Description: HSFS 3-in-1 systems provide superior filtration and purification performance by combining three technologies; pleated cartridges, activated carbon, and ultraviolet disinfection, into a single solution. HSFS filter vessels are made from rugged, glass-reinforced polypropylene to resist chipping, rust
- Applications: UV Water Treatment (Filter / System)
-
Supplier: Techsil Limited
Description: The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV units. The LED Spot W is the ideal solution where space is limited, it has an output window of 20mm x 20mm, combine with the LED PowerDrive Control
- Illuminated / Cure Width / Diameter: 0.787402 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Applications: Surface Disinfection (Part Sterilizers)
-
Supplier: Techsil Limited
Description: The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to
- Type: Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Pulsed, Side / Multi-directional Curing
- Applications: Surface Disinfection (Part Sterilizers)
-
Supplier: Xenon Corporation
Description: The XENON Z-1000 Modular Sanitization System is a benchtop system for R&D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control of
- Features: Computer Interface, Hour Meter / Timer, Pulsed, Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVB
-
Supplier: ASTM International
Description: terminology and methodology associated with the ultraviolet (UV) spectrum and evaluating UVGI dose. 1.3 This test method defines the testing considerations that can reduce UVGI surface kill effectiveness (that is, soiling). 1.4 Protocols for adjusting the UVGI dose to impact the
Find Suppliers by Category Top
Featured Products Top
-
Although UVGI disinfection has been in use for decades, the COVID-19 pandemic created new interest for the possibility of killing the virus in indoor air. UVGI air purifiers and systems use UV light in the UV-C wavelengths to inactivate viruses, bacteria, mold, and other harmful airborne (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Technologies Corp. -
Our new BlueLight® Flash System uses pulsed UV light to offer >log 4 germ reduction at high speeds without using harmful chemicals or mercury based light sources. Specifically designed for food packaging disinfection of liquid and viscous food including beverage bottle caps.
(read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Technologies Corp. -
UV light has numerous benefits and applications across various industries, including disinfection/sterili
(read more)zation, medical/healthcare, pharmaceuticals, laboratories, semiconductor disinfection, imaging for forensics, and manufacturing.
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
The lamps of the NNILight series are a highly cost-effective way to disinfect and purify water due to its higher UVC output and lower maintenance costs. Water treatment users benefit from a significantly lower total cost of ownership compared to other low pressure lamps as a result of longer operating lifetime and decreased downtime.
The result: Cleaner drinking, waste and...
(read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Technologies Corp.
More Information Top
-
Ultraviolet Germicidal Irradiation Handbook
UVGI for Air and Surface Disinfection .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/651/JeremyDreiling2008.pdf?sequence=1
AN EVALUATION OF ULTRAVIOLET GERMICIDAL IRRADIATION ( UVGI ) TECHNOLOGY IN HEALTH CARE FACILITIES .
-
Defining the Effectiveness of UV Lamps Installed in Circulating Air Ductwork
EXECUTIVE SUMMARY Germicidal ultraviolet ( UVGI ) lamps have a long history of use for inactivating microbial aerosols.
-
Using Computational Fluid Dynamics Modeling to Evaluate the Design of Hospital Ultraviolet Germicidal Irradiation Systems for Inactivating Airborne Mycobacteri...
…This research was conducted to evaluate the design of hospital ultraviolet germicidal irradiation ( UVGI ) systems and to…
-
Ultraviolet Germicidal Irradiation for Transit Buses
…Deserving Exploratory Analysis (IDEA) project included testing and evaluation of Ultraviolet Germicidal Irradiation ( UVGI ) Systems on 14…
-
Effects of ultraviolet germicidal irradiation and swirling motion on airborne Staphylococcus aureus , Pseudomonas aeruginosa and Legionella pneumophila under v...
…and 87.3–90%, the effects of swirling motion and 254‐nm ultraviolet germicidal irradiation ( UVGI ) against bioaerosols were…
-
Eggcrate UV: a whole ceiling upper‐room ultraviolet germicidal irradiation system for air disinfection in occupied rooms
Abstract A novel whole ceiling upper‐room ultraviolet germicidal irradiation ( UVGI ) system [eggcrate ultraviolet (UV)] has been developed…
Indicates content that may require registration and/or purchase.