-
Supplier: NCFI Polyurethanes
Description: TerraThane™ trench breaker spray foam is specially formulated for sandbag replacement. Spray applied foam breakers can be constructed much quicker than conventional sandbag breakers in most cases. A two component co-blown, polyurethane foam designed and used for constructing
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: with a density of 140±10kg/m3. It is made of foam with single-sided fiber and double-sided tape. With excellent waterproof performance and weather resistance, the closed-cell structure effectively prevents liquid penetration. It is widely used in many fields such as building waterproofing,
- Thickness: 0.15748031496062992 inches
- Features: Anti-static / ESD Control, Electrically Conductive, UV / Weather Resistant
- Backing: Foam
-
Supplier: Newark, An Avnet Company
Description: ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE.
-
-
Description: SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it
- Bulk Density: 21.847 lbs/ft³
- Tensile Strength: 40.61031502001516 psi
- Elongation: 90 %
- Noise Reduction Coefficient (NRC): 5
-
Supplier: NCFI Polyurethanes
Description: Our TerraThane™ post and pole setting polyurethane foam is ideally suited for setting in place posts and poles used in various applications. This system is typically hand-mixed and poured in place. 24-008 is a 3.75 lbs per ft3 density, plural component, polyurethane foam with excellent
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ concrete lifting and void fill systems are available in varied densities (PCF), strength values and reactivity profiles. Polyurethane foam designed for concrete lifting and void filling applications. This system is hydrophobic/hydro-Insensitive making it ideal for applications
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super waterproof,
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Foam, Paper, Plastic / Polymer
-
Supplier: Clark Foam Products Corp.
Description: Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum
- Applications: Architectural / Construction, Consumer / Furniture, Marine, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Latex Foam, Plastic / Polymer
-
Supplier: Clark Foam Products Corp.
Description: Quality Crosslink Foam Products Cross-linked polyethylene foam is a closed-cell foam characterized by a compact feel and resistance to water. It is also ozone resistant and has many of the same properties as polyethylene foam but also has the ability to protect
- Bulk Density: 2 lbs/ft³
- Use Temperature: -100 to 180 F
- Applications: Automotive / Transportation, Buoyancy, Consumer / Furniture, Medical, Sealing / Gasketing
- Type: Closed Cellular
-
Supplier: Clark Foam Products Corp.
Description: Quality Vinyl Nitrile Foam Products Vinyl nitrile foams are one of the most versatile foam materials in the industry. Vinyl nitrile foams are closed cell products, generally of low-density construction exhibiting firm support, low attenuation characteristics and good
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning / Springs, HVAC, Impact / Energy Absorption, Sealing / Gasketing, Shock / Vibration Dampening
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
Supplier: Clark Foam Products Corp.
Description: Quality Electrostatic Dissipative Foam Products Electrostatic Dissipative Foam is a grade of foam that prevents or inhibits the build up of static electricity, primarily used for the protection and packaging of sensitive electronic components and products. This offers a lower
- Type: Closed Cellular
- Features & Approvals: Electrically Conductive, Weather / UV Resistant
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoset / Crosslinked
- Applications: Packaging / Casing, Static / ESD Control
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ single component, low viscosity stabilization system is ideally suited for locking together and stabilizing loose or sandy soils. A plural component polyurethane elastomer system designed for rock and soil stabilization applications. Compressive strength of >10,000 PSI and tensile
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Newark, An Avnet Company
Description: ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.
-
Supplier: JBC Technologies, Inc.
Description: Examples of foams we convert include: AUTOMOTIVE GRADE FOAMS JBC laminates, slits, and die cuts many automotive grade foams for use in applications that range from foam trim to automotive insulation, sound absorption, cushioning, and high-grade vibration damping. HIGH
- Capabilities: Contour Cutting, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
-
Supplier: NADCO Tapes & Labels, Inc.
Description: PVC Industrial Foam is engineered to provide a cost-effective solution to your most demanding sealing and cushioning requirements. This closed cell polyvinyl chloride foam can be produced with or without adhesive.
- Bulk Density: 7 lbs/ft³
- Tensile Strength: 30 psi
- Elongation: 190 %
- Use Temperature: 68 to 176 F
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical
- Thickness: 0.025196850393700787 inches
- Temperature Resistance: 120 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Foam, Paper, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion.
- Thickness: 0.031496062992125984 inches
- Temperature Resistance: 40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Foam, Paper, Plastic / Polymer
-
Supplier: Strongwell Corporation
Description: of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1″ panel and 17 for the 3″ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for Electrical Equipment Enclosures of
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Core Type: Foam Core
- Application: Industrial
-
Supplier: Newark, An Avnet Company
Description: ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54. SNAP-FIT OR SCREW MOUNT.
-
Supplier: JBC Technologies, Inc.
Description: Chemical, flame, UV, and water resistant, closed cell foams have strong shock absorption properties and are ideal for applications that require a strong, leak-resistant moisture barrier. Compositions include Neoprene (CR), EPDM, SBR, Vinyl Nitrile, PVC, and XLPE. Not only
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing, Shock / Vibration Dampening
-
Foams and Foam Materials - Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® FSupplier: Zotefoams, Inc.
Description: PVDF (polyvinylidene fluoride) High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:
- Use Temperature: 320 F
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
-
Description: from aircraft cables and translucent or colored tubes for various industries through medical plastics for invasive applications or flame-resistant plastics for electronic housings to glass. With a typical pulse duration of 20 ns and a beam diameter of 10 µm, V.0020-uv only colors the
- Cutting / Traverse Speed: 11,811.023622047196 in/min
- Marking Area Length: 14.7637875 inch
- Marking Area Width: 14.7637875 inch
- Features: Benchtop, Other
-
Description: SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it
- Bulk Density: 16.2292 lbs/ft³
- Tensile Strength: 17.40442072286364 psi
- Elongation: 70 %
- Noise Reduction Coefficient (NRC): 5
-
Supplier: Techsil Limited
Description: neoprene foam UV, humidity and corrosion resistant File rate to DIN 4102 Part 1, B2. Roll Dimensions 6mm Thick 12mm Wide 12m Long
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Surface Armor LLC
Description: frames, glue sprayed everywhere, foam insulation, paint, grout… You name it, we’ve got you covered! Protect it, don’t replace it! We offer a large selection of UV rated glazing protection films, ranging from 45 to 365 days. Custom slit to fit your needs, ranging in any width from 1” to
- Width: 1 to 72 inches
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Transparent, UV / Weather Resistant
- Backing: Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: temperature ranges for long-term aging properties Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications (F-20) closed cell foam passes AMS 3195 (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.
- Bulk Density: 19.9744 lbs/ft³
- Tensile Strength: 4.35110518071591 psi
- Elongation: 60 %
- Use Temperature: -60 to 400 F
-
Description: SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it
- Bulk Density: 12.484 lbs/ft³
- Tensile Strength: 14.5036839357197 psi
- Elongation: 60 %
- Noise Reduction Coefficient (NRC): 5
-
Description: SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it
- Bulk Density: 18.726 lbs/ft³
- Tensile Strength: 29.0073678714394 psi
- Elongation: 60 %
- Noise Reduction Coefficient (NRC): 5
-
Supplier: Medisca Inc.
Description: MD® Foamers are a new addition to the MD line with a UV-resistant view window and a convenient screw-on actuator. Did you know? The properties of the foam produced are dependent on both the quality of the foam base and the dispenser used. The MD Foamer is essential to
-
Supplier: Medisca Inc.
Description: MD® Foamers are a new addition to the MD® line with a UV-resistant view window and a convenient screw-on actuator. Did you know? The properties of the foam produced are dependent on both the quality of the foam base and the dispenser used. The MD® Foamer is essential to
-
Supplier: Strongwell Corporation
Description: DURASHIELD HC® is a cost-effective alternative to DURASHIELD® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel for quick
- Thickness: 1 inches
- Width: 12 inches
- Application: Building & Construction, Industrial
- Skin Type: Plastic / FRP
-
Supplier: Techsil Limited
Description: DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Techsil Limited
Description: DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Techsil Limited
Description: DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Zotefoams, Inc.
Description: than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
Find Suppliers by Category Top
Featured Products Top
-
Budnick Converting specializes in converting adhesive tapes, foams, foils, and other flexible materials. Whether you need a standard tape or custom converted parts, Budnick has the solution for your (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
requirements have been met. Consider the environmental, manufacturing, and machining requirements. Will the foam be exposed to water, chemicals, or UV? Closed-cell foams, such as FR-3700, are resistant to water absorption, swelling, cracking, and fungal growth. When machining, it is critical to (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Industrial Fabrics
Some non- UV resistant foam will crack, yellow, or degrade on exposure to UV light.
-
Synthetic Fibers and Fabrics
Some non- UV resistant foam will crack, yellow, or degrade on exposure to UV light.
-
Helicopter acoustic alerting system for high-security facilities
The microphone/windscreen housing is covered with soft UV resistant closed cell foam in order to minimize rain noise.
-
A Guide to Polymeric Geomembranes
• fPP-R (top) (low thermal expansion & outstanding UV resistance ); • PE foam (interlayer) (thermal insulator and for buoyancy); • HDPE (underlayer) (slippery surface to prevent scum deposition).
-
SKB 3I Series 2015-7 - hard case | Softchoice
Waterproof, rubber handle, padded, foam padding, UV (sunlight) resistant , corrosion proof, Automatic Pressure Equalization Valve .
-
Polystyrene
• EPS for high UV - resistant and dimensionally stable foams is produced in the presence of hexabromocyclododecane with an average particle size of 1-50 ∝m (56036).
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
Over 75 grades of ABS are available, including glass reinforced, UV - resistant , flame retardant, foamable , and .
-
Zotek F 42 HT LS PVDF Foam First To Be Awarded FM Global 4910 Approval
ZOTEK F line of foams also show excellent chemical and UV resistance , primarily due to the base properties of Kynar PVDF polymers that are used in harsh chemical environments, and UV-resistant coatings for external structures.
-
Recent developments: Benzoate esters in polyvinyl resilient flooring
Abstract Benzoate plasticizers provide excellent foam quality, stain resistance , and UV light stability.
Indicates content that may require registration and/or purchase.