-
Supplier: Shanghai Optics
Description: lenses are aligned and cemented together so that they’re capable of correcting chromatic aberration effectively. Place in the lens assembly: In the manufacturing of an achromatic lens assembly, the achromat is installed along with any other components. Assemblies that
- Features: Achromats
- Achromat Type: Doublet, Triplet
- Lens Application: Ultraviolet
-
Supplier: SCHOTT AG
Description: Spherical lenses are used in many different applications to collect, focus and diverge light and are often components of lens systems that perform an achromatic function. Achromatics consist of two or three elements of different lenses cemented together to limit the effect of spherical and
-
Supplier: HG Optronics, Inc.
Description: Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including HGQ Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in several different ways depending on the
- Features: Achromats, Calcium Fluoride, Concave-Concave, Convex-Convex, Cylindrical Lens, Germanium, Meniscus, Other, Sapphire, UV Grade Fused Silica, Zinc Selenide
-
-
Supplier: Thorlabs, Inc.
Description: aspheric, and cylindrical lenses, both with and without antireflection coatings deposited on the surfaces. Choose from various substrates, including N-BK7, UV fused silica, calcium fluoride, magnesium fluoride, zinc selenide, germanium, and silicon. In addition, Thorlabs also offers Axicons
- Focal Length: -100 to 1,000.0000000000001 mm
- Diameter / Length: 5.000000000000001 to 50.800000000000004 mm
- Center Thickness: 1.5 to 7.900000000000001 mm
- Edge Thickness: 2.3 to 9.3 mm
-
Supplier: Newport MKS
Description: The PAC13AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized to provide diffraction limited performance
- Focal Length: 47.78 mm
- Diameter / Length: 12.5 mm
- Center Thickness: 5.5 mm
- Edge Thickness: 4.550000000000001 mm
-
Supplier: Newport MKS
Description: The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance
- Focal Length: 21.69 mm
- Diameter / Length: 12.5 mm
- Center Thickness: 7.000000000000001 mm
- Edge Thickness: 4.99 mm
-
Supplier: Newport MKS
Description: The PAC12AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized to provide diffraction limited performance
- Focal Length: 37.61 mm
- Diameter / Length: 12.5 mm
- Center Thickness: 5.5 mm
- Edge Thickness: 4.3 mm
-
Supplier: Newport MKS
Description: The PAC15AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized to provide diffraction limited performance
- Focal Length: 44.97 mm
- Diameter / Length: 25 mm
- Center Thickness: 10.5 mm
- Edge Thickness: 6.540000000000001 mm
-
Supplier: MOK Optics Co., Ltd.
Description: Achromat is a lens consisting of two cemented elements made of different materials. The achromat lense offers superior correction of spherical aberration in monochromatic applications.
- Diameter / Length: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
- Features: Achromats, Germanium, Other, Sapphire, UV Grade Fused Silica
-
Supplier: Gurley Precision Instruments
Description: Optical Components and Optographics From UV to IR and Everything In-Between In Prototype and Production Quantities In addition to our Optographics capabilities, Gurley now offers a wide variety of high quality optical materials, optical components, prototype and sample quality, at quantity
- Optic Type: Achromats, Beamsplitters, Lenses, Mirrors, Polarizing Optics, Prisms
- Capabilities: Coatings, Design, High Volume Production, Prototyping
- Material: Glass, Metal
- Wavelength: Infrared, Ultraviolet, Visible
-
Supplier: Shanghai Optics
Description: Spectrometer (measures transmission and reflection date; spectrum ranges from UV-250nm to Far IR-50um) • TriOptics OptiCentric 100 Dual – for testing, alignment and assembly of complex and multi-lens objectives. Troubleshooting and Ongoing Support Our capabilities include not only
- Optic Type: Achromats, Aspheres, Beamsplitters, Crystals, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Windows
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Capabilities: Coatings, Design, High Volume Production, Testing
- Material: Glass, Metal
Find Suppliers by Category Top
Featured Products Top
-
At Avantier produces custom UV lenses for applications involving ultraviolet light from 10 nm to 400 nm. UV lenses are specialized optical components designed for wavelengths below 400 nm, making them ideal for UV laser applications, focusing, and collimation. Depending on the design and (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses? High transmittance: excellent performance in UV to IR wavelengths. High temperature (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
for refractories, iron & steel and glass production. What are the advantages of fused silica cylindrical lenses? High transmittance: excellent performance in the UV to NIR wavelengths. High damage threshold: suitable for high power laser applications. Thermal (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
What are aspheric lenses? An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Gurley offers a wide variety of high quality optical materials and optical components, at prices that are second to none. GPI has the ability to supply standard, precision and custom designed components that may be fabricated from fused silica, crystal quartz, optical crystals, acrylics and metals. With over 50 years experience in the optical industry, GPI
(read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
What are the applications of fused silica domes? UV applications: UV laser systems, UV spectrometers, UV microscopes. High temperature environments: high temperature imaging, laser processing, high temperature sensors. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
): Abbe number: low (about 95.3), a high dispersion material. Refractive index: low (about 1.43 in the visible range). Transparent range: from UV to IR, especially excellent in the UV region. What are the advantages of triplet achromatic lenses made of CaF2 and fused (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
- Factory standard features: Diameter range of 2-50mm Scratch & Dig of 20/10 Sphericity of 0.05mm Surface Quality of 40-20 Diameter Tolerance of +/-0.05mm - Selection based on numerical aperture for fiber optics coupling - Common materials used: UV grade fused silica, sapphire, and BK7 (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
SK2, BK7, UV-grade fused silica and more Lens Pitch & Focal Length Fully Customizable (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
straightforward manufacturability.Mostly Yutai's customers choose N-BK7 singlet lenses. UV Fused Silica Lenses from Yutai Optics feature precision specifications and a variety of coating options on a broadband substrate. Fused Silica is commonly used in applications (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Possible clinical applications for direct molecular charge determination by equilibrium electrophoresis
an air-spaced UV achromat lens and a linear photodiode array .
-
FeO "Orange Arc" Emission Detected in Optical Spectrum of Leonid Persistent Train
The airborne instrument consisted of a compact mount of two optical telescopes: a Celestron Firstscope f5.0/400 mm for low 2.1 nm resolution at 200 - 850 nm wavelengths (Figure 1- "a") and an OptoSigma UV achromat lens 47.0 mm, f…
-
Characterization of single coal particle combustion within oxygen-enriched environments using high-speed OH-PLIF
Fluorescence was detected at 310 nm using a CMOS camera (HSS6, LaVision) equipped with a two-stage, lens-coupled intensifier (HS-IRO, LaVi- sion), a UV - achromat lens (Halle, f = 150 mm, f/2.5) and a 30-nm bandwidth filter centered at…
-
Flow and Combustion in Advanced Gas Turbine Combustors
Fluorescence emission at 308 nm was imaged through the piston window onto a CMOS camera (LaVision HSS6) equipped with a two- stage, lens-coupled intensifier (LaVision, HS-IRO) and a UV - achromat lens (Halle, f D 150 mm, f/2).
-
Mass production of 3-D microstructures using projection microstereolithography
The tube lens is a UV achromat doublet lens with a focal length of 120 mm that delivers the pat- .
-
An apparatus for membrane‐confined analytical electrophoresis
An image of the cell analysis chamber (3, see Fig. 1) is brought into focus on the linear photodiode array by a 100 mm fl air-spaced, UV , achromat camera lens (4, Spindler & Hoyer 033510).
-
Aluminum plasma produced by a nitrogen laser
All lenses were UV - achromats , and the lens L3 was mounted on a precise translator stage which allowed us to scan the image of the plasma across the slit in a direction perpendicular to the target surface (Fig. 4).
-
Simplification of spectra by electro-optic gating of the radiant emission from laser-produced plasmas
The lenses used are uv achromats of 150mm focal length.
-
A magnetically shielded sampling technique for plasma diagnostics in a medium-pressure magnetoplasma
The lenses used are uv achromats of 150mm focal length.
-
Utilization of industrial manufacturing know-how for adaptation of existing large telescopes to modern optical receivers
delivered in 1994 and two camera lenses ,, UV - achromat "for a Echelle spectrograph for Landesstemwarte Heidelberg!
Indicates content that may require registration and/or purchase.