-
Supplier: RS Components, Ltd.
Description: Lawtronics G4T5 UV Light Bulb
- Maximum Overall Length: 5.2755934 inch
- Wavelength Range: 0.2537 µm
- Features: UV Lamps
-
Supplier: Johnson and Allen, Ltd.
Description: producing tubes for increased intensity. Typically over 500 hours of bulb operating life. Fan cooled lamp head. Only 135V supply to lamp head for increased safety. UV filter fitted as standard for reduced white light admissions.
- Lamp / Output Power: 250 watts
- Type: Flood, Handheld / Portable
- Applications: Identification / Location Systems
- Features: Other
-
Supplier: Newport MKS
Description: sources. Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66151 Socket Adapter (not included). UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is
- Lamp / Output Power: 150 watts
-
-
Supplier: Techsil Limited
Description: The Hoenle Lamp FOZFR 200mm is a spare bulb for Hoenle UVACube 2000. This bulb offers an arc length of 200mm. Hoenle UV lamps provide outstanding power yield with long lamp life.
- Type: Chamber
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Newport MKS
Description: UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is required, UV-enhanced lamps are available. These lamps provide the same visible to NIR performance of an standard Xe arc lamp while providing high intensity UV
- Lamp / Output Power: 1,000 watts
-
Supplier: Hydrofarm, Inc.
Description: offices, workplaces anywhere that can benefit from purer, cleaner air. 8" UV In-Line Duct Ozonator for bigger areas. Produces ozone using ultra violet light bulb. Good for rooms from 5,000 cu. ft. to 10,000 cu. ft. Fits 8" ducting. Ozone production - 270 mg/hr replacement lamp
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net
-
Supplier: Ecopower Inc.
Description: These American Made Firefly LED Replacement Bulbs will take your 50 Watt Incandescent Lamps down to only 2.8 Watts and they last 60,000 hours. Firefly offers this PAR-38 LED replacement Bulb for Message Centers. Standard colors are Amber or Red, other Colors available as Special
- Lamp Power: 2.8 watts
- Rated Average Life: 60,000 hours
- Color Temperature: 3,400 to 5,000 K
- Features: LED Lamps, Other Lamp Bases
-
Supplier: Radwell International
Description: UV REPLACEMENT BULB 24V. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net
-
Supplier: Larson Electronics LLC
Description: UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where
-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV F series UV curing products are production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for new UV curing processes or for conversions from UV arc lamp curing processes. Also ideal
- Lamp / Output Power: 6,000 watts
- Illuminated Width / Diameter: 10 inch
- Illuminated / Cure Width / Diameter: 10 inch
- Features: Other
-
Supplier: Marktech Optoelectronics
Description: UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements.
- Peak Wavelength: 355 nm
- Forward Voltage: 3.6 volts
- Forward Current: 20 milliamps
- Optical Power Output: 1.2 milliwatts
-
Supplier: Ellsworth Adhesives
Description: DYMAX 38560 UV Bulb is a metal halide bulb that is designed for use with DYMAX flood lamps which emits a balance of UVA and Visible light. 400 W.
-
Supplier: Ellsworth Adhesives
Description: DYMAX 39376 Replacement Bulb is a metal halide bulb that is designed for DYMAX WIDECURE UV Curing Conveyor.
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net
-
Supplier: MaxLite
Description: While standard incandescent marquee bulbs for signage in hotels, casinos and amusement parks are 10 to 15 watts, MaxLite's LED Marquee bulb is a nominal 2 watts. The color of the LED Marquee bulb is also the same warm color and brightness you have come to expect with an
- Color Temperature: 2,700 K
- Color Rendering Index: 80
- Features: Other Lamp Bases
-
Supplier: Marktech Optoelectronics
Description: Additional applications include sanitation and water purification for UV-C type emitters. UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations. Another popular
- Peak Wavelength: 375 nm
- Forward Voltage: 500 volts
- Optical Power Output: 320 milliwatts
- Viewing Angle: 130 degrees
-
Supplier: Excelitas Technologies Corp.
Description: specialty light shields, creating a highly focused zone of UV energy around the cable or wire. The Model C6 and C10 light shields attach to the six- or ten-inch microwave-powered UV irradiator (modular lamp) systems to provide a complete high-efficiency UV curing system
- Illuminated Width / Diameter: 6 to 10 inch
- Illuminated / Cure Width / Diameter: 6 to 10 inch
- Features: Other
- Type: Process / Line Mounted
-
Supplier: bulbs.com
Description: Philips 40 Watt T12 Actinic Radiation "Blacklight" fluorescent lamp. Higher wattage for more power and light. Produces UV-A Light often used for Chemical Processing and Insect Trap Applications
- Lamp Power: 40 watts
- Rated Average Life: 20,000 hours
- Features: Fluorescent Lamps
- Base Type: Medium IPost
-
Supplier: Ushio America, Inc.
Description: the Popstar lamps allow precise beam control. All of the Popstar lamps have UV protecting quartz used for the bulb wall to protect both the dichroic filter and the illuminated subject. Available in colors: Red, Orange, Yellow, Green, Blue and Magenta. Features & Benefits
- Lamp Power: 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.78 inch
-
Supplier: Holtkoetter International, Inc.
Description: Product Benefits · Bright White light similar to a halogen · Fully dimmable · Line voltage, no need for a transformer · Energy efficient, long lifespan · No UV hazard
- Lamp Power: 40 watts
- Rated Average Life: 3,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 560 lm
-
Supplier: bulbs.com
Description: Philips brand T8 Actinic Radiation "Blacklight" fluorescent lamp. 15 Watts and 18" for use in smaller fixtures. Produces UV-A Light often used for Nail Polish Curing, Chemical Processing, and Insect Trap Applications
- Lamp Power: 15 watts
- Rated Average Life: 7,500 hours
- Features: Fluorescent Lamps
- Base Type: Medium IPost
-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV LightHammer series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes via
- Features: Computer Interface, Other
- Type: Process / Line Mounted
- Applications: UV Curing
-
Supplier: Dymax
Description: plastic, metal, glass, laminated materials, printed circuit boards, and many others. The UVC-5 Conveyor is equipped with a 120-mm wide PTFE non-stick coated belt and one UV lamp. The distance between the lamp and the belt can be manually adjusted (between 15-60 mm) as can the
-
Supplier: bulbs.com
Description: Philips brand 9 Watt plug-in Actinic Radiation "Blacklight" compact fluorescent lamp with G23 base. Produces UV-A Light often used for Chemical Processing and Insect Trap Applications Performance - well known brand name product at competitive price
- Lamp Power: 9 watts
- Rated Average Life: 2,000 hours
- Features: Fluorescent Lamps, Other Lamp Bases
-
Supplier: bulbs.com
Description: Philips brand T8 Actinic Radiation "Blacklight" fluorescent lamp. 18 Watts and 24" for use in smaller fixtures. Produces UV-A Light often used for Nail Polish Curing, Chemical Processing, and Insect Trap Applications
- Lamp Power: 18 watts
- Rated Average Life: 13,000 hours
- Features: Fluorescent Lamps
- Base Type: Medium IPost
-
Supplier: Holtkoetter International, Inc.
Description: Product Benefits · Bright White light similar to a halogen · Fully dimmable · Line voltage, no need for a transformer · Energy efficient, long lifespan · No UV hazard
- Lamp Power: 60 watts
- Rated Average Life: 3,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 960 lm
-
Supplier: Ushio America, Inc.
Description: USHIO MHL Series metal halide lamps contain mercury, scandium and various other metal halogens in an inner bulb that produces a very high light output. As the high temperature of the arc discharge excites the halogenides to evaporate and separate into atoms, the metallic atoms
- Lamp Power: 1,000 to 7,500 watts
- Maximum Overall Length: 4.1338605 to 11.0629981 inch
-
Supplier: GE Lighting
Description: 64 INCH NOMINAL LENGTH 65 W WATTAGE T5 LAMP TYPE 9000 LIFE IN HOUR FA8 1 PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 22 W
- Lamp Power: 65 watts
- Rated Average Life: 9,000 hours
- Maximum Overall Length: 64 inch
- Base Type: Bi-Pin T-5
Find Suppliers by Category Top
Featured Products Top
-
the surface. It is commonly used at 254 nm for germicidal applications, such as disinfecting air, water, and surfaces using UV light bulbs or lamps. UVC is also used in forensics to image latent prints on nonporous surfaces (a non-chemical treatment). UV Light: The Basics (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
an exceptionally long service life with consistent output. Electrodeless bulbs are available in a variety of spectral outputs so you can optimize the UV curing to your specific process needs. The UV lamps are available in either 6-inch or 10-wide modules, and can be combined to span (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
More Information Top
-
Online Catalog Hand Lamps - Hand and Portable Lamps - Grainger Industrial Supply
• Exam Light, Without Magnifier, UV Bulb Lamp Type, 120 Voltage, 0.17, 14 Watts, Replacement Lamps 35FV35, Cord Length 5 ft., SVT Cord Type, 18/3 Gauge/Conductor, Housing Material Plastic, Handle Plastic, Color Black/White, Length 6-3/4 In., Width 3-3/4 In …
-
Ultraviolet Germicidal Irradiation Handbook
There are a limited number of materials that are effectively transparent to UV, including quartz glass, which is used to manufacture the UV lamp bulbs , Soft- glass, and teflon.
-
germicidal uv light products - Grainger Industrial Supply
• Exam Light, Without Magnifier, UV Bulb Lamp Type, 120 Voltage, 0.17, 14 Watts, Replacement Lamps 35FV35, Cord Length 5 ft., SVT Cord Type, 18/3 Gauge/Conductor, Housing Material Plastic, Handle Plastic, Color Black/White, Length 6-3/4 In., Width 3-3/4 In …
-
Thin-Film Coatings Based on Zirconium and Cobalt Oxides
Such films are used for coating UV lamp bulbs and window panes.
-
Federal Register > Thursday, May 9, 2013 > [78 FR 27117] General and Plastic Surgery Devices: Reclassification of Ultraviolet Lamps for Tanning, Henceforth To ...
This definition includes tanning beds, tanning booths, and UV lamps ( bulbs ) sold separately.
-
Ultraviolet Lights - Grainger Industrial Supply
• Exam Light, Without Magnifier, UV Bulb Lamp Type, 120 Voltage, 0.17, 14 Watts, Replacement Lamps 35FV35, Cord Length 5 ft., SVT Cord Type, 18/3 Gauge/Conductor, Housing Material Plastic, Handle Plastic, Color Black/White, Length 6-3/4 In., Width 3-3/4 In …
-
High-energy radiation monitoring based on radio-fluorogenic co-polymerization II: fixed fluorescent images of collimated x-ray beams using an RFCP gel
This can be attributed to the limited (about 30 mm) length of the arc discharge within the UV lamp bulbs used.
-
Quantitative Proteomics by Mass Spectrometry
The tube is shaken for 16 min with a vibrating mixer platform with a UV lamp bulb (BLAK-RAY longwave model B-100AP, 100 W) held 6 cm from the top of the open tube (see Note 13).
-
Journal of the Brazilian Chemical Society - An appraisal on the degradation of paracetamol by TiO2/UV system in aqueous medium: product identification by gas c...
100 mL of an aqueous solution of paracetamol (1.0 × 10-4 mol L-1) and TiO2 (0.1 g L-1) was irradiated using a monochromatic UV lamp bulb (254 nm, 15 W, Philips TUV G5T8).
-
curing lamp - offers from curing lamp manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Nail gel curing lamp, ultraviolet Lamp, nail uv lamp, NAIL LAMP UV Bulbs ] .
Indicates content that may require registration and/or purchase.