Products/Services for UV Sterilization Indicator
-
Biological Indicators - (42 companies)Biological indicators are used to monitor and evaluate the effectiveness of sterilization. They are designed for use with ethylene oxide gas, dry heat, steam, or radiation. Ethylene oxide gas is used to kill bacteria, mold, and fungi in medical... -
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified. Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision... -
Autoclaves and Sterilizers - (307 companies)...chemical deposits on instrumentation. Features. Ultraviolet autoclaves and sterilizers produce UV light exerting a lethal effect on unwanted disease causing organisms. They can destroy pathogens, bacteria, mold spores, yeast, protozoa, fungi and algae... -
UV Sensors - (113 companies)UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation. UV sensors measure the power or intensity of incident ultraviolet (UV) radiation. This form of electromagnetic radiation has shorter wavelengths than... -
UV Cameras - (30 companies)...mining, fire detection, and sterilization. Interestingly, some animals exhibit innate UV capabilities; bees, for example, detect pollen in flowers with unique UV sensitivity. Resources. Graftek Imaging Inc. - Ultraviolet Cameras. Wikipedia... -
UV Light Systems - (374 companies)...than 1216 kL/mol and can remove an electron from an atom or molecule to produce a chemically reactive free radical. Ionizing radiation is used for X-rays, medical, biological and sterilization applications and is a by-product of nuclear power. UV...
-
UV Lamps - (52 companies)...have industrial uses in sterilization, geology, polymer and adhesive curing, and laboratory research and analysis, including biological analysis. UV lamps often use fluorescent sources, short-wave, and gas-discharge lamps. Types of UV Lamps. UV lamps...
-
Grounding Indicators - (19 companies)Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored...
-
UV Disinfection and UVGI Sanitization Systems - (111 companies)...disinfection systems and UVGI sanitizers. Air treatment systems or UV air purifiers are designed to treat air, gas, or vapor streams. Surface disinfection systems and part sterilizers are designed to destroy microbes on the surfaces of parts or materials...
-
Temperature Indicators - (429 companies)Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input. Temperature indicators are designed for temperature monitoring and analysis...
Product News
-
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost. SiC Ceramic SMD Package with UV Quartz Window with the BEST high energy performance. The smaller size make these 2 package options ideal for applications where size is a concern. Use the GaN GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Portescap
Motor Sterilization and Autoclaving Sterilizable Motor Solutions. Disinfection Through Medical Washer. Medical washers (sometimes referred to as medical dishwashers or thermal disinfectors) are automated machines used to wash and disinfect medical devices and remove bioburden prior to sterilization. The process introduces hot water and specialized high pH cleaning detergents to the wash chamber making the environment especially harsh. Portescap performs in-house washer durability and performance testing on motors. On most motors... (read more)Browse Brushless Motors Datasheets for Portescap -
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap -
Electro Optical Components, Inc.
Far UV Measurement Tools for Monitoring Safer UV Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and eyes. Also Vacuum UV (VUV = 100 - 200nm) is used in semiconductor photolithography and surface cleaning. Now there are tools for measuring and monitoring the Far UV intensity. TO-Can type sensor GFUV-T10GD-L. Far UV... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Parker Sporlan Division
See-All Moisture Indicator The Sporlan Type See-All moisture liquid indicator combines two functions of moisture and liquid indication into a single economical product. The indicator is a porous filter paper that is sensitive to moisture. A green dark color indicates the refrigerant is dry. A yellow color indicates the refrigerant is wet. The indicator is formulated so that it changes color at the moisture levels generally accepted as the safe operating range. Also, one can see through the sight glass to determine... (read more)Browse Sight Windows Datasheets for Parker Sporlan Division -
Osborne Industries, Inc.
Power Function Indicator Light The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented system indicates proper operation of connected devices with varying voltages with consistent LED light brightness. Lights will not dim as output power varies in connected devices. Applications include: Heat tapes on pipes, gutters, and other surfaces like heated walkways. Engine block heaters... (read more) -
OTTO Controls
Indicator Lights with Legends Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform panel appearance in your applications. Choose up to 70 different standard legends, 6 lens colors, 5 legend colors and 4 LED colors with 4 voltage options. (read more)Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
PCE Instruments / PCE Americas Inc.
Power Indicator PCE-ND30 The power indicator PCE-ND30 can be used to measure 54 parameters in a UI network. In addition to the performance measurement of the power indicator PCE-ND30, it can detect voltage, current, and harmonics up to the 51st order. The power display can be used as 1 or 3 phase. It does not matter if the connected load is balanced or unbalanced. All readings are displayed graphically on the display from the power meter. What measurement values are displayed, can be set by the user. This can be done... (read more)Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc.
-
Inactivation of Bacteria and Biomolecules by Low‐Pressure Plasma Discharges
Therefore, they are used as bio- indicators for UV radiation-based sterilization methods.
-
Chondrogenic differentiation of human mesenchymal stem cell aggregates via controlled release of TGF‐β1 from incorporated polymer microspheres
Microspheres were examined using SEM before and after 10 min UV sterilization to monitor any changes in surface morphology, as changes to the surface would be one indicator of UV damage.
-
The use of chromophore and fluorophore degradation to quantitate UV dose: FD&C dyes as chemical identicators for UV sterilization.
Currently, biological indicators are the best method to determine whether an applied UV dose has the necessary efficacy to achieve sterilization .
-
Preliminary Study on the Potential Utility of GFP as a Biosensor for Drug Stability in Parenteral Solutions
Green fluorescent protein (GFP) has been used as a biological indicator of sterilization and disinfection processes because it exhibits a high thermal stability and is easily detected using UV light and spectrofluorometry.
-
Anaerobic growth and potential for amino acid production by nitrate respiration in Corynebacterium glutamicum
After cultivation, the agar pieces were sterilized by UV irradiation and then transferred onto bioassay plates containing L-lysine or L-arginine auxotrophs as indicator strains.
-
Glycerol-based sterilization bioindicator system from Bacillus atrophaeus : development, performance evaluation, and cost analysis
Spores of Bacillus atrophaeus are used as a biolog- ical indicator (BI) to assess antiseptic and sterilizing prod- ucts and procedures, such as low-temperature steam, dry heat, plasma, UV radiation, electrothermal deactivation, and microwaves (Halfmann et al. 2007; Oliveira et al …
-
Principles of Bacterial Detection: Biosensors, Recognition Receptors and Microsystems
… spores are the last to remain viable during the sterilization processes that readily kill vegetative bacteria, they are employed as biological indicators for monitoring the effec- tiveness of sterilization processes, such as vaporized … … Kanemitsu et al. 2005), UV irradiation (Nicholson and Galeano …
-
Selection and Optimization of Bacillus atrophaeus Inoculum Medium and its Effect on Spore Yield and Thermal Resistance
Bacillus atrophaeus’s spores are used as biological indicators in tests to assess anti-septic and sterilizing products [2, 3] in order to monitor the low temperature steam (up to 121 °C), dry heat, ethylene oxide, hydrogen peroxide, UV radiation, and plasma sterilization …
-
Practical hospital hygiene and protection of environment
Dakrozystitis review 414 vapor humidifiers error 144, holding time 145- indicators 145, 144, 159-microbiological to 220 steaming penetration test 145 steam sterilization 146 - review 145-validation 146 bowel anthrax … … microwave irradiation 153-temperature 150 - thermal 150, UV irradiation, 153 disinfectants, metering …
-
Ultraviolet Germicidal Irradiation Handbook
Penicillium, and Cladosporium, and bacterial spores like Bacillus subtilis, may be used as indicator microorganisms. Any vegetative bacteria or viruses are likely to be eradicated by UV doses suitable for sterilizing spores.
Indicates content that may require registration and/or purchase.