Products/Services for Ulbricht Spheres
-
Integrating Spheres - (21 companies)Integrating spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects. Integration spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects within... -
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics... -
Metal Balls - (127 companies)Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance. -
Plastic and Rubber Balls - (64 companies)Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity. -
Spherometers - (4 companies)Spherometers are used to measure the radius or curvature of spherical surfaces such as optical lenses, spherical mirrors, and balls.
-
Rare-Earth Magnets - (104 companies)Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
-
Bollards - (206 companies)...angled, or flat cap. Others are square or shaped like spheres, but solidly anchored in the ground. Bollards can be installed individually, in a group, or as part of a larger security system. Stationary bollards provide a constant barrier while...
-
Ceramic Balls - (72 companies)Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic materials.
-
Meter Provers and Flow Proving Components - (15 companies)Meter provers and flow proving components provide a known traceable volume to simulate actual operating conditions to test and verify the performance of flow meters and transfer meters.
-
Plastic Plate, Rod, and Stock Shapes - (427 companies)...films, flats, hexes, plates, profiles, rods, rounds, sheets, shims, and spheres. Types of Plastic Plate, Rod, and Stock Shapes. There are many different chemical materials used for stock plastic shapes. The most common choices include polyvinyl...
Product News
-
MacDermid Alpha Electronics Solutions
ALPHA HRL3 Solder Sphere ALPHA HRL3 is a lead-free, low temperature, high reliability alloy for use application where low temperature processing is desired. ALPHA HRL3 is available in solder sphere format for ball mount application. The alloy was designed to exhibit improved drop shock and thermal cycling performance versus existing low temperature alloys in the market. The ALPHA HRL3 Solder Spheres offer a wide operating window, cost savings through low temperature materials and heating energy, while reducing warpage... (read more)Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Kuriyama of America, Inc.
Sphere Lock™ Ball and Socket Couplings by Kuriyama The type "B " connection consists of a male ball coupling, female socket coupling and either a locking lever ring (2" through 8") or locking ring (10" and 12"), which fits over the male ball coupling 's shank. The type "A " connection is generally only available in larger sizes. It consists of the male ball coupling, the female socket coupling and a connection ring, which fits over the male ball coupling 's shank. Applications include the transfer of freshwater or wastewater in agricultural,... (read more)Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Konica Minolta Sensing Americas, Inc.
The new CM-26d Portable Sphere Spectrophotometer The new CM-26d portable sphere spectrophotometer offers unprecedented accuracy/inter-instrument agreement (IIA) of 0.12 DE* (average of 12 BCRA tiles), usually found only in laboratory-grade instrumentation. This extreme precision combined with an overhauled interface and multi-functional, customizable tools allow for superior color communication throughout your entire supply chain. The CM-26d is the next generation of portable sphere spectrophotometer with a horizontal alignment, a design... (read more)Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Custom High-Precision Glass Spheres, 1.5-8 mm Product Overview. Sunan & Weijie's high-precision glass spheres provide consistent quality across a wide size range, from 1.5 mm to 8 mm, so size and finish stay consistent in small components. The transparent, colorless spheres integrate easily into spray mechanisms, scent bottles, and decorative and automotive designs, with precise craftsmanship for reliability, durability, and aesthetic appeal in professional use. Highlight Specifications. Size range: 1.5 -8 mm. Finish: bright... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Shenzhen Dechengwang Technology Co., Ltd
Corrosion-Resistant PTFE Balls for Valves & Pumps Product Overview. A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent thermal stability that only PTFE can give. PTFE Ball Advantages. Wide temperature range... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Oriental Motor USA
NEW αSTEP Electric Gripper EH Series Oriental Motor USA is pleased to announce the release of the new electric gripper EH Series 3-Finger Type. This new 3-finger type electric gripper can gently grip irregular shaped objects, such as spheres and cylinders, like human fingertips. The key features of the new electric gripper EH Series 3-Finger Type: Equipped with an aSTEP AZ Series Motor. Suitable for gripping cylinders, complex shapes, and sphere shape objects. Max. gripping force: 50 N (2-finger type: 25 N). Compact... (read more) -
Continental Products Corp.
The Mk IX Rollo-Mixer Batch Coater Mk IX Batch Coater. Controlled-Release Fertilizers require a system with precise coating accuracy and repeatability. Special thanks to our customer in England to allow us to showcase how they use the Continental Mk IX Batch Coater for consistent, top quality controlled release fertilizers. The Mk IX rotary drum batch coater is an ideal design for: controlled-release fertilizers, polymer coated fertilizers, biological growth enhancers, micro-layering EPS spheres, agricultural chemicals, pest... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Lake Shore Cryotronics, Inc.
App Note on Low-Moment Measurement Capabilities Series VSM for characterizing low-moment materials at ambient temperatures. We present major hysteresis loop (MHL) and first-order reversal curve (FORC) measurement results for a 5.8 memu (5.8 x 10-9 Am2) cobalt-platinum (CoPt) thin-film sample and MHL results for 1.5 memu (1.5 x 10-9 Am2) and 600 nemu (6 x 10-10 Am2) iron-doped (0.5%) silicon nitride (SiN) ceramic sphere samples. Download application note. (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
BinMaster, Inc.
Mercury-Free Tilt Switch by BinMaster BinMaster's BM-TSM tilt switch mounts on the top of a bin. It activates an alarm when material rises and tilts the switching mechanism 15 or more. The shaft of the tilt switch is custom-made in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the shaft. It can be used in materials with a bulk density of at least 15 pounds per cubic foot... (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Kuriyama of America, Inc.
Crimpers Designed with You in Mind™ High-Quality Cam Lock Design, 3-A Sanitary Fittings and Sphere Lock TM Ball and Socket Couplings; Alfagomma 's vast range of industrial and hydraulic rubber hose; and O+P 's expansive line of universal... (read more)Browse Hose Crimpers Datasheets for Kuriyama of America, Inc.
-
High Reflectance Low Scatter Laser Mirrors
Ulbricht sphere , total integrated scattering .
-
Characterization Of Mirror Surfaces For Laser-Gyro Applications
2.2 Ulbricht sphere , total integrated scattering .
-
A portable reflectance-absorptance-transmittance meter for photosynthetic work on vascular plant leaves
Schultz (1996) in his study of absorptance properties of grapevine leaves (Vitis vinifera L.) used a simple Ulbricht sphere of his own design that was useable in the field fitted with a Li-Cor quantum light detector (PPFD 400–700 nm).
-
Recent advances in high-speed planar Rayleigh scattering in turbulent jets and flames: increased record lengths, acquisition rates, and image quality
In this manner, a calibrated, Ulbricht sphere was used as the uniform light source which illuminated the CMOS sensor.
-
Handbook of Visual Display Technology
Ulbricht Sphere for Reflection Measurements ....................................
-
PHOTOCHROMIC SYNERGISM OF BACTERIORHODOPSIN‐ and HALORHODOPSIN‐MEDIATED PHOTOPHOSPHORYLATION IN Halobacterium halobium *
Contents of BR have been quantified routinely in mutant strains M-1 and M-18 by two methods: NH,OH- treatment (see pp. 395 and 396) and absorptance measure- ments in the Ulbricht sphere (see p. 395 and Fig. 5).
-
Comparison of CCD, CMOS and intensified cameras
The illumination of the sensor was performed with a white light LN3 luminance standard, called an Ulbricht sphere , from LMT Lichtmesstechnik GmbH Berlin, with an aperture of 70 mm (http://www.LMT-Berlin.de).
-
Laser-Gyro Mirrors Of Differing Layer Structure
The beam is incident at n/6 (30 °) on the sample which is mounted at the Ulbricht sphere .
-
http://waset.org/publications/2859/a-novel-method-for-areal-surface-roughness-measurement
It has been also proven that they are in a good agreement with the results obtained using the Ulbricht sphere instrument.
-
POF manual
We have mostly used a longer fiber sample, excited with as large NA as possible and all the modes with aid of an Ulbricht ball sense.
Indicates content that may require registration and/or purchase.