-
Supplier: Accuris
Description: Niederspannungsschaltgeraete - Ueberstrom-Schutzeinrichtungen - Teil 1: Anwendung der Kurzschlussbemessungswerte (IEC/TR 61912-1:2007)
-
Supplier: Accuris
Description: Leergehaeuse fuer Niederspannungs-Schaltgeraetekombinationen - Allgemeine Anforderungen (IEC 62208:2023); Deutsche Fassung EN IEC 62208:2023
-
Supplier: Accuris
Description: Niederspannungsschaltgeraete - Teil 1: Allgemeine Festlegungen (IEC 60947-1:2020); Deutsche Fassung EN IEC 60947-1:2021
-
-
Supplier: Accuris
Description: Niederspannungs-Schaltgeraetekombinationen - Teil 0: Leitfaden fuer die Spezifikation von Schaltgeraetekombinationen (IEC TR 61439-0:2022)
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks HC UNVCLP TAP 2CKT GRY/GRY 150A
- Number of Contacts: 1
- Contacts Pitch: 12 mm
- Conductor Size (North American): 6 to 1 AWG
- Voltage Rating: 600 volts
-
Supplier: Radwell International
Description: VDE 0660, POSITION SWITCH, THERMO PLASTIC ENCLOSURE, ROLLER PLUNGER, 500 V. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Radwell International
Description: SWITCH, DISCONNECTOR,1000A, W/FRONT OPER MECH, 660V, VDE0660, . FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Radwell International
Description: SELECTOR SWITCH VDE0660 AC-21 125A 3POLE 660V 2POS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACTOR, 8 POLE, 600VAC 16A, 120VAC 60HZ; 110VAC 50HZ COIL, VDE 0660 IEC 947 BS5424 CERTIFICATIONS. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 8
- Features: AC Motor Starter, Motor Contactor Only
- Standard Rating: IEC Rated
-
Supplier: Allied Electronics, Inc.
Description: More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200 Amps Voltage Capabilities to 125 VDC or 480 VAC
-
Supplier: Finder S.p.A. con unico socio
Description: The thermistor temperature sensing relay Type 70.92 has 6 functions, 24 V AC/DC or 230 V AC supply, Selectable activation time (0.5 or 3 s) and Reset mode. Other features: PTC VDE DIN 0660 part 303 35 mm rail (EN 60715) mount
- Changeover (CO): 2
- Maximum AC Switching Voltage: 26.4 volts
- Maximum DC Switching Voltage: 26.4 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Eaton Corporation
Description: ROLLER LEVER TYPE E49 SERIES LIMIT SWITCH USED ON UL, CSA, CE APPROVAL -10 TO 169 DEG F OPERATING TEMPERATURE 0.98 LB-INCH OPERATING FORCE 30 DEG OPERATING TRAVEL 17.5 DEG RESET TRAVEL 65 DEG TOTAL TRAVEL APPLICABLE STANDARD CENELEC EN50047, IEC 947-5-1, NEMA A600/R300, VDE 0660 E49
-
Supplier: R. STAHL, Inc.
Description: 3 and 6 pole switches 12 A / 16 A, 25 A, 40 A, 63 A / 80 A, 125 A / 160 A, 250 A, 315 A, 400 A, 500 A Motor switching capacity AC 3 and AC 23 acc. to IEC 60 947-3, EN 60 947, DIN VDE 0660 part 107 With or without upstream contact Forced opening of the main contacts Isolating switches
-
Supplier: JRL Electric Supply, Inc.
Description: 63-120, SABS 156, SEV 157-1, VDE 0660
-
Supplier: Eaton Corporation
Description: ENCLOSURE -10 TO 169 DEG F OPERATING TEMPERATURE NO ACTUATOR/HEAD TYPE APPLICABLE STANDARD BS, CENELEC/DIN EN 50047, IEC 947-5-1, VDE 0106, VDE 0660 E49 MODEL
-
Supplier: R. STAHL, Inc.
Description: Motor switching capacity AC-3 to DIN VDE 0660 / IEC/EN 60947 Isolating switch characteristics Available for rated operating currents of 16 A to 630 A Robust enclosures made of glass fibre-reinforced polyester resin sheet steel (surge chamber with connection space) Large handle,
- Maximum Voltage: 690 volts
- Maximum Current: 16 to 25 amps
- Main Device: Breakers
- Style: Pole Mounted
-
Supplier: Eaton Corporation
Description: TERMINAL, LOAD RING TERMINAL TERMINAL TYPE G FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
- Rated AC Voltage: 240 to 480 volts
- Rated DC Voltage: 250 volts
- Continuous Current Rating: 15 amps
- Rated Breaking Capacity (Icn): 10,000 to 65,000 amps
-
Supplier: Allied Electronics, Inc.
Description: ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200
-
Supplier: Eaton Corporation
Description: F OPERATING TEMPERATURE 0.98 LB-INCH OPERATING FORCE 30 DEG OPERATING TRAVEL ROD LEVER ACTUATOR/HEAD TYPE 17.5 DEG RESET TRAVEL 65 DEG TOTAL TRAVEL APPLICABLE STANDARD DIN EN 50047, IEC 947-5-1, VDE 0660 E49 MODEL
- Maximum Current Rating: 0.11 to 10 amps
- Maximum AC Voltage Rating: 24 to 600 volts
- Maximum DC Voltage Rating: 24 to 240 volts
- Operating Temperature: -23.333333333333332 to 76.11111111111111 C
-
Supplier: Allied Electronics, Inc.
Description: ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200
-
Supplier: Allied Electronics, Inc.
Description: ratings from 0.25 A to 15 A. Termination is accomplished by 1⁄4" quick-connect terminals, which are solderable. More Than 100 Years of Circuit Protection Experience Designed to Meet IEC-(380, 435, 601, 7030, 0750), VDE-(0804, 0806, 0660), UL and CSA (Various) Current Protection to 1200
-
Supplier: BERNSTEIN AG
Description: The SK safety position switch is an industry standard and can be used in virtually any application. Thanks to design safety features conforming to VDE 0660 T200, IEC 60947-5-1 and the test regulations GS-ET 15, the SK is particularly suitable for personal protection applications. Its
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: -22 to 176 F
-
Supplier: Yaohua Electric Group
Description: 3UA thermal relay is suitable for using in power system with AC 50Hz,rated operation voltage up to 660V and 1000V,in main circuit,current from 0.1A to 630A.It is used to protect AC three phase asynchronous motor against overload and phase failure. The current setting value can be regulated and the
-
Supplier: Yaohua Electric Group
Description: This product is suitable for using in circuit up tO AC660V or 440V and current 0.1 to 16A.It can be used for protection of overload and short circuit of 3-phase squirrel-cage motors,and starters of moters as well at full voltage.It is suitable to use to protect the motor with under voltage trip.It
-
Supplier: Sensata Technologies
Description: various standards is not required. IUL models have been tested and approved in accordance with UL 1077 requirements for UL recognition. IEL/LEL models are VDE approved to VDE 0660, part 101. They meet IEC spacing requirements, mandatory for equipment which must comply with IEC
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Rocker
-
Supplier: TE Connectivity
Description: 110 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Application Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Other Street Lighting Fuse Box
- Rated Operating Voltage: 400 volts
- Operating Temperature: -13 to 131 F
-
Supplier: Danfoss A/S
Description: Refrigerants:R717 (NH3), R22, etc. Operating ranges for RT 280A: R22 / R717 (NH3): –50 - 0°C. Operating ranges for RT 281A: R22 / R717 (NH3): –30 - +20°C. Ambient temperature: –50 - +70°C. Approvals: CE-approved according to EN 60947-4, -1, EN 60947-5, -1, meet the requirements of VDE
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: -58 to 158 F
- Maximum Current: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
, small-volume design Reliable operation with convenient fuse installation and removal Requires little manual operating force Conforms to VDE 0660 T107, EN 60947-3, IEC 60947-3, and GB 14048.3 Technical Specifications VHS (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Manual electrical engineering
The norm DIN VDE 0660 / IEC 947 applies EN 60947 to the construction of distributor installations in switching installations, for the construction of installation distributors and counter places, DIN VDE 0603 holds true.
-
Planning of electroinstallations
The rated current may be the current-carrying capacity of the cable as when, e.g., a power switch according to DIN EN 60947-2 ( VDE 0660 part 101) is used.
-
Non-Illuminated Selector Switch Operators - Switches - Grainger Industrial Supply
… Head Material Metal, Bezel Chrome Die Cast Aluminum, Material of Construction Aluminum-Zinc Alloy, Number of Directions 2, NEMA Rating 1, 2, 3, 4, 4X, 13, IP Rating 66, Standards UL, CSA, CE, CCC, IEC-60947, VDE 0660 , Lloyd's Register, RoHS, Includes …
-
Electrical - Grainger Industrial Supply
… Head Material Metal, Bezel Chrome Die Cast Aluminum, Material of Construction Aluminum-Zinc Alloy, Number of Directions 2, NEMA Rating 1, 2, 3, 4, 4X, 13, IP Rating 66, Standards UL, CSA, CE, CCC, IEC-60947, VDE 0660 , Lloyd's Register, RoHS, Includes …
-
http://www.automation.siemens.com/cd-static/material/catalogs/e86060-k8218-a101-a4.pdf
Unsere ALPHA Installationsverteiler sind typgeprüft nach DIN EN 60439-1 ( VDE 0660 -500) und DIN EN 60439-3 (VDE 0660-504).
Indicates content that may require registration and/or purchase.