Products/Services for VHF Transceiver Mc3362
-
RF Transceivers - (493 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit...ApplicationsForm Factor / PackageModulation -
RFID Transceivers - (87 companies)RFID transceivers are combination receiver/transmitter devices that RFID readers and RFID tags use to communicate with each other. RFID transceivers establish RFID reception and transmission on the same integrated circuit. This allows them...
-
Network Transceivers - (186 companies)Network transceivers connect nodes and send and receive signals. In Ethernet networks, they are called medium access units (MAU). How to Select Network Transceivers. Image Credit: M2 Optics. Network transceivers connect network nodes and send... -
Fiber Optic Transceivers - (290 companies)Fiber optic transceivers include both a transmitter and a receiver in the same component. How to Select Fiber Optic Transceivers. Fiber optic transceivers combine a fiber optic transmitter and a fiber optic receiver in a single module... -
Network and Communication Chips - (603 companies)Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems. Network and communication chips use many different technologies. Choices include: current mode logic (CML). gunning transceiver... -
Wireless Systems - (283 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
-
Satellite Communications Equipment - (170 companies)...of IF amplification. Power amplifiers and solid state power amplifiers (SSPA) are also available. Features. Categories of satellite communications equipment include: RF receivers. satellite modems. splitters. switchover units. transceivers. translators...
-
Radio Modems - (158 companies)Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
-
Radios - (371 companies)...by the Federal Communications Commission (FCC) and use ultra high frequency (UHF) and very high frequency (VHF) bands. UHF radios use line-of-sight communications and repeaters. They provide better reception than CB radios, which can use either HF 27 MHz or UHF...
-
RF Modules - (313 companies)RF modules are partially finished circuits that can be incorporated into larger designs. RF modules are partially finished circuits that can be incorporated into larger designs. They include receivers, transmitters, and transceivers. RF modules use...
Product News
-
5o.com
VHF Band RF Dual Junction Coaxial Circulator Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK. Frequency Range:136~174MHz. Insertion Loss:1.0dB. Isolation:44dB. VSWR:1.2. Forward Power:100W. Reverse Power:100W. Operation Temperation:-40~+85?. Connector Type: SMA Female. Dimension:120*60*28mm (read more) -
5o.com
VHF 10~55MHz 100W RF Coaxial Circulator and transceiver modules. Key electrical and mechanical specifications: Frequency range: 10 to 12MHz, optimized for LF communication and broadcasting. Maximum insertion loss: 5.0dB; minimum isolation: 11dB; maximum VSWR: 1.8. Bidirectional power rating: 100W forward, 100W reverse for symmetric power applications. Standard SMA-K connector; other options including SMA Male/Female, N Male/Female available on request. Operating temperature: +20 to +60 C; storage temperature: -40 to +125 C for industrial storage... (read more) -
Richardson RFPD
ADRV9002 RF Transceiver from Analog Devices The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific... (read more)Browse RF Transceivers Datasheets for Richardson RFPD -
Win Source Electronics
RS-485 Transceiver Comparison Guide Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures stable, reliable communication and system efficiency. This guide highlights key differences and application suitability: ISL3172 (Renesas): Low-power, long-distance communication; ideal for sensor networks, PLC slaves, and remote data acquisition. Slew-rate-limited outputs reduce EMI. SN65HVD10 (TI): High-speed... (read more)Browse Network and Communication Chips Datasheets for Win Source Electronics -
DigiKey
RM126x Series LoRaWAN Transceiver Modules Laird Connectivity 's RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation. The RM126x series supports LoRaWAN classes A, B, and C for secure, scalable, and bidirectional communication and leverages the advantages of Silicon Labs hardware, software, and tools. The Laird Connectivity RM126x modules also include a LoRa point-to-point (LoRa P2P)... (read more)Browse Memory Modules Datasheets for DigiKey -
5o.com
50 to 75MHz VHF Band RF Coaxial Isolator High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK. Frequency Range:50~75MHz. Insertion Loss:1.8dB. Isolation:18dB. VSWR:1.3. Forward Power: 100W. Reverse Power: 100W. Temperature:-30 ~ +70?. Dimension:60*75*27.5mm (read more) -
5o.com
VHF Band RF Dual Junction Coaxial Isolator Premium 162-168MHz VHF dual junction coaxial RF isolator featuring low insertion loss, high reverse isolation, 50 Ohm impedance, robust coaxial structure. Designed for VHF base stations, radio communication systems and power amplifier anti-interference protection. Model number:5o03120750162168NKP150 Frequency Range:162~168MHz Insertion loss: 0.8dB Isolation:55dB VSWR:1.2 Forward Power:150W Reverse Power: 100W Temperature:-30 ~ +70?. Dimension:120*75*28mm. Application. RF power amplifier... (read more) -
5o.com
VHF Band 150 to 170MHz Drop in Isolator The RF product with model number 5o0156630150170 is a high-reliability component suitable for medium-power RF systems, with clear core features as follows: Wide frequency band adaptation: The operating frequency covers 150~170MHz, which can meet the adaptation needs of various RF systems in this frequency band;. Stable transmission performance: The insertion loss is as low as 0.6dB, which effectively reduces energy loss during signal transmission and ensures signal quality;. Good... (read more) -
5o.com
VHF Band 130 to 180MHz Coaxial Isolator The RF product of Model 5o0060600130180SK is a high-reliability protection component designed for low-to-medium power RF systems, with distinct core features and advantages as follows: Wide Frequency Band Compatibility: Operating frequency covers 130~180MHz, which is compatible with the needs of various RF devices such as digital communication, satellite communication and mobile communication within this frequency band, featuring strong adaptability. Low-Loss & High-Efficiency Transmission: With... (read more) -
Win Source Electronics
RS-232 Transceivers: MAX3232 vs ST3232 Selecting the Right RS-232 Transceiver. RS-232 remains a classic serial communication standard in industrial control, embedded systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 ( +-12V) and TTL/CMOS logic (0 -5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply risks. Transceiver Comparison. MAX3232ECPWR (TI): Industrial-grade solution, supports 3.3V -5.5V systems, +-30V input... (read more)Browse Fiber Optic Transceivers Datasheets for Win Source Electronics
-
CERAMIC FILTER 10,245 datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
...FM RECEIVERS datasheet mc3357 audio squelch can 10,7mhz MC3359 D MC3357 MC3361BP MC3335 MC3362 MC3363 First line: AN980 Motorola VHF Narrowband MC3363 AN980 motorola TOKO 7mc8128z Application Note AN980 motorola Order this... ...special* analog cookbook TH7122 and TH71221x Used in Narrow Band FSK smd cookbook Transceiver TH7122x Cookbook TH7122...
-
DUAL CONVERSION NARROWBAND FM RECEIVERS datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
Tags: AN1671/MC145170* shortwave radio pll control IC DUAL CONVERSION NARROWBAND FM RECEIVERS ML144503EP Wideband Synthesizer wideband fsk receiver vhf fm receiver uhf fsk modem UHF analog AM Transceiver IC Single Serial Input PLL Frequency Synthesizer receiver transmitter 1.2 ghz video... ...murata filter cfu 455 H DUAL CONVERSION NARROWBAND RECEIVERS muRata CFU455D mc3371 MC3362 MC3359P MC3359 squelch...
-
MC145152-2 datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
... Quadrature Decoder Suits Rotary Encoders processor cross reference One-chip telephone IC motorola mc3362 MC13055 MC13155 ... Wavetek model 166 wavetek 801 wavetek 271 Wavetek 188 Wavetek 164 walkie talkie Transceiver IC walkie talkie... ...bts 2140 - 1b data sheet QFN-24 footprint freescale mark E4 SOT-89 vHF amplifier module uhf...
-
MC145151-2 datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
... Quadrature Decoder Suits Rotary Encoders processor cross reference One-chip telephone IC motorola mc3362 MC13055 MC13155 ... Wavetek model 166 wavetek 801 wavetek 271 Wavetek 188 Wavetek 164 walkie talkie Transceiver IC walkie talkie... ...bts 2140 - 1b data sheet QFN-24 footprint freescale mark E4 SOT-89 vHF amplifier module uhf...
-
preamp Motorola datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
Tags: Motorola MC1376 Wideband FM Modulator vhf fsk modulator TDA1062S fm mic datasheet abstract.. ...pin diagram IR Sensor transmitter and receiver pair datasheet Advance Information OptobusTM Multichannel Optical Data Transceiver Abstract: .. First line: muRata CFU455D AN980 motorola MC3362 TOKO 455KHz transformer Application Note AN980 motorola LFC-4551* Order...
-
motorola audio amplifier circuit diagram datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
Tags: uhf tv booster circuit diagram uhf/ vhf / booster circuit diagram AM MODULATOR USING PLL uhf... ...murata filter cfu 455 H DUAL CONVERSION NARROWBAND RECEIVERS muRata CFU455D mc3371 MC3362 MC3359P MC3359 squelch... ...line: telephone keypad interface circuit with dtmf motorola 14 pin DUAL CONVERSION FM TRANSCEIVER SPEECH DIALER SD...
-
report on colpitts oscillator datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
... Quadrature Decoder Suits Rotary Encoders processor cross reference One-chip telephone IC motorola mc3362 MC13055 MC13155 ...line: telephone keypad interface circuit with dtmf motorola 14 pin DUAL CONVERSION FM TRANSCEIVER SPEECH DIALER SD... ...Generator 1GHz hf power combiner broadband transformers PMBFJ620 working of ultrasonic transmitter vhf receiver bps ultrasonic...
-
fm baby monitor datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
... vlf rf mosfet vishay transistor databook vishay databook UHF/VHF TV Tuner matsushita UHF/ VHF TV Tuner HITACHI... MC3362 Low Power Dual Conversion FM Receiver 8�?82. ... Wavetek model 166 wavetek 801 wavetek 271 Wavetek 188 Wavetek 164 walkie talkie Transceiver IC walkie talkie...
-
MC14194B MC1436 MC144112 MC14415 MC14489 MC14490 MC14500B MC14501UB MC14502B MC14503B MC14504B MC14506UB MC14508B MC14510B MC14511B MC14512B MC14513B MC145145-...
UHF/VHF IC transceiver - UHF/ VHF IC transceiver ...MC33463IB/D MC33464/D MC33464IB/D MC33465/D MC33465IB/D MC33466/D MC33468/D MC33470/D MC33502/D MC3356/D MC33565/D MC33566/D MC33567/D MC3362 /D MC3363/D MC33680/D...
-
TOKO CERAMIC FILTER 450 datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
Tags: 433.92 MHz Transceiver Power Amplifier Circuit TOKO HELICAL FILTERS 455 khz filter 134.2kHz* TOKO... First line: muRata CFU455D AN980 motorola MC3362 TOKO 455KHz transformer Application Note AN980 motorola LFC-4551* Order... First line: AN980 Motorola VHF Narrowband MC3363 AN980 motorola TOKO 7mc8128z Application Note AN980 motorola Order this...
Indicates content that may require registration and/or purchase.