-
Supplier: Admix
Description: Atmospheric Powder Induction The Admix OES-VPI System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. The OES-VPI can process from 50 to 200 pounds/minute depending upon model and process conditions. Reduced Operator Injury Reduced accidents Fast
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Powders or Granules
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Probes Probe Adapter Type N Connector
-
Supplier: ValueTronics International, Inc.
Description: The TCA-VPI50 is a probe adapter from Tektronix. Features: Use 50 ? TekVPI Probes on DPO/DSA/MSO70000 Series Oscilloscopes Bandwidth – DC to 4 GHz 50 ? Input (Only) Applications: High-speed Digital Systems Design Component Design and Characterization Manufacturing Engineering and Test Educational
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 345755-PCI9054-AC50VPI Category: Integrated Circuits(ICs) Family: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Pci I/o Accelerators Pci 9054 Chip Product overview: PCI9054-AC50VPI from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Data Rate: 1,056,000 kbps
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PCI I/O Accelerators 32-bit, 33MHz PCI v.2.2-compliant Product overview: PCI9030-AA60VPI from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Data Rate: 1,056,000 kbps
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Accuris
Description: Plastic film or nonwoven fabric backed mica paper for electrical insulation for post-impregnation (VPI)
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1394890-DELL 7TKND - MELLANOX CONNECTX-6 CX653105A 1-PORT VPI HDR100 Q Manufacturer: Dell
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1424625-LENOVO 00D9552 - Mellanox ConnectX-3 40GbE / FDR IB VPI Adapter Manufacturer: Lenovo
- Network Equipment: Other
-
Supplier: Win Source Electronics
Description: Category: Uncategorized Win Source Part Number: 1420108-IBM 00KH926 - Mellanox ConnectX-4 EDR IB VPI Single-port x16 Manufacturer: IBM
-
Supplier: Accuris
Description: Glass-backed mica paper for electrical insulation with resin binder for post-impregnation (VPI)
-
Supplier: Accuris
Description: Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 5: Glassbacked mica paper with an epoxy resin binder for postimpregnation (VPI)
-
Description: Gives requirements for materials made by combining mica paper with glass fabric and bonding them together with an epoxy resin. The material is supplied in a flexible state and is designed for use in conjunction with vacuum pressure impregnation (VPI) with compatible impregnants.
-
Supplier: Accuris
Description: Specification for Insulating Materials Based on Mica Part 3: Specifications for Individual Materials Sheet 5: Glass-Backed Mica Paper with an Epoxy Resin Binder for Post-Impregnation (VPI)
-
Description: (VPI) with compatible impregnates. The final cured properties will be primarily dependent on the VPI resin used. Two bond contents are specified: - low bond with a resin content of (8 ± 3) %; - medium bond with a resin content of (16 ± 3) %. Materials which conform to this
-
Supplier: CSA Group
Description: (VPI) with compatible impregnates. The final cured properties will be primarily dependent on the VPI resin used. Two bond contents are specified: - low bond with a resin content of (8 ± 3) %; - medium bond with a resin content of (16 ± 3) %. Materials which conform to this
-
Supplier: RS Components, Ltd.
Description: Differential probe 1GHz bandwidth VPI
-
Supplier: Radwell International
Description: LEVITON Pilot Devices VPI06-1LZ
-
Supplier: ELANTAS North America LLC
Description: VPI / dip-and-bake resin - semi-flexible for transformers
- Use Temperature: 464 F
- Coeff. of Thermal Expansion (CTE): 80 to 130 µin/in-F
- Dielectric Strength: 2,200 kV/in
- Dielectric Constant (Relative Permittivity): 3.3
-
Supplier: ELANTAS North America LLC
Description: VPI / dip-and-bake resin for motor windings - Chemical resistant
- Use Temperature: 356 F
- Dielectric Strength: 3,200.0000000000005 kV/in
- Dielectric Constant (Relative Permittivity): 3
- Viscosity: 2,000 to 3,500 cP
-
Description: Is applicable to voltage presence indicating systems (VPIS) incorporated in a.c. switchgear and controlgear coverred by IEC 60298 or IEC 60466. Is also applicable to phase comparators specifically designed for use with VPIS.
-
Supplier: ELANTAS North America LLC
Description: VPI / dip-and-bake resin for motor and transformer windings. Chemical-resistant
- Use Temperature: 428 F
- Dielectric Strength: 2,900 kV/in
- Viscosity: 3,000 to 5,000 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Marine, OEM / Industrial
-
Supplier: ELANTAS North America LLC
Description: Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation
- Use Temperature: 428 F
- Dielectric Strength: 2,350.0000000000005 kV/in
- Viscosity: 5,000 to 7,000 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, OEM / Industrial
-
Supplier: Radwell International
Description: LCD PANEL DISPLAY, VPI SERIE,1/2 DIGIT PANEL DISPLAY*, 0.5'' (1.27 CM) DIGITS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Insulating materials based on mica -- Part 3: Specifications for individual materials -- Sheet 5: Glass-backed mica paper with an epoxy resin binder for post-impregnation (VPI)
-
Supplier: AENOR
Description: SPECIFICATION FOR INSULATING MATERIALS BASED ON MICA. PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS. SHEET 5: GLASS-BACKED MICA PAPER WITH AND EPOXY RESIN BINDER FOR POST-IMPREGNATION (VPI).
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PROBE, 6GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:6GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes RoHS Compliant: Yes
-
Supplier: AENOR
Description: Insulating materials based on mica -- Part 3: Specifications for individual materials -- Sheet 5: Glass-backed mica paper with an epoxy resin binder for post-impregnation (VPI) (Endorsed by AENOR in April of 2006.)
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PROBE, 8GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:8GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: The 119872600 is a probe power supply from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: TekVPI external power supply – Required when probe power usage exceeds 15 W For the Tektronix
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PROBE, 3.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:-; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix Oscilloscopes with TekVPI Probe Interface; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: VPI - INLINE VENTURI VACUUM PUMP, 28 INCH HG AT 60 PSI WITH JAM NUT AND QUICK DISCONNECT ULTRA-MINATURE ELECTRONIC VACUUN SWITCH, SENSOR PORT 1/8 NPT, OPERATING PRESSURE 60 PSI, PUSH TO CONNECT SUPPLY PORT 10-32 UNF, VSPM-QD-6 SENSOR . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MilesTek Corporation
Description: Surface mount box for vertical keystone connector Spring loaded door/cover Compatible with VPI's vertical keystone jacks Tech Note: Surfaces Mount Boxes will work with MilesTek brand jacks only! WARNING: This product can expose you to chemicals including phthalates, which is known to the
Find Suppliers by Category Top
Featured Products Top
-
Transformer VPI Transformer Ventilated Transformer Indoor Transformer Industrial Dry Transformer 7. Fast Delivery Is Becoming a Competitive Advantage (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
(VPI), ELANTAS offers excellent product stability or tank stability if used in dip and VPI processes. Epoxy Resins These are formulated materials using epoxy resin bases, diluents, catalysts and additives. Products based on this chemistry for impregnating materials are (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
(VPI), ELANTAS offers excellent product stability or tank stability if used in dip and VPI processes. Epoxy Resins These are formulated materials using epoxy resin bases, diluents, catalysts and additives. Products based on this chemistry for impregnating materials are (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC
More Information Top
-
The Verilog PLI Handbook
… OVI PLI 2.0 standard 1995: The IEEE 1364-1995 PLI standard and VPI routines 2001: The …
-
IEEE Standard for SystemVerilog--Unified Hardware Design, Specification, and Verification Language - Redline
… assertions, design automation, design verification, hardware description language, HDL, HDVL, PLI, programming language interface, SystemVerilog, Verilog, VPI .
-
SystemVerilog Unified Hardware Design, Specification, and Verification Language
Programming language interface (PLI/ VPI ) overview..........................................................................
-
IEC/IEEE Behavioural Languages - Part 4: Verilog Hardware Description Language (Adoption of IEEE Std 1364-2001)
Using VPI routines...........................................................................................................................
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps726/c2001/ccmigration_09186a00801e7f84.pdf
Configuring a 12-Bit VPI NNI Interface (Catalyst 8540 MSR .
-
IEEE Standard Verilog Hardware Description Language
… language is extensible via the Programming Language Interface (PLI) and the Verilog Proce- dural Interface ( VPI ) routines.
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/mgx_r4/command/reference/mgx4.pdf
… the position-dependent syntax is: addport
[ vpi ] For a keyword … -
IEEE Standard Hardware Description Language Based on the Verilog(R) Hardware Description Language
The baseline for the VPI routines was the existing OVI PLI 2.0 document.
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/software/mgx_r5.1/data/mpsm/configuration/guide/mpsm51.pdf
ifType VPI .
Indicates content that may require registration and/or purchase.