-
Supplier: Accuris
Description: HONING MACHINE, HORIZONTAL, WET TYPE
-
Supplier: Accuris
Description: HONING MACHINES, HORIZONTAL, SINGLE SPINDLE, MANDREL TYPE, WET APPLICATION
-
Supplier: Precision Surfacing Solutions
Description: This series offers numerous models capable of honing bore diameters ranging from 2” (152 mm) to 60” (1.2m). Models are available with stroke capacity from 4’ (101 mm) to 80’ (24.4m) with reciprocating speeds from 10” to 80’ per minute (.3m to 27.5m/minute). Spindle horsepower is available up to 75
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
-
Supplier: Precision Surfacing Solutions
Description: touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility “Open” design allows for easy operator access,maintenance & automation interface -Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator) Post-Process
- Power: 15 to 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Titan Tool Supply, Inc.
Description: easily and quickly. Recommendations: To hone edges on Carbide Cutting Tools use 130 Gray or 180 Yellow to start, and, finish with 500 Green. Steel Dies: Breaking sharp grinding edges 360 Red. To hone edges on Carbide dies use 220 Blue. To remove Electrical Discharge Scale on Dies or
- Length: 4 inch
- Width: 0.4 inch
- Abrasive / Stone: Boron Carbide
- Form: Hand Hone / Hand Stone, Sharpening Stone
-
Supplier: Titan Tool Supply, Inc.
Description: will do this easily and quickly. Recommendations: To hone edges on Carbide Cutting Tools use 130 Gray or 180 Yellow to start, and, finish with 500 Green. Steel Dies: Breaking sharp grinding edges 360 Red. To hone edges on Carbide dies use 220 Blue. To remove Electrical Discharge Scale
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.2 inch
- Abrasive / Stone: Boron Carbide
-
Supplier: Titan Tool Supply, Inc.
Description: easily and quickly. Recommendations: To hone edges on Carbide Cutting Tools use 130 Gray or 180 Yellow to start, and, finish with 500 Green. Steel Dies: Breaking sharp grinding edges 360 Red. To hone edges on Carbide dies use 220 Blue. To remove Electrical Discharge Scale on Dies or
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Abrasive / Stone: Boron Carbide
-
Supplier: Titan Tool Supply, Inc.
Description: will do this easily and quickly. Recommendations: To hone edges on Carbide Cutting Tools use 130 Gray or 180 Yellow to start, and, finish with 500 Green. Steel Dies: Breaking sharp grinding edges 360 Red. To hone edges on Carbide dies use 220 Blue. To remove Electrical Discharge Scale
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Abrasive / Stone: Boron Carbide
-
Supplier: Precision Surfacing Solutions
Description: This series offers numerous models capable of honing bore diameters ranging from 2” (152 mm) to 60” (1.2m). Models are available with stroke capacity from 4’ (101 mm) to 80’ (24.4m) with reciprocating speeds from 10” to 80’ per minute (.3m to 27.5m/minute). Spindle horsepower is available up to 75
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the
- Power: 15 HP
- AC Voltage & Phase: 50 Hz / International Power, Three-Phase
- Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical
-
Supplier: ASTM International
Description: dichromate, sodium metasilicate, and hydrochloric-sulfuric-dichromate acid solutions; and vigorous scouring with wet cloth and commercial household cleaner may be used. Same mechanical methods as that employed in stainless steel and chemical etching by nitric-phosphoric acid solution may be
Find Suppliers by Category Top
More Information Top
-
Journal of Spacecraft and Rockets > Manufacturing of small rocket motors
It is degreased, masked, and all bond- ing surfaces are wet honed .
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
Wet honing (compressed air, water, and abrasive) is used with positive results in some large shops.
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
- Wet honing (compressed air, water, and abrasive) is used with good results in some large shops.
-
Sheet Metal Forming: Fundamentals
hone bucket A container that holds cleaning and lubricant fluids for wet hones .
-
ZSMFF2012P233
See also superior hone. hone bucket A container that holds cleaning and lubricant fluids for wet hones .
-
Preparation of Stainless Steel Adherends for Adhesive Bonding
The pretreatments evaluated in this study are given as follows: (1) wet hone abrasion (WHA), (2) sulfuric acid pickle followed by a sodium dichromate desmutting (residue removal) solution (SAP), (3) wet honc/sulfuric acid-Nacconol etch followed by a nitric-hydroflmric acid desmutting …
-
Reference Sequence IIIC Test Method
Walls are to be wet honed with a continuous flow of a 300-400~ boiling point allphatlc naphtha to a uniform mlcro-ln. finish.
-
Appendix: Workshop and Panel Discussions
techniques used included mechanical abrasion, wet honing (bead impingement), and polysilicon .
-
Pinellas Plant facts. [Products, processes, laboratory facilities]
Wet honing by Vapro Blast, Inc.
-
Pinellas Plant facts
Wet honing by Vapro Blast, Inc.
Indicates content that may require registration and/or purchase.