Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Epoxy, Reinforced or Filled with Non-Woven Fiber
-
Supplier: Accuris
Description: FABRIC, BACKING - NON-WOVEN POLYESTER FIBER/URETHANE FOAM
-
Supplier: Accuris
Description: PREPREGS, WOVEN FABRIC, CARBON FIBER, RESIN IMPREGNATED
-
-
Supplier: Accuris
Description: REFLECTIVE SLEEVE, LAMINATED ALUMINUM FOIL AND WOVEN GLASS FIBER
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade non-woven fiber disc uses synthetic fiber as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78142 having a coarse grade. All abrasive products that rotate or spin,
- Bore / Shank Diameter: 0.5 inch
- Disc / Backing Type: Non-woven Disc
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade non-woven fiber disc uses synthetic fiber as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78141 having a coarse grade. All abrasive products that rotate or spin,
- Bore / Shank Diameter: 0.5 inch
- Disc / Backing Type: Non-woven Disc
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade non-woven fiber disc uses synthetic fiber as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78143 having a coarse grade. All abrasive products that rotate or spin,
- Bore / Shank Diameter: 0.5 inch
- Disc / Backing Type: Non-woven Disc
- Features: Other
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover various types of non-woven glass fiber tape and flat sheet impregnated with epoxy resin, the resin to be supplied in a "B" staged condition, for application by hand or tape-laying machine.
-
Supplier: ASTM International
Description: Specification for Woven Cloth From High Modulus Organic Fiber (Withdrawn 1984)
-
Supplier: Dryvit UK
Description: A high performance, non-cementitious water-resistive membrane and air barrier.
- Thickness: 0.9842525 inch
- Material: Other
-
Supplier: SAE International
Description: This specification covers one type of epoxy-resin-impregnated, non-woven, glass fiber in the form of tape for hand or machine layup and of flat sheet.
-
Supplier: SAE International
Description: This specification covers one type of epoxy-resin-impregnated, non-woven, glass fiber in the form of tape for hand or machine layup and of flat sheet.
-
Supplier: SAE International
Description: This specification covers one type of epoxy-resin-impregnated, non-woven, glass fiber in the form of tape for hand or machine layup and of flat sheet.
-
Supplier: ASTM International
Description: Standard Specification for Insect Screening And Louver Cloth Woven From Vinyl-Coated-Glass Fiber Yarn
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX®
- Fabric Weight: 644.1 gsm
- Overall Thickness: 0.029 inch
- Overall Width / OD: 40 inch
- Use Temperature: 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX®
- Fabric Weight: 1,559.4 gsm
- Overall Thickness: 0.12 inch
- Overall Width / OD: 40 inch
- Use Temperature: 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX®
- Fabric Weight: 1,220.4 gsm
- Overall Thickness: 0.067 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 to 150 yd
-
Supplier: ASTM International
Description: Tolerances for Fabrics Woven from All-Cotton or from Cotton Man-Made Fiber Blends (Withdrawn 1976)
-
Supplier: ASTM International
Description: This specification covers the general and physical requirements for commercial standard solar screening woven from vinyl-coated fiber glass yarn. The material shall conform to general and physical requirements of this specification. General requirements include workmanship,
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite non-woven 7447 Pro fiber disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64959 having a very fine grade. All abrasive products
- Type: Aluminum Oxide
- Disc / Backing Type: Non-woven Disc
-
Supplier: American Floor Mats
Description: This beautifully designed hand-woven doormat will enhance your entry way or patio. It's made from the highest quality all natural coconut fiber. · Made from all-natural coconut fiber which is an excellent dirt-trapper. · This mat is hand stenciled with permanent fade-resistant
- Mat Type: Entrance Mat
-
Supplier: Industrial Netting
Description: Woven mesh industrial textiles are constructed from a broad variety of monofilament synthetic fibers. This precision weaving process creates fine mesh industrial textiles with apertures (hole sizes) as small as 1 micron. The construction of these industrial textiles is determined by
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX®
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with
- Material: Coated / Sized, Polypropylene, Synthetic / Polymer
- Applications: Packaging / Material Handling
- Features: Weather / UV Resistant
- Type: Woven Product
-
Supplier: Embro GmbH
Description: Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon fiber strands,
- Applications: Automotive / Transportation
- Features: Other, Roving / Yarn, Specialty / Other, Strands / Multi-filament, Woven Product
- Material: Synthetic / Polymer
-
Supplier: Pollack
Description: Color: greige Weight: 36 1/4 ounces per linear yard, 1123 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2012 Pollack & Associates
- Overall Width / OD: 54 inch
- Applications: Home Furnishings / Carpeting
- Material: Natural (Cotton, Wool, etc.), Polyester, Synthetic / Polymer, Wool
-
Supplier: Regal Fabrics, Inc.
Description: Color: Teak Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes
- Material: Natural (Cotton, Wool, etc.)
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Connectors REFILL OF NON-WOVEN
-
Supplier: Regal Fabrics, Inc.
Description: Color: Aqua Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: Yes
- Material: Polyester, Synthetic / Polymer
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA
- Overall Thickness: 0.017 inch
- Fabric Strength: 1,300 to 3,000 lbs/in
- Applications: Filtration
- Material: Glass / Fiberglass, Synthetic / Polymer
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Overall Width / OD: 0.75 inch
- Overall Length: 1,000 yd
- Breaking Load (Rope / Fiber): 2,500 lbs
- Breaking Strength / Load: 2,500 lbs
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Overall Width / OD: 0.625 inch
- Breaking Load (Rope / Fiber): 1,800 lbs
- Breaking Strength / Load: 1,800 lbs
- Material: Polyester
-
Description: Glass fiber flexible sleeve high temperature products woven by fiberglass yarn in a special weave style. ■Characteristics ○Excellent heat resistance and insulation. ○Excellent thermal insulation and preservation. ○High mechanical strength, anti-corrosion. ■Applications ○Heat
-
Description: Fiberglass tape is high temperature resistant products which woven by glass fiber yarn. The plain weave and twill weave are available. ■Characteristics ○Excellent heat resistance and electrical insulation performance. ○Excellent thermal insulation and heat protection performance. ○High
-
Supplier: Regal Fabrics, Inc.
Description: Color: Straw Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes
- Material: Natural (Cotton, Wool, etc.)
Find Suppliers by Category Top
Featured Products Top
-
reduce failure risk in demanding industrial environments. ARMATEX® Silicone Coated Fiberglass ARMATEX® Silicone Coated Fiberglass is an insulation material engineered by combining high-strength woven (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
widely available in a range of formats, including coated fabrics, knitted and woven textiles, needled blankets, and fabricated components. Various other high-temperature materials are available in similar configurations, too. There is another factor that could determine how well your thermal (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
protection and tensile strength. These fabrics are designed to perform reliably in high-temperature conditions while offering durability and flexibility. Material: Woven silica fibers capable of withstanding temperatures exceeding 982°C (1800°F). Applications: Used in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Protecting Carbon Fiber Aircraft Surfaces
Lightning Strike Materials Protect Carbon Fiber Aircraft Surfaces Aluminum has been the principal material used in aircraft and aerospace construction for the past 70 years. With the growing interest to construct more efficient aircraft, manufacturers are designing more components out of (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
eliminate smaller bits from a workpiece—whether to impart a desired finish, ensure a part's performance, or both. The conformable fiber matrix of non-woven products allows their abrasive particles to uniformly contact and polish the workpiece surface. Non-woven products are used in (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Harbory Filtration manufactures medium-efficiency pocket filter media from 100% synthetic fibers (read more)
Browse Filter Media Datasheets for Harbory Filtration -
possessing the ability to withstand heat, chemicals and sparks. Produced with 96% amorphous silica fibers, SILTEX® Woven Silica Fabric can remain strong against sustained heats of 982°C • 1800°F , often being used for furnace curtains, welding blankets, and thermal barrier insulation (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
protection and tensile strength. These fabrics are designed to perform reliably in high-temperature conditions while offering durability and flexibility. Material: Woven silica fibers capable of withstanding temperatures exceeding 982°C (1800°F). Applications: Used in (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
unmatched thermal protection and tensile strength. These fabrics are designed to perform reliably in high-temperature conditions while offering durability and flexibility. Material: Woven silica fibers capable of withstanding temperatures exceeding 982°C (1800°F). (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Lightning Strike Protection for Carbon Fiber Aircraft
for commercial nacelle. applications subjected to lightning strike effects, it has been. an industry practice to use a series of external metal mesh. products such as copper, aluminum, phosphorous bronze wire. interwoven with carbon, nickel coated interwoven carbon fiber,. and nickel coated non-woven veils
-
Ravago Case Study
Process description: Mechanical feedstock processing system designed for size reduction and material reclamation PP fiber, PE film, PP film and PP non-wovens to 3" particle size.
-
Fiberglass - Types, Properties, and Applications Across Industries
A fiberglass is a form of fiber-reinforced plastic where glass fiber is the reinforced plastic. This is the reason perhaps why fiberglass is also known as glass reinforced plastic or glass fiber reinforced plastic. The glass fiber is usually flattened into a sheet, randomly arranged or woven
-
White Paper Download: Belt and Chain Drives
tension to function and therefore require tensioning devices. Fractional H.P. belts are manufactured two ways. 1. Woven and 2. Film. Woven belts are usually made from Nylon or Dacron fibers and impregnated with rubber. Sometimes they are made from fiberglass for high temperature applications. They can
-
White Paper Download: Belt and Chain Drives
tension to function and therefore require tensioning devices. Fractional H.P. belts are manufactured two ways. 1. Woven and 2. Film. Woven belts are usually made from Nylon or Dacron fibers and impregnated with rubber. Sometimes they are made from fiberglass for high temperature applications. They can
-
What Makes Fiberglass So Heat Resistant?
In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can
-
Using Unidirectional Glass Tapes to Improve Impact Performance
America. last year looked at methods to increase stiffness/strength. and impact resistance of thermoplastic composites by. using continuous-strand, unidirectional-glass (UD) tapes to. produce woven fabrics as well as laminates. Combinations. of the tape fabrics and the tape laminates in various. layup
More Information Top
-
Recent Advances in Textile Composites Vol. 9
Experimental Determination of Permeability of Woven Fiber Glass during the Vacuum Induced Preform Relaxation (VIPR) Process. . . . . . .
-
Handbook of Smart Textiles
As can be seen from Fig. 11d, the porous PS fibrous mats showed much larger oil absorption capacities than that of commercial PP non woven fibers ; the porous PS fibrous mats exhibited the robust absorption capacities of 84.41 and 79.62 …
-
Americam Society of Composites: 29th Technical Conference
Woven fiber composites have shown promising capabilities for light-weight and high strength applications.
-
Advances in Textile Engineering and Materials III
The non woven fibre was then heated in water at temperatures of 75, 85 and 100 oC in an effort to remove the PVA fibres and leave a more porous fabric.
-
Advances in Textile Engineering and Materials
The combination of advanced technology, and rich weaving fiber and fiber design brings infinite space for texture pattern.
-
Recent Advances in Textile Composites: Proceedings of the 10th International Conference on Textile Composites
The focus of the present study is to investigate the effect of CNTs (that are introduced in the matrix) on the onset and development of transverse cracking in woven fiber -reinforced composites.
-
Sustainable Composite : Fibers, Resins and Applications
The application of woven fabrics over non- woven fibers is favorable for limiting creep because woven fabrics pro- vide better reinforcement due to load dispersion effects [114,119].
-
Handbook of Textile Processing Chemicals
… monoglycerides Uses: Food-grade additive for cosmetics/toiletries, cutting oils, lubricants, printing inks, resins and plastics; antistat, lubricant, cling aid for PP, PE; antistat, lubricant for EPS; processing aid, lubricant, antistat, antifog for PVC; also for non woven fibers , thermosets; dispersant for color …
-
Influence of filler/reinforcing agent and post-curing on the flexural properties of woven and unidirectional glass fiber-reinforced composites
Therefore, composites reinforced with woven fiber are useful in the dental prosthesis when the direction of the highest stress is difficult to predict [39].
Indicates content that may require registration and/or purchase.