Products/Services for XLPE Foam

  • Foams and Foam Materials-Image
    Foams and Foam Materials - (581 companies)
    Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. Foams and foam materials are made from low density elastomers, plastics, and other materials...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1427 companies)
    ...of construction for gaskets and gasketing include beryllium copper, butyl, copper, cork, EDPM, fluoroelastomer (FKM-Viton), foam, graphite, neoprene, nitrile (NBR - Buna-N), non-asbestos, paper, PTFE, polyurethane or urethane, RTV silicone, silicone rubber...
  •  
    Foam Tapes - (98 companies)
    Foam tapes have a foam carrier, which can provide conformability and cushioning features. Foam tapes are used for a variety of applications including but not limited to: gasketing, bonding, sealing, weatherstripping, acoustical (sound isolation...
  • Foam Bonding Tapes-Image
    Foam Bonding Tapes - (93 companies)
    Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
  •  
    Foam Insulation - (94 companies)
    Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source. Foam insulation is typically a low-density elastomer or polymer in the form...
  •  
    Foam Cores - (45 companies)
    Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
  •  
    Foam Fabrication Services - (226 companies)
    Foam fabrication services providers produce products made from foam cores, foam plastic, cushioning foam, closed cell foam, acoustic foam, and polyurethane foam. Foam fabrication services manufacture foam products from foam cores, foam plastic...
  •  
    Foam and Aeration Control Agents - (65 companies)
    Foam and aeration control agents control internal porosity and bubbles. They include blowing agents, aerators, and deaerators. Foam and aeration control agents are chemicals that are added to batches in order to control internal porosity and bubbles...
  •  
    Electrical Power Wires - (645 companies)
    Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
  •  
    Sheet and Film Dies - (17 companies)
    ...film and sheet. Cast film. Compounding and palletizing. Flexible packaging. Fluid coating. Lithium-ion batteries. Optical film. Hot melt. Oriented film. Solar power. Thermoformed sheet. XPS foam board. Selection. In many fields, flat-film dies...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.