Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Single-Chip 2.4 GHz IEEE 802.15.4 Compliant and ZigBee? Ready RF Transceiver 48-VQFN -40 to 85
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver 28-VQFN -40 to 125
- Operating Frequency: 2,400 MHz
- Data Rate: 250 kbps
- Bias / Operating Current: 18.5 mA
- TJ: -40 to 125 C
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2432L is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy applications. The SE2432L is designed for ease of use and maximum flexibility, with integrated fully matched input baluns, integrated inter-stage matching and harmonic filter, and
- Output Power( P1dB): 24 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
-
Supplier: DigiKey
Description: IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.1, ZigBee 2.4GHz 64-VFLGA
- Operating Frequency: 2,400 MHz
- Data Rate: 1,000 kbps
- Bias / Operating Current: 6.5 to 15.4 mA
- TJ: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: RS-232 TRANSCEIVER
- Features: RoHS
-
Supplier: DigiKey
Description: RF Transceiver, ZigBee 2.4GHz ZigBee USB 2Mbps
- Data Rate: 2,000 kbps
- Sensitivity: -105 dBm
- Output Power: 8.7 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Digi Category: RF and Wireless RF Transceiver Modules and Modems Series: XBee-Pro® ZigBee® Package: Tray Product Status: Obsolete Protocol: Zigbee® RF Family/Standard: 802.15.4 Modulation: DSSS
- Operating Frequency: 2,400 MHz
- Device Type: Transceiver
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, ZigBee 2.4GHz ZigBee USB
- Output Power: 13.2 dBm
- Operating Frequency: 2,400 MHz
- Supply Voltage: 4.5 to 5.5 volts
- Features: RoHS
-
Description: JN5179 - ZigBee and IEEE802.15.4
- Data Rate: 16,000 kbps
- Sensitivity: -96.5 dBm
- Output Power: 10 dBm
- Operating Frequency: 2,400 to 2,500 MHz
-
Supplier: ODG (Origin Data Global)
Description: IC RF TXRX+MCU 802.15.4 71VFLGA
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- Sensitivity: -92 dBm
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 250Kbps 2.4GHz 802.15.4,ZigBee 2.4GHz SPI,USART QFN-40-EP(6x6) RF Transceiver ICs ROHS
- Data Rate: 250 kbps
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2 to 3.6 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: Second generation 2.4 GHz ZigBee/IEEE 802.15.4 wireless transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 862638-ATZB-RF-233-1-C Series: ZigBit™ Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: Module Mounting: Surface Mount
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Rochester Electronics
Description: Line Transceiver, 3 Func, 4 Driver, 3 Rcvr, CMOS, PDSO24
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Integrated, Chip Power - Output: 19.9dBm Sensitivity: -105dBm Current - Receiving: 7.5mA ~ 17mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI Current - Transmitting: 157mA Family Name: ATZB Categories: RF/IF and RFID Alternative Parts (Cross-Reference): ATZB-RF-233-1-C;
- Sensitivity: -105 dBm
- Output Power: 19.9 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1015655-XB24CZ7UIS-004 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: XBee® ZigBee® Package: Tray Standard Package: 36 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Data Rate: 1Mbps Antenna Type: Antenna Not
- Sensitivity: -100 dBm
- Output Power: 8 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, STUDENT LEARNING KIT; Kit Application Type:Wireless Connectivity; Silicon Manufacturer:NXP; Silicon Core Number:MC13192; Application Sub Type:ZigBee Wireless Network; Kit Contents:Board only; Product Range:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Pixie ZigBee™ Modules Pixie™ Transceiver; 802.15.4 (ZigBee®) Evaluation Board
- Features: Other
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: Chirp, 2.4 GHz, ISM band RF frequency range: 2.4 to 2.4835 GHz, (80 MHz BW) RF transfer rates: 1 Mbps 80/1, 250 Kbps 80/4 RF output power: Configurable, -12 to +20 dBm RF sensitivity: 80/1 mode: -89 dBm typ., 80/4 mode: -95 dBm typ. MCU type: ARM Cortex M4 Software
- Applications: Mobile / Wireless Systems
-
Supplier: Newark, An Avnet Company
Description: PICTAIL PLUS, RF TRANSCEIVER-TXRX, DAUGHTER BOARD; Kit Application Type:Wireless Connectivity; Silicon Manufacturer:Microchip; Silicon Core Number:MRF24J40MB; Application Sub Type:ZigBee Wireless Network; Kit Contents:Board Only RoHS Compliant: NA
-
Supplier: Richardson RFPD
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: RS Components, Ltd.
Description: 2.4GHz ZigBeeTransceiver,MRF24J40MA-I/RM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise amplifier. This helps the ZigBit reach a very high link budget of up to +124 dB.
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift
- Operating Frequency: 389.5 to 2,483.5 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Digi International, Inc.
Description: Digi XBee RF modules provide OEMs with a common footprint shared by multiple platforms, including multipoint and ZigBee/ Mesh topologies, and both 2.4 GHz and 900 MHz solutions. OEMs deploying the XBee can substitute one Digi XBee for another, depending upon dynamic application needs,
- Data Rate: 250 to 1,000 kbps
- Sensitivity: 100 to 101.99999999999999 dBm
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 60 to 3,200 m
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4 GHz, Interface Transceiver IC, RF Transceiver ICs. This
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-Chip 2.4 GHz IEEE 802.15.4 Compliant and ZigBee™ Ready RF Transceiver 48-VQFN -40 to 85 Product overview: CC2420RGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2400MHz, Interface Transceiver IC, RF
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Anaren, Inc.
Description: our ZigBee wiki, or take a closer look at our CC2530 BoosterPack kit, which will help you get started developing your ZigBee application in no time! Otherwise, review the table below for more information about our stand-alone AIR modules for ZigBee applications. Suitability: Our
- Operating Frequency: 2,400 to 2,483.5 MHz
- Applications: Mobile / Wireless Systems
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2.4GHz ZigBee/802.15.4 Wireless Transceiver, 250Kbps, SPI, 5dBm, VQFN Product overview: CC2520RHDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Data Rate: 250 kbps
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: ATZB-X0-256-3-0-C ZigBit® is an ultra-compact and low-power 2.4GHz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATxmega256A3U Microcontroller and AT86RF233 2.4GHz ISM band transceiver. The radio
- Pin Count: 42
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Richardson RFPD
Description: The ZigBit extension boards are targeted for evaluating the features of the ZigBits, currently supporting ATmega256RFR2 wireless SoC, the AT86RF212B radio transceivers.
- Category: Development Suite / Kit
-
Supplier: Skyworks Solutions, Inc.
Description: 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor
- Output Power( P1dB): 10 to 20 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 3 volts
- Features: Other
-
Supplier: Jennic Limited
Description: The JN5121-xxx-Myy is a family of surface mounted modules that enable users to implement IEEE802.15.4 or ZigBee compliant systems with minimum time to market and at the lowest cost. They remove the need for expensive and lengthy development of custom RF board designs and test suites.
- Sensitivity: -90 dBm
- Output Power: 0 dBm
- Operating Frequency: 2,400 MHz
- Measurement Resolution: 12 bits
-
Supplier: Qorvo
Description: door/window sensors. It is compliant with the IEEE Standard 802.15.4 for Zigbee® and Thread, and the Bluetooth® Core Specification version 5.0 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted and authenticated data flow. For
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package.
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2 to 20 GHz bandwidth. The amplifier’s low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Marki Microwave’s first GaAs MMIC balanced harmonic mixer features excellent 18 dB conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MMH-35120H utilizes the third harmonic of the LO for mmWave frequency conversions and provides a low-cost method of LO generation. Available as wire bondable die or connectorized module.
(read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers.
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The MM1A-0832HPSM is a versatile, broadband double balanced mixer featuring an integrated LO driver amplifier, which allows for operation with LO powers as low as -6 dBm. Unlike traditional industry solutions using discrete packages, Marki Microwave’s co-packaging utilizes optimal die technology for the amplifier and mixer functions, eliminating the need for a separate amplifier an...
(read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The MM1-0626SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-0626SSM is available in a lead-free, RoHS compliant QFN surface mount package and is comp...
(read more)
Browse RF Mixers Datasheets for Marki Microwave LLC
Conduct Research Top
-
Application Note for the Layout Packages for Texas Instrument's CC2420 & CC2430 Extended to CC2500 (.pdf)
ISM and IEEE 802.15.4 (ZigBee) compliant RF transceiver, designed for low-power wireless applications. The reference design presented in this application note uses only three components for the impedance matching: a 1mm square Anaren multilayer balun, a DC blocking capacitor and an inductor
More Information Top
-
BER Evaluation of IEEE 802.15.4 Compliant Wireless Sensor Networks Under Various Fading Channels
3.2 BER Derivation for IEEE 802.15.4 Zigbee RF Transceiver Under an AWGN Channel .
-
Energy Efficient Coded Communication for IEEE 802.15.4 Compliant Wireless Sensor Networks
Although there has been several studies on sensor network performance analysis over varying fading channel conditions, none of them are directly applicable to WSN scenario as they have not considered sensor nodes based on IEEE 802.15.4 Zigbee RF transceiver .
-
http://vbn.aau.dk/ws/files/14555614/DISSERTATION.pdf
They have a Chipcon CC2420 radio, which uses 2.4 GHz IEEE 802.15.4/ ZigBee RF transceiver with MAC support and provides a received signal strength indicator (RSSI) output that is sampled by an 8-bit ADC.
-
A fully integrated 2.4GHz low IF CMOS transceiver for 802.15.4 ZigBee applications
Fig. 7 The die micro photograph of fabricated 2.4GHz ZigBee RF Transceiver .
-
Bill Of Materials - TiVo Roamio Plus TCD848000
Wireless SoC, USB Enabled, 8051 Core MCU, 2.4GHz IEEE802.15.4 / ZigBee RF Transceiver , 128KB Flash, 8KB RAM .
-
CC2520 | ZigBee (IEEE 802.15.4 / ZigBee PRO) | Wireless Connectivity | Description & parametrics
• 2.4 GHz IEEE 802.15.4/ ZIGBEE RF TRANSCEIVER .
-
Short-Distance Wireless Voice Communication Technology Based on ZigBee
3) 2.4GHz ZigBee RF transceiver can offer a data rate as high as 250Kbps, and also realize a multi-spots to multi-spots fast networking.
-
Unobtrusive Body Movement Monitoring during Sleep using Infrared Motion Detector and ZigBee Protocol
A. Unobtrusive Body Movement Monitoring Sytem The body movement monitoring system consists of three parts - motion sensor, microprocessor, and ZigBee RF transceiver .
-
VI Latin American Congress on Biomedical Engineering CLAIB 2014, Paraná, Argentina 29, 30 & 31 October 2014
CC2520 - 2.4 GHz IEEE 802.15.4/ ZigBee RF Transceiv- er at http://focus.ti.com/lit/ds/symlink/cc2520.pdf.
-
Systems Design for Remote Healthcare
Accessed May 2013 Texas Instruments Inc. (2007b) 2.4 GHz IEEE 802.15.4/ ZIGBEE RF TRANSCEIVER . http:// www.ti.com/lit/gpn/cc2520.
Indicates content that may require registration and/or purchase.