-
Supplier: Aries Electronics, Inc.
Description: FEATURES Replace difficult-to-obtain PLCC devices with common DIP packages GENERAL SPECIFICATIONS PCB: FR-4, 0.062 [1.56 or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M OPERATING TEMPERATURE: 221°F [105°C] MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 per ASTM B579-73
- Operating Temperature: 105 C
- Number of Contacts: 68
- Contacts Pitch: 1.778 mm
- Socket Type: DIP, PLCC
-
Supplier: Newark, An Avnet Company
Description: Z8 ENCORE, ON-CHIP DEBUGGER, DEV KIT; Silicon Manufacturer:Zilog; No. of Bits:8bit; Silicon Family Name:XP F082A; Core Architecture:Z8 Encore; Core Sub-Architecture:Z8 Encore; Silicon Core Number:Z8F082ASJ020; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Z8 ENCORE, Z8F0822, ON-CHIP DEBUGGER, DEV KIT; Silicon Manufacturer:Zilog; No. of Bits:8bit; Silicon Family Name:XP F0822; Core Architecture:Z8 Encore; Core Sub-Architecture:Z8 Encore; Silicon Core Number:Z8F0822SJ020 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, Z80, 6MHZ, DIP-40; Frequency:6.17MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5V; Digital IC Case:DIP; No. of Pins:40Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; CPU Speed:6MHzRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: ZILOG Z86E0812PSG1866 8 Bit Microcontroller, One Time Programmable, Z8, 12 MHz, 2 KB, 125 Byte, 18 Pins, DIP
- Internal RAM Size: 0.125 KB
- Power Dissipation: 1,650 milliwatts
- Number of Timers: 2
- Pin Count: 18
-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, One Time Programmable, Z8, 8 MHz, 1 KB, 125 Byte, 18, DIP RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC MPU Z180 10MHZ 80QFP
- Package Type: Other
- Microprocessor Family: ZiLOG® Z80
-
Description: IC MPU Z180 10MHZ 68PLCC
- Clock Speed: 10 MHz
- Operating Temperature: 0 to 70 C
- Package Type: Other
- Microprocessor Family: ZiLOG® Z80
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MPU Z80 10MHZ 68PLCC
- Clock Speed: 10 MHz
- Operating Temperature: 0 to 70 C
- Package Type: Other
- Microprocessor Family: ZiLOG® Z80
-
Supplier: ODG (Origin Data Global)
Description: ISP 4PORT ZILOG Z8 ENCORE! MCU
- Category: Development Board
- Features: Other
-
Supplier: DigiKey
Description: Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP
- Clock Speed: 10 MHz
- Operating Temperature: -40 to 100 C
- Pin Count: 80
- Supply Voltage: 5 V
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106165-Z80CTC (Z0843004PSC) Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004859-Z80ACPU/Z8400APS Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): Z80ACPU/Z8400APSZ80ACPUZ8400APS; Popularity: Low Fake Threat In the Open Market: 70 pct.
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106134-Z0843004PSC/Z80CTC Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): Z0843004PSC/Z80CTCZ0843004PSCZ80-CTC; Z0843004PSCZ80CTC; Popularity: Low Fake Threat In
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106133-Z0842004PSC/Z80PIO Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): Z0842004PSC/Z80PIOZ0842004PSCZ80PIO; Popularity: Low Fake Threat In the Open Market: 48
-
Supplier: DigiKey
Description: Z8F3224 Z8 Encore! XP® eZ8 MCU 8-Bit Embedded Evaluation Board
- Manufacturer: Zilog
-
Supplier: DigiKey
Description: Zilog Z8® Series Microcontrollers Z8 OTP Emulator (In-Circuit/In-System)
- Development Tool: Circuit Emulator, Debugger / Debug Probe
- Manufacturer: Zilog
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU ZILOG 4K FLASH Z8 ENCORE! XP w/1K RAM
-
Supplier: DigiKey
Description: Zilog Emulators/Programmers - ZIF Socket
-
Supplier: Sealevel Systems, Inc.
Description: burst mode. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the synchronous serial adapter is an ideal solution for applications including DDS (digital data service), military applications, banking communications, and other specialized applications.
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution for military, satellite, radar, banking, and other applications that require robust
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 5402e is a PCI Express synchronous serial interface that provides four ports individually configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the synchronous serial adapter is an ideal
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: interfaces are provided by a variety of optional cable accessories. The board utilizes a Zilog® Z16C32 Integrated Universal Serial Controller (IUSC™) with on-chip DMA controller and 32-byte FIFO buffer coupled with 256K of on board memory, that allows burst data rates to 10 Mbps. The DMA
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25