-
Supplier: ASTM International
Description: of galvanized steel, as well as contaminate cleaning and pretreatment baths on a coil coating line. This practice is designed to be a qualitative means of screening chrome passivated coils from those which are not chrome passivated. The following materials will be required to perform
-
Supplier: Lee Spring Company
Description: coils coiled right hand and one set of coils coiled left hand. These coils are connected, usually with an unwound section between the winds and work in parallel. The sections are designed separately with the total torque being the sum of the two.
- Inner Diameter: 0.433 inch
- Outer Diameter: 0.323 inch
- Wire Diameter: 0.024 inch
- Spring Length: 0.118 inch
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
-
Supplier: Interplex Etch Logic, LLC
Description: applied to both stamped and formed products, as well as, strip stock. Finished packaging styles include reels, pancake coils and traverse wound spools.
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
Find Suppliers by Category Top
More Information Top
-
CERAMIC ABSTRACTS
chloride, 1.0 calcium borate, 4.0 antimony oxide, 60 metallic 20 [Ill 33-35, 37 (1963).-Coating of coil stock of 16 to 32 gage, - zinc or aluminum powder, 3.0 vinyl chloride-vinylidene chloride in strips up to 60 in …
-
Failure of a Waterborne Primer Applied to Zinc Coated Steel
Coil coatings are applied to flat continuous substrates under controlled conditions determined by the nature of the metal (usually aluminium or zinc coated steel) substrate, coating type, the line speed and the end use of the coated coil stock .
-
Selective Galvanizing Using Kinetic Spraying
It is in this spirit that we describe exploration of a novel process to selectively deposit zinc and its alloys for purpose of achieving localized improvements in corrosion protection beyond that capable with coil -coated stocks .
-
Helium industry in Russia and world experience with the development and operation of helium equipment
… Kalitva per order of the Leningrad Scientific-Research Institute of Chemical Machinery and the M. V. Frunze Scientific-Production Union mastered the coil drawing of alloy AMgl … … output of rolled sheet stock formed from the aluminum-magnesium- zinc alloy with a yield …
Indicates content that may require registration and/or purchase.